Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The dual-channel speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The sensor is a self adjusting digital output rotary position gear tooth sensor designed for use in automotive
- Operating Temperature: -40 to 257 F
- Output: Frequency, Voltage
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensors - Hall Effect Features • NPN open collector, square-wave output • Zero speed operation with no signal loss • Non-contact, large gap distance sensing • Signal transmits up to 1,500 ft • Simple to install and set up • Powered by 5-24 VDC These
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 300 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Smith Systems, Inc.
Description: be used to detect ferrous metal and magnets in motion. Smith Systems Inc. offers three types of active speed sensors, standard digital, zero speed, and proximity. Smith Systems, Inc. features 3 types of active speed sensors: · Standard Digital Speed
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Description: Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output Features From near zero
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 302 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: AI-TEK Instruments, LLC
Description: Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: 65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, SPEED/DIRECTION, SIP; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Product Range:-; MSL:- RoHS
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy
- Operating Temperature: -4 to 302 F
- Power Requirements: DC Powered
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input cards. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ZERO SPEED SENSOR, 8VDC to 25VDC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Connector; Sensor Housing:Cylindrical; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT ZERO SPEED SENSOR, 8VDC to 30VDC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Sensor Terminals:Connector; Sensor Housing:Cylindrical; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: TOOTH DETECTING SPEED SENSOR SIP-4; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense the presence of either the north or south pole of a target magnet. Applications are typically cam reference signal for industrial ignition systems. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Dart Controls, Inc.
Description: The PU-E Series pick-up is an economical and reliable way to monitor motor speed. Its patented design provides ease of installation in otherwise difficult to reach areas. The PU-E pick-up operates at a 5 to 24 volt level producing a sharp square wave output, which may be fed into Dart's field
- Rotary Speed Range: 50,000 rpm
- Operating Temperature: 14 to 113 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Allegro MicroSystems Inc.
Description: Dual Hall-Effect Latches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The LCZ Series Hall-effect Zero Speed Sensors provide a durable, cost-effective solution in most harsh environments. The sensor is available in 9,5 mm [3/8 in/0.375 in] and 15,9 mm [5/8 in/0.625 in] diameters, in both 50,8 mm [2.00 in] and 76,2 mm [3.00 in]
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: The A19420 provides precise speed sensing for ring magnets or ferrous targets, with ASIL B compliance for functional safety in automotive applications. Features include a two-wire interface, integrated diagnostics, and differential sensing for robust performance. * Note: If you have issues
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Magnetic Sensors Corporation
Description: •Available as active or passive magnetic sensors • Prototype quantities through full-scale OEM production quantities • In-house applications engineering service and testing labs • Specialized designs for specific high volume sensing requirements
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability South pole sensitive Unipolar device Low profile
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Radwell International
Description: SPEED SENSOR HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-H Series Hall-Effect Speed Sensors use a magnetically biased Hall-effect integrated circuit to accurately sense movement of ferrous metal targets. The specially designed integrated circuit (IC) and a permanent magnet are sealed in rugged, probe-type
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical
- Maximum Angular Measurement: 270 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Red Lion Controls, Inc.
Description: Senses Ferrous and Non-ferrous Metal Objects to "Zero Speed" Operates from Zero to 10 KHz Pulse Output Rate Epoxy Encapsulated For Oil, Dirt, & Moisture Resistance Stainless Steel Case Senses Targets as small as 24 DP Gear Teeth 10 foot 3-wire shielded cable 8 to 30 VDC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Description: 1.Description Hall-effect proximity switch is the position sensor made of Hall-effect element. It can also be used as speed sensor. It can be widely applied in many fields, such as light industry, textile, printing industry, metallurgy industrial for
- Operating Distance: 0.1968505 inch
- Operating Temperature: 50 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors ZERO SPEED 3/8-24X3 HALL EFFECT SENSOR
Find Suppliers by Category Top
Featured Products Top
-
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
. 5 V or 24 V or 5/24 V supply No moving sensor parts Range: 0° to 30° to 0° to 360° depending on model Unlimited mechanical life Touchless technology Measures through materials 12-bit resolution (0.09°) (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
The MeasureReady™ M91 FastHall™ measurement controller is a revolutionary, all-in-one instrument that delivers significantly higher levels of precision, speed, and convenience to researchers involved in the study of electronic materials. Featuring Lake Shore’s (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Webinar: A New Method for Multi-Carrier Hall Analysis of Low-Mobility Materials Date: November 16, 2020 Time: 11:00AM - 12:00PM The Hall effect is the primary method to measure carrier density, mobility, and carrier type of (read more)
Browse Power Supplies Datasheets for Lake Shore Cryotronics, Inc. -
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque SENSORS IN BLDC MOTORS Many BLDC motor applications require Hall-based position sensing to accommodate direction changes quickly and provide holding torque. For example, a robotic lawnmower (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
High-speed circuit design is rapidly moving to include miniaturization and high density as new chip materials and sensors provide highly mobile and remote data acquisition devices. COB, chip on board circuitry offers ruggedized circuits that support military and space designs through to everyday (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
sensor Speed and direction measurement with XENSIV™ TLI4966G Double Hall sensor Data processing with (read more)
Browse Magnetic Sensor Chips Datasheets for Infineon Technologies AG -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Ten Easy Things to Do with Magnetic Sensors
the past 20 years, inexpensive, high-quality integrated Hall effect and magnetoresistive sensors have been making many applications both technically and economically feasible. This article presents a small sampling of what these sensors can do and how to make them do it.
-
Using the PIC18F2431 for Sensorless BLDC Motor Control
also discussed the use of PIC18FXX31 devices to control a BLDC motor in both open loop and in closed loop using Hall effect sensors and quadrature encoders. This applications note describes BLDC motor speed control without the use of sensors.
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(TSD), lane departure warning (LDW), automatic braking systems, and battery management. Two decades into their existence, these safety-critical features have been instrumental in reducing the likelihood of near misses, injuries, and deaths due to road accidents. ADAS includes Hall-effect and xMR
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
of. Engineering Science and Mechanics, 333P Norris Hall (MC0219),. Virginia Tech, Blacksburg, VA 24061, USA. E-mail: stremler@vt.edu. Fax: 11-540-231-4574. & 2011 WILEY-VCH Verlag GmbH & Co. KGaA, Weinheim www.electrophoresis-journal.com. Electrophoresis 2011, 32, 2569-2578 2569. Although DEP has been a very
More Information Top
-
Vehicle Speed Sensors: Types of VSS
Hall Effect Speed Sensor vs. Reed Switch Speed Sensor .
-
Speed Sensor - Speed Sensor Manufacturers, Suppliers
[ Related Keywords : sensor metal parts, sensor compnent, Hall effect speed sensor ] .
-
Gearbox Speed Sensor Design and Performance Optimization
The Hall effect speed sensor is a magnetic field sensor whose output is an electrical signal that is a function of a mechanical motion.
-
Influence of the Rotor Rotational Frequency on Functional Properties of a Vehicle Velocity Transducer
14. http://www.cherrycorp.com/products/US/sensors/pdf_files/pcim.pdf ( Hall Effect Speed Sensors Offer Reliable Operation in Severe Environments.
-
Input Shaft in Automation - Turbine Speed Sensor
Hall Effect Speed Sensors .
-
Hardware Model of a Shipboard Generator
Not seen in the picture is a small cooling fan that provides forced circulation to the motors and a Hall Effect speed sensor rigidly mounted adjacent to a 14 tooth sprocket set on the furthermost motor shaft.
-
Motorsport Sensor Technology
HIGH TEMPERATURE (175°C) DIFFERENTIAL HALL EFFECT SPEED SENSOR PRINCIPLE OF OPERATION A Hall effect element is a small sheet of semiconductor material arranged to have a constant current flowing across it.
-
The Input Signal Simulation System Design of the Engine ECU Dynamic Detector
Hall effect speed sensors , photoelectric speed sensor, magneto electric speed sensor, hall effect speed sensors, photoelectric speed sensor, and magneto electric speed sensor and so on belong to this type.
-
U. S. Spacesuits
The fan anomaly was caused by water-based corrosion of Hall effect speed sensors located in the motor that powered the ventilation fan, water circulation, and the centrifugal water separator.
-
Improved Sensor for Agricultural Ventilation Fan Monitoring
A Hall Effect speed sensor is mounted in the near proximity of the metal spokes on a pulley that is attached directly to the fan motor shaft.
Indicates content that may require registration and/or purchase.