-
Supplier: Chief Enterprises LLC
Description: Sensor, Throttle Position, TP4270058
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: THROTTLE POSITION SENSOR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Voltage Rating VDC:5VRoHS Compliant: Yes
-
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active
- Maximum Angular Measurement: 270 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Allied Electronics, Inc.
Description: Foot pedal position Steering position Suspension system position Seat position Mirror position Tilt position Gimbal position and control Manipulator arm position
-
Supplier: Newark, An Avnet Company
Description: SENSOR THROTTLE POSITION, +0.5%; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
- Vibration Rating: 8 g
- Output: Analog Current, Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications.
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: RS Components, Ltd.
Description: The AN8 series of angular position sensors from Cherry are operated by a magnetic actuator near to the face of the sensor. These programmable magnetic position sensors are suitable for various applications including the replacement for smart bearings, pedal
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Rectangular
-
Supplier: SAE International
Description: This paper presents the engineering aspects of an integrated, monolithic, angular position sensor to be developed as Safety Element out of Context (SEooC) in accordance with ISO-26262[ 1 ]. The sensor is a Hall-effect-based angular sensor, used in a wide
Find Suppliers by Category Top
Featured Products Top
-
Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
/cosine Hall-effect position sensor IC. The A33230 is the smallest 3D sine/cosine sensor currently available in the market, and offers system designers a cost-effective solution for automotive and industrial applications with a quick time to market. The A33230 contains two discrete analog (read more)
Browse Hall Effect Position Sensors Datasheets for Allegro MicroSystems Inc. -
Systems' A31331 3D Hall-effect sensor and MikroElektronika's (MIKROE) 3D Hall 12 Click - I2C board comes into play, offering a streamlined path from concept to creation. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Development of Electronic throttle actuation for a 50cc 2-stroke scooter application (Engine Controls)
Figure 11 shows the resistive and Hall effect Throttle Position Sensors tested.
-
Leading Formula 1 Team Uses Gill Sensor Custom Non-Contact Throttle Pedal Position Sensor
The sensor was specifically designed to include redundancy in a hall - effect throttle pedal position sensor to enhance reliability as well as to eliminate all the mechanical linkages from the application.
-
New Automotive Sensors—A Review
Integrated magnetic concentrator rotary position Hall - effect sensor used to measure throttle plate, accelerator pedal, or chassis-height link-bar angle.
-
Design and Validation of a Gain-Scheduled Controller for the Electronic Throttle Body in Ride-by-Wire Racing Motorcycles
Two sensors are available for identification and control: an angular potentiometer to measure the throttle plate position , and a Hall effect current sensor measures the motor current.
-
Alternative Energy Center, Final Scientific/Technical Report
Review computer fundamentals pertaining to CNG vehicles, such as logic gates, truth tables, temperature sensors, pressure sensors, throttle position sensor , spark monitoring and control, hall effect switch, oxygen sensor, electronic spark timing, and computer control of fuel induction.
-
Aqueous Ethanol Fueled Catalytic Ignition Engine
The fuel computer has several feedback sensors such as a Hall - effect sensor to pick up crank location and a throttle position sensor to provide engine speed control.
-
Throttle Position Sensor in Hollow- and D-Shaft Versions
Vishay has announced a new throttle position sensor in hollow- and D-shaft versions that features Hall effect technology for applications in harsh environments.
-
Powertrain Sensor Market Tracker - H2 2015
• Technology – There are multiple technologies for position measurement in a throttle body: contactless like the Hall effect , magnetoresistance and inductive sensors , and contact sensors based on potentiometric principle (e.g. still in some VW systems) .
-
Automotive vehicle sensors
throttle position , suspension eng. mgt.,suspension CTSCorporation ElectronicNon- ContactingSensor all purpose Hall Effect sensor 110" .
-
Design and Validation of a Novel Model Reference Adaptive Algorithm to Control ETB for Drive-by-wire Applications
The setup consists of: a motorized throttle body (DV-E5, Bosch); two dual resistive position sensors embedded in the ETB to measure plate angle; an Hall effect sensor to measure armature current (LTA 50P/SP1, LEM); a battery voltage sensor; an H-bridge…
Indicates content that may require registration and/or purchase.