Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: BM62300MUV is pre-driver IC for three-phase brushless motor driver that supports 24V power supply controlling the motor driver constructed in external power transistor. It detects the rotor position on three hall sensors. In addition, silent operation
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BM64300MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48 V power supply controlling the motor driver constructed in external FETs. It detects a rotor position by 3 Hall sensors. In addition, silent and
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BD63241FV is the 1chip driver composed a motor drive of power DMOS FET. It realize quietness, low vibration drive at the time of a more stable start movement and motor movement by rotor position sensing only with external 1 Hall sensor and make output current sine
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 20 volts
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7763EFV are 9ch system motor driver ICs, developed for the spindle motor, actuator coil, stepping motor, SA stepping motor and the loading motor drive of the Blu-ray drive. Since spindle driver adopts sensor less drive system and the
- Supply Voltage: 15 volts
- Operating Temperature: -20 to 75 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: SENSOR MAGNETIC HALL EFFECT
- Peak Output Current: 1.5 amps
-
Supplier: ODG (Origin Data Global)
Description: HALL EFFECT SENSOR
- Output Current (IOUT): 0.025 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 6 to 95 volts
- Features: Linear Regulator, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3Ph Pre Sensor Open ; Three Phase Pre-Driver With Hall Sensor Method (Open Loop Speed Control) / Reel Product overview: LV8133JA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
-
Supplier: ROHM Semiconductor GmbH
Description: BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or 24V and
- Peak Output Current: 1.5 amps
- Supply Voltage: 33 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use
- Peak Output Current: 2 amps
- Supply Voltage: 33 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD6346FV is a three phase, sensorless motor 1chip driver with integrated power DMOS MOSFETs. Its feature is sensor-less drive which doesn’t require a hall device as a location detection sensor. Furthermore, introducing a PWM soft switched driving mechanism achieves
- Peak Output Current: 1.2 amps
- Supply Voltage: 20 volts
- Operating Temperature: -40 to 100 C
- Screening Level: Commercial
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors.
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Description: 3 HALL SENSORS THREE-PHASE BRUSH
- Continuous Output Current: 0.01 amps
- Operating Temperature: -25 to 85 C
-
Description: SENSOR MAGNETIC HALL EFFECT
-
Supplier: Acme Chip Technology Co., Limited
Description: 3 HALL SENSORS THREE-PHASE BRUSH
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor
- Continuous Output Current: 0.8 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills
- Other DC Voltage: 10 VDC
- Torque Constant: 0.596136 in-oz/amp
- Other Output Power: 0.00595057850896852 HP
- Continuous Current: 0.14 to 0.75 amps
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors.
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: 15mm Brushless Gimble Motor with Linear Hall Sensor Diameter: 15mm Thickness : 9mm Voltage: 7.6V Max. output power : 3.2W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The
- Other DC Voltage: 7.6 VDC
- Other Output Power: 0.00428870523168902 HP
- Continuous Current: 0.1 amps
- Continuous Torque: 0.0150442477876106 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder,
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.00973451327433628 In-lbs
-
Supplier: Infineon Technologies AG
Description: sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission has a constant number of nibbles containing the Hall value, the temperature, and status information of the sensor. The output stage is an open-drain
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission has a constant number of nibbles containing the Hall value, the temperature, and status information of the sensor. The output stage is an open-drain
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Assun Motor Pte. Ltd.
Description: Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 1.09032 to 3.54 in-oz/amp
- Other Output Power: 0.0376601928157692 to 0.0533407713191322 HP
- Continuous Current: 1.5 to 4 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.44432 to 4.63032 in-oz/amp
- Other Output Power: 0.0569593663583699 to 0.0690213498224952 HP
- Continuous Current: 1.5 to 5 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P3 linear Hall IC with digital temperature compensation in BiCMOS technology The Infineon linear Hall IC TLE4998P has been designed specifically to meet the requirements of highly accurate rotation and position detection, as well as for current measurement
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newport MKS
Description: 1 Vpp encoder input signals which is also used for motor commutation. Motor initialization is accomplished through a proprietary and patented method that results in insignificant stage motion, without the need for hall effect or other sensors. ESP Plug-and-Play
- Number of Axes / Motors: 1
- Rated Power: 180 watts
- Peak Output Current: 5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 0.83544 to 3.28512 in-oz/amp
- Other Output Power: 0.0280106060444689 to 0.0368560605848276 HP
- Continuous Current: 1.1 to 2.6 amps
-
Supplier: Allegro MicroSystems Inc.
Description: This integrated sensorless driver minimizes fan noise, vibration, and uses sinusoidal modulation and closed-loop speed control to ensure quiet and efficient operation, eliminating the need for Hall sensors. Available in automotive and commercial grades. * Note: If you have
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Allegro MicroSystems Inc.
Description: This integrated sensorless driver minimizes fan noise, vibration, and uses sinusoidal modulation and closed-loop speed control to ensure quiet and efficient operation, eliminating the need for Hall sensors. Available in automotive and commercial grades. * Note: If you have
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a proprietary and patented method
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: Microchip Technology, Inc.
Description: Sinusoidal Drive, for high efficiency and lowacoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25
- Features: Other
-
Supplier: Newport MKS
Description: mind. Built in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: in limit switches prevent over travel and collision. Significant tests were conducted to ensure the high reliability performance of the MLT. Ironless Motor MLT series stages are equipped with MKS designed ironless motors that include hall effect sensors and thermistor in
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: supply are required! Specifications Motor Type 3-phase BLDC motor Sine or block commutation Rotor position feedback: sensorless, encoder or hall sensor Highlights Up to 18.8A (IRMS) nominal motor current 12V to 48V operating voltage Integrated current measurement
-
Supplier: Allegro MicroSystems Inc.
Description: Fully Integrated 12V Sensorless FOC Controller for Ultra-Quiet, High-Efficiency Fan Applications Part number: A89337GESSR-1 The A89337 is a 12V sensorless FOC driver for BLDC fans. Features I2C telemetry and Power Loss Brake to simplify design and eliminate Hall
- Supply Voltage (DC): 30 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
Find Suppliers by Category Top
Featured Products Top
-
and often require motors that maintain a high saliency. In many cases, the investment required to go to a sensorless solution drives many customers to consider the sensored approach. Allegro gate driver ICs with integrated Hall commutation are designed with the Hall-based commutation (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Knob switch design Hall sensor integration Performance Data: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ABSTRACT In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
steel shaft, integrated drive PCB, and optional customization for shaft length, electrical parameters, Hall sensors, and cable length. Operating over (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
solutions Design flexibility to operate in critical environments (temperature, shock, vibration) Redundant hall sensors or unique position pickup to confirm the location of the motor/valve (read more)
Browse Brushless Motors Datasheets for Portescap -
Outrunner motor structure for improved torque density Optional Hall sensor (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the flat designs, starting at just 17 mm. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
operation. Monitoring the power consumption is also available. The new motor has new higher resolution Hall sensors that allows for increased motor feedback, improved stopping accuracy and lower speed operation. Both new motor and driver are more energy efficient than the existing BLV series (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
overall system performance. Constar Motion’s 14mm BLDC gimbal motors integrate Hall sensor feedback with a compact motor structure to achieve precise and responsive motion control. With high-speed operation up to 14,200 rpm and 1.7W output power, these motors (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
Selection Criteria of Hall-Effect Sensors for Brushless DC Motors
Energy efficiency is quickly becoming one of the most significant drivers in the design of electronic equipment - including miniature motors! Brushless DC motor manufacturers can increase motor efficiency by selecting the ideal latching Hall effect sensor for electronic commutation.
-
Hall-Based BLDC Gate Drive Saves Microprocessor IO and Provides Zero Speed Torque
drives many customers to consider the sensored approach. Allegro gate driver ICs with integrated Hall commutation are designed with the Hall-based commutation engine integrated into the IC. Hall signals go directly into the IC, saving 3 to 6 I/O on microprocessor. By integrating the commutation
-
Sensorless and Always Without Reverse Rotation: Rapid and Accurate Startup for Blower Fan Motors
In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor generates a robust torque
More Information Top
-
Driving and regenerative braking method for energy-saving wheel motor
Motor driver Hall sensor signal .
-
Magnetic Sensors Market Tracker - H2 2013
Hall sensors support motors drivers with integrated Hall commutation and speed control, linear Hall-effect sensors for autofocus and zoom and Hall switches .........................................................................................................................
-
Magnetic Sensors Market Tracker - H1 2013
Hall sensors support motors drivers with integrated Hall commutation and speed control, linear Hall-effect sensors for autofocus and zoom, and Hall switches ........................................................................................................................
-
Magnetic Sensors H2 2012 Market Tracker
47 Figure 30: Hall sensors support motors drivers with integrated Hall commutation and speed control, linear Hall-effect sensors for autofocus and zoom and Hall switches ........................
-
Extreme temperature (-170°C to +125°C) electronics for nanorover operation
Brushlessmotor driver board: 10 - 3 phase brushlessD.C. motor drivers hall effect sensor interface .
-
Totally implantable total artificial heart and ventricular assist device with multipurpose miniature electromechanical energy system.
The hybrid controller consists of a microprocessor and controller, motor driver , Hall sensor , and commutation circuit hybrids.
-
Totally Implantable Total Artificial Heart and Ventricular Assist Device with Multipurpose Miniature Electromechanical Energy System
The hybrid controller consists of a microprocessor and controller, motor driver , Hall sensor , and commutation circuit hybrids.
-
Page 1. Semiconductor parts with 448 in root number
Low-Voltage, Full-Bridge Brushless DC Motor Driver with Integrated Hall Sensor IC, PWM Speed Control, Soft-Switching .
-
KA2822CD Datasheet
• 3-phase, full-wave, linear BLDC motor driver with 2 hall sensors .
-
Low Power Microcontrollers for Temperature, Humidity & Carbon Monoxide Instrumentation
The industry's first* fan motor driver with integrated Hall sensor and Digital AGC function .
Indicates content that may require registration and/or purchase.