Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: The ILK-7 range of light sources incorporates a 150W tungsten-halogen lamp offering features necessary to meet most industrial needs.
- Lamp / Output Power: 190 watts
- Applications: Standard / Reference Source
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Supplier: Evident Scientific
Description: Refined for environmental resistance and long life, this model is suitable for use on production lines. Significantly longer life The life of this light source has been dramatically extended to an average 500 hours when 15V 150W lamps are used. Improved environmental resistance The
- Lamp / Output Power: 190 watts
- Applications: Standard / Reference Source
-
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: Qioptiq
Description: can provide the optimum solution for virtually any lighting requirement. Qioptiq offers halogen cold light sources in three different output classes, from 30 to 150 W. With the 30 W version, the light output is continuously variable using a potentiometer. The 100 W and
- Lifetime: 200 to 1,500 hours
- Color Temperature: 3,100 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 30 to 150 watts
-
Supplier: Accuris
Description: STANDARD FOR TESTING AUTOMOTIVE HALOGEN LIGHT SOURCES
-
Standards and Technical Documents - STANDARD FOR TESTING AUTOMOTIVE HALOGEN LIGHT SOURCES -- USCAR14Supplier: SAE International
Description: This procedure covers the laboratory testing of replaceable halogen incandescent bulbs for use in automotive road illumination.
-
Supplier: SAE International
Description: The procedures contained in this specification cover the laboratory testing of replaceable halogen incandescent bulbs for use in automotive road illumination. The following tests are intended to be run under the following conditions. New bulb design Design or process change made to an
-
Supplier: SAE International
Description: The procedures contained in this specification cover the laboratory testing of replaceable halogen incandescent bulbs for use in automotive road illumination. The following tests are intended to be run under the following conditions. New bulb design Design or process change made to an
-
Supplier: SAE International
Description: This document establishes performance, material, and design requirements and design guidelines for halogen replaceable light sources used in road illumination devices for forward lighting. Non-halogen filament light sources suitable for forward lighting are
-
Supplier: Evident Scientific
Description: Directly competing with the high power halogen units in terms of brightness, but only using a fraction of the power - this light source provides a freedom of portability that only LED technology can offer. Coupled with the comprehensive range of scope adaptors available, this
- Features: LED Source
- Applications: Standard / Reference Source
-
Supplier: Ushio America, Inc.
Description: portable sources such as bicycle lights, dive lamps and industrial flashlights. Sōlarc® lamps offer a three-fold increase in efficiency over comparable halogen sources. Whether it’s more intense light driven by an equivalent amount of watts or equivalent
- Lamp Power: 24 to 50 watts
-
Supplier: Fiberoptics Technology, Inc.
Description: FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and
- Maximum Voltage: 220 volts
- Illuminator Output: 300 watts
- Light Source: Lamp
-
Supplier: Radwell International
Description: PROJECTOR LAMP, HALOGEN, 20V, 150 WATT, INSPECTION LAMP, COLD LIGHT SOURCE, HALOGEN CUP LIGHTS UP. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Fiberoptics Technology, Inc.
Description: Light Sources for Fiber Optic Applications FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light
- Active Area Diameter or Length: 0.1968505 inch
- Maximum Voltage: 240 volts
- Illuminator Output: 120 watts
- Illuminator Features: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: Light Sources for Fiber Optic Applications FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light
- Active Area Diameter or Length: 0.1968505 inch
- Maximum Voltage: 100 to 264 volts
- Illuminator Output: 300 watts
- Illuminator Features: Fiber Optic
-
Supplier: Gradient Lens Corporation
Description: The new Luxxor 50-watt metal halide Arc lamp delivers plenty of light even in large, dark areas like diesel engine cavities, fuel tanks, or gas cylinders. It is more than 3-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without
- Lifetime: 2,500 hours
- Wavelength: 380 to 700 nm
- Color Temperature: 7,200 K
- Maximum Voltage: 110 volts
-
Supplier: Gradient Lens Corporation
Description: The compact, versatile Luxxor 24 metal-halide arc light uses only 24 watts, yet is 1.6-times brighter than a typical 150-watt halogen lamp. A mechanical iris varies light intensity without changing the daylight color. Operates from an AC power source, or, an optional,
- Lifetime: 500 hours
- Wavelength: 380 to 700 nm
- Color Temperature: 5,460 K
- Maximum Voltage: 240 volts
-
Supplier: Fiberoptics Technology, Inc.
Description: FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and
- Lifetime: 200 hours
- Color Temperature: 3,350 K
- Maximum Voltage: 21 volts
- Illuminator Output: 150 watts
-
Supplier: Qioptiq
Description: The high-performance LED cold light source from Qioptiq is an economical and energy-saving alternative to conventional light sources for practically all of the most common applications. An LED cold light source converts far more energy into visible
- Active Area Diameter or Length: 0.3149608 inch
- Lifetime: 50,000 hours
- Color Temperature: 5,600 K
- Maximum Voltage: 24 volts
-
Supplier: Fiberscope.net by MEDIT
Description: Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs,
- Lifetime: 60,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 220 volts
- Illuminator Output: 100 watts
-
Supplier: Fiberscope.net by MEDIT
Description: SPARK-OL LED light source is a compact portable light handle that was specifically designed to be fitted to Olympus Borescopes and Endoscopes. Being as light and tiny as it is, it provides outstandingly powerful illumination and can be used even with flexible endoscopes.
- Lifetime: 80,000 hours
- Light Source: LED
-
Description: CIE 077-1988 ISBN 978 3 900734 13 8 This technical report reviews the progress in light and radiation source development for the period 1982 to 1986. In the field of incandescent light sources both general service and tungsten halogen incandescent lamps are
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps.
- Lamp / Output Power: 15 watts
-
Supplier: Allied Electronics, Inc.
Description: options include pipe mount, outlet box and mounting bracket. UL Listed and CSA Certified, CE Marked. Three interchangeable mounting bases (purchased separately) are available for use with the selected light source. The 105PM pendant cap with 3⁄4" (19 mm) threaded hub is used for
-
Supplier: Newport MKS
Description: The 63362 is a 1000 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is intended for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 1,000 watts
-
Supplier: Newport MKS
Description: The 63360 is a 45 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is designed for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 45 watts
-
Supplier: Newport MKS
Description: The 63368 is a non-calibrated 200 W QTH source lamp. QTH lamps are known for their excellent stability in emitting high intensity visible to IR wavelength output, with minimum UV emission. This lamp is designed for open air mounting instead of enclosed lamp housing operation.
- Lamp / Output Power: 200 watts
-
Supplier: Accuris
Description: Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
-
Supplier: Accuris
Description: Energy performance of lamp controlgear Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
-
Description: IEC 62442-3:2018 defines a measurement method for the power losses of electromagnetic transformers as well as the power losses and the standby power of electronic convertors for tungsten-halogen lamps and for LED light source(s). It is applicable for controlgear that are
-
Supplier: CSA Group
Description: transformers as well as the power losses and the standby power of electronic convertors for tungsten-halogen lamps and for LED light source(s). It is applicable for controlgear that are designed for use on DC supplies up to 1 000 V and/or AC supplies up to 1 000 V at 50 Hz or 60
-
Supplier: StellarNet, Inc.
Description: SL1 Tungsten Halogen Light Sources for VIS-NIR 350 nm-2200nm Spectral Range - effective for color, reflectance, transmittance, and absorbance measurements Extensive Life - The SL1 has a 10,000 hour Tungsten Halogen lamp filled with Krypton gas Small Footprint- measures
- Lamp Power: 12 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.5 inch
- Features: Halogen Lamps
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Energy performance of lamp controlgear Part 3: Controlgear for tungsten-halogen lamps and LED light sources \x96 Method of measurement to determine the efficiency of controlgear
-
Supplier: Rhenium Alloys, Inc.
Description: our proprietary process insures minimal filament sag ensuring long life. Tubular double-ended quartz infrared lamps are high-powered heat sources incorporating a tungsten filament within a quartz envelope. They are of the halogen type, which avoids blackening of the tubes and
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
Find Suppliers by Category Top
Featured Products Top
-
just 0.6 mm—making it ideal for space-limited applications such as bezel-less center control displays and infotainment systems. The sensor integrates both an ambient light sensor (ALS) and a highly sensitive IR photodiode, enabling precise light level measurements and light source (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
(visible) range (up to 99% with permeation enhancement coating). (2) Low dispersion (high Abbe number) Low dispersion, suitable for white light or broadband light source (such as LED, halogen lamps) to reduce the impact of color difference. (3 (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics
Conduct Research Top
-
An engineers guide to selecting power supplies for LED lighting applications
Traditionally, lighting comprised some form of incandescent, fluorescent or halogen lamps. That has changed with the ever increasing popularity of light emitting diodes (LEDs) which are finding applications in both indoor and outdoor luminaires. The main drivers of this trend are energy savings
More Information Top
-
Thermal effects of cold light sources used in otologic surgery
Thermocouple thermometer readings showed that, after the first minute, the Xenon light source generated significantly more tem- perature rise than the Halogen light source .
-
Automotive Lighting and Human Vision
In the sixties halogen light sources became available and the voltage was raised to 12 volts.
-
Evaluating white LEDs for outdoor landscape lighting application
The results showed that the RGB LEDs performed equal or better than the most widely used halogen light source in this given setting.
-
Optical Sensor Technology Development and Deployment
Tungsten Halogen Light Sources ....................................................................
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1759/1/Korposh-2006.pdf
… photo–induced absorbance (∆A) changes of bR film in GE matrix (mass ratio bR : GE = 12.5 : 87.5 measured at 25 o C and rH 50%) monitored at 410 nm during and after actinic illumination ( halogen light source with a high pass …
-
Hyperspectral Imaging Technology in Food and Agriculture
The tungsten halogen light source for a transportable imaging system uses two 150-W fiber optic line illumination modules (Fiber Lite A-240L and A-240P, Dolan-Jenner Industries, Boxborough, MA, USA) focusing the lines to be scanned.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4035/1/Stephen_Buggy_Thesis_2008.pdf
An online monitoring system to monitor the LPG during the writing process consists of an Ocean Optics, Tungsten Halogen light source ; HL 2000 which is used to illuminate .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4523/1/Dimitrios_Varsamis_thesis_2008.pdf
When the laser diode was used to illuminate the thylakoid preparation, the set- up could not be kept the same as with the halogen light source , but had to be re-designed, due to the limited spread of light inherent in laser …
-
Image and Signal Processing
We developed a system for measurement of transmitted light intensity using a com- pact spectrometer and a halogen light source and collected transmitted light intensity data from pig’s small intestines.
-
The Use of Near‐Infrared Photography to Image Fired Bullets and Cartridge Cases
Fluorescent, white light‐emitting diode (LED), and halogen light sources were compared for use with the camera.
Indicates content that may require registration and/or purchase.