Products/Services for Hamon Cooling Tower Nozzles
-
Nozzles - (664 companies)...dispensing nozzles are used in cleaning, fire protection, irrigation, cooling, and humidification systems. Standards A-A-59438 - Playpipe: Nozzle, Fire Hose ASAE S572 - Spray nozzle classification by droplet spectra Image credits: ITW Air... -
Cooling Towers - (236 companies)Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation. How to Select Cooling Towers. Image Credit: DME Company, Baltimore Aircoil Company... -
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater... -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Communication Tower Erection Services - (71 companies)Communication tower erection services build communication towers, set up satellite dishes and install related communications equipment. Communication tower erection services build communication towers, set up satellite dishes, and install related... -
Light Towers - (108 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Cooling Tunnels - (35 companies)Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer. Refrigerants...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Automationdirect.com
LED Signal Towers AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration... (read more) -
EXAIR
PowerStream Liquid Nozzle for Spray Applications For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle. Producing a deflected flat fan pattern, the PowerStream provides a consistent and proficient spray for precise coverage in close quarters. Manufactured from 303 stainless steel, common applications include washing/wetting, dust suppression, lubrication, part cooling and more. Like all EXAIR spray nozzles, the PowerStream is versatile, and efficient. With a maximum... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
Clean Air Industries
Amtech Streamer Ambient Towers Amtech Streamer Ambient Towers by Clean Air Industries effectively capture and filter dust, smoke, and fumes from the surrounding air in your industrial workspace. Using eight high-efficiency cartridge filters, the system draws in contaminated air, removes harmful particulates, and returns clean, filtered air back into the facility. This process keeps climate-controlled air inside, minimizing energy loss and helping maintain cost efficiency. Featuring a 10 HP motor with 6000 CFM of airflow. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Vortec
7 Benefits of Using Air Nozzles in Manufacturing Air nozzles are an essential tool in many manufacturing processes. They are designed to provide efficient and effective blow off and cooling of parts, saving time, and reducing costs. In this blog post, we will discuss the benefits of air nozzles, including their ability to save time with better blow off capability, provide up to 25 times blow off power, reduce operating costs, reduce noise levels, achieve blow off in tight spaces, better positioning with flexible nozzles, and quickly cool... (read more)Browse Nozzles Datasheets for Vortec -
EXAIR
EXAIR's Air Atomizing Spray Nozzle Video EXAIR 's Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of liquids making them a perfect tool for a variety of industries. To better illustrate their utility as well as the various styles, EXAIR has created a quick video demonstrating how Atomizing Nozzles can assist in a myriad... (read more)
-
http://prijipati.library.usyd.edu.au/bitstream/2123/4123/1/n.williamson-thesis.pdf
The cooling tower geometry and specifications are based on a NDWCT located at Mt. Piper Power Station (Delta Electricity), NSW, Australia; designed by Hamon -Sobelco LTD, South Africa. … and mass transfer region detail enlarged on right: (1) drift eliminators, (2) spray nozzles , (3) fill water …
-
Handbook of Residual Stress and Deformation of Steel
… example of the use of these stainless steel tubes is in the lift tower of the Grande … After ejection, the forged connecting rods will be cooled down to room temperature under controlled conditions in … … tools, wire bonding and other assembly tools, wristwatch cases, jewelry, thread guides, spray nozzles , wear components, oxygen … Hamon (border of martensite structure), of Japanese sword .................
-
Advanced Engineering Materials II
[21] S. Niyogi, E. Bekyarova, M. E. Itkis, J. L. McWilliams, M. A. Hamon and R. C … … samples (5-10 mg) were heated from 30 to 300 °C and subsequently cooled to be reheated … Influence of Heat Insulation Material on Thermal Stress of Long Nozzle Such as Korkeasaari Lookout Tower located in the Korkeasaari Zoo of Helsinki, the twisted deformation of carbonized …
-
Challenges of Power Engineering and Environment
In particular, for the inter-cooling concept, the value of temperature achieved after cooling, TIC, is assumed 40°C, and the inlet cooling water temperature, T water IC, is considered to be 30°C, conditions compatible with a dry- cooling tower . … of the combustor mixing with the primary and secondary air, through the fuel nozzles premixed with the … The exhaust connection piping produced by some international companies such as GEA and HAMON is kind of …
-
Costs and cost algorithms for dry cooling tower systems
Dn = nozzle diameter = … and G. E. Zima, A Survey o f Materials and Corrosion Performance i n Dry Cooling Applications. Southeast Tower Prudential Center Boston, MA 02199 Albuquerque, NM 87103 G. E. Collins Research Cottrell Hamon Cooling Tower Division Box 750 Bound Brook, NJ …
-
Study of the comparative costs of five wet/dry cooling tower concepts
… i b u t i n g water t o the deluge troughs and the spray nozzles . Whenever a tower i s changed from wet t o d r y operation, the tube surfaces … The o v e r a l l control o f the cooling tower i s accomplished … G.E. Collins Research C o t t r e l l Hamon Cool ing Tower Div …
-
Advances in Environmental Technologies
[7] P.Pujol, M. hamon , X.Kandel Biofilters: Flexible, reliable biological reactors Wat Sci Tech,1994.29 … The features of the burner: before the pulverized coal nozzle , pulverized coal is been separated into two … … air-surrounding-fuel flow which can ensure stable combustion and prevent the water- cooled wall from corrosion … … power plant, similar problems have been found in maintaining process. including desulphurization absorption tower , mist eliminator, slurry …
-
Manufacturing Process and Equipment
The maintenance and repair of axial cooling tower fan [J]. … R. Vuillemin, D. Le Roux, P. Dorval, K. Bucas, J. P. Sudreau, M. Hamon , C. Le Gall … Measurement of Diesel Nozzle Geometry with X-Ray Phase Contrast Imaging Technique .
-
Applied Mechanics and Materials I
[5] C.Fournier, M.Hamon, M. Hamon , et al.: International Journal of Pharmaceutics (1994) [6] J.B … After cooling to room temperature, the products were separated by centrifugation, washed with water and absolute ethanol … … steels in CSP as important structural materials are widely used in buildings, bridges, towers , vehicles, etc [2 … The combustion cutting ammunition is made from cutting medicament, cartridge, nozzle .
-
Field Manual of Techniques in Invertebrate Pathology
Lecadet, M. M., Frachon, E., Dumanoir, V. C., Ripouteau, H., Hamon , S., Laurent, P., and Thiery, I … Conidia generally exhibit greatest stability under cool , dry conditions; however, survival of conidia of some fungi (e … … at the field site, preferably by collecting the inoculum directly from the spray nozzle at intervals during … … platforms with attached coverslips can be placed at the base of a spray tower in the laboratory …
Indicates content that may require registration and/or purchase.