-
Supplier: SpeedFam Corporation
Description: Hand Lapping and polishing plates are high quality products. Its homogeneous distribution of materials improves degree of processing accuracy. Plates are available in various diameters, patterns and materials such as Ferric, Aluminum, Tin, Lead, Copper and Glass. And are available for
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools LC LAPPING FILM MULTIMODE CONSUM KIT
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
-
Supplier: Titan Tool Supply, Inc.
Description: exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.2 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the M.C. Stones
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Titan Tool Supply, Inc.
Description: exceptional qualities as compared to regular polishing stones made out of silicon carbide, aluminum oxide and molded boron carbide "Hand Hones or Hand lappers" as they are sometimes called. Even compared to artificial ruby stones which are sintered, aluminum oxide and not bonded, the
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Precision Surfacing Solutions
Description: pressure weight up or down is controlled by a two hand anti-tie down control system. This arrangement requires the use of both hands on two separate buttons to function and ensures that the operator cannot injure his hands or arms when lowering the weights. A further safety
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp tool
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: Maryland Brush Company, Inc.
Description: No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are
- Trim Length: 3.5 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Mounting: None / Handheld
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: TelephoneStuff.com
Description: 1pk Lapping Film, yellow, 12 micron m, 50 sheets - 1pk Lapping Film, gray, 3 micron m, 50 sheets - 1pk Lapping film, white, 0.3 micron m, 50 sheets - Aramid Yarn Crimp Tool - Strip gauge ST/SC - Miscroscope, 200x - Replacement Bulb for Microscope - No-Nick Stripper -
-
Supplier: Newark, An Avnet Company
Description: PLIER, BENT NOSE, 200MM; Plier Style:Bent Tip; Overall Length:200mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Handle Type:High Grip; Jaw Type:Bent Nose; Joint Construction:lap; Length:200mm RoHS Compliant: NA
-
Supplier: UL Standards & Engagement
Description: applies to tools rated not more than 440V (not more than 250V for tools employing a universal motor).Hand-held electric motor-operated tools, hereinafter referred to as tools, which can be mounted on a support for use as fixed tools without any alteration of
-
Supplier: KnechtionRepair, LLC
Description: hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are
- Size (inch): 0.25 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are
- Size (inch): 0.5 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: hours. QUALITY MATERIAL KnechtionRepair tools are 100% manufactured in the USA. Both the taps and dies are precision manufactured from heat-treated tool steel. Further, the tool steel taps and dies are TIN coated for durability and protection. The holders and pilots are
- Size (inch): 0.75 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: KnechtionRepair, LLC
Description: -6 JIC Tube/Hose fitting tool for hydraulics. Includes male and female lapping tools. REPAIR CROSS THREADS KnechtionRepair (“connection repair”) is a specially designed, patented tool that repairs both internal and external threads of industrial standard, swaged two
- Size (inch): 0.375 inch
- Thread Type: External Thread, Internal Thread
- Thread Form: Straight Thread
- Function: Thread Restoration / Repair
-
Supplier: Newark, An Avnet Company
Description: PLIER, BENT NOSE, 131MM; Plier Style:Snipe Nose; Jaw Opening Max:-; Overall Length:130mm; Product Range:Ergo Series; Handle Type:Ergonomic; Jaw Length:22.5mm; Jaw Type:Bent Nose; Jaw Width:1mm; Joint Construction:lap; Length:131mm; RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: PLIER, SNIPE NOSE, 160MM; Plier Style:Snipe Nose; Jaw Opening Max:1.5mm; Overall Length:160mm; Product Range:-; Handle Type:Thermoplastic / Polypropylene; Jaw Length:49mm; Jaw Type:Snipe Nose; Jaw Width:8mm; Joint Construction:lap; RoHS Compliant: NA
-
Supplier: Techcon
Description: The Celcon® scraper has a convenient 0.75” (19mm) working area and is used to scrape sealant off areas requiring rework or tidy-up. Such areas include the exterior pressurized fuselage skin: Lap Joints, Butt Joints, All other areas (i.e. antenna cut-outs, wing to body fairings, around window
-
Supplier: Maryland Brush Company, Inc.
Description: No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are
- Outer Diameter (OD): 25 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Mounting: None / Handheld
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Maryland Brush Company, Inc.
Description: No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are
- Outer Diameter (OD): 2.75 inch
- Trim Length: 2.75 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Specific Product Type / Shape: Flow-through
-
Supplier: Maryland Brush Company, Inc.
Description: No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are
- Outer Diameter (OD): 0.5625 inch
- Trim Length: 0.875 inch
- Specific Product Type / Shape: Acid Brush
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Braun Brush Co.
Description: Let us put our brush on your mixer and save the cost of a mixer. 3" diameter badger hair is mounted on a handheld mixing tool. Send us your mixer part and we will manufacture to ensure it fits your machine. See CPM4 for the complete product.
- Outer Diameter (OD): 3 inch
- Applications: Cleaning / Surface Preparation, Polishing / Lapping (Extra Fine Grits / Filaments)
- Brush Filament / Fill Material: Natural Bristle / Hair
- Mounting: None / Handheld
-
Supplier: DME Company
Description: The D-M-E Ultraform® Ultrasonic Finishing and Polishing Systems are designed to replace costly, time-consuming hand finishing operations. They excel at rapid deburring, filing, stoning, polishing and lapping on a variety of surfaces, including EDM, tungsten carbide, mold steels and more.
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: Norton Abrasives
Description: damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, or fine sanding and polishing. Cloth sheets are typically used hand sanding or jitterbug sanding.
- Length: 1,800 inch
- Width: 1.5 inch
- Grit / Micron Size: 600
- Product Type: Abrasive Roll
-
Description: machines used for molding, rolling, flame cutting, gear grinding, stamping, impact forming, forging, and gear inspection. Power tools, portable by hand are also excluded from this standard.
-
Supplier: Norton Abrasives
Description: damage. Typical applications include scouring and light deburring, scale and rust removal, blending machine tool marks, or fine sanding and polishing. Cloth sheets are typically used hand sanding or jitterbug sanding.
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 600
- Product Type: Abrasive Sheet
-
Supplier: Transcat, Inc.
Description: filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero
- Range: 3 to 4 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Tanis Incorporated
Description: without altering bore dimensions or surface finishes. The brushes can be used in any wet or dry application in any industrial environment and are suited for manual use or in hand power tools, drill presses and CNC machining centers.
- Outer Diameter (OD): 0.105 inch
- Length: 4 inch
- Grit Size: 1,000
- Brush Filament / Fill Material: Abrasive Filament, Synthetic Filament
-
Supplier: Transcat, Inc.
Description: stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped
- Range: 0 to 6 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped
- Range: 17.716545 to 18.7007975 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and
- Range: 2 to 3 inch
- Gage / Instrument Type: Micrometer
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex Precision Machining, LLC is a manufacturer of precision machined medical components that provides a wide array of manufacturing services including turning, milling, laser marking, wire EDM, sinker EDM, hand finishing and assembly. Products machined by Interplex are typically
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
proudly manufactures all their products by hand in their warehouse in West Boylston, Massachusetts. By visiting booth S3410, you can view some of Lowell’s newest products and enter a mystery shipment raffle to win free tools, Lowell brand swag, and other prizes (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
wrench, your company deserves the right balance between cost and efficiency. Our custom hand tools make tough jobs easier for design engineers, waterworks engineers, and utility linemen. We’re proud to distribute reliable hand tools to help linemen nationwide. We’ve been increasing (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Tools Lowell Corporation offers the best hand tools in the industry. Whether you need a strap wrench or socket wrench set, you’ll want the right balance between cost and efficiency. Our custom hand (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation offers the best hand tools in the utility, pipeline, and waterworks industries. Whether you need a strap wrench or a roller clutch, you’ll want the right balance between cost and efficiency. Our laser marker machines make tough jobs easier with waterworks engineers and (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
) center gear openings from 3/8" to 1-3/4" Heavy duty stamped steel construction Ideal replacement for valve hand wheel Also available in a 33” socket type model (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
training staff on the intricacies of Lowell tools showcases why J.L. Matthews is a partner that will go above and beyond to get your products in the hands of the people who need them. With so many similarities and common goals, working with J.L. Matthews as one of our primary distribution partners has (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
collection at the Linemen’s Supply website! https://linemenssupply.com/collections/lowell The Best Power Lineman Tools Since 1869 Lowell Corporation offers the best hand (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
AutomationDirect now offers KNIPEX pliers that are professional-grade hand tools engineered for electricians, panel builders, plumbers, maintenance technicians, and automation professionals. This new lineup includes the industry-renowned Cobra water pump pliers, with pushbutton adjustment and (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
power lineman wrench, you’ll want the right balance between cost and efficiency. Our custom hand tools make tough (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
American Wrench Manufacturer American wrench manufacturers specializing in ratchet technology, such as lineman tools, are plentiful, but Lowell Corporation stands out. With an impressive 150-year legacy of producing top-notch hand tools, we are a clear choice for anyone who needs reliable (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Microscopy of Semiconducting Materials 2007
In this method the sample is carefully back-thinned using hand lapping tools , polishing such that the scratches created by the polishing media are at angle of about 15° to one of the intrinsic cleavage directions of the material.
-
Shell microlaminations of the freshwater bivalveHyridella depressa as an archival monitor of manganese water concentration: Experimental investigation by dept...
Each shell section was then slowly ground from the outer surface (perios- tracum) using a hand lapping tool and then polished (using a Buehler Minimet polisher with a 69-1560 Minimet precision attachment) until a breadth of 20 to 30 ~tm (measured …
-
Elastic constants of sodium chlorate from 77 K to 350 K
A hand lapping tool has been fabricated to achieve the above result.
-
Age‐related changes in cortical porosity of the midshaft of the human femur
For radiomicrography, planoparallel sections (100p5 µm) were obtained by lapping the sawed sections on 1200 grade wet and dry carborundum paper using a custom built hand - lapping tool .
-
http://www.ctemag.com/pdf/2005/0512-StayingSharp.pdf
Using a lap- ping compound, the lapping tool is hand -stroked through the barrel to polish it.
-
News & Views
The Clewbro Phoenix range of diamond tools includes grinding wheels, turning and forming tools, hand files, and lapping tools , used in diverse applications from the ophthalmic indus- try to the woodworking, aerospace, and ceramic industries.
-
NEWS
The Clewbro Phoenix range of diamond tools includes grinding wheels, turning and forming tools, hand files, and lapping tools , used in applications from the ophthal- mic industry to the aerospace and ceramics industries.
-
CR4 - Thread: DC Motors as Generators?
The technology can adapt to include Power Source and Heat pump for heating offices, barracks, Factories, Home heating and cooling, powering hand tools , Hand Held devices ( Lap Top Computer) will stay powered several years.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
Machinery includes diamond or glass cutting saws, diamond or glass grinding wheels and discs, drills, polishing laps , etching tools and other hand tools.
-
A study on handling system for cloth using 3-D vision sensor
In this way the hand tool prevents a folded and lapped cloth from double grasping.
Indicates content that may require registration and/or purchase.