-
Supplier: ValueTronics International, Inc.
Description: The A734 is a 4.4 GHz spectrum analyzer from Protek. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a
- Frequency Range: 4,400,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The HST-3000 is an analyzer from Acterna. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: NTi Audio AG
Description: The Acoustilyzer AL1 is the predecessor of the XL2 Audio and Acoustic Analyzer. It is a handheld sound level meter and acoustic analyzer for measuring and monitoring sound pressure level, room acoustics and, optionally, speech intelligibility STIPA. Additionally it offers
-
-
Supplier: ValueTronics International, Inc.
Description: The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate
- Frequency Range: 2,000,000 kHz
-
Supplier: Allied Electronics, Inc.
Description: –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum
-
Supplier: DigiKey
Description: NETWORK ANALYZER NETWORK TESTING
- Frequency Range: 700,000 to 2,300,000 kHz
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
- Host Connection: USB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Frequency Range: 0 to 62,500 kHz
- Frequency Resolution: 1 Hz
- Number of Input Channels: 6
- Dynamic Range: 80 dB
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Deploying, maintaining, troubleshooting wireless stations & Wi-Fi
- Frequency Range: 9 to 7,100,000 kHz
- Dynamic Range: 0 to 65 dB
- Operating Temperature: 14 to 131 F
- Operating Humidity: 0 to 85 %
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®Spectrum Rider FPH is a versatile, user-friendly instrument in a rugged and appealing design. The frequency range of the basic analyzer is 5 kHz to 2 GHz. The upper frequency limit can easily be extended to 3 GHz or 4 GHz via keycode. Key Facts Frequency ranges from 5 kHz to
- Frequency Range: 5 to 4,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking Generator Kit
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Anritsu’s Field Master Pro MS2090A real time spectrum analyzer delivers performance never previously available in a compact, handheld instrument. With continuous frequency coverage from 9 kHz to 54 GHz, the Field Master Pro MS2090A is specifically designed to meet the test challenges of a (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
The Field Master MS2070A is the latest version of Anritsu’s handheld spectrum analyzers. Built on a field-proven durable platform, the Field Master MS2070A provides a comprehensive set of features with excellent performance up to 3 GHz. MS2070A is designed to conduct RF measurements in a (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
for interfering RF signals in the field, MS2080A offers a wide range of features to identify and locate the source. A fast sweep speed of 45 GHz/s coupled with AM/FM demod and RF source geolocation help pinpoint the position of interfering signals fast. The optional real-time spectrum analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
measurements: Provides precise fault location and analysis. • Fast sweep speed: 350 µs per data point in fast sweep mode. • High data point resolution: Supports up to 10,049 data points for detailed analysis. Spectrum and Interference Analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
handheld oil analyzer. Patented FluidScan technology collects light transmitted through one drop of a fluid sample and registers the infrared absorption spectrum. The analyzer compares spectrum data to a built-in fluid reference library (read more)
Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Keysight N9918D FieldFox Handheld Analyzer Engineered for the edge. The Keysight N9918D FieldFox Handheld Analyzer delivers lab-grade performance in a rugged, portable package (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for NWS -
. Keysight’s FieldFox handheld RF and microwave analyzers are the industry’s most precise portable spectrum analyzers, bringing Keysight’s reputation for precision and quality into the field. FLIR Systems has developed a wide range of portable equipment including digital multimeters (read more)
Browse Oscilloscopes Datasheets for NWS -
. Full Spectrum Water Quality Monitoring with Full spectrum absorption, chemical reagents free. Portable (ATE3000) and Handheld (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc.
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/25539/dissertation.pdf?sequence=1
The Hewlett Packard Miniature Handheld Audio Spectrum Analyzer IE-33 .
-
RF / Handheld Spectrum Analyzers / Audio
There were no results for "RF Handheld Spectrum Analyzers Audio " .
-
RF / Analyzers / Handheld Spectrum Analyzers / RF Analyzers / Audio Analyzers
There were no results for "RF Analyzers Handheld Spectrum Analyzers RF Analyzers Audio Analyzers" .
-
Shopping - Best Prices On The Phonic PAA3 - Handheld Audio Analyzer - Big Bruin
Phonic PAA3 Handheld 31 Band Spectrum Personal Audio Analyzer with USB Interface, 20Hz-20kHz Frequency Response The Phonic PAA3 Handheld 31 Band Spectrum Personal Audio Analyzer with USB Interface is a professional audio analyzer with a complete set of on .
-
Measurement of the acoustics
Simple measuring systems, that only the spectrum at the input represents and evaluates, typischerweise hand sound level meters and portable analysers are (e.g., Brüel & Kjaer 2240, Norsonic Nor140) (Ivie IE-45, Terra probe audio tool box etc.).
-
Handheld Spectrum Analyzer
PSA1301T - Handheld Spectrum Analyzer … normal, single, peak hold and average Zero span mode with AM and FM audio demodulation Twin markers …
-
Spectrum Analyzers / Digital
• Audio Analyzers • Handheld Spectrum Analyzers .
-
Audio / Analyzers / Audio Spectrum Analyzers
Handheld Audio Analyzer with USB Interface. # Palm-sized, lightweight audio analyzer for all sound engineers # 31-band spectrum analyzer, RT60, SPL …
-
Audio Analyzer
Handheld Audio Analyzer with USB Interface. # Palm-sized, lightweight audio analyzer for all sound engineers # 31-band spectrum analyzer, RT60, SPL …
-
Vibration Analyzer
• Handheld Spectrum Analyzers • Audio Test .
Indicates content that may require registration and/or purchase.