-
Supplier: OKW Enclosures, Inc.
Description: Compact handheld plastic enclosures The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use high protection class IP 65 with sealing for tough
- Length / Height: 5.35 to 8.11 inch
- Width/Diameter: 2.91 to 4.33 inch
- Depth: 1.26 to 1.85 inch
- Height: 5.35 to 8.11 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Designed to house P.C. boards for hand-held use or wall mount. Molded in light grey or black general purpose ABS plastic with a light texture. Two part construction. Both halves include smooth recessed area for membrane, label or silkscreen (see chart below for recess size).
- Length / Height: 4.92 inch
- Width/Diameter: 3.94 inch
- Depth: 2.36 inch
- Height: 4.92 inch
-
Supplier: Allied Electronics, Inc.
Description: 1599 Series ABS Hand Helds Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure Lap joint construction provides protection against access of dust and splashing water Extra deep top and ultra shallow base are specifically designed to enhanc
-
-
Supplier: OKW Enclosures, Inc.
Description: Handheld enclosures for control systems in production and for outdoors These tough, attractive and highly functional plastic enclosures are specifically designed for heavy duty handheld electronics equipment. impact resistant material robust with a high protection
- Length / Height: 8.66 inch
- Width/Diameter: 4.72 inch
- Depth: 2.56 inch
- Height: 8.66 inch
-
Supplier: Newark, An Avnet Company
Description: HH-3570-B STYLE "J" HAND-HELD PLASTIC BOX ENCLOSURE MODIFIED
-
Supplier: OKW Enclosures, Inc.
Description: Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip NEW: CARRYTEC M in a slim
- Length / Height: 8.74 to 13.7 inch
- Width/Diameter: 8.07 to 11.93 inch
- Depth: 1.65 to 4.61 inch
- Material: ABS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery
- Length / Height: 4.5275615 to 6.4960665 inch
- Width/Diameter: 2.7165369 to 3.7795296 inch
- Depth: 0.76771695 to 1.3779535 inch
- Material: ABS
-
Supplier: Phoenix Mecano Inc.
Description: Providing an interface between man and machine, the 2911, 2912 and 2913 machine control enclosures offer versatile design possibilities for handheld control units. These enclosures are designed for use in machine and plant engineering, to protect sophisticated electronic
- Length / Height: 12.992133 inch
- Width/Diameter: 7.5196891 inch
- Depth: 2.9921276 inch
- Height: 12.992133 inch
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: Modern stylish enclosures in ABS (UL94 HB) Ideal for hand-held and desktop devices Colors: black RAL 9004 and light gray RAL 9018 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version I - top, base and aluminum panel Machining, printing and special
- Length / Height: 5.709 inch
- Width/Diameter: 3.346 inch
- Depth: 2.165 inch
- Material: ABS
-
Supplier: Newark, An Avnet Company
Description: PLASTIC ENCLOSURE, HANDHELD, ABS, 23.978 MM, 69.85 MM, 125.476 MM, IP40
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, PLASTIC, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:150.1mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:27.43mm; External Width - Metric:63mm; External Depth - Metric:84mm; IP Rating:IP66; Body Color:Almond RoHS Compliant: Yes
-
Supplier: Phoenix Mecano Inc.
Description: ARTEB handheld enclosures, made of durable ABS plastic, offer an extensive array of design features that make them the perfect package for portable electronic equipment. This new handheld enclosure combines ergonomic design, flexibility, optional IP 65 protection
- Length / Height: 3.7401595 inch
- Width/Diameter: 2.1653555 inch
- Depth: 0.787402 inch
- Height: 3.7401595 inch
-
Supplier: OKW Enclosures, Inc.
Description: Universal IP 66 plastic enclosures Both case shells of the ROBUST-BOX are equipped with pre-molded threads. As a result, users can decide whether the flat or the high part of the case is used as the bottom part. versatile, sealed enclosures in eleven basic dimensions, different
- Length / Height: 3.15 to 14.17 inch
- Width/Diameter: 3.15 to 9.45 inch
- Depth: 2.362 to 6.299 inch
- Height: 3.15 to 14.17 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13° and 18° are available to select for various operating
- Length: 5.511814 inch
- Width: 3.93701 to 6.8897675 inch
- Operating Temperature: 14 to 140 F
- Secondary Applications: Medical
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no
- Length / Height: 4.724412 to 6.7322871 inch
- Width/Diameter: 2.9133874 to 3.9763801 inch
- Depth: 0.9448824 to 1.574804 inch
- Material: ABS
-
Supplier: Radwell International
Description: (PRICE/EA) ENCLOSURE, HAND HELD, PLASTIC, GRAY; ENCLOSURE TYPE:HANDHELD; EXTERNAL HEIGHT - METRIC:130MM; EXTERNAL WIDTH - METRIC:68MM; EXTERNAL DEPTH. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Remote Control Technology
Description: 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the
- Length / Height: 2.9527575 to 4.5275615 inch
- Width/Diameter: 1.3779535 to 2.4803163 inch
- Depth: 0.4724412 inch
- Material: ABS
-
Supplier: DigiKey
Description: Case Plastic, Acrylic with Aluminum Bezels Black, Blue Hand Held X
- Material: Aluminum
- Mounting Type: Handheld
-
Supplier: Richardson RFPD
Description: metallized plastic housings and a variety of components, including LCDs, flexible circuits, antennas, and cameras. In addition, the SMT Supersoft Series protects against harsh conditions like shock and vibration encountered in applications such as handheld scanners. The highly
- Width: 0.101181157 inch
- Thickness: 0.095275642 inch
-
Supplier: Monarch Instrument
Description: The integral laser module is an optional item that can be added to make the 100 a full featured tachometer. Includes Strobe, standard Li-ion battery pack, battery charging station with interchangeable wall plugs and operation manual. Kit also includes plastic latching carrying case. AC Models
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: HydraCheck Inc.
Description: AAA battery Enclosure: ABS plastic housing Dimensions: 6.1″ x 2.8″ x 1.4″ (155 mm x 70 mm x 35 mm) Warranty: 1 year Included Accessories: 3 x AAA batteries, protective carry case, reflective tape
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Larson Electronics LLC
Description: vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld remote - Remotes are encapsulated in a weatherproof plastic enclosure - 4 button operation - up/down, right/left - Fast and slow motor control
Find Suppliers by Category Top
Featured Products Top
-
Molded in general purpose ABS plastic with soft TPE sides, 1553 series enclosures fit comfortably in the hand. The recessed top area is the ideal place for a label, membrane keypad, or display. Available models include those with a single removable end panel, two removable end (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Rubberized Cord Grip Option Key Features: Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
From desktop to handheld Stylish sloped-front plastic enclosure with a sleek, ergonomic design. Ideal for use as a desktop controller or measuring instrument, its sloped surface is optimized for comfortable desktop operation. Choose from two inclined angles — 13° and (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Introducing TAKACHI's user-friendly front sloped IP67 plastic enclosure WSC series 3D External View (read more)
Browse Operator Interface Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
OKW’s robust DATEC-MOBIL-BOX handheld plastic enclosures are now available in seven versions. They are rated IP 65 (optional) for use in harsh environments. High-performance DATEC-MOBIL-BOX is ideal for mobile data recording and transfer, measuring and control, and stock and sales (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW can now supply its plastic enclosures with bespoke internal metal brackets and mounting plates for displays and other large components. The company’s METCASE metal enclosures division designs and (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Handheld enclosures tend to be associated with soft-contoured plastics…but heavy industrial environments call for something much tougher. Metal is the obvious choice, and it need not mean sacrificing ergonomics. You’d be surprised how comfortable a well-designed metal enclosure can (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Small handheld plastic case with silicone cover. Strong protection against drop impact while providing a secure grip. Smart phone sized CSS115 comes with 2 x CR2032 battery compartment while smaller sized single battery and no battery compartment types are (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
OKW now offers CONNECT fast-assembly handheld plastic enclosures with optional integrated cable glands, making it easier to install power and data cables. Cost-effective CONNECT is ideal for network technology, building services, safety engineering, IoT/IIoT, medical devices, analytical (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
A device to assess the severity of peripheral edema
Fig. 2 demonstrates how the linear encoder, load cell, and tissue probe are housed in a plastic , hand-held enclosure with an ergonomic handgrip (a).
-
Rehabilitation by optical disability and blindness
The selection extends of very flatten LED-illuminated the magnifying glasses (diffraktiv-aspherical lens) in the cheque card format up to aspherical magnifying glasses with plastic housing and hand grip, that for example for storage and transport to be given in a …
-
Design conflicts in meeting EMC and safety requirements
This is typical of equipment with plastic enclosures or light hand- held devices, although metal enclosures are used but do not need connection to the protective earth terminal.
-
Electromagnetic Compatibility Engineering Complete Document
Figure 15-20 shows the inside of the plastic clamshell enclosure of a handheld calculator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79233/845310839-MIT.pdf?sequence=2
This design matched the requirements for an OCT handheld , and the printed plastic enclosure was redesigned to be similar to a camcorder.
-
PacTec - PPLX-9VB-2AA W/BK GRIP - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ENCLOSURE ; HANDHELD ;UL94 ABS PLASTIC ;RUBBER SIDES;GREY;4.82 X 3.128 X 1.32 .
-
The effect of an insect herbivore and a rust fungus individually, and combined in sequence, on the growth of two Rumex species
evaporate and all plants were moistened with water from a hand-held atomizer and enclosed in black plastic bags in situ for \2 h.
-
The effect of natural and simulated insect herbivory, and leaf age, on the process of infection of Rumex crispus L. and R. obtusifolius L. by Uromyces rumicis ...
The Fluorinert® was allowed to evaporate and the plants were moistened with water from a hand-held atomizer and enclosed in black plastic bags for 24 h in the CE room.
-
Nitrogen fertilization affects interactions between the components of an insect–fungus–plant tripartite system
The Fluorinert was allowed to evaporate and then the plants were moistened with water from a hand-held atomizer and enclosed in black plastic bags for 24 h in the CE room to facilitate infection.
-
The effect of fungal infection and nitrogen fertilization on the carbohydrate composition of Rumex obtusifolius leaves
The Fluorinert was allowed to evaporate and then the plants were moistened with water from a hand-held atomizer and enclosed in black plastic bags for 24 h in the CE room to facilitate infection.
Indicates content that may require registration and/or purchase.