-
Supplier: Dorcy International
Description: of the light is an o-ring clip for easy hanging. This flashlight has a tale cap push button switch allowing for ease of use and a convenient nylon wrist lanyard for added portability. The 42 Lumen LED DieHard® Flashlight comes complete with 3 AAA DieHard® cell batteries, allowing for
- Lumen: 42 lm
- Battery Size: AAA
- Power Source: Battery
- Lamp Type: LED
-
Supplier: Lechler, Inc.
Description: holes required.Nozzle bases and clips are designed for 1", 11/4", 11/2" and 2" pipe of metal or plastic. The large swivel base allows 45° direction control for precise spray coverage. An o-ring gasket eliminates waste from leakage at pressures to 125 psi.Pop-in ball design holds
- Maximum Pressure: 10 to 30 psi
- Maximum Flow: 180 to 312 GPH
- Features: Adjustable Position / Direction, Other
- Application: Cleaning / Blowoff
-
Supplier: Hi-Tech Seals, Inc.
Description: Back-up rings are plastic or rubber rings used to prevent the O-ring from entering the clearance gap. When high pressures are exerted on the O-ring its soft rubber material can be forced into the clearance gap caused the O-ring to
- Operating Temperature: -65.2 to 249.8 F
- Seal Type: Back-up Ring
- Features: Back-up Ring is Contoured, Spiral Back-up Ring
- Sealing Element or Lip Material (ASTM Abbreviation): Nylon / Polyamide
-
-
Supplier: igus® inc.
Description: aluminum) Best shafting for iglide® J: DryLin® AWI aluminum, case-hardened, 300 series stainless Best shafting for T500: hard-chrome and hard stainless steel Includes o-rings
- Bearing Width: 0.6173 to 2.9881 inch
- Bearing Length: 0.8713 to 3.9921 inch
- Inside Diameter (Round only): 0.375 to 2 inch
- Special Bearing Materials: Corrosion Resistant, Plastic
-
Supplier: KZVALVE
Description: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and
- Valve Size: 3 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Flow (Cv): 995
-
Supplier: KZVALVE
Description: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 370
-
Supplier: KZVALVE
Description: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and
- Valve Size: 3 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Flow (Cv): 995
-
Supplier: KZVALVE
Description: Polypropylene, EPDM O-rings • Ball: Polypropylene • Stem: 316 stainless steel • Valve seat: Virgin PTFE with EPDM back-up O-rings • Stem seal: Dual fluorocarbon O-rings • Mounting bosses are molded into the valve body which reduces mounting time and
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 370
-
Supplier: igus® inc.
Description: Special Features Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized Dimensions correspond to the standard for recirculating ball bearings Equipped with
- Bearing Width: 0.73 to 2.91 inch
- Bearing Length: 1.13779589 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Dynamic Load Capacity: 9.91368 to 632.25 lbs
-
Supplier: igus® inc.
Description: 356°F for aluminum) Best shafting for iglide® J: drylin® AWI aluminum, case-hardened, 300 series stainless Best shafting for T500: hard-chrome and hard stainless steel Includes o-rings Secure by retaining clips (not included)
- Bearing Width: 0.4921 to 2.9881 inch
- Bearing Length: 1.242 to 3.98 inch
- Inside Diameter (Round only): 0.5008 to 2.0016 inch
- Open Closed - Bushing: Closed
-
Supplier: igus® inc.
Description: Special features Open, anodized aluminum adapter with reduced outer diameter, spherical area on the outer diameter for automatic alignment compensation, O-rings for elastic seating, hard-anodized Dimensions correspond to the standard for recirculating ball bearings Equipped with
- Bearing Width: 0.72834685 to 2.9133874 inch
- Bearing Length: 1.13779589 to 3.92913598 inch
- Inside Diameter (Round only): 0.393701 to 1.968505 inch
- Dynamic Load Capacity: 25.29 to 632.25 lbs
-
Supplier: International Polymer Solutions Inc.
Description: (PVC). These valves are designed to be welded directly to the underside (bottom) of tanks. Our Quick Dump Valves are available configured with either O-Ring Seats or Domed Hard Seats. The Domed Hard Seat design prevents ponding/puddling of media on the valve piston and
- Pressure Rating: 15 to 60 psi
- Features: Other
- Primary Material: PTFE - Teflon®, PVC, PVDF, Polypropylene (PP)
- Actuation: Pneumatic
-
Supplier: International Polymer Solutions Inc.
Description: ultra clean to highly corrosive media applications. Our all virgin PTFE wetted surface design is ideally suited for semiconductor, pharmaceutical, bio-medical and chemical process applications. Configurable with a PTFE Hard Seat, FKM-Viton O-Ring Seat or FFKM-Kalrez
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: ultra clean to highly corrosive media applications. Our all virgin PTFE wetted surface design is ideally suited for semiconductor, pharmaceutical, bio-medical and chemical process applications. Configurable with a PTFE Hard Seat, FKM-Viton O-Ring Seat or FFKM-Kalrez
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: International Polymer Solutions Inc.
Description: ultra clean to highly corrosive media applications. Our all virgin PTFE wetted surface design is ideally suited for semiconductor, pharmaceutical, bio-medical and chemical process applications. Configurable with a PTFE Hard Seat, FKM-Viton O-Ring Seat or FFKM-Kalrez
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Actuation: Electric
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making, Two-shot Injection Molding
- Features: Bonding, East Asia / Pacific Only, Graphics, North America, Northeast US Only, United States Only
- Industry: General Industrial
- Molding Type: Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES AV-150 ALUMINUM BODY AIR VENT uses a hard, precision ground, inert solid plastic float ball which prevents “sticking” in the closed position. The float ball seats against a precision o-ring providing a tight seal at very low pressures where
- Media: Air
-
Supplier: Waterman Industries, Inc.
Description: Uses Waterman Model AV-150 Air Vents are designed for evacuation of air when filling a pipe line and provide positive vacuum relief when pipe is draining. Use on gravity or higher pressure systems. Features The Model AV-150 uses a semi-hard, precision ground, inert solid plastic float
-
Supplier: OKW Enclosures, Inc.
Description: grip and anti-slip operation innovative two-part plastic tuning knob design comprises a hard inner knob body made of high-quality PC and a soft-touch TPE outer shell with functional grooved appearance available in two knob sizes, ø 36 mm and ø 46 mm, each in two standard TPE colors
- Knob Diameter: 1.4173228346456692 to 1.811023622047244 inches
- Bore Diameter: 0.23622047244094488 to 0.25 inches
- Diameter / Width: 1.4173228346456692 to 1.811023622047244 inches
- Bore / Insert Diameter: 0.23622047244094488 to 0.25 inches
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection
- Industries: Automotive, Communications / Electronics, Manufacturing / Automation
- Features: East Asia / Pacific Only, North America, Northeast US Only, Outdoor Environment, United States Only, Washdown Capable
- Services: Graphical Design / Layout, Just-In-Time Delivery, Samples / Short Runs, Screen Printing
- Membrane Switch Products: Graphical Keypads, Numerical Keypads
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection
- Materials: AFLASTM, Butyl, EPDM, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: Girard Rubber Corporation
Description: Products & Capabilities Elastomers Gaskets, O-Rings, Seals Diaphragms Molded/Laid-Up Tubes and Hoses Shock Mounts PTT/Volume/Squelch/Function Buttons and Knobs Keypads and Similar Decorated Items Die-Cut Rubber/Plastic/Laminate Gaskets, Seals, Pads Plastics Injection
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, Graphics, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: East Asia / Pacific Only, North America, Northeast US Only, United States Only
-
Supplier: ATS Automation
Description: well suited to flat, simple, disc-shaped parts made from metal, plastic or rubber, as washers gaskets, seals and O-rings. ATS sortimat Vibratory bowl feeder drives feature integrated damper modules, and are exceptionally quiet, maintenance free and high-performance. The drives
- Bowl Diameter: 4.9212625 to 47.24412 inch
- Bowl Capacity: 6.102379302379301 to 3,051.189651189651 cubic inches
- Configuration: Bowl Only
- Bowl Configuration: Outside-track Bowl
Find Suppliers by Category Top
Featured Products Top
-
Bypass-free design – welded seams and specialised sealing rings guarantee that no liquid escapes unfiltered. Low fibre (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Drilling and Sampling Frozen Fine-Grained Soils
These seals consist of a thick rub- ber O - ring sandwiched between the two hard plastic disks that are slightly smaller than the inner diameter of the sample liner.
-
Geotechnical Laboratory Measurements for Engineers Complete Document
O-ring packers are two disks of hard plastic , separated by a large o - ring , and attached to each other using a specifically designed screw assembly.
-
Integrated Microfluidics/Electrochemical Sensor System for Monitoring of Environmental Exposures to Lead and Chlorophenols
Where the top plate in micro¯uidic platform is polycarbonate, polyimide, or other hard plastic it was found that an O - ring was required for a good, leak-proof connection.
-
Sampling and handling procedures for the polarographic measurement of oxygen in hypolimnetic waters
The top is not shown, but was constructed of a hard plastic , 'Penton', and could be sealed with an O - ring to the borosilicate glass bottom.
-
Thrust Ball Bearing - Thrust Ball Bearing Manufacturers, Suppliers (Page 10)
Thrust washer Stainless Steel 5 Outside washer engineering plastics 6 Body Extruded alluminum alloy Hard anodized etc 7 Inside washer engineering plastics 8 Cam Alloy steel 9 O - ring (pinion...
-
Residual Stress, Thermomechanics & Infrared Imaging, Hybrid Techniques and Inverse Problems, Volume 9
A common approach is to add a backup seal ring that typically is made of a thermo- plastic material; e.g., PEEK, which is much harder than O - ring rubber to contain the O-ring and to improve the sealing performance.
-
Housings, Closures, and Connectors for Underwater Instruments
If the clearances dictated by mechanical assembly are too great, hard plastic back-up rings are recommended that fill the excess gap and prevent the O - ring from being extruded into the clearance space, which will not invalidate the seal but will …
-
Rapid Prototyping of Digital Systems
Prather Products 2¼-inch aluminum racing wheels with rubber O ring tires, Tower Hobbies #PRAQ1810 or Hayes Products #114, 2 ¼-inch hard plastic racing wheels (also available from Tower Hobbies) can be used as a substitute.
-
Federal Register > Monday, July 28, 2003 > [68 FR 44282] Foreign-Trade Zone 234-Gregg County, TX, Application for Subzone Status, Eubank Manufacturing Enterpri...
… brominated or iodinated derivatives of acyclic hydrocarbons; halogenated derivatives of cyclanic, cyclenic or cycloterpenic hydrocarbons; halogenated derivatives of aromatic hydrocarbons; polystyrene, styrene acrylonitrile, ABS and MBS copolymers, plastic gaskets/washer/seals/ o - rings , v-belts and fasteners, articles of hard rubber, printed labels, glass …
Indicates content that may require registration and/or purchase.