Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pexco
Description: Critical Tolerance Custom Plastic Extrusion Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for the production of quality custom extruded plastic tubing and
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: General Pipe Cleaners
Description: SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful,
- Tubing / Pipe Diameter: 1 inch
- Form Factor: Hand Tools
- Power: Manual Tools
- Features: Other
-
Supplier: New England Tubing Technologies
Description: New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Features: Plastic Tubing
- Shape: Round
-
-
Supplier: Pexco
Description: wall Polyethylene Tubing Applications Food and Beverage Industries Electronic Manufacturing Cable and Wire Housings Medical Manufacturing Toy Manufacturing Plastic Core Tubes The above is just a partial list of the many uses for Polyethylene. It is the plastic of choice for many
- Outside Diameter / Size: 0.125 to 6 inch
- Wall Thickness: 0.015 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Features: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Pexco
Description: readily available and relatively inexpensive Is very dense, very hard and resists impact deformation very well, relative to other plastics Has very good tensile strength Has good flame, tear and electrical properties Has low permeability to gas Is very resistant to water, oxidation,
- Outside Diameter / Size: 0.25 to 5 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Refrigeration / Air Conditioning, Water
- Features: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: Daburn Electronics & Cable
Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for many fluoropolymer dispersion-coated wires. It is light in weight, compact and has a low coefficient of
- Application: General Purpose
- Design Units: Metric
- Material: PTFE
- Features: Plastic Tubing
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher
- Design Units: English
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Shape: Round
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has higher
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Pexco
Description: high-performance Polystyrene tubing demands. Valued for its thermal stability, high melt strength and versatility, Polystyrene tubing can be extruded in a variety of sizes and colors. Pexco works hard to live up to its proud reputation of being a reliable source for the
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Chemical, General Purpose, Sanitary
- Design Units: English
- Features: Other, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Flexovit USA, Inc.
Description: Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA60 For use on steel, cast iron, stainless
- Outer Diameter (OD): 1.75 inch
- Grit Size: 60
- Rotary Speed: 19,100 rpm
- System: ANSI - CAMI / Coated
-
Supplier: AERO Manufacturing Company
Description: Material Top 1 3/4" thick laminated hard maple block with 4" risers with NSF covered corners. Shelf 18 gauge galvanized steel. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant, plastic feet. Design Features Undershelf is the
- Length: 48 inch
- Width: 30 inch
- Work Surface: Hardwood
- Features: Specialty / Other
-
Supplier: Pyromation
Description: materials of construction are all FDA compliant for use in sanitary applications. The sheath tips are made of full hard-drawn 304SS hypodermic tubing with a sharp needle-point insertion tip. Handles are constructed of formed stainless steel tubing and are available in three size
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Element Configuration: Double Element, Single Element
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: AERO Manufacturing Company
Description: Material Top 1 3/4" thick laminated hard maple block Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge 304 series stainless steel tubing, complete with 1" adjustable, impact
- Length: 96 inch
- Width: 24 inch
- Work Surface: Hardwood
- Features: Specialty / Other
-
Supplier: AERO Manufacturing Company
Description: Material Top 1 3/4" thick laminated hard maple block Crossbracing 1 5/8" O.D. 16 gauge 304 series stainless steel crossbracing, 1 5/8" I.D. aluminum castings at all leg intersections. Legs 1 5/8" O.D. 16 gauge galvanized steel tubing, complete with 1" adjustable, impact resistant,
- Length: 60 inch
- Width: 30 inch
- Work Surface: Hardwood
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure readings What's included: one 9 V battery, two 2-ft lengths of nylon tubing. Intrinsically safe models also include an allen wrench (for battery replacement), and a hard plastic carrying case.
- Operating Pressure: 30 psi
- Features: Other
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch. Our
- Valve Size: 0.032 to 0.054 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Total Plastics, Inc.
Description: 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.
- Chemical System: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® FE310001 NC010 is a high viscosity polyamide 612 resin that is suitable for extrusion applications, such as monofilaments and tubing. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it
- Tensile Modulus: 326.332888553693 ksi
-
Supplier: Dorner Manufacturing Corp.
Description: (610 mm) Total lengths: 3’ (914 mm) up to 40’ (12,192 mm) Cleats available in 1” and 3” heights Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome Coated Bearing with FDA
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 30° to 60° fixed angle modules available in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded 304 Stainless Steel Frame Hard Chrome
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Evident Scientific
Description: TOFD/PE yokes (31.75 mm) Two phased array yokes (40 mm) Irrigation tubing and accessories Two metric/U.S. rulers Hard carrying case
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Cole-Parmer
Description: available in two barbed styles, standard for soft tubing and low-profile for semi-rigid tubing. The kit also includes connections for UNF and small NPT threads. Kits are available in polysulfone or ABS plastic. All bonded fittings may be pressed together, then solvent bonded. To
- Connection Type: Barbed
-
Supplier: Dorner Manufacturing Corp.
Description: Hard Chrome Coated Bearing with FDA H1 Food Grade Grease FDA approved belting and plastic components
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Novo Precision, LLC
Description: Steel, Brass, Copper, Aluminum, Gold, Platinum, Silver, Bronze, Solder, Tungsten, Tantalum, Diamond Coated Wire, Nickel, Nitinol, Elgalloy, Kovar, Molybdenum, Nichrome, Titanium, Ceramic, Plastic, Hard Rubber, and many more. Special Processes Passivation, Teflon Coating, Surface
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Metals, Plastics, Rubber
- Features: North America, Northeast US Only, United States Only
- Specialty Cutting: Tube / Pipe, Wire / Rod
-
Supplier: Qosina Corp.
Description: stock a wide range of single-use medical tubing connectors in one place. Our catalog features full-scale images of our tube connectors on a one-centimeter grid, making it easier to select the correct item for your project. Find the Source Our inventory of metal, plastic and needleless
- English Size: 1 inch
- Metric Size: 19.1 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: stock a wide range of single-use medical tubing connectors in one place. Our catalog features full-scale images of our tube connectors on a one-centimeter grid, making it easier to select the correct item for your project. Find the Source Our inventory of metal, plastic and needleless
- Fitting Type: Tee
-
Supplier: Qosina Corp.
Description: stock a wide range of single-use medical tubing connectors in one place. Our catalog features full-scale images of our tube connectors on a one-centimeter grid, making it easier to select the correct item for your project. Find the Source Our inventory of metal, plastic and needleless
- English Size: 0.1875 inch
- Metric Size: 3.9000000000000004 to 4.76 mm
- Connection Type: Barbed
- Features: English, Metric
-
Supplier: InspectorTools
Description: Model Includes: Certificate of Calibration (NIST) Windows-compatible software download utility DB9 to RS-232 adapter and cable Isokinetic probe Zero count filter High purity tubing 1/8 in. hose barb adapter Power supply Operation manual Hard molded plastic case The new Fluke 983
Find Suppliers by Category Top
Featured Products Top
-
-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied kink resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder plastic to help with insertion and positioning, while a more (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
made of a harder plastic to help with insertion and positioning, while a more flexible distal section will allow the tube to better navigate challenging paths within the human anatomy. This innovative process accompanied with braid reinforcement can produce a tube that has a stiff body section and a (read more)
Browse Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
How Pumps Work
To see the basic principle of a tubing pump in action, lay a soft rubber or plastic tube across a hard, flat surface. (See Diagram Below) With a rolling pin, pinch the tube closed at the line A-A, then roll the rolling pin toward the line B-B. As the rolling pin is pushed forward, any fluid (liquid
More Information Top
-
A new sampler for collection of interstitial water from sandy sediments
A second 2 cm length of flexible Nalgene aquarium tubing connected the hard plastic tubing to the air stone .
-
Instruments, Measurement, Electronics and Information Engineering
While first laying metal or choose hard plastic tube or a metal pipe, we must protect the line.
-
Particles carried by ascending gas flow at the Tongchanghe copper mine, Guizhou Province, China
Here, the sampling device consisted of a simple plastic funnel, a carbon-coated nickel TEM grid, and a hard plastic tube (Figure 1).
-
Hyper‐response of OP3 to systemic hyperoxia in the dark‐adapted retina
A 5 cm long hard plastic tube containing a one- way valve was placed on either side of the mask.
-
Penetration of smeared or nonsmeared dentine by Streptococcus gordonii
Twelve 15-mm tubes were prepared from clear, hard plastic tubing and autoclaved.
-
SEEPAGE FLOW INTO FLORIDA LAKES
After the drums were installed in a lake, the top hole was fitted with a rubber stopper through which a hard plastic tube (0.9 cm ID x 6 cm) was inserted.
-
Time dependence of pressure in a bubbler tube
The length of the tube was varied by inserting pieces of hard plastic tubing between the 365 cm long stainless steel tube and the pressure transducer.
-
The distribution of various mercury species in soil
0.5 g of soil sample was weighed into a 50 mL hard plastic tube , and 20 mL of deionized water was added in.
-
Ethylene in relation to the response of roots to physical impedance
Roots were grown through hard plastic tubes (2.3 cm in length with an ID slightly larger than the diameter of the root) which were inserted in the base of the upper stoppers.
-
A method of temporary isolation of the gall bladder after formation of a fistula in chronic experiments
Metal (silver, neusilber, aluminum), or hard plastic tubes are usually used for forming the fistula.
Indicates content that may require registration and/or purchase.