Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Hardware in the loop testing (HIL)
-
Supplier: Accuris
Description: Hardware in the Loop Testing (HIL)
-
Supplier: SAE International
Description: to emulate the brushless motor's dc-link current drawn by the inverter in a hardware experiment. In using the APE and the real-time simulator, it will be shown that it is possible to run detailed electrical models in real-time and emulate
-
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8015 Editor(s): Scott B. Mobley Date Published: 6 May 2011
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8356 Editor(s): James A. Buford ; R. Lee Murrer ; Gary H. Ballard Date Published: 6 June 2012
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8707 Editor(s): James A. Buford ; R. Lee Murrer ; Gary H. Ballard Date Published: 4 June 2013
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6208 Editor(s): Robert Lee Murrer Date Published: 16 May 2006
-
Supplier: SAE International
Description: dynamic test scheduler was implemented in a software module and integrated to the HIL simulator. It acts like a Test engineer, virtually driving the vehicle in simulation and dynamically scheduling the tests based on states of the vehicle dynamic control
-
Supplier: Accuris
Description: GOVERNMENT AIR SEGMENT (AS) HARDWARE IN THE LOOP (HITL) SYSTEM SUPPORT PLAN (HSSP)
-
Supplier: SAE International
Description: User interface and feedback through the Instrument Panel Cluster (IPC) and other devices in the passenger compartment is another measure of customer satisfaction for today's cars. With addition of more visual information content in the vehicle passenger
-
Supplier: SAE International
Description: This work describes the development and use of the Hardware-in-the-Loop (HIL) technique to evaluate the dynamic behavior of a torsional vibration rubber damper (TVD) used in a spark ignition internal combustion engine. The TVD was
-
Supplier: Accuris
Description: Government Air Segment (AS) Hardware in the Loop (HITL) System Support Plan (HSSP)
-
Description: hardware-in-the-loop devices, has allowed the automotive industry to meet shrinking time-to-market, decreasing costs, and increasing safety demands. It is also why most of the papers in this book focus on virtual systems, prototypes, and models to
-
Supplier: West Control Solutions
Description: The Partlow 1400+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 1400+ controller is an evolved product from the West N4100. The product benefits from having more versatile features and user-friendly
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: eliminate the likelihood of operator errors. The 1800+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money. Benefits & Features Dual setpoints with optional remote selection Plug-in output
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: eliminate the likelihood of operator errors. The 1160+ results in providing a product which surpasses competitive offerings in terms of ease of use, delivery and value for money. Benefits & Features Dual setpoints with optional remote selection Plug-in output
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The West 6100+ is part of the Plus Series of controllers that take flexibility and ease of use to new levels. The 6100+ controller is an evolved product from the N6100. The product benefits from having more versatile features and user-friendly functionalities such
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Richardson RFPD
Description: The ADF5356 allows implementation of fractional-N or integer N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. The wideband microwave VCO design permits frequency operation from 6.8 GHz to 13.6 GHz
- Supply Voltage: 3.3 volts
- Output Frequency: 53.125 to 13,600 MHz
- Features: Other
-
Supplier: OTEK Corporation
Description: The NTM-D housing is an industry standard 3.5” barral case available in plastic only. This single channel unit is available in loop (4-20mA), A.C. signal or external power to replace fit, form and function any analog or digital panel meter. Our Powerless
-
Supplier: ToneCooling Technology Co., Ltd
Description: . Placingthe pump at the cold end can make the pump run at a lower temperature more conduciveto the norma operction ofthe pump and extend the life of the pump. . Precise helium leakage testing system(HLTS) . Glue perfusion technique(GPT), sealing 100% gap space. .
- Device: Liquid Cooler/Cold Plate
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Based on DSP control system, Goodrive200A inverters apply V/f vector control and various protections to control asynchronous motors. The air duct, hardware and software have been greatly improved for better environment adaptability, operation and reliable quality certificated by TÜV
- Maximum Output Voltage: 10 volts
- Rated Power: 749.9999999999964 to 18,500.000000000025 watts
- Supply Voltage (AC): 240 to 440 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: The TD-4100 XD is a ruggedized version of the TD-4100 continuous on-line oil in water monitor. The XD is designed specifically for offshore oil production, refining, petro-chemical, mining, and other industries that require robust on-line hardware for severe duty
- Number of Control Relays: 2
- Operating Temperature: 0 to 120 F
- Concentration: 0.001 to 1,000 ppm
- Process Media Temperature: 205 F
-
Supplier: DigiKey
Description: HIL - HARDWARE IN THE LOOP - COS
- Development Tool: Circuit Emulator, Debugger / Debug Probe
- Features: Other
-
Supplier: L-com, Inc.
Description: series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until
-
Supplier: L-com, Inc.
Description: series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until
-
Supplier: UL Standards & Engagement
Description: and requirements, and are not intended to serve as the sole basis for investigating the risk of fire, electric shock, or injury to persons. 1.5 These requirements are intended to address risks that occur systematically or randomly in the software or in the
-
Supplier: TDK-Lambda Europe GmbH
Description: The new, five year warranty, GENESYS+™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and
- DC Output Voltage: 400 volts
- DC Output Current: 26 amps
- DC Output Power: 10,400 watts
- Type: Programmable Power Supply
-
Supplier: Exail
Description: Testing and calibration solutions for sensors, inertial systems and components with hardware-in-the-loop (HWIL) simulation. Three axes with unlimited rotation to simulate flight and target trajectories.
- Type: Motion Simulator System, Three-axis
-
Supplier: Laurel Electronics LLC
Description: external pushbutton. This causes the current weight, which is normally the empty weight of the container to be stored in memory as an offset. In manual tare, the tare value can be entered manually via a control input pushbutton or using Laurel's free
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Constructed in 16-gauge steel. Designed to fit most Hammond cabinets and may be compatible with cabinets made by others. The folded (flange) edges increase strength and ease of managing cables. The VCT and VCTPDU Series includes cutouts for installing cable ties or hook
-
Supplier: Xoxide
Description: 's compact high pressure pumps into dual or serial/redundant loops! RP-401X2 is a single 5.25" bay reservoir designed for one or two Koolance PMP-400 pumps (not included). Using a convenient bottom plug, the front reservoirs can be separated or combined without disassembling the
-
Supplier: Microchip Technology, Inc.
Description: The SAM HA1G15A is a low-power automotive system-in-package (SiP) product using the 32-bit ARM® Cortex® M0+ processor featuring 48 pins with 32KB of Flash, 1KB of read-while-write data flash, and 4KB of SRAM. The SAM HA1 devices operate at a maximum frequency of 48MHz and
-
Supplier: DME Company
Description: General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains
- Pipe Diameter: 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 40 GPM
- Operating Pressure: 150 psi
-
Supplier: Festo Corporation
Description: Open and closed loop control programs for pneumatic valves VEVM A new dimension in flexibility thanks to Motion Apps – a single pneumatic valve with nine different functions Accelerated engineering processes Short response times without the need to adapt the
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
Find Suppliers by Category Top
Featured Products Top
-
Knick High Voltage Signal Conditioners: Elevating Power Hardware in the Loop Applications In the evolving landscape of product development, particularly within electromobility, Power Hardware in the Loop (P-HIL) testing is revolutionizing how high-voltage components are (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Loop Antennas 20 Hz - 30 MHz A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
individual calibration results per IEEE 291 section 2.2.1 Loop Antennas 20 Hz - 30 MHz A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Intelligent HMI hardware and software with modern architectures and AI See how AI features can solve common pain points, add measurable value, and come together in a short, impactful demo. Watch the webinar from Rockwell Automation (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
Looking to reduce hardware costs without sacrificing performance? Running separate systems for inspections and code reading only adds complexity. The In-Sight 2800 combines AI-powered inspections and barcode reading into a single device. (read more)
Browse Machine Vision Systems Datasheets for Cognex Corporation -
& reliable interconnects Certified to EN9100D/AS9100D CONNECTORS AND HARDWARE FOR INDUSTRIAL APPLICATIONS Where reliability and durability are required in an industrial setting, Harwin products are well suited to the challenge (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
programmed with the CODESYS Development System in the IEC 61131-3 languages. CODESYS Virtual Control SL is already in productive use in the automotive industry. (read more)
Browse Machine Control Software Datasheets for Codesys Group -
When standard hardware falls short, our hardware engineering services step in. We collaborate with you to design and build bespoke custom industrial computer solutions that overcome your unique (read more)
Browse Computers Datasheets for OnLogic Inc. -
. Modify existing chassis design or make adjustments to motherboard and PCB layouts to achieve the perfect fit and functionality. Deploy more quickly: Leverage OnLogic's proven hardware designs to speed time to (read more)
Browse Engineering Consulting Services Datasheets for OnLogic Inc. -
antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long wavelengths in this band, and the (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Fuel cell research collaboration with UTBM
with a Celeroton air compressor, that forms part of a Hardware-in-the-Loop test bench. Here we present an interview with two of UTBM's scientists, Prof. Miraoui and Prof. Gao.
-
Hinges and Hardware 101 - What are the Parts of a Catch and Strike Set
What are the parts that make up a Catch and Strike set? Sometimes also referred to as Draw Pull Catches, they're comprised of A - The main catch part, B -The strike part and C - the loop that is attached to the catch and fits over the strike to lock the two pieces together.
-
The Evolution of Real-Time Testing
products and systems. Examples include durability, life-cycle, and other test systems that operate for long durations or with extended operator absence requiring the superior reliability provided by real-time execution platforms, as well as environmental test cells, dynamometers, hardware-in-the-loop
-
Simplify A/D Converter Interface with Software
interrupt response because the ?P does not have to loop while identifying each digit. Although the hardware and software shown are designed for the 8080, 8085 or Z-80, the same method can be applied to 6502 or 6800 I/O devices.
-
Sensorless Brushless DC Motor Control with PIC16
parameters. The purpose of this application note is to illustrate an elegant sensorless technique that can be INTRODUCTION implemented on low-cost microcontrollers. All demon- There is a lot of interest in using Brushless DC (BLDC) stration software will operate within an open loop with motors. Among
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
filtering hardware and off-chip rotor position sensors since the electrical excitation comparators. It should be pointed out that all the must be synchronous to the rotor position. For reasons discussions here, and the application software, of cost, reliability, mechanical packaging and especially assume
-
A Serial Bootloader for PIC24F Devices
to be read?). Once the operation is performed, reply data is passed The baud rate is detected using the UART module's back to the transmit/receive engine to be transmitted hardware auto-baud functionality. For more information back to the source, closing the software flow control on this feature, refer
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
that is compatible with the linear actuator. Stepper linear actuators are controlled with stepper motor drive electronics. These stepper drives range from simple open or closed loop control using digital step and direction inputs to more sophisticated motion control capabilities using a built-in motion program
More Information Top
-
Intelligence Computation and Evolutionary Computation
The property is acquired with the ESC hardware in loop (HiL) test bed, to calibrate the model parameters.
-
Manufacturing Process and Equipment
Keywords: brake pedal emulator; regenerative braking system; test platform; hardware in loop .
-
Intelligent System and Applied Material
The Braking Controller Testing System Based on Hardware in Loop Simulation,” Shanghai Automotive. pp.14-17, Aug 2010.
-
Unmanned Aircraft Systems
hardware in loop HOTAS .
-
A Study on Test Platform for Verifying New Wireless Networking Technologies via Hardware-in-Loop Simulation
Research on Hardware in Loop simulation of Communication Networks Based on OPNET[J].
-
Mechatronics
Hardware In Loop Simulator med fokus på integrerte prosesser.
-
Hardware-in-the-loop implementation for an active heave compensated drawworks
However, SIEMENS ET 200S CPU was the only essential component whenever doing Hard- ware in Loop setup.
-
The Development of Hardware-in-the-loop Simulation System of Hybrid Vehicle--《Vehicle Engine》2006年06期
College of Mechantronics & Automobile Engineering,Chongqing Jiaotong University,400074, Chongqing,China;2.EMBL Petroleum Technology Co.,Ltd.,Beijing 100120,China);Implementation Pattern of Open Innovation Design Experimental Platform Based on Hardware in Loop [J];Journal of Chongqing University of Technology(Social …
Indicates content that may require registration and/or purchase.