Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-HITEMP140 is a rugged, high precision, temperature data logger that is built for use in harsh environments. This stainless steel device is submersible, can withstand temperatures up to 140°C (284°F) and has an accuracy of ±0.1°C (0.18°F) over the entire
- Operating Temperature: -40 to 248 F
- Features: Application Software Included, Datalogger / Recorder, Other, RTD Input
- User Interface: Computer Programmable
- Application: General Lab and Industrial, Weather / Meteorology
-
Supplier: OMEGA Engineering, Inc.
Description: rigid external probe and is ideal for use in harsh environments. The OM-CP-TEMP1000S is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 302 F
- Features: Application Software Included, Datalogger / Recorder, Other, RTD Input
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: temperature measurements. The OM-CP-RHTEMP1000IS is ideal for harsh environments. Its real time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Datalogger / Recorder, Thermistor Input
- User Interface: Computer Programmable
-
-
Supplier: CAS DataLoggers
Description: The compact TR-51i Infrared Temperature Data Logger is designed to measure and record temperature. It is water resistant and can be used in an environment of -40°C to 80°C. It is equipped with a Warning Monitoring Function, an Adjustment Function, and an Infrared Communication
- Sensed Temperature Range: -40 to 176 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger
-
Supplier: CAS DataLoggers
Description: The RTR-501 Wireless Temperature Data Logger with internal sensor provides optimum waterproof and dustproof capabilities. This is the perfect data logger for use in harsh environments: whether that may be indoor frozen or refrigerated storage or high
- Sensed Temperature Range: -40 to 176 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.1 deg C
- Features: Battery Powered, Datalogger
-
Supplier: OMEGA Engineering, Inc.
Description: harsh environments, which makes it well suited for use at waste water treatment facilities, monitoring well and ground water levels, irrigation canals, lake and wetland studies and other water level applications. The integrated vented tube allows the device to be atmospheric pressure
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, Strain Gauge / Bridge Input
- Application: Environmental, General Lab and Industrial, Marine
-
Supplier: Cole-Parmer
Description: • Provide data integrity, ensuring regulatory compliance • Stainless steel IP68-rated data loggers function in harsh environments • Software includes IQ/OQ/PQ protocols and tools for compliance with FDA 21 CFR 11 • Software programmable immediate start or delay
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types to meet
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download data with MadgeTech 4 software (one docking station required) • Stream
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download data with MadgeTech 4 software (one docking station required) • Stream
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download data with MadgeTech 4 software (one docking station required) • Stream
- Features: Datalogger / Recorder
-
Supplier: Piezo-Metrics
Description: unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. RTR-501 Internal sensor provides optimum waterproof and dust proof capabilities. This is the perfect Data Logger for use in
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: Piezo-Metrics
Description: unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. RTR-501L Internal sensor provides optimum waterproof and dust proof capabilities. This is the perfect Data Logger for use in
-
Supplier: West Control Solutions
Description: added to the recorder at a later date facilitating future expansion. PC Evaluation software provides option to run reports on data for a specific period (daily, weekly, monthly, annually and custom). Data can be annotated with Individual comments via the recorder relating to process
- Analog Input Channels: 24 #
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Temperature Measurement Range: -454 to 4,523 F
-
Supplier: Fluidwell bv
Description: ccommunication protocol. Reduce maintenance costs and service time as even the optional internal battery will last for 3 - 8 years. Better cause-effect retrieval with increased log interval and alarming when setpoint is triggered. Resistant to harsh environments, not a DIN-rail mounted
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals. Available with
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Telatemp Corporation
Description: Micro Extended Range ML-ERT-C-FP Product Information Quantity Product Description / Details Telatemp’s Micro Extended Range ML-ERT-C-FP Temperature Data Logger and 4” stainless steel probe allows for measuring temperatures in harsh environments. This data
-
Supplier: Telatemp Corporation
Description: Telatemp’s Micro Submersible ML-HTS-B-TC Thermocouple-Based Temperature Data Logger allows for measuring temperatures in harsh environments. This instrument is rated for a -40°C to +80°C environment with a temperature resolution of 0.1°C and an accuracy of ±0.5°C
-
Supplier: Instrumented Sensor Technology
Description: the dynamic environment experienced during a recording session. The EDR-6DOF portable acceleration data logger / recorder offers you a time-tested reputation for proven performance and reliability. The EDR-6DOF portable acceleration data logger / recorder is built
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485, USB
-
Supplier: Telatemp Corporation
Description: 21,845 humidity and 21,845 temperature measurements. The ML-H-B-AL is ideal for use in harsh environments. Its real-time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even
-
Supplier: Embedded Data Systems
Description: data entries are made. When the data is collected at the PC using a DS9097U-K with EDS "Event Logger" Software, a comma-delimited ASCII file is created with the adopted unique serial number, user comment field and the date and time of the download. The collected data
- Data Storage: 0.008 MB
- Operating Temperature: -4 to 129.2 F
- Features: Datalogger / Recorder, Other
-
Supplier: ValueTronics International, Inc.
Description: GByte) Data Stored: Raw (unfiltered) data is saved to the drive Time Stamp: Time and Date automatically saved with data Header: Information on units, range, sample rates, etc., saved with data Data Filtering: Post capture filtering changes can be made Events:
- Features: Datalogger / Recorder
-
Supplier: Instrumented Sensor Technology
Description: analyzing dynamic environments. Operation of the Instrument During recording acceleration, with the built-in triaxial accelerometer, signals are digitized and stored in on-board memory. The choice of A/D allows for precision, low noise measurements while still making effective use of
- Shock Rating: 500 g
- Features: Accelerometer Input, Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: HydraCheck Inc.
Description: IP65 design, it offers comprehensive protection against moisture and dirt and is resistant to impacts. Therefore, the device is very suitable for use in harsh environments. The 7″ large, illuminated, non-reflective display enables smooth, intuitive operation. The clearly structured
- Features: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Electro Optical Components, Inc.
Description: this technology has the following advantages: No interference by other gas, only responds to hydrogen. No oxygen is needed during use. It works in harsh environments and sealed systems. No consumable material is needed, giving it a long life span (10 years) and easy to maintain.
- Response Time: 3,600 seconds
- Operating Temperature: -40 to 131 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current
-
Supplier: ACCES I/O Products, Inc.
Description: environments A truly stand alone data logging solution, this unit provides numerous features optimized for long-term acquisition and storage. The USBP-DAQ-2AI-1EM module will acquire data on your schedule, storing the data in non-volatile memory. Alternately you can
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, I/O Module, RTD Input, Thermocouple Input
-
Supplier: MO2 Inc.
Description: The OxySentry™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor).
- Response Time: 0.1000000000000002 seconds
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Voltage
- Features: Audible or Visual Alarms, Controller, Data Logger
-
Supplier: Anton Paar
Description: CarboQC At-line is the portable CO2 meter for measurement directly from process lines, tanks, kegs and casks during production and bottling. For the utmost flexibility, the instrument’s new and robust design is small, compact and lightweight and therefore fully protected for harsh
- Dissolved CO2 Range: 0 to 20,000 ppm
- Accuracy: 10 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: Anton Paar
Description: environments. It provides a battery life of up to ten hours. The integrated CO2 and O2 Data Logger function enables continuous measurements from the line or tank. CboxQC™ At-line is therefore ideal for checking the production process of beverages and verifying the CO2 and O2
- Dissolved O2 Range: 0 to 4 ppm
- Accuracy: 0.0001 ppm
- Dissolved CO2 Range: 0 to 20,000 ppm
- Features and Functionality: Battery Powered
-
Supplier: Nova Analytical Systems Inc.
Description: recharging power. The rugged dust-tight and water resistant case is suitable for use in harsh environments.
- Response Time: 5 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Det-Tronics
Description: options (communicating via HART or RS-485 modbus). Reliable Operation Sapphire-coated, heated optics for industrial-grade hardness and operation Multi-layer weather baffle for unequalled optics protection in harsh environments, such as on- and offshore applications No undisclosed
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: HydroLynx Systems, Inc.
Description: The Model 200-05103 and Model 200-05305 Professional Wind Sensors provide reliable information about wind speed and wind direction even in harsh environments. Simplicity and lightweight corrosion resistant construction were principal design considerations. Slip rings and brushes have
- Output Options: Analog Voltage
- Technology Type: Vane Anemometer (Velometer)
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: brake test specifications. The suites include any STARS resource which is required to run the test immediately e.g. test schedules, data loggers, display pages, limit sets and much more. The measuring data will be stored in STARS data format, as numerical DIAdem® sheets
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
Find Suppliers by Category Top
Featured Products Top
-
helps engineers balance reliability, performance, integration, and cost. This article examines the critical factors engineers should consider when selecting connectors for harsh environments and highlights Molex solutions designed to address common connectivity challenges (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
Instrumentation Cable for Harsh Environments Meets CSA CIC and CIC-TC Agency Requirements Northwire ruggedized control and (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Rugged Interconnects for Harsh Environments From aerospace to defense, engineers rely on interconnects that perform without compromise. Amphenol Aerospace MIL (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Amphenol PCD Field Series Connectors for Military and Harsh Environments Mission-Critical Connectivity for Tactical and Harsh Applications Amphenol PCD’s Field Series connectors are engineered to convert standard data networking cordsets (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
mission or a deep space probe gathering millions of dollars worth of research data, harsh environments pose various challenges for electrical power and signal connectors. This white (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
. Temperature Range: -40°C to +125°C, AEC-Q100 Grade 1 certified for harsh automotive and industrial environments. Package: Compact SOP (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
vehicles – Command and control links. Emergency rescue command vehicles – Real-time video and data uplink. (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding. Every solution is made-to-order in the USA and (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Veeam Software, reduced server footprint, improved physical security, and an industrial-rated design geared toward harsh environments. Manufacturers need a way to securely collect and store critical data but may (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
for the current data logging boom, says Harper Howell, president of Ellab, whose products include temperature loggers for autoclaves, lyophilizers, and other harsh process environments. "There 's
More Information Top
-
Plant Maintenance Product | Omega Engineering's UV1000-PM can verbalize and display process signals | Plant Services
Omega's OM-CF-RFOT splash-proof wireless temperature data loggers are built for harsh environments .
-
Plant Maintenance Product | Omega's HHP350 handheld digital manometer stores up to 240 readings for future recall | Plant Services
Omega's OM-CF-RFOT splash-proof wireless temperature data loggers are built for harsh environments .
-
Plant Maintenance Product | Omega Engineering's UV1000-PM can verbalize and display process signals | Plant Services
Omega's OM-CF-RFOT splash-proof wireless temperature data loggers are built for harsh environments .
-
Measurement Specialties Introduces Model 4807A Low-Noise Accelerometer
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Measurement Specialties Introduces Cost-Effective, Accurate Industrial Pressure Transducer for OEM Applications
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Measurement Specialties Releases M7100 Industrial Pressure Transducer
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Measurement Specialties, Sensata Enter Into Long Term Supply and License Agreement
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Measurement Specialties Launches Reliable and High-resolution Load Cells
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Miniature Pressure Sensor Measures Static and Dynamic Pressures Across High Temperatures
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
-
Measurement Specialties’ Temperature Sensors are an Integral Part of Mars Curiosity Rover
• New Battery-Powered Water Level Data Logger for Remote Monitoring in Harsh Environments .
Indicates content that may require registration and/or purchase.