-
Supplier: Dura-Line
Description: fibers that might never be used. MicroTechnology saves you time and money, allowing for economical growth within your communications network. The SILICORE™ super slick permanent lining remains for future repairs, replacements or upgrades. Faster and easier cable installation Reduced
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Black Box
Description: Convenient, safe way to run cable. Use in short runs or couple together for longer runs. Strong, crush-resistant HDPE is lightweight. Internal corrugated wall provides less surface contact, reducing friction.
-
Supplier: Dura-Line
Description: FuturePath can be placed as a cable pathway which will allow the Network to grow as needed, while placing only the cable required for immediate needs. Using reduced diameter Fiber Optic Cable (MicroCable), FuturePath can accommodate up to 144 fibers in each MicroDuct, depending
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
-
Supplier: Dura-Line
Description: CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable Ideal for MDU and FTTX Installations The Fiber Cable is pre-installed in the MicroDuct for One-Step installation of MicroDuct and Fiber Cable Dura-Line stocks single fiber (SM)
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
Supplier: Dura-Line
Description: for aerial applications. With optional SilicoreTM Permanently Lubricated Lining, inside ribbed duct can be maximized for greater pulling and jetting distances, reducing the coefficient of friction over standard HDPE conduit. The ribs help direct airflow around the cable during
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: LG Chemical of America Inc.
Description: pipe, drinking water pipe, water pipe, cable duct(ground cable duct, flexible conduit), drain pipe Injection Excellent mechanical strength and productivity Shipping and stacking box, beverage bottle box, bottle cap for carbonated drinks and bottled water High tenacity
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: ASTM International
Description: This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical wires and cables. The polyethylene extrusion compounds shall be tested for conformance to
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for determining the environmental performance properties of smooth-wall, coilable, medium-density and high-density polyethylene (MDPE and HDPE) conduit (duct) for preassembled wire and cable. 1.2 Whenever two sets of values are presented,
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for determining the environmental performance properties of smooth-wall, coilable, medium-density and high-density polyethylene (MDPE and HDPE) conduit (duct) for preassembled wire and cable. 1.2 Whenever two sets of values are presented,
-
Supplier: ASTM International
Description: This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a nonpressure application with communication, CATV, or power wire and cables. HDPE conduit meeting the requirements of
-
Supplier: UL Standards & Engagement
Description: have an insulated grounding conductor. Each insulated conductor in these cables is rated for 600 V. Type USE cable has thermoset insulation, except for the HDPE portion of HDPE-over-XL insulation where used for single-conductor Type USE cable. Type SE cable
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer Designed to Accomodate: 4 ea. 5", 2 ea. 2" & 1 ea. 3" (DR11.0) HDPE Conduits in a 30.000 OD x 2.727 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End, Center Out Extractable Injection Pipe or Stationary
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Full Complement Bore Spacer Designed to Accomodate: 4 ea. 4" HDPE conduits in a 18.000 OD x .500 Wall Steel Casing Grout Injection Method: Single End, Stationary Sacrifical Grout Injection Pipe or Extractable Injection Pipe Design Features Include: 2 Wheels,
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Full Complement Bore Spacer Designed to Accomodate: 3 ea. 3" (DR11) HDPE conduits & 1 ea. 6" DR18 CL150 PVC Pressure Pipe in a 16.000 OD x .500 Wall Steel Casing Grout Injection Method: Single End Design Features Include: 2 Wheels, Cable Holes to Prevent
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Spider Type Bore Spacer Designed to Accomodate: 4 ea. 6" EPC40 (Sch.40) PVC Conduits in a 24.000 OD x 1.412 Min. Wall (17.0 DR) HDPE Casing Grout Injection Method: Single End Design Features Include: Removable Crescent Shaped Cable Retainers to Accomodate
-
Supplier: CSA Group
Description: cable are specified. - The heat shock test has been moved from production tests to qualification tests. - Insulation shield thickness for cables other than concentric neutral is revised. - A new table that specifies jacket thickness and test voltages for lead sheath cables is
-
Supplier: Laird Plastics, Inc.
Description: Bore spacers are used to temporarily support different arrays of ducts within a bore casing until filled with grout. They help maintain accurate alignment and positioning of the ducts and enable easy identification of utilities for repairs or servicing. Single or dual spacers. Material
- Overall Thickness: 0.375 to 1 inch
- Features: Other
Find Suppliers by Category Top
More Information Top
-
A comparison of the heat dissipation performance of twin wall HDPE and earthenware cable ducts
Abstract - This paper presents the results of an extensive experimental programme conducted to investigate the heat dissipation characteristics of twin wall HDPE cable duct .
-
Radiation Tolerant Optical Fibers: From Sample Testing to Large Series Production
To address the second point, HDPE cable ducts samples were irradiated according to the IEC60544 and ISO 37 standards.
-
Structural Health Monitoring
Air pocket Water saturated material Cement grout Cable HDPE duct .
-
CR4 - Thread: Cable Ducts
Laying cables in HDPE ducts eliminates the need to pull cables, instead jetting can be done for installation.
-
Pvc Cable Duct Exporters, Pvc Cable Duct Selling Leads
Sell PVC Pipe HDPE CORRUGATED HDPE Optical cable duct Pipe MANUFACTURER .
-
The comparison and evaluation of textile innerduct vs. rigid innerduct installations and applications
0.120 +-0.001 HDPE Cable on HDPE Duct .
-
1996 IEEE Transmission and Distribution Conference Proceedings
Comparisonof the Heat Dissipation Performance of Twin Wall HDPE and Earthenware Cable Ducts A. HARBIDGE, DR C. ROGERS, DR I. JEFFERSON, M. COATES .
-
http://www.ndt.net/article/wcndt2004/pdf/civil_structures/65_iaquinta.pdf
To study the effect of air and water layers, consider one of the curves taken from the situation already examined, with the HDPE duct , the steel cable close to the bottom of the duct, and the grout (Figure-5).
-
Gain of the motorway bridge Brunau South
Tube block 8 x HDPE cable embankment HDPE 100/112 termination best.
Indicates content that may require registration and/or purchase.