-
Supplier: U.S. Plastic Corporation
Description: This 1" OD x .093" Wall Natural Color HDPE Tubing has a working pressure of 140 PSI @ 70F.
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 0.093 inch
- Features: Plastic Tubing
- Material: Polyethylene / PEX
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Plastifab Industries
Description: LDPE Low density polyethylene, offers good toughness and resistance to chemicals. It is an excellent material when electrical and chemical properties are necessary in combination with a low heat environment. HDPE High density polyethylene, is harder than low density polyethylene and has
- Features: Plastic Tubing
- Material: Polyethylene / PEX
- Color / Clarity: Solid
-
Supplier: Cole-Parmer
Description: Applications: General-purpose lab and industrial use.|Characteristics: Low moisture absorption, good chemical and corrosion-resistance, high tensile strength.|Certifications: None.|Temperature range: –103 to 151
F (–75 to 66 C)|Sterilize: Autoclave. - Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.81102406 inch
- Wall Thickness: 0.09448824 inch
- Pressure Rating: 140 psi
-
Supplier: Cole-Parmer
Description: Applications: General-purpose lab and industrial use.|Characteristics: Low moisture absorption, good chemical and corrosion-resistance, high tensile strength.|Certifications: None.|Temperature range: –103 to 151
F (–75 to 66 C)|Sterilize: Autoclave. - Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.88189024 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 90 psi
-
Supplier: Cole-Parmer
Description: Applications: General-purpose lab and industrial use.|Characteristics: Low moisture absorption, good chemical and corrosion-resistance, high tensile strength.|Certifications: None.|Temperature range: –103 to 151
F (–75 to 66 C)|Sterilize: Autoclave. - Outside Diameter / Size: 1.00000054 inch
- Maximum Inside Diameter / Size: 0.75590592 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 195 psi
-
Supplier: Cole-Parmer
Description: Applications: General-purpose lab and industrial use.|Characteristics: Low moisture absorption, good chemical and corrosion-resistance, high tensile strength.|Certifications: None.|Temperature range: –103 to 151
F (–75 to 66 C)|Sterilize: Autoclave. - Outside Diameter / Size: 0.75590592 inch
- Maximum Inside Diameter / Size: 0.59842552 inch
- Wall Thickness: 0.07480319 inch
- Pressure Rating: 152 psi
-
Supplier: Total Plastics, Inc.
Description: Natural and Black High Density Polyethylene (HDPE) is a high impact strength material, with a higher operating temperature than LDPE. Business machine parts Cam / Washers / Laboratory vessels Bearings Nuclear storage containers Cutting board Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x
- Chemical System: Polyethylene (PE)
-
Supplier: Pexco
Description: Pexco are highly trained to produce custom extruded plastic tubing of unsurpassed quality, precision, accuracy, and consistency. Pexco takes pride in being involved with some of the most challenging projects in the world. Custom Extruded Plastic Tubing Material Capabilities include:
- Outside Diameter / Size: 0.125 to 8 inch
- Color / Clarity: Clear, Solid
- Design Units: English
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: ARKPLAS
Description: Molded Nail-In Clips can be used to install and route flexible, plastic tubing. Each Nail-In Clip comes with a galvanized steel nail, and can be quickly applied to tubing or cables for secure routing. All contact edges are rounded to protect the tubing from damage. Nail-In Clips
- Diameter: 0.3125 inch
- Type: Nail Style Clip
- Features: Other
-
Supplier: ARKPLAS
Description: Molded Nail-In Clips can be used to install and route flexible, plastic tubing. Each Nail-In Clip comes with a galvanized steel nail, and can be quickly applied to tubing or cables for secure routing. All contact edges are rounded to protect the tubing from damage. Nail-In Clips
- Diameter: 0.1875 inch
- Type: Nail Style Clip
- Features: Other
-
Supplier: ARKPLAS
Description: Molded Nail-In Clips can be used to install and route flexible, plastic tubing. Each Nail-In Clip comes with a galvanized steel nail, and can be quickly applied to tubing or cables for secure routing. All contact edges are rounded to protect the tubing from damage. Nail-In Clips
- Diameter: 0.25 inch
- Type: Nail Style Clip
- Features: Other
-
Supplier: ARKPLAS
Description: Molded Nail-In Clips can be used to install and route flexible, plastic tubing. Each Nail-In Clip comes with a galvanized steel nail, and can be quickly applied to tubing or cables for secure routing. All contact edges are rounded to protect the tubing from damage. Nail-In Clips
- Diameter: 0.125 inch
- Type: Nail Style Clip
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Slit Corrugated Loom Tubing; BLACK, POLYETHYLENE
-
Supplier: Watts
Description: Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the WaterPEX tubing against abrasion for burial and slab applications
- Maximum Inside Diameter / Size: 0.5 inch
- Pressure Rating: 80 to 160 psi
- Design Units: English
- Features: Plastic Tubing
-
Supplier: Watts
Description: Sleeved WaterPEX tubing is a factory pre-assembled coil of WaterPEX cross-linked polyethylene tubing encased in black, SIDR 15 controlled HDPE conduit. The conduit serves as a protective barrier for the WaterPEX tubing against abrasion for burial and slab applications
- Maximum Inside Diameter / Size: 0.75 inch
- Pressure Rating: 80 to 160 psi
- Design Units: English
- Features: Plastic Tubing
-
Supplier: New England Tubing Technologies
Description: New England Tubing provides solutions to your most demanding medical wire and cable requirements. Our parent company, New England Wire Technologies, has over 120 years of custom cable experience. With state of the art equipment and facilities and expertly trained technical and production
- Applications: Custom Profiles / Cross Sections, Tubing / Hose
- Secondary Operations: Cutting, Grinding
- Services: Design Assistance / Review, Prototype / Short Run
- Materials: Nylon / Polyamide, PVC, Polyethylene (PE, HDPE), Polyurethane / Urethane
-
Supplier: Allied Electronics, Inc.
Description: Corrugated Loom Tubing - Slit Protects and reduces the risk of damage to wiring Crush impact and abrasion resistant Slit wall design for ease of installation Hold in place with push type cable ties adhesive or push type mount Bundle wires in control panels
-
Supplier: Air Compressors Direct
Description: Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings HDPE Tubing With Aluminum Core •High density polyethylene maintains any hand-bent shape •Easy wall installation- no need for special pipe benders Meets OSHA Guidelines •Compatible
- Application: Pneumatic (Compressed Air)
-
Supplier: Air Compressors Direct
Description: Designed For High-Demand Air Tool Users •Heavier duty components for longer air runs in larger buildings HDPE Tubing With Aluminum Core •High density polyethylene maintains any hand-bent shape •Easy wall installation- no need for special pipe benders Meets OSHA Guidelines •Compatible
- Application: Pneumatic (Compressed Air)
-
Supplier: DigiKey
Description: "Gray High Density Polyethylene (HDPE) Convoluted, Corrugated Wire Loom, Protective Hose 0.957"" (24.31mm) 164' (50.00m)"
- Length: 1,968 inch
- Operating Temperature: -40 to 93 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Allied Electronics, Inc.
Description: Convoluted Tubing, 3⁄8 in. Tube Size, Polyethylene Material, Black Color Control Panel Wire Harnesses Trailer & R.V. Manufacturing Snowmobiles and Watercraft Agricultural and Construction Machinery Electronic Equipment Wire Management It provides an efficient method of routing and protecting
-
Supplier: Allied Electronics, Inc.
Description: Convoluted Tubing, Polyethylene Material Tube, 1 in. Tube Size, Black Color Control Panel Wire Harnesses Trailer & R.V. Manufacturing Snowmobiles and Watercraft Agricultural and Construction Machinery Electronic Equipment Wire Management It provides an efficient method of routing and
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of stopcocks that are in stock and ready for immediate delivery. Equipped with caps, Qosina part #99877 is an ISO 80369-7 compliant, 3-way stopcock that features 2 female luer locks and a tubing port to fit 0.12 inch OD tubing. With a tinted polycarbonate body
- Pressure Rating: 45 psi
- Media: Air, Water
- Features: Other
- Primary Material: Polyethylene (PE)
-
Supplier: Eaton Hydraulics Group
Description: Eaton’s customizable thermoplastic tubing products are a flexible solution for applications including drain, air, water, chemical, powder, fuel and oil transfer lines. Manufactured out of polyvinyl chloride (PVC), polyurethane (PU), PVDF, nylon, linear low density polyethylene (LLDPE), high
- Material: EVA, Nylon / Polyamide, PVC, PVDF, Polyethylene / PEX, Polyurethane (PU)
- Application: Food Processing / Beverage
- Features: Plastic Tubing
-
Supplier: Essentra Components
Description: UNJ/UNJS Threaded Caps protect thirteen sizes of tubing from dust, moisture and damage during production, storage and shipment. The easy to grip head design allows for ease of hand installation and durable HDPE material is resistant to chemicals.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Pexco
Description: Materials FEP (Fluorinated Ethylene Propylene) PE (Polyethylene) LDPE (Low-Density Polyethylene) MDPE (Medium-Density Polyethylene) PP (Polypropylene) HDPE (High-Density Polyethylene) Features and Benefits Excellent chemical and solvent resistance Good resistance to aqueous, salts, acids, or
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
- Color / Clarity: Clear
- Material: Fluoropolymer (PFA, FEP, etc.), Polyethylene / PEX, Polypropylene (PP)
- Features: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Redwood Plastics
Description: support bar or lighter with 1 1/2″ x 3 structural steel tubing
- Function: Abrasion / Sliding Wear
- Features: Other
- Industry / Application: Plastic, Polyethylene - HDPE / UHMW
- Form: Wear Plate / Strip / Part
-
Supplier: U.S. Plastic Corporation
Description: Funnels are a one piece design with a fixed or removable porous filter plate. It is supported by a multiple ring grid. Fritware filter plates are made of HDPE, 1/4" thick, with a non-pourus ring at the edge of the plate for sealing filter paper when used. Vacuum connector accepts 1/2" ID
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of channel clips that are in stock and ready for immediate delivery. Qosina part #51522 is a 3-channel multi-cavity clip with two 0.143 inch channels and one 0.210 inch channel positioned on the side, designed to hold a flush adapter in place. Made of HDPE (high
- Capacity / Opening: 0.21 inch
- Features: Other
- Material: Plastic
-
Supplier: Hydrofarm, Inc.
Description: transplants • Reduces water and energy usage by 50% • Grow tomatoes, all herb varieties, vegetables, ornamental fruits and foliage The 6 Pack Eco Hydroponic Grow System includes: 6 - 3 gallon Eco Grow Pots (constructed of HDPE) 8' polyethylene tubing 6 - 2 gph pressure compensating
-
Supplier: Argos Corporation
Description: Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to
- Size Capabilities: 0.025 to 2.25 inch
- Materials: ABS, Acrylic, Butyrate, Nylon / Polyamide, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Machining, Printing / Labeling
-
Supplier: Qosina Corp.
Description: oxygen connector ports to complete your project. Valves in our collection include one-way, assembly cuff, bi-directional, and tubing-to-tubing styles for female luer lock, barbed, and tubing ports in a wide variety of colors, materials, and sizes. Oxygen bushings and straight
- English Size: 0.25 inch
- Metric Size: 15 mm
- Features: English, Metric
- Material: Polypropylene (PP)
Find Suppliers by Category Top
Featured Products Top
-
service temperatures. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with FEP, ETFE, PFA (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
service temperatures. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Tubing Extrusion Materials Let us help you decide what material is best for your project We utilize a wide variety of compounds designed to meet your specific requirements such as biocompatibility needs, radiopaque (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
The Mk VII design is ideal for: plastic pellets, HDPE pellets, vinyl composite (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
The Mk VII design is ideal for: plastic pellets, HDPE pellets, vinyl composite (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
. The Mk VII design is ideal for: plastic pellets, HDPE pellets, vinyl composite floor tile cubes, (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
More Information Top
-
Surface modification of high density polyethylene tubes by coating chitosan, chitosan hydrogel and heparin
Chitosan and chitosan hydrogel were immobilized on both the inside and outside surfaces of high density polyethylene ( HDPE ) tubes with 2.5x4 mm diameters.
-
DEVELOPMENT OF MAINTENANCE-FREE HIGHWAY SAFETY APPURTENANCES
This report describes a series of laboratory tests of high molecular weight/high density polyethylene (HMW HDPE ) tubes for suitability in use as highway safety appurtenances, and concludes that they are both effective and reusable.
-
Assessment of Tubing Type on Ammonia Gas Adsorption
The HDPE tubing had significantly greater adsorption than the FEP or PFA tubing at all five NH 3 levels (p<0.05), but no significant difference when compared to the PVC tubing except at 20 and 160 ppm.
-
An Introduction to Thermogeology: Ground Source Heating and Cooling
U-tubes are usually made of high-density polyethene ( HDPE ) tubing of 32- to 40-mm OD.
-
Cable Supported Bridges: Concept and Design 3rd Edition
HDPE tubing with single or double helixes has now been used on numerous cable stayed bridges, including the Øresund Bridge and the Owensboro and Maysville Bridges in the US.
-
Fireworks Displays, Explosive Entertainment
• HDPE tubes were regarded as the strongest construction; however, breaches were recorded by some shell types at 100mm, 125mm and 150mm.
-
Structural Health Monitoring 2008: Proceedings of the Fourth European Conference
For comparison, the conventional velocimeters were also deployed on the HDPE tube to measure the vibration signal of the total cable, both in the stressing and service stages.
-
Ammonia Adsorption in Five Types of Flexible Tubing Materials
The HDPE tubing had an i.d. of 4.32 mm (0.17 in.) while all other tubes had an i.d. of 4.76 mm (3/16 in.); all tubes had an o.d. of 6.35 mm (1/4 in.).
-
ARS | Publication request: DRAINAGE MATERIALS AND THEIR EVOLUTION
The first commercial production of HDPE tubing for drains in the U.S was in 1966.
-
Nonlinear Numerical Optimization Design Applied to Wall-Thickness of Welding T Shaped Connecting HDPE Tube
• Nonlinear Numerical Optimization Design Applied to Wall-Thickness of Welding T Shaped Connecting HDPE Tube p.2991 .
Indicates content that may require registration and/or purchase.