-
Supplier: LND, Inc.
Description: Cylindrical He3 Neutron Detector
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Neutron
-
Supplier: LND, Inc.
Description: Quadrilateral He3 Neutron Detector
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Neutron
-
Supplier: LND, Inc.
Description: Spherical He3 Neutron Detector
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Neutron
-
-
Supplier: LND, Inc.
Description: End Window He3 Neutron Detector
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Neutron
-
Supplier: Linde North America, Inc.
Description: Boron Trifluoride ( 10 BF 3 ) proportional counters are largely sensitive to thermal neutrons. Typical applications include: Thermal Neutron Diffraction, Spectroscopy, Density Gauges, and Neutron Monitoring. Compared to 3 He, 10 B has a lower cross section for thermal
- Concentration: 99.99 %
- Industrial Gases: Boron Trichloride
- Supply Options: Other
- Composition: Trace Gas
-
Supplier: ASTM International
Description: section in the thermal neutron energy range. 1.5 Table 1 indicates the useful neutron-fluence ranges for each detector material. TABLE 1 Useful Neutron Fluence Ranges of Foil Material 1.6 This standard does not purport to address all of the safety concerns, if any,
-
Supplier: ASTM International
Description: 1.1 This guide covers the selection and use of neutron-activation detector materials to be employed in neutron spectra adjustment techniques used for radiation-hardness testing of electronic semiconductor devices. Sensors are described that have been used at many radiation
-
Supplier: Linde North America, Inc.
Description: Chemical Purity ≥99.9995 Isotopic Enrichment ≥99.9 atom% 3He is the very rare stable isotope of ordinary helium. All 3 He produced today comes from the slow degradation of the radioisotope tritium, 3 He is principally shipped and used in gaseous form in neutron detectors,
- Concentration: 99.9995 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Helium
-
Supplier: Linde North America, Inc.
Description: Chemical Purity ≥99.9995% Isotopic Enrichment ≥99.9 atom% 3He is the very rare stable isotope of ordinary helium. All 3 He produced today comes from the slow degradation of the radioisotope tritium, 3 He is principally shipped and used in gaseous form in neutron detectors,
- Concentration: 99.9995 %
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Helium
-
Description: reprocessing plants, etc., and provide alarms when the radiation field goes outside predetermined limits. The assemblies considered in this document comprise at least: a detector assembly, which may, for example, consist of a detector probe (for thermal neutrons such as BF3
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Density: 2.499998422182354 g/cc
- Shape / Form: Block
- Specialty Ceramic Type: Boron Carbide
- Features: Specialty Ceramic
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Electro Optical Components, Inc.
Description: presently used in a variety of industries including defense, electronics, homeland security and medical. Diamond UV and X-Ray Detectors, Gamma (y) Ray Radiometers, Charged Particle Detectors and Bio and Chemical Sensors HIGH purity synthetic CVD Diamond presents unique characteristics
- Thickness: 0.15000000000000002 to 0.5 mm
- Wedged or Parallel?: Parallel
- Window Material: Photonics DIAMOND
- Window Type: Plane Windows
Find Suppliers by Category Top
Featured Products Top
-
the specific sensor datasheet, the recommended supply voltage is 4.65 to 5.35 volts. Maximum supply voltage is 5.5 volts, damage level is 5.95 volts. Additional specifications can be found in the individual sensor’s datasheet. The data, clock and control lines on LB5900 sensors use 3.3 (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
chosen small-form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and in some cases (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
have carefully chosen small form connector types to provide the best service for customers. Our standard and optional small form factor connectors are 3.5mm, SMA and 2.92mm. All three types are rated for mating with each other and match performance is similar to the lesser connector, and (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
sensing pads. Any liquid that intrudes into the pad space will increase the capacitive field and initiate an alarm. Features and Benefits: Sensor pads can be placed in key locations and tight spaces Up to 3 sensor pads can connect to one control unit (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
process of taking the average of 1 or more samples. Detector Mode - Mode of the detector that is sampled by the analog to digital converter. Average - (default) General purpose measurements refer to data sheet for settling time. Normal - Faster measurements, refer to data (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC