Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trelleborg Sealing Solutions Americas
Description: Plate heat exchangers offer a highly efficient means of heating or cooling fluid media. Plate heat exchangers employing gaskets between the heating and cooling plates are widely used in many types of industry.
- Maximum Operating Pressure: 0 to 7,251.84196785985 psi
- Operating Temperature: -76 to 392 F
- Features: Other
-
Description: A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between the plates create sealed flow channels, enabling effective heat exchange
- Maximum Working Pressure: 145.0377 to 232.06032 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Connection Options: Flange, NPT
- Features: Other
-
Supplier: APV, An SPX Brand
Description: of materials, connections and accessories, we can supply equipment for practically every heat transfer need. The ParaWeld and Paramine technologies expand the boundaries for gasketed plate heat exchangers. Added our long experience in after sales services, SPX is your allround
- Maximum Working Pressure: 0 to 1,450.377 psi
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Supplier: APV, An SPX Brand
Description: technologies, connection types and sanitary accessories for increased cleanability, APV can cover all heat transfer needs in the sanitary market place.
- Liquid Flow Rate: 250 GPM
- Maximum Working Pressure: 200 psi
- Temperature Range: 350 F
- Application / Industry: Food and Beverage Processing
-
Supplier: Bell & Gossett, a xylem brand
Description: and tube heat exchangers. GPX offer superior heat transfer coefficients compared to shell and tube heat exchangers. GPX offers “true” countercurrent flow, which maximizes the mean temperature difference between fluids.
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
Supplier: Alfa Laval Inc.
Description: When corrosion is an issue use the DIABON® range of plate heat exchangers. Indestructable even for the toughest media. Alfa Laval and SGL Carbon, Germany, worked together to develop DIABON® plate heat exchangers. This collaborative effort combines Alfa Laval’s plate
- Temperature Range: 392 F
- Application / Industry: Chemical Processing
- Connection Options: Flange
- Features: Other
-
Supplier: Accuris
Description: Standards for Gasketed Plate Heat Exchangers
-
Supplier: jbj Techniques Limited
Description: media. Provided to meet designated application requirements, limitations to flow and dissipation do not exist. Plate heat exchangers are built on a module-based concept and are designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: Accuris
Description: GASKETS, HEAT EXCHANGER, VARIOUS CROSS SECTION RING, SYNTHETIC RUBBER
-
Description: both ends (for rectangular block type). These components are sealed with gaskets and bolted together. The impregnated graphite heat exchanger blocks, encapsulated in steel components, can be either cylindrical or rectangular in shape. The heat exchanger blocks are
- Maximum Working Pressure: -14.5036839357197 to 145.036839357197 psi
- Temperature Range: -76 to 392 F
- Application / Industry: Chemical Processing
- Features: Other
-
Supplier: Accuris
Description: GASKETS, HEAT EXCHANGER, VARIOUS CROSS SECTION RINGS, SYNTHETIC RUBBER
-
Description: What is Semi-weld plate heat exchanger? A semi-welded PHE is a specialized type of plate heat exchanger (PHE) that features pairs of welded plates that form sealed channels for one fluid, while the other fluid flows between these welded pairs and is sealed with
- Maximum Working Pressure: 232.06032 to 362.59425 psi
- Connection Options: Flange, Tubular / Tube Fitting
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Description: Plate & Shell Heat Exchanger (PSHE)The PSHE range of heat exchangers are new generation heat exchangers, combining the best properties of the Plate & Frame and Shell & Tube heat exchangers. The PSHE provides high heat transfer rates with
- Maximum Working Pressure: 1,450.377 psi
- Connection Options: Flange
- Application / Industry: Oil Heating / Cooling, Steam
- Features: Other
-
Supplier: Pentair Engineered Solutions
Description: Aurora's Plate & Frame Heat Exchangers use corrugated plates creating more heat transfer with less materials.Gasketed plate and frame heat exchangers are used for liquid-to-liquid applications such as HVAC, chemical, sugar, marine, food, and renewable energy and
- Maximum Working Pressure: 300 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, HVAC, Marine / Shipboard, Power Generation
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: heat exchangers has numerous advantages over traditional heat exchangers in both Industrial and HVAC&R installations. The exceptional heat transfer efficiency makes all CB units very compact. As a result, they can tackle large-capacity duties even though there is
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 2,103.04665 psi
- Temperature Range: 437 F
- Connection Options: BSPT, Flange, Metric, NPT, Solder, Tubular / Tube Fitting
-
Supplier: SWEP North America
Description: The V35 has been developed for efficient operation and excellent heat transfer. Through its optimized design and versatile construction it provides efficient solutions for many cooling applications, replacing traditional shell-and-tube and gasketed exchangers.
- Liquid Flow Rate: 154 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Application / Industry: Marine / Shipboard, Refrigeration (Evaporator / Condenser)
-
Supplier: Accuris
Description: Gaskets, Heat Exchanger, Various Cross Section Rings, Synthetic Rubber
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer plates that
- Liquid Flow Rate: 510 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Spirax-Sarco
Description: for cleaning without need for removing pipework. Clip-on EPDM gaskets. All wetted parts in 316 stainless steel. ALFA-LAVAL designed heat exchanger. High heat transfer efficiency.
- Maximum Working Pressure: 145.0377 psi
- Temperature Range: 284 F
- Connection Options: BSPT
- Features: Other
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end
- Liquid Flow Rate: 21,000 GPM
- Maximum Working Pressure: 400 psi
- Temperature Range: 500 F
- Application / Industry: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Steam
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel, with the
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: Process Technology
Description: Provides extremely high thermal transfer for package size. FEATURES Patented fabrication process ensures consistent, high quality production. No gaskets to fail. TIG welding is used on the sheet edge (which separates Circuit A from Circuit B). Offers easy installation and servicing.
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: jbj Techniques Limited
Description: The compact brazed plate heat exchanger (BPHE) is constructed as a plate package of corrugated channel plates with a filler material between each plate. During the vacuum-brazing process the filler material forms a brazed joint at every contact point between the plates, creating
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Heat Exchangers offer several enclosure cooling benefits including simple reliable performance and operation, low maintenance, and energy efficiency. By combining powerful forced-convection cooling with the advantages of a closed-loop airflow system, Kooltronic Heat
- Application / Industry: HVAC
- Primary Material: Stainless Steel
-
Description: ISO 15547-1:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of plate-and-frame heat exchangers for use in petroleum, petrochemical and natural gas industries. It is applicable to
-
Supplier: CSA Group
Description: ISO 15547-1:2005 gives requirements and recommendations for the mechanical design, materials selection, fabrication, inspection, testing, and preparation for shipment of plate-and-frame heat exchangers for use in petroleum, petrochemical and natural gas industries. It is applicable to
-
Supplier: IHS ESDU
Description: ESDU 92013 gives guidance on the selection of heat exchanger types for a given duty against various criteria; they include the general characteristics, together with such detailed aspects as the ranges of pressure and temperature appropriate, compatibility of the fluids involved, space
-
Supplier: Hammond Manufacturing Company Inc.
Description: circulated coolants Integrated thermostat & solenoid value with alarm contact provides automatic temperature control Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection Side, door or internal mounting provides complete installation flexibility Low noise,
-
Supplier: Radwell International
Description: 8" GASKET, FOR FOUR-PASS SU AND WU HEAT EXCHANGERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: in use as metal flat gaskets, ring-joint gaskets, lens gaskets, double-cone gaskets, convex grooved profile gaskets with layers made of aluminum or silver, convex shaped gaskets and special profile gaskets with or without galvanic coating or as
-
Supplier: FTL Technology
Description: Kammprofile gaskets are known for their reliability levels, constructed from a solid corrugated metal core with a soft sealing material on both sides, common applications including heat exchangers and thermal cycling. Offering a combination of high compressibility and limited
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -328 to 1,022 F
- Material: Graphite, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve
- Thickness: 0.125 inch
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Triangle Fluid Controls Ltd.
Description: virtually any connection configuration such as pipelines flanges, valves, small and large pressure vessels, heat exchangers, towers, tanks, etc. The Durtec™ gasket is designed to withstand high temperatures and pressures, to be blowout resistant, to be fire safe, and to resist
Find Suppliers by Category Top
Featured Products Top
-
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS gasketed plate heat exchangers (GPHE) use openable plate technology. Choose a standard industrial, sanitary, or semi-welded cassette construction according to your media, hygiene, refrigerant containment, cleaning, and operating requirements (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Introduction HEXNOVAS semi-welded plate heat exchangers are serviceable cassette units for ammonia refrigeration and other duties that need a welded refrigerant circuit with an openable secondary side. Ammonia or another critical medium stays inside the welded channels (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Introduction HEXNOVAS sanitary gasketed plate heat exchangers are hygienic stainless-steel units for food, beverage, dairy, and pharmaceutical processing. Corrugated stainless plates form alternating product and service channels, and food-compatible gaskets keep the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
and manufactures following international engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with low carryover potential: Lubricants designed to keep oil carryover low. are important to keep the compressor oils in the. compressors, not spread all over the system where. they can foul heat exchangers and require oil draining. Some aftermarket oils are blends of different. chemistry
More Information Top
-
Index
… of, 5.1.4-1/5.1.4-6 at low pressure, 5.1.4-1/5.1.4-3 effect of pressure on, 5.1.4-3/5.1.4-6 Gasketed plate heat exchangers (see Plate heat exchangers ) Gaskets : for shell-and-tube …
-
Aging management guideline for commercial nuclear power plants - heat exchangers
The only difference between the findings presented in Reference 4.30 and the evaluations presented in this AMG deal with heat exchanger gasket failures.
-
spiral heat exchanger - offers from spiral heat exchanger manufacturers, suppliers, exporters & wholesalers
Spiral Wound Gasket(hot!), Metal Jacketed Gasket, Kammprofile Gasket, Heat exchanger gasket Metal Gasket----Metal ...
-
Geothermal direct use engineering and design guidebook
Plate Heat Exchanger Gasket Materials (APV, Alfa-Laval, Tranterl .
-
SOLID STATE ENERGY CONVERSION ALLIANCE DELPHI SOLID OXIDE FUEL CELL
Heat Exchanger Gasket with 35kPa Air at 22 o C with 5ft-lb Torque .
-
plate heat exchanger - offers from plate heat exchanger manufacturers, suppliers, exporters & wholesalers
Funke FP20 Plate Heat Exchanger Gasket .
-
Sell Mineral fiber packing
• Sell Heat exchanger gasket .
-
Chapter 11. Heat Exchangers
Plate Heat Exchanger Gasket Materials (APV, Alfa-Laval, Tranter .
-
Plate heat exchangers 'find' lost heat.(Inner Workings) - Process Heating | HighBeam Research
"Heat is generated in all types of processing," says Jon Cutler, Trelleborg sealing solutions material development manager for plate heat exchanger gaskets . " .
Indicates content that may require registration and/or purchase.