-
Supplier: Abrisa Technologies
Description: SCHOTT Duran® is general-purpose borosilicate glass tubing. Duran®has identical chemical and thermal properties as Schott’s Borofloat®33, as it is made from the same material. Duran’s high resistance to chemicals and heat makes it ideal for laboratory glassware. Features: Excellent
- Length: 0.6692917 to 5.905515 inch
- Width / O.D.: 0.1181103 to 12.7952825 inch
- Thickness / Wall Thickness: 0.02755907 to 0.393701 inch
- Glass Type: Borosilicate
-
Supplier: SCHOTT AG
Description: glass tubes, rods and other glass products meet all applicable standards for technical glasses such as DIN ISO 3585 and ASTM E438 Type I and corresponds to acid class 1 for maximum acid resistance. Borosilicate glass 3.3 has outstanding chemical and physical material
-
Supplier: SCHOTT AG
Description: DURAN® Borosilicate Glass 3.3 tubing from SCHOTT is an indispensable component in systems construction. Tailored solutions made of high-quality glass tubes offer many product advantages. A wide range of dimensions and variable lengths help to reduce and or eliminate the need for
-
-
Supplier: SCHOTT AG
Description: high function in service and low levels of maintenance Exceptionally corrosion resistant, chemically inert and will not burn Longstanding glass know-how for engineered systems and plants (i.e., heat exchangers, ozone generators, chemical plant engineering)
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: microprocessor applications. It is also used in electron emitters, heater coils, cathode ray tubes, electrical contacts and a variety of high-heat applications.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Refractory / Reactive (UNS R)
-
Supplier: Norplex-Micarta
Description: RT520MH (NEMA G-10) is a heat treated version of RT520M, RT520MH has excellent electrical properties under humid conditions, combined with superior physical properties. RT520MH is used when NEMA G-10 recognition for rolled round tubes is required. Manufactured with a medium weight
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other, Reinforced
-
Supplier: Pexco
Description: lighter than glass High heat resistance Excellent resistance to electricity Excellent resistance to water Resists impact deformation very well, relative to other plastics Very pliable – can be fabricated, formed and bent Available in FDA grades Polycarbonate Expertise Pexco has built a
- Outside Diameter / Size: 0.125 to 8 inch
- Application: Automotive, General Purpose, Medical / Pharmaceutical
- Color / Clarity: Clear, Solid
- Design Units: English
-
Supplier: Littelfuse, Inc.
Description: The Glass FHP Series 32V In-Line Bayonet Knob Glass Fuse Holder comes with 3 springs to allow use with glass SFE (7.5, 9, 14, and 20) and AGC (3AG) fuses up to 20 amps. Made with a heat-resistant black thermoset material, the automotive glass fuse holder
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars for
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Description: has great thermal conductivity, is resistant to thermal shock, and can be machined to near tolerances in virtually any shape. It is ready for use after machining and does not require any additional heat treating or firing processes. Typical Features Low density Low thermal expansion
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber and then a
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.12 kW
- Length: 72 inch
-
Supplier: Glas-Col, LLC
Description: In both permanent and temporary applications, this tape heats odd lengths of glass tubes and metal pipes. Ribbon-type heating elements running lengthwise in the tape are encased in durable glass braid and are impregnated and covered with tough silicone rubber, which
- Maximum Operating (Sheath) Temperature: 480 F
- AC Voltage Required: 115 volts
- kWatts: 0.145 kW
- Length: 60 inch
-
Supplier: Larson Electronics LLC
Description: to Enlarge Click Photos to Enlarge The 15-watt LED lamp used in this unit provides as much illumination as higher-wattage incandescent lamps without the associated heat, reducing the chances of accidents or burns. This lamp has no ballast, which reduces lamp weight, an impact resistant
-
Supplier: Ensinger, Inc.
Description: Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary
- Tensile Strength (Break): 22,800 psi
- Tensile Modulus: 1,406.8 to 1,495.2 ksi
- Elongation: 2.2 %
- Use Temperature: 500 F
-
Supplier: Ensinger North America
Description: Injection moulded stock shapes of a Victrex PEEK polymer, and 30% glass fibre are available under the tradename TECAPEEK IM GF30 natural. This modification provides increased strength and rigidity. The outer diameter of tubes made from this glass fibre reinforced PEEK vary
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.4326837 W/m-K
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 22,800 psi
-
Supplier: RAB Lighting
Description: MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W WITH LAMP VXBR100 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: RAB Lighting
Description: 1/2 INCH NPS HUB SIZE UL (CANADA AND US), UL 1598 APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION PENDANT MOUNTING NPF BALLAST TYPE G23-2 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, MOISTURE
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Lamp Type: Fluorescent
-
Supplier: RAB Lighting
Description: RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 2400 LUMEN EFFICACY 75 LPW INPUT POWER 32 W INCLUDES 120 V BUTTON PHOTOCELL WP2 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Fluorescent
-
Supplier: ASTM International
Description: This method requires the use of the following apparatuses: round-bottom, short-neck, heat-resistant glass flask; water-cooled, reflux, glass-tube type condenser; grit No. 8 boiling stones of silicon carbide grains; partial immersion thermometer; and electric
-
Supplier: Hydrofarm, Inc.
Description: adjustable within the inner tube for precision bulb placement. Heat resistant Borosilicate glass tubes for maximum light & durability Manufactured from extruded aluminum with secure enclosure for protection against UV damage Water tight end caps made from molded
-
Supplier: Smith-Victor Corporation
Description: 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light(tm) to be
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Fujipoly® America Corp.
Description: Has a thermal conductivity and excellent electrical insulation properties. • Available for tubes, tapes, Cases and Die-cut Gaskets shapes to meet a various application •Heat conductive silicone rubber within Glass Fiber Cloth has excellent mechanical and physical
- Use Temperature: -40 to 150 F
- Tensile Strength (Break): 1,377,849.97389337 psi
- Elongation: 3 %
- Type: Elastomer / Rubber
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: are the ideal choice for concentrating or drying DNA/RNA samples. The PTFE-coated chamber is corrosion resistant for lasting service. Dual controls allow you to set independent heat and run times, with choice of three drying times.The systems are designed to accommodate microcentrifuge
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: DBK USA, Inc.
Description: full heating unit when required Functional characteristics Defined heating capacity through resistance wire technology Heating wire, threaded in ceramic body, insulated towards jacket tube, where necessary also filled with magnesium oxide Heat dissipation through contact, radiation or
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Description: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only
- Cutting / Traverse Speed: 11,811.023622047196 in/min
- Marking Area Length: 14.7637875 inch
- Marking Area Width: 14.7637875 inch
- Features: Benchtop, Other
-
Description: has great thermal conductivity, is resistant to thermal shock, and can be machined to near tolerances in virtually any shape. It is ready for use after machining and does not require any additional heat treating or firing processes. Typical Features Low density Low thermal expansion
- Material Type: Boron Nitride
-
Supplier: Cole-Parmer
Description: subjecting the microscope to unnecessary heat • Push polarizer into place and turn the analyzer thumbwheel to effortlessly optimize image contrast • Adjustable interpupillary distance and ergonomic viewing angle reduce fatigue Transmitted light models include a glass stage insert This
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Cole-Parmer
Description: subjecting the microscope to unnecessary heat • Push polarizer into place and turn the analyzer thumbwheel to effortlessly optimize image contrast • Adjustable interpupillary distance and ergonomic viewing angle reduce fatigue Transmitted light models include a glass stage insert This
- Features: Other
- Eyepiece Style: Trinocular
-
Supplier: Larson Electronics LLC
Description: 2 foot lengths and requires no ballast to operate. The lightly frosted lens diffuses the light and makes this bulb ideal for food safe environments as there is no glass. The aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. LED light
-
Supplier: Total Plastics, Inc.
Description: resistance to heat distortion and higher tensile strength. It is unaffected by sunlight or fluorescent light and resists aging and maintains stability under a wide range of conditions. Cast acrylic rod has up to seventeen times greater impact resistance than glass while weighing half
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Description: working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection
- Material Type: Boron Nitride
- Shape / Form: Powder / Aggregate (Grain / Grog), Spout / Nozzle (Launder Pouring / Atomization)
-
Description: their dielectric equivalents because of the solid internal covalent bonding of sapphire. For instance, sapphire windows are often chosen in deepwater and navigation scenarios. Sapphire is also heat-resistant, with a maximum working temperature of 1600°C and a maximum melting
- Thickness: 0.5 to 3.1799999999999997 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Window Shape: Circular, Square
Find Suppliers by Category Top
Featured Products Top
-
intended purpose. WHAT MAKES FIBERGLASS SO HEAT RESISTANT? The properties of fiberglass are outstanding, which is why it is reliably used in high-temperature applications. The glass fibers used to make this product are woven into a design that traps pockets of air, and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
ADVANTAGES OF HEAT RESISTANT PLASTICS Many heat resistant polymers are made using the reaction injection molding (RIM) and resin transfer molding (RTM). Both RTM and RIM plastics can be reinforced with fibers such as aramid, carbon, glass or graphite. These fibers allow (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
GLASS FURNACE HEAT-UP WITH THERMAL IMAGING Our new application note demonstrates how thermal imaging manages the heat-up process in glass furnaces (read more)
Browse Thermal Imagers Datasheets for LAND -
petrochemical industry, it is applied in reactors, pipelines, and heat exchanger tubes exposed to acids and corrosive gases. In semiconductor manufacturing, it functions as diffusion and oxidation tubes, or (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
pressure compensation device allows humidity to escape from the cabinet at overpressure, while preventing water, humidity or dirt intrusion at under pressure. High degree of protection Waterproof membrane Corrosion resistant (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
electrical insulation values. It bonds well to a wide variety of substrates including metals, composites, glass, ceramics, as well as many rubbers and plastics. EP41S-5ND Black is serviceable over a wide temperature range of -80°F to +450°F. The color of Part A is black, and Part B is amber (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
outgassing, suitable for vacuum chambers and semiconductor equipment Corrosion Resistant: Resistant to acids, alkalis, and organic solvents (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Snap-In Tamper Resistant Receptacles Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Flame-Resistant Textiles: Your Guide to Workplace Safety Fire and heat hazards are constant concerns in industrial workplaces. Manufacturing plants, oil refineries (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
our heat shrink products include: Wide range of sizes Large selection of colors Low shrink temperatures: down to 65°C High temperature rating: up to 260°C Abrasion, moisture and chemical / solvent resistant High shrink ratios: 2 (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Glass concrete heating panels
The heat resisting glass tubes seem to be a highly promising substitute for steel ones~ while in a number of respects they have a substantial ad- vantage over the steel tubes.
-
Materials Science and Technology II
Combustion department have a heat resistant glass tube , and the bottom have intake pipe and glass beads.
-
ASTM D97 - STANDARD TEST METHOD FOR POUR POINT OF PETROLEUM OILS
8-6mm heat resistant glass tube .
-
Postirradiation Oxidation and Molecular Weight Changes in Polystyrene and Poly(Methyl Methacrylate)
Specimens of pellets were placed in heat resistant glass tubes , evacuated for .
-
Economic knowledge for all
was presented, in addition to the target, with I00,000 m 2 of window glass; 3.869 m 3 of foam glass; and 390 kin of heat resistant glass tubing .
-
Cost estimate of electricity produced by TPV
It consists of a porous emitter made of an Yb2O3 mantle, a heat resistant glass tube and the photocell module.
-
Modelling of the glass microelectrode tip
2.1 Electrode fabrication Heat resistant glass tubing @-dot type) with a given external diameter of 2mm was used.
Indicates content that may require registration and/or purchase.