-
Supplier: Accuris
Description: Plastic, Sheet, Acrylic, Heat Resistant
-
Supplier: Accuris
Description: PLASTIC, SHEET, ACRYLIC, HEAT RESISTANT
-
Supplier: Accuris
Description: PLASTIC SHEET, ACRYLIC, HEAT RESISTANT
-
-
Standards and Technical Documents - PLASTIC, SHEET, ACRYLIC, LAMINATED, HEAT RESISTANT -- MIL-P-7524Supplier: Accuris
Description: PLASTIC, SHEET, ACRYLIC, LAMINATED, HEAT RESISTANT
-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
Supplier: SAE International
Description: This specification covers one grade of cast methyl methacrylate plastic in the form of sheet.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Total Plastics, Inc.
Description: Transparent Lexan™ Solar Control IR heat-management glazing blocks near infrared heat but lets in high levels of light. The heat is managed by proprietary resin additives rather than expensive and fragile coatings. This makes the solar control properties virtually permanent.
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Irridescent Red-Purple ACRYLITE ® Corrugated acrylic sheet, made from impact-modified sheet, diffuses light in an optimum manner and reflects the heat of the sun. It is perfect for conservatories, patios, domestic greenhouses, carports, windscreens and balcony parapets.
- Overall Thickness: 0.118 inch
- Overall Width: 41 inch
- Overall Length: 98 inch
- Overall Width / O.D.: 41 inch
-
Supplier: Deposition Sciences, Inc.
Description: between increased solar heat blocking and reduced data transmission in MLI blankets. DSI Sunshade coatings are a unique, all dielectric thin film applied to polyimide sheets. They are used in a single ply. The all dielectric construction efficiently reflects solar heat
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: U.S. Plastic Corporation
Description: 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Cast Acrylic sheet can be used at temperatures from -40F (-40C) up to
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Opaque-extensive color options available Developed for us in interior aircraft components, Ultem™ 1668A sheet is an inherently flame resistant material with low smoke emission. It meets all current commercial aircraft interior requirements, including OSU heat-release rate below
- Overall Thickness: 0.055 to 0.125 inch
- Overall Width: 48 inch
- Overall Length: 36 to 144 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: Dupont™ VESPEL® polyimide is an extremely high temperature, creep resistant material that is often used in high heat environments where thermoplastic materials would lose their mechanical properties.
- Overall Thickness: 0.25 to 1.5 inch
- Features: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyimide (PI), Thermoset / Crosslinked
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Saint-Gobain Tape Solutions
Description: resistant surfaces • High temperature and chemical resistant applications • Chemical storage containers • Diaphragms
- Overall Thickness: 0.0005 to 0.125 inch
- Overall Width: 24 to 50 inch
- Tensile Strength (Break): 3,500 psi
- Elongation: 300 %
-
Supplier: General Plastics Manufacturing Co.
Description: LAST-A-FOAM® FR-4300 heat-formable foam is unique flame-retardant structural polyurethane foam. It is intended for composite panel cores and other structures where compound-curved surfaces or other details can be made with low-cost heat-forming methods. While it is
- Shear Strength: 68 to 95 lbs/in
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Norplex-Micarta
Description: gives the product excellent creep resistance. This thermoset composite does not melt or become soft with heat, and therefore can be used for seals, acid-resistant gaskets, oven internals, and various structural applications. NP504 complies with the requirements of MIL-I-24768/18, Type
- Use Temperature: 284 to 338 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 to 10 µin/in-F
- Water Absorption: 2 %
- Tensile Strength (Break): 34,000 to 42,000 psi
-
Supplier: Fluorocarbon Limited
Description: strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as
- Width: 48.031496062992126 inches
- Thickness: 0.003937007874015748 to 0.23622047244094488 inches
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Fluorocarbon Limited
Description: strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as
- Thickness: 0.005118110236220472 to 0.01968503937007874 inches
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Single-Sided Adhesive
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Fluoro-Plastics, Inc.
Description: subsequently thermoformed with no significant loss of strength. One of the simplest, most economical applications for modified PTFE is to make rectangular bags. A thin sheet can be folded over itself and heat sealed along two or three sides to make a bag for storing liquids and
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: IES2000
Description: structure, is converted into minute quantities of low grade heat that is easily dissipated. Since the uniformity of the cells are carefully controlled the efficiency is constant and predictable from one installation to another. Many applications require these products to be subjected to
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Fluoro-Plastics, Inc.
Description: from the substrate. Fluoro-Plastics is one of the few companies in the United States which actually stocks bondable PTFE sheets and rolls in standard thicknesses. Also, Fluoro-Plastics offers etching services on all thicknesses of PTFE. In addition, if you have an application
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Oil Resistant Uses Cable Jacketing Wire Types SJT SRDT ST SVT Agency Ratings UL 62 RoHS Compliance RoHS
- Tensile Strength (Break): 2,500 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Ellsworth Adhesives
Description: most plastic laminating films, and cellulosics. It features a high green strength, wide processing window, excellent edge folding capability, and cures to a highly heat resistant, tough film. 5 gal Pail. Requires Boscodur 4.
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: Teknor Apex Company
Description: and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant Good Heat Aging Resistance High Hardness Resilient Uses Profiles Sheet Weatherstripping Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type E
- Tensile Strength (Break): 1,960 psi
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Molding Resin
- Form / Shape: Pellets
-
Supplier: LG Chemical of America Inc.
Description: pipes, vacuum cleaners, washing machines, toys, telephones Heat Resistant High gloss, scratch resistance, cost reduction (painting cost and defect rate reduction) Automobile interior and exterior materials, housings for electric and electronic products ASA General, extrusion, and
- Chemical System: ABS
- Type: Molding Resin, Thermoplastic
-
Supplier: Waytek, Inc.
Description: HellermannTyton 156-00539 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated
- Length: 8 inch
-
Supplier: Waytek, Inc.
Description: HellermannTyton 156-00864 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated
- Length: 8 inch
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor-free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner-gauge sheet than with other common materials,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 158 F
- Tensile Strength (Break): 3,770.95782328712 psi
- Elongation: 4.8 %
- Dielectric Strength: 408.94000000000085 kV/in
-
Supplier: Eastman Chemical Company
Description: blades commonly used for plastic. Spectar Stratus can be vacuum-formed at lower temperatures than other plastics without pre-drying the sheet. It forms clear, strong bonds with commercially available cements and solvents. It accepts screen-printing, painting, laser-marking, and
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
more easily than semi-crystalline polymers. Semi-crystalline plastics are typically used for plastic components, and include polypropylene, fluoropolymers, nylon, acetal and polyethylenes (LDPE, HDPE, UHMW-PE). These heat resistant polymers work great (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
WHAT MAKES FIBERGLASS SO HEAT RESISTANT? In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention elegance and functionality (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
plastic material used for industrial components must be able to perform, but also endure, in real-world applications under the most abrasive conditions. PEEK, UHMW, Acetal, and pDCPD are all good examples of ‘hard (read more)
Browse Datasheets for Osborne Industries, Inc. -
product designs! THERMOPLASTIC VS THERMOSETTING PLASTIC Thermoplastics and thermosetting plastics are two separate classes of polymers, which are differentiated based on their behavior in the presence of heat. The material difference between the two is that (read more)
Browse Datasheets for Osborne Industries, Inc. -
Snap-In Tamper Resistant Receptacles Qualtek's Snap-in tamper resistant outlets ensure safety, reliability, and easy installation (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
our heat shrink products include: Wide range of sizes Large selection of colors Low shrink temperatures: down to 65°C High temperature rating: up to 260°C Abrasion, moisture and chemical / solvent resistant High shrink ratios: 2 (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Acrylics Heat Resistant, Corrosion Resistant and other performance characteristics Contact Us FORREST World Headquarters • 1011 McKinley Street • Eugene, Oregon USA (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Encoding of plant odours by receptor neurons in the pine weevil (Hylobius abietis ) studied by linked gas chromatography-electrophysiology
When trapping volatiles of whole plants, the plant materials consis- ted of 100 seedlings (1-2 year old) of pine (Pinus sylvestris) or spruce (Picea abies), of which the roots were covered by a heat resistance plastic sheet .
Indicates content that may require registration and/or purchase.