-
Supplier: Newark, An Avnet Company
Description: HEAT-SHRINK TUBING, ADHESIVE LINED 3:1, BLACK, PK OF 12 6"/152.4MM PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT-SHRINK TUBING, ADHESIVE LINED, 3:1, BLACK, PK OF 5 4 /1.2M L PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.54"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
-
Supplier: Pexco
Description: use with PVC jacketed wire and cable. Features and Benefits 2:1 shrink ratio The only low shrink temperature PVC tubing with an inner adhesive liner Bonds with most substrates including PVC jacketed wire and cable Provides an impermeable seal that won’t deteriorate over time
- Diameter: 0.187 to 1 inch
- Length: 1,200 to 12,000 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
-
-
Supplier: Essentra Components
Description: Adhesive Lined Heat Shrink Tubing provides insulation and sealing on applications like wire harnesses and splices. This tubing is available in a variety of colors to code components and is RoHS compliant.
- Shrink Tubing: Heat Shrink Tubing
- Features: Shrink Tubing
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black adhesive-lined polyolefin heat shrink adhesive-lined tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 in and after heat is
- Length: 48 inch
- Operating Temperature: 110 C
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: Pexco
Description: an adhesive layer Ideal for marine and outdoor applications using cross-linked PVC wire and cable Waterproof bonding UV resistant Offers a longer and less heat-sensitive shelf life compared to standard PVC heat shrink Improved solder iron cut-through and abrasion
- Diameter: 0.187 to 1 inch
- Length: 1,200 to 12,000 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink, Butt Splices Form a protective barrier that provides environmentally sealed terminations Provide excellent strain relief for improved crimp integrity After crimping, heat shrink insulation is activated with a standard heat gun or an open flame
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink, Butt Splices Form a protective barrier that provides environmentally sealed terminations Provide excellent strain relief for improved crimp integrity After crimping, heat shrink insulation is activated with a standard heat gun or an open flame
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink, Butt Splices Form a protective barrier that provides environmentally sealed terminations Provide excellent strain relief for improved crimp integrity After crimping, heat shrink insulation is activated with a standard heat gun or an open flame
-
Supplier: Allied Electronics, Inc.
Description: Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin
-
Supplier: Newark, An Avnet Company
Description: Dual Wall Adhesive Lined Thin Wall Heat Shrink
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M clear adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 200 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter
- Length: 48 inch
- Operating Temperature: 110 C
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of
- Length: 6 inch
- Operating Temperature: 110 C
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter
- Length: 48 inch
- Operating Temperature: 110 C
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT #1-6MM CL Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the
- Length: 48 inch
- Shrink Ratio: 4 :1
- Shrink Tubing: Heat Shrink Tubing
- Features: Other, Shrink Tubing
-
Supplier: Waytek, Inc.
Description: HST300 Series Adhesive-Lined Polyolefin Heat Shrink Category: Heat Shrink Dual wall semi-rigid adhesive-lined heat shrink tubing is the clear choice for insulating and color-coding small gauge wire connections Shrinks to
- Diameter: 0.25 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 135 C
-
Supplier: Newark, An Avnet Company
Description: Dual Wall Adhesive Lined Semi-Rigid Heat Shrink RoHS Compliant: Yes
-
Supplier: Qualtek Electronics Corp.
Description: Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Applications Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation
- Diameter: 2 inch
- Length: 984.2525 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 80 C
-
Supplier: Qualtek Electronics Corp.
Description: Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Applications Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation
- Diameter: 1 inch
- Length: 984.2525 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 80 C
-
Supplier: Accuris
Description: TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINED - FLEXIBLE
-
Supplier: Daburn Electronics & Cable
Description: Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner
- Diameter: 0.3 to 5.1 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 120 C
- Shrink Ratio: 3 :1
-
Supplier: Daburn Electronics & Cable
Description: Daburn DAFLEX SM320 is a large size, medium wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 1/3 of its supplied size. As the outer wall shrinks the inner
- Diameter: 0.276 to 5.512 inch
- Operating Temperature: -55 to 125 C
- Shrink Temperature: 120 C
- Shrink Ratio: 3 :1
-
Supplier: U.S. Plastic Corporation
Description: Expanded Internal Diameter: 1/8" (3.2 mm), Recovered Internal Diameter: 0.040" (1.0 mm)
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Type: Plastic Tubing
- Features: Polyolefin
-
Supplier: Accuris
Description: TUBING, POLYOLEFIN, HEAT SHRINKABLE, DUAL WALL, ADHESIVELY LINED - SEMI-RIGID
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT#4-18MM Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the
- Length: 48 inch
- Shrink Ratio: 4 :1
- Shrink Tubing: Heat Shrink Tubing
- Features: Other, Shrink Tubing
-
Supplier: Waytek, Inc.
Description: DSG-Canusa CPA 100 1 BLACK Polyolefin Dual Wall Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Lengths ship in a separate box Accommodates a variety of shapes and contours Adhesive-Lined: Internal meltable sealant physically encapsulates
- Length: 48 inch
- Shrink Temperature: 120 C
- Shrink Ratio: 3 :1
- Features: Double Wall, Other, Shrink Tubing
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this adhesive heat shrink? Allows you to use heat shrink without disconnecting cables or hoses Creates custom splicing on damaged cables Withstands high temperatures so it can be used in various locations Waterproof material and adhesive
-
Supplier: Essentra Components
Description: The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The non-adhesive version of the 3:1 tubing is highly flexible and is widely used for electrical insulation as it protects in-line components,
- Shrink Tubing: Heat Shrink Tubing
- Features: Shrink Tubing
-
Supplier: Lapp Tannehill
Description: TE Connectivity's RAYCHEM ATUM 52/13 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion
- Diameter: 2.0472452 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 80 C
- Shrink Ratio: 4 :1
-
Supplier: Lapp Tannehill
Description: TE Connectivity's RAYCHEM ATUM 16/4 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion
- Diameter: 0.6299216 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 80 C
- Shrink Ratio: 4 :1
-
Supplier: RS Components, Ltd.
Description: Heat Shrink Tube 3:1 adhesive lined
- Diameter: 0.7480319 inch
- Length: 1,968.505 inch
- Shrink Ratio: 3 :1
- Features: Flame Retardant, Shrink Tubing
-
Supplier: ICO RALLY
Description: Heat shrinkable HWP has a flexible, medium wall Polyolefin jacket and an adhesive liner. HWP is suitable for a variety of low voltage electrical and mechanical applications including wire splices, transition breakouts, and connector to cable protection.
- Diameter: 1 inch
- Length: 48 inch
- Operating Temperature: -40 to 110 C
- Shrink Temperature: 125 C
-
Supplier: ICO RALLY
Description: HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough,
- Diameter: 0.427 inch
- Length: 48 inch
- Operating Temperature: -40 to 130 C
- Shrink Temperature: 135 C
-
Supplier: Grayline, Inc.
Description: Extruded Tubing Heat Shrinkable Shrink Ratio Longitudinal Shrinkage Inside Diameter and Wall Thickness PVC vs. Polyolefin Heat Shrinkable Tubing Available Colors Adhesive lined (Dual Wall) Heat Shrinkable Tubing Printing and Hot Stamping Electrical and
- Operating Temperature: 75 to 120 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
- Material: Polyolefin
-
Supplier: TelephoneStuff.com
Description: Thermo-Shrink Medium-Wall Heat Shrinkable End Caps protect cable ends during storage. Package of 5. Features - TS-46 irradiated cross-linked polyolefin - Adhesive liner provides complete environmental protection and insulation - Heat indication lines - Provide a
- Shrink Tubing: Heat Shrink Caps
- Material: Polyolefin
- Features: Shrink Tubing
Find Suppliers by Category Top
Featured Products Top
-
and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only ensure unparalleled performance but also uphold the (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not only ensure unparalleled performance but also uphold the standards of cost-effectiveness and top-tier quality (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Choosing between heat shrink tubing and rigid insulation depends on what the assembly needs. Some jobs need a close fit and flexibility. Others need fixed geometry and structural protection. Pexco's technical guide helps engineers, OEMs and system designers (read more)
Browse Shrink Tubing Datasheets for Pexco -
FEP/EFEP Bilayer Heat Shrink Developed with temperature-sensitive electronics in mind, Low-Temp Dual-Shrink™ bridges the gap between commodity, adhesive-lined heat shrinks, and standard Dual-Shrink™. Learn More (read more)
Browse Shrink Tubing Datasheets for Zeus -
Download a copy of our FEP Heat Shrink Brochure FEP Heat Shrinkable Tubing FEP (fluorinated ethylene (read more)
Browse Shrink Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Heat Shrink Applications & Heat Shrink Technology
Qualtek heat shrinkable products include Polyolefin, Silicon, Telon, Viton, Kynar, Halogen-Free, high temp, single wall, double wall and adhesive lined tubing with varying shrink ratio, colors and sizes.