Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThreeBond International, Inc.
Description: Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical, shock
- Viscosity: 70,000 cP
- Industry: Automotive
- Cure / Technology: Reactive / Moisture Cured, Single Component System
- Features: Room Temp. Cure / Vulcanizing, Silicone
-
Silicone Adhesives and Sealants - Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/BSupplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Industry: Electronics
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Rubber Based / Elastomeric, Silicone
-
Silicone Adhesives and Sealants - WHITE LIGHTNING 100% RTV SILICONE HIGH HEAT SEALANT RED -- WL09611Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Techsil Limited
Description: TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER - HEAT RESISTANT
-
Supplier: Wacker Chemical Corp.
Description: WACKER’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in
- Features: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Techsil Limited
Description: TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on exposure to atmospheric moisture and forms a durable rubber solid.
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: ASTM International
Description: This specification describes the properties of cold liquid applied, single-component or multicomponent, chemically curing elastomeric structural silicone sealants herein referred to as the sealant. These sealants are intended to structurally adhere components of
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace gasketing,
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace gasketing,
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high temperatures. It is recommended for industrial ovens, aerospace gasketing,
- Tensile Strength (Break): 350 psi
- Elongation: 600 %
- Industry: Aerospace
- Features: Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature resistance, and no
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application Gluing and sealing of steam chambers
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Compound Type: Caulk / Grout
- Features: Gap Filling Sealant / FIP Gasket, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N189 is a non-slump silicone sealant which cures at room temperature under influence of atmospheric moisture. Special features neutral-curing system (oxime) non-slump good resistance to mineral oil and antifreeze agents excellent heat stability excellent primerless
- Tensile Strength (Break): 290.073678714394 psi
- Elongation: 300 %
- Industry: Automotive
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Techsil Limited
Description: Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has a very long working time at room temperature and will not cure completely until exposed
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Accuris
Description: SEALANT, SILICONE RUBBER, HEAT RESISTANT, WITH BIOCIDE ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Silicone Adhesives and Sealants - Heat Curing Electronic Coating Silicone Compound -- Bluesil V-207Supplier: Bluestar Silicones USA Corp.
Description: Clear, Two-Component, Addition Cure, Heat Curing Electronic coating Silicone Compound Properties Viscosity 6000 Hardness Sha 30 Description BLUESIL V-207 is a clear, two component, addition cure, heat curing silicone rubber compound. It is designed as a primerless coating
- Features: Conformal / Encapsulating Coating, Liquid, Silicone
- Industry: Electronics
- Compound Type: Encapsulating / Potting
- Cure / Technology: Reactive / Moisture Cured, Thermosetting / Crosslinking, Two Component System
-
Description: The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing shock absorption. ◆
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Constant (Relative Permittivity): 6.5
- Industry: Electronics
-
Description: Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer, it has not only good insulation and
- Industry: Electronics
- Features: Film / Sheet, Rubber Based / Elastomeric, Silicone
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 1 W/m-K
- Tensile Strength (Break): 10.877762951789775 psi
- Elongation: 100 %
-
Supplier: ASTM International
Description: This specification covers two types of cold applied, single component, chemically curing silicone sealants that are based on polymers of polysiloxane structures, and are intended for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. This
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow 96-083 Silicone Adhesive Clear is a two component, heat curing adhesive that is used for repairs and bonding a variety of materials such as glass, metals, plastics, and ceramics. It offers high tensile strength, flowability, low viscosity, self-leveling, and contains no added
- Viscosity: 275 to 10,600 cP
- Tensile Strength (Break): 840 psi
- Elongation: 120 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or electronics with small and delicate components. It offers good thermal
- Industry: Electronics, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting, Thermal Compound / Heat Conductive
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
This system is top notch for withstanding thermal cycling and shock. Minimal stress is generated when bonding dissimilar substrates. It is white in color, with a service temperature range spanning between -65°F to +400°F. MasterSil 153AO is a great choice for applications involving sensitive optical and electronic components where heat dissipation along with electrical insulation is critical. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
With the rapid development of wireless communication technology, high-power RF (Radio Frequency) modules are increasingly used in communication devices. These modules inevitably generate significant amounts of heat when processing high-frequency signals. If not properly managed, overheating can (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
CHT's heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Platinum catalysts do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. To learn more, please visit our (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Medical CHT’s range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective barrier against moisture and other (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
. · Exceptional heat resistance and heat resistant adhesion. · Superb resistance to retort treatment. · Useable with simple equipment such as gravure coaters, roll coaters and sprays (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
More Information Top
-
Global Product
… processed in many ways leading to a wide range of products as different as building materials, lubricants, water repellents, ingredients that go into skin care lotions, silicon wafers for computers, silicones to protect automotive electronics from heat , silicone sealants , and silicone adhesives.
-
Silicone Sealants Manufacturers, Silicone Sealants Product Catalogs Directory
Sealant Silicone Seam Sealer “Heat Resistant Sealant" HS881 Heat resistant silicone sealant cures fast with excellent adhesion and was specially designed so that it can be used in high temperature of 260℃ and...
-
resistance - offers from resistance manufacturers, suppliers, exporters & wholesalers
Sealant Silicone Seam Sealer “Heat Resistant Sealant" HS881 Heat resistant silicone sealant cures fast with ...
-
Adhesives & Sealants Manufacturers, Adhesives & Sealants Product Catalogs Directory
Sealant Silicone Seam Sealer “Heat Resistant Sealant" HS881 Heat resistant silicone sealant cures fast with excellent adhesion and was specially designed so that it can be used in high temperature of 260℃ and...
-
The Influence of Heat Ageing on One-Part Construction Silicone Sealants
KEY WORDS: silicone sealant , heat stability, elongation at break, tensile strength .
-
The effect of pigments on the stability of silicone/montmorillonite prosthetic nanocomposites
… retardant properties were determined when methyl vinyl silicone rubber nanocomposites containing 1 wt % montmorillonite were tested by thermogravimetric analysis.16 Ding and Liu17 studied the effect of accelerated weathering upon the exposure of silicone sealants to heat (80 C) and ultraviolet …
-
Investigation of peculiarities of sealant thermal degradation under conditions of high-temperature aging modes
Key words: Viksint U 2 28NT sealant, silicone sealant , heat resistant adhesive, testing of heat resistant adhesive.
-
ASB-6002 PE Fitting from Zhejiang Aishuibao Piping Systems Co.,Ltd, China
Copper Pipes and Fittings series, Plumbing Fittings series and Valve series, Radiators series, Radiator Accessories series ,and PERT Underfloor Heating series, silicone sealant series.
-
NEW EXHAUST SYSTEM FOR EXISTING FACILITY.
It was therefore decided to seal all of the tube joints by using a heat - resistant silicone sealant (Dow-Corning SO-102 Aerospace Sealant*).
-
Thermochemically Driven Gas-Dynamic Fracturing (TDGF)
… wall 1 mm), having inside tube diameter 5 mm, was inserted into the 10 mm hole that was made in the sample into the depth of 25 mm and then was sealed with a heat -resistant silicone sealant , thus creating two separate …
Indicates content that may require registration and/or purchase.