-
Supplier: BEING Scientific Inc.
Description: Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct
- Temperature Range: 25 to 100 C
- Power: 749.9999999999964 watts
- Volume: 9.999999999999998 liters
- Configuration: Controlled Bath
-
Supplier: BEING Scientific Inc.
Description: BEING Scientific General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct
- Temperature Range: 100 C
- Volume: 4.999999999999999 liters
- Configuration: Controlled Bath
- User Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: • Simple setup, easy-to-grip handles, and efficient design • Precise temperature and stirring control • Use as water bath, stirrer bath, or heat evaporator for various applications Use baths and stirrers separately or together. Bath components incorporate durable
- Volume: 8 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
-
Supplier: Cole-Parmer
Description: • Simple setup, easy-to-grip handles, and efficient design • Precise temperature and stirring control • Use as water bath, stirrer bath, or heat evaporator for various applications Use baths and stirrers separately or together. Bath components incorporate durable
- Volume: 12 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Supplier: BEING Scientific Inc.
Description: quick-release front grill allow for easy cleaning of the bath and condenser. The standard stainless-steel bottom plate helps prevent direct contact by accessories and tubes to heating element and sensors. Easy to access drain valve makes emptying of bathwater fast and easy for
- Temperature Range: -20 to 150 C
- Power: 1,500 watts
- Volume: 4.5 liters
- Operating Temperature: 95 F
-
Supplier: Cole-Parmer
Description: • Simple setup, easy-to-grip handles, and efficient design • Precise temperature and stirring control • Use as water bath, stirrer bath, or heat evaporator for various applications Use baths and stirrers separately or together. Bath components incorporate durable
- Frequency Range: 60 Hz
- Volume: 12 liters
- Operating Temperature: 41 to 203 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: • Simple setup, easy-to-grip handles, and efficient design • Precise temperature and stirring control • Use as water bath, stirrer bath, or heat evaporator for various applications Use baths and stirrers separately or together. Bath components incorporate durable
- Frequency Range: 60 Hz
- Volume: 16 liters
- Operating Temperature: 44.6 to 176 F
- Configuration: Bath Only
-
Supplier: Terra Universal, Inc.
Description: compensates for boil-off to maintain consistent chemistry temperature and acid/water ratio Includes etch-foil resistance heater and vapor thermocouple (for chemical boiling control) 360° nitrogen-purged housing seal reduces acid penetration of heating element for extended
-
Supplier: Electro Optical Components, Inc.
Description: extracts sample substances measured. Centrifuge isolates interfering elements of samples, and is used in concentrate enhanced reagent. Water bath heating extracts and concentrative collects samples. Air drying speeds up concentration. Four integrated functions above can
-
Supplier: Backer-Springfield
Description: flanges for your application. Immersion heaters are used as heat source in domestic water heaters, commercial dish washers, industrial baths, oil radiators, and towel dryers among many other applications. The immersion heaters are built with tubular elements with flanges or
- Sleeve (Sheath) Material: Copper, Stainless Steel
- Features: Electric, Other
- Heater Type: Immersion Heater
-
Description: for Soldering Iron Heater for Hair Iron Bonding Heater Seal Heater Water-Heating Applications Heater for Toilet Water Bath Water Heater Steam Boiler Heater Liquid Heater for Small Appliances Advantages of Ceramic Heaters Compact, Lightweight and Energy Efficient
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: Technic, Inc.
Description: examples help the student. The Plating Baths, Part 2: Gold, Indium, Iron Preparation and mixing of plating solutions Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: L&L Special Furnace Co., Inc.
Description: retort. There is no large "vestibule" to fill with combustible gas at a low temperature. In addition, the retort provides superior atmosphere protection because there is no outgassing of oxygen from the insulation. The three zone heating, even heating of the elements which
- Process Temperature: 980 C
- Height: 609.5996708161778 mm
- Heat Source: Combustion, Natural Gas
- Features: Other, View Ports
-
Supplier: Sigma-Aldrich
Description: M models MB-19, AC input 115 V, has adjustable high temperature cut-off
- Temperature Range: 20 to 100 C
- Power: 1,000.0000000000001 watts
- Volume: 19 liters
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: Sigma-Aldrich
Description: Model EC-5A, AC input 230 V, plexiglas bath
- Temperature Range: 20 to 60 C
- Volume: 4.999999999999999 liters
- User Interface: Analog Front Panel
- Configuration: Controlled Bath, Controller Only
-
Description: tap-water cooling) Includes: 8mm and 12mm hose barbs with bridge (–0026, –0029, –0021 only), pump plug for external circulation, 6ft. power cord.
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Sigma-Aldrich
Description: Model SL-6, AC input 230V, has adjustable high temperature cut-off
- Temperature Range: 20 to 300 C
- Power: 3,000 watts
- Volume: 6 liters
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: Sigma-Aldrich
Description: Open-bath immersion circulator, model MP-5, AC input 230 V
- Volume: 4.999999999999999 liters
- Remote Interface: Computer Interface, Serial Interface
- Configuration: Controlled Bath, Controller Only
- User Interface: Digital Front Panel
-
Supplier: Isotech North America
Description: The 915 is, no question, the finest stirred liquid parallel tube bath produced. Typical uncertainties of measurement are less than ±0.0005°C over the complete temperature range of -65°C to +300°C. The Isotech Parallel Tube Liquid Bath is a development of the previous 815 model and has
- Temperature Range: -30 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Isotech North America
Description: Deep Immersion Calibration Baths Available in Three Ranges Covering -80°C to 300 °C Stability of ±0.007 °C Deep immersion depth (470mm or 18.5”) with low filling costs Capable of calibrating liquid in glass thermometers, no level adapters required Variable Speed Stirring - allowing optimum
- Temperature Range: -40 to 125 C
- Power: 1,000.0000000000001 watts
- Volume: 8.499999999999998 liters
- User Interface: Analog Front Panel
-
Supplier: AMETEK Brookfield
Description: Detecting changes in your sample's properties is valuable information for predicting your product's performance. Temperature control during viscosity measurement helps insure accurate test results. The addition of a Brookfield Circulating Bath is a smart investment. Why control temperature
- Temperature Range: -20 to 135 C
- Volume: 7 liters
- Configuration: Controlled Bath
- Temperature Control: Cooling, Heating
-
Description: Perfect for internal or external circulation. Thermo Scientific™ SAHARA S15 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 300°C, with maximum bath volume of 17 liters. The SAHARA series of heated bath circulators are
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: Ideal when visibility of your application is required, Thermo Scientific™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13°C to a maximum of 80°C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators
- Temperature Range: 12.999999999999998 to 60 C
- Volume: 4 to 19 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Description: Perfect for internal or external circulation. Thermo Scientific™ SAHARA S21 stainless-steel baths are offered in a wide selection for efficient heating from ambient 13° to 200°C, with maximum bath volume of 19 liters. The SAHARA series of heated bath circulators are
- Temperature Range: 12.999999999999998 to 150 C
- Volume: 2 to 51 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
-
Supplier: Isotech North America
Description: The Isotech fluidized calibration bath outperforms dangerous salt baths in all respects: wider temperature range, less hazardous and better uncertainties. The bath is the result of 20 years research and development into flow patterns, powder technology and filtration. Recent
- Temperature Range: 50 to 700 C
- Power: 3,000 watts
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
-
Supplier: CANNON Instrument Company
Description: For Kinematic Viscosity from 20 °C to 100 °C ASTM D445/D446, ISO 3104/3105 The CT-500 series constant temperature bath accommodates viscometer tubes requiring a bath depth up to 12" and provides reliable temperature control from 20 °C to 100 °C . The unit accommodates up to 7
- Temperature Range: 20 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- Power: 1,000.0000000000001 to 1,300.0000000000032 watts
- Volume: 16.999999999999996 liters
-
Supplier: OMEGA Engineering, Inc.
Description: different systems is available to suit most laboratory and industrial applications. Inlet and outlet pipes at the rear of the controller can be used for external circulation to another piece of apparatus or sealed for circulation within the bath itself. The baths are also suitable for
- Temperature Range: -40 to 250 C
- Volume: 48 liters
- User Interface: Analog Front Panel, Digital Front Panel
- Configuration: Controller Only
Find Suppliers by Category Top
Featured Products Top
-
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Water Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
all need to be considered. INNOVACERA can make the ceramic heater according to drawings and module requirements. Innovacera ceramic water heater element is designed for instant water heating in smart toilets and bidet seats. Its tubular MCH structure uses an alumina ceramic tube (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
solids accumulate on heating elements, they create insulating barriers that reduce heating efficiency and can eventually cause complete heater failure. The pH level of water used in humidity systems is equally crucial. Water that’s too acidic or too alkaline can trigger corrosive (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
supply industry. Our heating elements are used in blood, urine, and tissue analysis, ovens, incubators, water baths, hot plates, test tube heating, and cryogenics in labs, schools, and scientific equipment across the nation. We also have dry heat, disinfecting, and cleansing components that are used in (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Electrical process heaters are commonly used in coffee makers for heating water efficiently and maintaining precise temperature control during the brewing process. Here’s how they are used and the design options available. General Usage in Coffee (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
Repeated local administration of noradrenaline or saline inhibits thermal hyperalgesia in pain‐sensitized human skin
During the recordings, the forearm was positioned just below heart level and the water bath 's heating element and circulating jet were switched off to prevent data artefacts caused by probe agitation.
-
Experimental calibration and field investigation of the oxygen isotopic fractionation between biogenic aragonite and water
The culture experiment was carried out in a controlled temperature laboratory using water baths heated with elements in copper cases with proportional/derivative temperature controllers and platinum resistance temperature sensors.
-
Proceedings of the 11th European Conference on Thermoelectrics
Fig. 24.1 Apparatus used to characterize TEG module using PID controller with water bath and heating element .
-
Understanding Distillation Using Column Profile Maps
Water bath with heating element .
-
Practical Pharmaceutics
A glass cylinder breaks easily; especially contact with the heating element of the water bath should be prevented.
-
Development of a Soft‐Rock Weathering Test Apparatus
an oedometer to evaluate the effect of temperature on clay–soil consolidation, which was designed to accommodate a heating element in the water bath surrounding the sample.
-
PROGRAMMABLE AUTOMATED SYSTEM FOR CONTINUOUS REARING OF THE PEA APHID, ACYRTHOSIPHON PISUM , ON HOLIDIC DIETS
The heating element of the water bath , pump, and solenoid valves of the thawing system was controlled by the timer.
-
A Novel Triaxial Apparatus for Thermo-Mechanical Testing of Soils
Essentially, this equipment was designed to accommodate a heating element in the water bath surrounding the sample.
-
Establishing an applied training session in metrology at an agricultural engineering school (CIRAD, Montpellier, France)
The following equipment was provided: – 25 (W) × 60 (L) × 16 (h) cm water bath ; – heating element and temperature regulator for the bath setting; .
-
Accurate Temperature Control for the Separation of Solvents from Liquid Samples (.pdf)
A refrigerated water bath with a heating element is employed to ensure that a consistent temperature is maintained.
Indicates content that may require registration and/or purchase.