Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kanthal Bethel
Description: Ready-made metallic heating elements made from wire or strip in Kanthal iron-chromium-aluminium alloys or Nikrothal nickel-chromium alloys for element temperatures between 50-1425°C (120-2600°F).
- Maximum Element Temperature: 50 to 1,425 C
- Element Materials: FeCrAl Alloys, NiCr Alloys
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and PTC
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Kanthal Bethel
Description: Round and flat resistance heating wire and resistance wire with bright annealed or oxidized surface, depending on size. Round resistance wire sizes up to 0.40 mm (0.0157 inch) are available with insulation and coating.
- Maximum Element Temperature: 600 to 1,400 C
- Element Materials: CuNi Alloys, FeCrAl Alloys, NiCr Alloys
- Features: Specialty / Other Alloy
-
-
Description: heating elements are converted into heating units that are incorporated in the building in accordance with the instructions after which the required level of protection against hazards is achieved. Attention is drawn to the fact that: – in many countries, different wiring rules
-
Supplier: Backer-Springfield
Description: We are pleased to offer the most reliable dryer heating elements at the best value available for the Home Appliance market including our line of laundry elements which provide the highest performing and safest solution on the market. For the laundry elements these fall
- Element Materials: NiCr Alloys
-
Supplier: Thermon, Inc
Description: evenly over the entire panel surface. To ensure optimal performance, each system is engineered by Thermon based on the heating requirements of the application. A parallel circuit design, based on a stamped high temperature INCONEL® heating element, provides the HT heating
- Maximum Operating Temperature: -40 to 800 F
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: -40 to 800 F
- Sleeve (Sheath) Material: Aluminum, Steel
-
Supplier: Tempco Electric Heater Corporation
Description: The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead
- Maximum Operating (Sheath) Temperature: 400 to 1,400 F
- Maximum Operating Temperature: 400 to 1,400 F
- Features: Electric
- Heater Type: Flexible Heater
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications.
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 volts
- kWatts: 0.064 to 0.26 kW
- Watt Density: 1.8 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® silicone rubber laminated heating blankets are low watt density electrical resistance heaters in blanket form. They are designed for freeze protection as well as process temperature control applications. The rugged heater element is made from multi-strand braided and knitted
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.18 to 1.44 kW
- Watt Density: 2.5 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground
- Maximum Operating (Sheath) Temperature: 500 F
- AC Voltage Required: 120 to 480 volts
- Length: 202 to 1,398 inch
- Width: 0.225 to 0.33 inch
-
Supplier: OMEGA Engineering, Inc.
Description: HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.072 to 1.44 kW
- Length: 24 to 120 inch
-
Supplier: Thermon, Inc
Description: alloy heating element. This design eliminates the burnout potential common with series wire-based designs. The rugged construction of the RT FlexiPanel includes a tough metal jacket that provides mechanical protection during handling and installation. The panel's heating
- Maximum Operating (Sheath) Temperature: -67 to 250 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating Temperature: -67 to 250 F
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: TPI Corporation
Description: PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION
- Heating Capacity: 2.85 to 5.7 kW
- AC Voltage Required: 240 volts
- Watts: 2.85 to 5.7 kW
- Features: Electric, Sheathed Tubular Element
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CARTRIDGE HEATER, IMMERSION HEATING ELEMENT, CERAMIC CAP, TWO WIRE, 1-1/2 INCH ELEMENT, 240 VOLTS, 400 WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BARTEC
Description: cables for applications where the cut to length feature is preferred. This feature considerably simplifies project engineering and installation. The trace heater can be cut and terminated directly on site. Parallel resistance heaters formed by a coiled resistive heating element wrapped
- Operating Temperature: -40.00000000000002 to 260.0000000000002 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT ,GREY, WIRE COIL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATING ELEMENT BAND 100V 2SECTION/4WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATING ELEMENT, RUBBER SILICONE HEATING ELEMENT, FLEXIBLE, 3X3 INCH, 90W, 115V, TWO WIRE, OPERATING TEMPERATURE RANGE -70F TO 450F. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Elmet Technologies LLC
Description: grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
- Overall Width / OD: 0.003 to 0.25 inch
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
-
Supplier: Elmet Technologies LLC
Description: grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
- Overall Width / OD: 0.0008 to 0.1 inch
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
-
Supplier: Heatron, Inc.
Description: Rugged. Reliable. Accurate. High-strength fiberglass reinforced silicone rubber gives the wire wound heater dimensional stability without sacrificing flexibility. Moisture and chemical resistant, HEATFLEX can be vulcanized to conform to the contours of irregularly shaped parts, equipping our
- Features: Electric, Other, Wire Wound Elements
- Heater Type: Flexible Heater
-
Supplier: Elmet Technologies LLC
Description: grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
- Type: Refractory / Reactive (UNS R)
-
Supplier: ASTM International
Description: 1.1 This specification covers round wire and ribbon with controlled electrical properties for use in wire-wound resistance units and similar applications, but not for use as electrical heating elements.
-
Supplier: Backer-Springfield
Description: ohms/ft. with a tolerance of +/- 5%. Whatever your requirements for insulated resistance wire, you'll find Springfield Wire, Inc. an excellent source for quality material, competitive pricing and dependable service. The majority of silicone and PVC heater wire that Springfield
- Features: Electric, Other
-
Supplier: TE Connectivity
Description: Other Tooling Type : Heating Element
- Application / Connector Type: General Application
-
Description: Thin-film platinum, ESD-optimized, 100 Ohm RTD component Platinum sensor with flat Gold-coated Nickel wires with long-term stability and low self-heating
- Operating Temperature: -328 to 572 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.0787402 inch
-
Supplier: Carbolite Gero Limited
Description: heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power
- Process Temperature: 0 to 1,700 C
- Width / Tube O.D.: 90 mm
- Length (Chamber / Tube): 300.00000000000006 mm
- Atmosphere: Air / Oxidizing, Inert, Reducing
-
Description: -200 °C to +600 °C, 5.0 x 2.0 mm, 10 mm wires Excellent long-term stability at high temperatures Small dimensions Low self-heating Vibration and temperature shock resistant Fast response time ESD-optimized
- Operating Temperature: -328 to 1,112 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.0787402 inch
- Width / Diameter: 0.1968505 inch
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating elements with broad application range. They are used as: Radiation heating element Contact heating element Heating element for direct and indirect heating of liquids Soldered into a screw head, one has a complete
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Process Sensing Technologies USA
Description: to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific
-
Supplier: Precision Resistor Co., Inc.
Description: 4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current handling capabilities. Dependable and repeatable measurements under
- Technology / Construction: Wirewound Resistor
-
Supplier: Watlow®
Description: fiber insulation isolates the high temperatures inside the heated chamber from the outside. The heaters are low mass, fast heating, with high insulation values and self-supported heating elements that offer some of the highest temperature heating capabilities within the
-
Supplier: Backer Hotwatt Inc.
Description: Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation Low watt density design: 13 watts/inch²2 Dual, knitted,
- Maximum Operating (Sheath) Temperature: 1,400 F
- AC Voltage Required: 120 volts
- kWatts: 0.156 to 0.624 kW
- Watt Density: 13 W/in²
-
Supplier: Isabellenhutte USA
Description: ISA®-NICKEL is known for its high resistance to oxidation and chemical corrosion. These features govern the application: Wire cloth, connecting braids for heating elements, welding wires and many more applications. The maximum working temperature in air is +700 °C. Form
- Tensile Strength (UTS, Break): 65,250 psi
- Processing, Temper & Finish: Annealed
- Features: Corrosion Resistant, Heat Resistant, Nickel Alloy, Non-ferrous - Any Type
- Specifications: EN
-
Supplier: Nortek, Inc.
Description: HEAT-A-LITE BRAND HEATING CAPACITY 5118 BTU/HR HEATING ELEMENT NICKEL-CHROMIUM COILED RESISTANCE WIRE LAMP TYPE INCANDESCENT WARRANTY 1 YEAR
- Sones Rating: 4
- CFM: 70 CFM
- Features: Heater, Light
Find Suppliers by Category Top
Featured Products Top
-
The heating circuit is formed on ceramic layers,then laminated and co-fired with the ceramic to create an integrated heating structure.Compared with conventional wire-wound heaters,this embedded design helps reduce component size,support higher power density,and provide a fast thermal response (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
they work in a packaging application: Heating element: The heating element, often made of nichrome wire, generates heat when electricity passes through it. This heating element is usually located within the sealing bar or jaw (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
a special electrically conductive paste, which increases the possibility of a bad contact in the feedback circuit. In the three-wire lambda sensors, is a special heating element inside which is constantly turned on when the (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
own beneficial qualities. The wire wound or etched foil heating element is insulated between the layers of silicone rubber. These types of heaters perform well in a wide variety of low watt density applications such as: Freeze-protection Condensation evaporation Food (read more)
Browse Industrial Heaters Datasheets for Tempco Electric Heater Corporation -
the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high dielectric strength, is non-toxic, chemical resistant, and flame retardant. Silicone rubber (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc. -
We are pleased to offer the most reliable dryer heating elements at the best value available for the Home Appliance market including our line of laundry elements which provide the highest performing and safest solution on the market. For the laundry elements these fall (read more)
Browse Coil Heaters Datasheets for Backer-Springfield -
dimensions, tolerances, and surface finish. In some cases, the casting may require minimal to no machining, depending on the complexity of the part. Finishing – The threaded posts or lead wire connections are added to the heating elements and all surfaces are cleaned. The heater is (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Ceramic Heating Element Introduction
heating elements are preferable in many ways to wire heating elements or other bare metal elements. They typically last longer and provide more even heat than a wire heating element. Wire heating elements will eventually burn up and cease to produce heat, and may potentially cause a fire if they come
-
What Do You Know About MCH Heater?
, environmentally friendly, and energy-saving. ceramic heating element, which is mainly used to replace the most widely used alloy wire heating elements and PTC heating elements and components.
-
What's the Ceramic Heater for Soldering Iron
Innovacera heating element is the PROCESS of MCH (Metal Ceramics Heater). It is the material of tungsten, molybdenum, molybdenum, manganese, and other high melting points Metal heating resistance paste is printed on 92 ~ 96% alumina flow ceramic green billet according to the requirements of heating
-
Etched-foil elements provide significant advantages in sensitive applications
a standard, coiled-resistance wire heating system. A major problem developed when the tightly wound spirals of heat-concentrated wire kept failing. Compounding this reliability issue was the fact that the wire coil acted like a spring. When the element broke, it would touch an electrically conductive
More Information Top
-
Heating Element Wire Exporters, Heating Element Wire Selling Leads
Search heating element wire .
Indicates content that may require registration and/or purchase.