Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Fluid Systems, Inc.
Description: mounted units. Components include a 3 pass dual helical coil heat exchanger, specially designed isolation valves, pump, pump strainer, degasser, burner, expansion tank, safety controls and temperature blocking vessel. Optional features include a drain tank and secondary heating
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Accuris
Description: Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test me
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heated Rolls Calendar Rolls Press Platens Process Skids Wood Presses Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors Fuel
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
-
Supplier: Accuris
Description: Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels \x96 Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 \x96 Requirements and
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu / hour (60 kW). These requirements do not apply to heaters that include storage vessels having a water capacity of more than 120 US gallons (454.2 L), or
-
Supplier: Accuris
Description: Thermoplastic static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks - Requirements and test methods
-
Supplier: Accuris
Description: Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks Requirements and test methods
-
Supplier: UL Standards & Engagement
Description: Petroleum and Allied Petroleum Products. 1.5 These requirements do not apply to steel tanks covered by the following standards: A UL 80, Standard for Steel Tanks for Oil-Burner Fuels; B CAN/ULC-S602, Standard for Aboveground Steel Tanks for Fuel Oil and Lubricating
-
Supplier: UL Standards & Engagement
Description: Steel Tanks for Oil-Burner Fuels and Other Combustible Liquids UL 80 1.1 These requirements cover steel primary, steel secondary, and steel diked type atmospheric storage tanks from 60 to 660 gallons (227 to 2500 L) intended primarily for the storage and supply of heating
-
Supplier: Westeel
Description: The Fuel Oil Double Wall (DW) Above Ground Storage Tank (AST) is about peace-of-mind for your installation with its 110% secondary containment design. It is engineered to provide environmentally safe handling for heating/generator fuels or lubricant oil storage. Easy to
- Volume Capacity: 62 to 249 gallons
- Height: 47 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Outdoor Use
-
Supplier: Westeel
Description: The Fuel Oil Single Wall (SW) Above Ground Storage Tank (AST) has been the essential work horse for decades coast-to-coast. It is engineered to provide an affordable option for flammable and combustible liquids for heating/generator fuels or lubricant oil storage. Easy to
- Volume Capacity: 62 to 249 gallons
- Height: 47 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Outdoor Use
-
Supplier: Dana Holding Corporation
Description: The Long® in-tank style heat exchanger is a transmission oil cooler designed so hot oil flows through the inside of the cooler as cold water in the radiator tank flows around the outside of the oil cooler. Optimal performance is achieved when the oil cooler
- Primary Material: Aluminum, Brass, Stainless Steel
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling
-
Supplier: Process Heating Company, Inc.
Description: Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 26 kW
- Watt Density: 10 W/in²
-
Supplier: Process Heating Company, Inc.
Description: Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 30 kW
- Watt Density: 10 W/in²
-
Supplier: UL Standards & Engagement
Description: Petroleum and Allied Petroleum Products. 1.5 These requirements do not apply to steel tanks covered by the following standards: A UL 80, Standard for Steel Tanks for Oil-Burner Fuels; B CAN/ULC-S602, Standard for Aboveground Steel Tanks for Fuel Oil and Lubricating
-
Supplier: Schutte & Koerting
Description: and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during storage at petroleum processing plant. Freeze protection. Sparger Nozzle used for tank heating liquids. Continuous
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: catalytic solution Maintaining quench tank temperature. Batch heating of semi-finished products. Continuous heating and mixing of pulp tanks for paper industry. Heating slurry for final separation in coal processing. Heating of #6 fuel oil during
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Chromalox
Description: saving package. The system can be used with most types of heat transfer oils such as Paratherm®, Mobiletherm®, Therminol®, Dow Brands®, etc. The MOS operates in a closed loop system using a cold expansion tank (optional). A cold expansion tank can remove the need for a nitrogen
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Inproheat Industries Ltd.
Description: liquid heating technology offered by SubCom® a welcome and sought-after component within this sector. The most common SubCom® applications in natural gas are: Frack water heating LNG vaporization Produced water heating for water treatment Oil Sands SubCom® is
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 10 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Chromalox
Description: Steel Tanks ASME rated 150 psig @ 650°F for CLD Heat Transfer Systems — includes ASME relief valve, reflex type sight glass and 3/4" 300 Lb. flanged system connection.
- Operating Temperature: 50 to 750 F
- Discharge Pressure: 150 psi
- Heater Capacity: 4.5 to 400 kW
- Type of Connection: 300 lb. Flange
-
Supplier: Armstrong International
Description: Critical to the heating and maintenance of temperatures for a broad variety of products, Armstrong tank heaters are widely used in breweries, chemical and food processing plants, oil refineries, paper mills, and tank storage farms, and in shipping and other industries.
- Maximum Operating (Sheath) Temperature: 650 F
- Immersion (Heated) Length: 60 to 240 inch
- Maximum Operating Temperature: 650 F
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Heat Exchange & Transfer, Inc.
Description: The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible
- AC Voltage Required: 120 to 600 volts
- kWatts: 20 kW
- Watt Density: 11 W/in²
- Flange or Thread Diameter: 6 inch
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: 1" Steel Screw Plug Steel Sheath Element for Oil Heating 20 - 21 W/In² 350 - 900 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes;
- Application / Industry: Aerospace, Automotive / Vehicular, Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Pneumatic, Power Generation, Steam
- Connection Options: Flange, NPT
- Features: Other
- Technology: Plate
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Description: requirements to verify the safety of installations in industrial, commercial, and residential occupancies. The Standard covers all liquid fuels that are approved for use in oil-burning appliances. In addition to addressing heating appliances that use No. 2 fuel oil and other
-
Supplier: CSA Group
Description: oil-burning equipment), pumps, control devices, venting systems, accessories, heat distribution systems (for oil-burning equipment), central oil distribution systems, and above-ground storage tanks (with maximum individual / aggregate capacities).
-
Supplier: PressureParts.Com
Description: washer. 3000 PSI Quick Hookup - 3/8" QC inlet/outlet Easy service access to burner parts Efficient vertical combustion configuration Diesel, Kerosene, #1 Heating Oil 10" Easy roll tubed pneumatic wheels 5 gallon plastic fuel tank Compact size - 37" W x 27" L x 39" H 36' Ground
-
Supplier: CSA Group
Description: heating and cooling equipment employing gas-, oil-, or gas-oil-fired heating means. However, the requirements for the construction and performance of the gas-, oil-, or gas-oil-fired heating means, and their associated components, shall conform to the
-
Supplier: AENOR
Description: Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Secondary containments used with tanks complying with EN 13341 - Requirements and test methods
-
Supplier: Radwell International
Description: 500W OIL TANK HEATER. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
temperatures might make oils thick or solid. From business work to home heating systems, oil tank heaters help make things better by efficiency, using less energy, and keeping equipment safe from damage. This article looks into all you need to know about oil tank heaters, including types, how (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Food Service Warming Pots Holding Tanks Hot Runner Molding Bushings Metallurgical Analyzation Equipment Oil Reclamation Systems Plastic Extruders Plastic Injection Molding Machines Pulp & Paper Processing Equipment Vending Machines (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Our most popular product is our Cartridge heaters. We make low to medium and high watt density cartridge heaters. The size, sheath, terminations and ratings can be adapted to your heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
and broadcast a wireless signal, delivering Internet connectivity to under-served geographies. Drones already help farmers optimize crop production. They help real estate agents sell residential and commercial properties. Drones have created new markets in forestry, mapping, and oil and gas (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Hot Oil Heating vs Steam Boiler Systems for Tank Heating
There is a big increase in demand for electric circulation heaters. Yet, for tank heaters, steam boilers are still more commonly used than hot oil systems. Is steam heating better, or is the industry slow to adapt?
-
Vegetable Oil Heating
In Cleveland Ohio, a large food manufacturer called WATTCO TM for some flanged immersion heaters that were to be used to heat up vegetable oil in large tanks. In the food industry, oil heating is the primary purpose in using the flanged heaters. The flanged heaters are used in food industries
-
Mineral Oil using Immersion Heaters
to corrosion. Traditionally, a light lubricating oil was used to coat the cables - preventing rust from settling in. The cables were exposed to a steam heating tank containing light oil at ninety-five degrees farenheit. The problem was that the oil had a lower than average viscosity and tended
-
Preheat Fuel Oil using Flanged Heaters
and maintenance costs. Failure in heating natural gas was also frequent so a backup system was needed in case of a failure during the transport of natural gas. The oil storage tanks could not use steam heating since the facility was in a remote location and if there was a leak in the lines, there was a high risk
More Information Top
-
States > New Jersey > State > Proposed Regulations > 2008 Documents > May 5, 2008 > [2008 NJ Proposed nj-20080505-0025-0002467] N.J.A.C. 7:14B, 7:26C , and 7:2...
Certification to Perform Services on Unregulated Heating Oil Tank Systems .
-
States > Washington > State > Proposed Regulations > 2008 Documents > May 19, 2008 > [2008 WA Proposed wa-20080519-0024-0001873] WAC 374-70 - Proposed Rule WAC...
Clarifying the definition of "abandoned heating oil tank " and adding the definition for "decommissioned heating oil tank.
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:14b] 14B - Underground Storage Tanks
Classifications of unregulated heating oil tank services .
-
States > New Jersey > State > Statutes > Title 58 - Waters and Water Supply > 10A - Water Pollution Control Act
Unregulated heating oil tank " means any one or combination of tanks, including appurtenant pipes, lines, fixtures, and other related equipment, used to contain an accumulation of heating oil for on-site consumption in a residential building, or those tanks with a …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Resource Conservation Recovery Act (RCRA) > [40 CFR Part 282] Approved Underground Storage...
… 18 insofar as it applies to registration of non-regulated underground storage tanks; 20-22 insofar as they require underground storage tank installers, tank tightness testers and contractors to be licensed; 23(b)(5) insofar as it applies to heating oil tanks .
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:26c] 26C - Administrative Requirements for the Remediation of Cont...
REMEDIATION OF UNREGULATED HEATING OIL TANK SYSTEMS .
-
States > Oregon > State > Statutes > Public Health‚ Housing‚ Environment > 466 - Hazardous Waste and Hazardous Materials II
Heating oil tank regulatory program; license to provide heating oil tank ...
-
States > Washington > State > Statutes > Title 70 - Public Health and Safety > 149 - Heating Oil Pollution Liability Protection Act
Heating oil tanks - Design criteria - Reimbursement.
-
States > Oregon > State > Proposed Regulations > 2004 Documents > January 1, 2004 > [2004 OR Proposed or-p340b001] 340-012 - Proposed Rules - 340-012
Underground Storage Tank and Heating Oil Tank Classification of Violations .
-
States > Illinois > State > Register > 2009 > [31 IL Register 1120] 11/20/2009
" Heating oil tank for consumptive use on the premises where stored" means heating oil consumed exclusively on the premises where the heating oil UST is located, for space-heating or water-heating purposes.
Indicates content that may require registration and/or purchase.