-
Ball Transfer Units (BTU) - Tuff Series Heavy Duty Ball Transfer Units -- Heavy Duty 22,23 24 SeriesSupplier: SKF/North America
Description: SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with chrome steel bearings and incorporate both dust seal and dirt exit holes. Provide a higher
- Maximum Load: 55 to 1,102 lbs
- Ball Size: 0.50000027 to 1.56299297 inch
- Barrel Diameter: 0.787402 to 3.3070884 inch
- Weight: 0.0793650793650794 to 2.97619047619048 lbs
-
Ball Transfer Units (BTU) - Tuff Series Heavy Duty Ball Transfer Units -- Heavy Duty 22,23 24 SeriesSupplier: SKF/Global
Description: SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with chrome steel bearings and incorporate both dust seal and dirt exit holes. Provide a higher
- Maximum Load: 55 to 1,102 lbs
- Ball Size: 0.50000027 to 1.56299297 inch
- Barrel Diameter: 0.787402 to 3.3070884 inch
- Weight: 0.0793650793650794 to 2.97619047619048 lbs
-
Supplier: SKF/North America
Description: SKF Heavy Duty 800 Series Ball Transfers Very High laod capacity, low profiile, sloted and multi dirt hole offering. Ideal for cargo and transfer decks. Offered with staineless steel balls and stainless housing. Easy push mount instalation.
- Maximum Load: 264 to 8,818 lbs
- Ball Size: 0.62204758 to 3.50000189 inch
- Barrel Diameter: 1.7716545 to 4.6063017 inch
- Weight: 0.396825396825397 to 24.2504409171076 lbs
-
-
Supplier: SKF/Global
Description: SKF Heavy Duty 800 Series Ball Transfers Very High laod capacity, low profiile, sloted and multi dirt hole offering. Ideal for cargo and transfer decks. Offered with staineless steel balls and stainless housing. Easy push mount instalation.
- Maximum Load: 264 to 8,818 lbs
- Ball Size: 0.62204758 to 3.50000189 inch
- Barrel Diameter: 1.7716545 to 4.6063017 inch
- Weight: 0.396825396825397 to 24.2504409171076 lbs
-
Supplier: Omnitrack Corp.
Description: Omnitrack 90 series heavy duty ball units from our high-precision series offer lowest coefficient of friction & smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9031 ‘SS’ for all stainless
- Maximum Load: 18,000 lbs
- Ball Size: 0.5 to 4 inch
- Barrel Diameter: 0.787 to 8.969 inch
- Weight: 0.088 to 99.098 lbs
-
Supplier: Omnitrack Corp.
Description: Omnitrack 91 series heavy duty ball units incorporate integral precision machined threaded stud fitting, other thread types & sizes available upon request. Lowest coefficient of friction & smoothest performance available. Material upgrade options are shown below – order by
- Maximum Load: 10,000 lbs
- Ball Size: 0.5 to 3 inch
- Barrel Diameter: 0.787 to 6.297 inch
- Weight: 0.088 to 44.533 lbs
-
Supplier: Omnitrack Corp.
Description: Omnitrack 98 series heavy duty ball units from our precision machined series & offer lowest coefficient of friction with the smoothest performance. Material upgrade options are shown below – order by adding the suffix to the part number required, for example, 9820 ‘SS’ for all
- Maximum Load: 5,000 lbs
- Ball Size: 0.5 to 2 inch
- Barrel Diameter: 0.8666 to 3.937 inch
- Weight: 0.441 to 17.637 lbs
-
Supplier: Omnitrack Corp.
Description: Omnitrack 92 series heavy duty ball units incorporate integral bottom flange, ideal when base or surface mount fitting is required. 9200 incorporates 2 hole circular flange & 9210 features elliptical 2 hole fixing. All other models incorporate square flanges. Alternative fixing
- Maximum Load: 18,000 lbs
- Ball Size: 0.5 to 4 inch
- Barrel Diameter: 0.938 to 8.969 inch
- Weight: 0.176 to 110.121 lbs
-
Supplier: Reid Supply
Description: Ball Transfer
- Maximum Load: 397 lbs
- Ball Size: 0.874 inch
- Mounting: Flange Mount, Press / Drop In
- Features: Other
-
Supplier: RS Components, Ltd.
Description: ALWAYSE 45MM HEAVY DUTY BALL TRANSFER UN
- Maximum Load: 1,323 lbs
- Ball Size: 1.75196945 inch
- Features: Other
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial
- Maximum Load: 35 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: Hudson Bearings, Inc.
Description: The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most
- Maximum Load: 100 lbs
- Ball Material: Nylon - Polyamide
- Mounting: Stud / Bolt Mount
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1 flange-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 75 pounds (per unit ). The BT 1 features a 1 inch ball bearing resting on 80 individual support bearings and is ideal for most industrial
- Maximum Load: 75 lbs
- Ball Material: Carbon Steel
- Mounting: Flange Mount
-
Supplier: SKF/Global
Description: SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes .75 to 2.00 inchs(19 to 50.8mm) and unit load rating 22.00 to 749.00 Ibs(9.98 to
- Maximum Load: 22 to 749 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 1.26378021 to 3.5039389 inch
- Weight: 0.220458553791887 to 4.62962962962963 lbs
-
Supplier: SKF/North America
Description: SKFAir Cargo Ball transfer, are designed for heavy duty, rugged harsch environments. Units are designed with special dirt exit holes to provide long life for Ball transfer. Units also come in stainless steel to provide for corrisive protection and also offer
- Maximum Load: 440 to 1,322 lbs
- Ball Size: 1.181103 to 1.75196945 inch
- Barrel Diameter: 2.1653555 to 2.9527575 inch
- Weight: 0.771604938271605 to 2.42504409171076 lbs
-
Supplier: SKF/Global
Description: SKFAir Cargo Ball transfer, are designed for heavy duty, rugged harsch environments. Units are designed with special dirt exit holes to provide long life for Ball transfer. Units also come in stainless steel to provide for corrisive protection and also offer
- Maximum Load: 440 to 1,322 lbs
- Ball Size: 1.181103 to 1.75196945 inch
- Barrel Diameter: 2.1653555 to 2.9527575 inch
- Weight: 0.771604938271605 to 2.42504409171076 lbs
-
Supplier: SKF/North America
Description: SKF Base fixing Ball Transfers units offer heavy duty fixing, high load capacity, High profile, Drill hole fixing. Optional extras: dirt exit hole. Units are offered in load ball sizes .75 to 2.00 inchs(19 to 50.8mm) and unit load rating 22.00 to 749.00 Ibs(9.98 to
- Maximum Load: 22 to 749 lbs
- Ball Size: 0.7480319 to 2.00000108 inch
- Barrel Diameter: 1.26378021 to 3.5039389 inch
- Weight: 0.220458553791887 to 4.62962962962963 lbs
-
Supplier: Omtec Corporation
Description: Retro fit an existing industrial work bench, electronics assembly bench, heavy duty work bench and maple table top work bench. Virtually any work bench is easy to convert in to an ergonomic work bench, including hard maple top benches.
- Conveyor Type: Ball Transfer Table
-
Supplier: Econo Lift Limited
Description: Platform Sizes 36” wide x 48” long to 72” wide x 96” long base sizes Standard 36”,48” wide x 48”,60”,72” long Travel 36”,42”,48” vertical travel Lowered height 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane
- Capacity: 10,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Durst
Description: Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Bearing Length: 5.625 inch
- Bearing Housing: Flanged
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Radial Load: 15,600 lbs
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Radial Load: 8,400 lbs
- Type: Spherical
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer
- Static Radial Load: 5,400 lbs
- Type: Spherical
-
Supplier: Travaini Pumps USA
Description: Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at
- Discharge Size: 1.574804 inch
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Links-Japan, LLC
Description: It is a flange mounting type of Planeveyor. Compared to bolt-mounted type products, there are plenty of line-ups compatible with heavy-duty work pieces. Planeveyor adopted the original spherical surface (PAT.P) demonstrates its ability as the work weight is heavier.
- Maximum Load: 572.7904 lbs
- Weight: 1.7239858906525571 lbs
- Mounting: Flange Mount
- Features: Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: ST51/ST71 Submersible Sump/Effluent Pump Specially designed for the following uses: • Basement Draining • Dewatering • Water Transfer • Effluent Transfer Features and Benefits Corrosion resistant construction Cast iron body Thermoplastic impeller and cover Upper sleeve and lower
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Specifically designed for the following uses: Basement draining Water transfer Dewatering Effluent Transfer Features and Benefits Corrosion-resistant construction Cast iron body Thermoplastic impeller and cover Replaceable power cord Bearings: Upper sleeve and lower heavy
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many light to heavy duty industrial/mechanical motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.75 inch
- Overall Length: 1.687 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 222104 Fast-Ball 1:1 Oil Pump Fits 275 Gallon Bung-Mounted Pump Ideal for the transfer of oils or ATF The Fast-Ball features an in-line design with fewer parts for less pump wear. Features and Benefits Double-acting pump provides reliable fluid flow Differential air motor
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Square tubing frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90°
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 100 ft
- Flange Diameter: 26.12 to 30.5 inch
- Core Diameter: 10.5 to 15.5 inch
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Effluent Pumps Specifically designed for treating on-site wastewater treatment: -Effluent Systems -Water Transfer -Dewatering -Heavy Duty Sump Features and Benefits Corrosion-resistant construction. Stainless Steel motor casing and fasteners.
- Pump Type: Submersible Pumps, Wastewater Treatment Pumps
-
Supplier: JTEKT North America, Inc.
Description: contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: C & C Lift Truck, Inc.
Description: use controls: (zero) with auto zero tracking, (test) runs a diagnostic program to assure scale is functional. Model FED-7815-150 has an ABS heavy-duty plastic platform all other models have a stainless steel platform. Available with optional ball transfer top, models 7815
- Capacity: 150 lbs
- Resolution: 0.05 lbs
- Width / Diameter: 18 inch
- Length: 18 inch
-
Supplier: Rotacaster Pty Ltd.
Description: transfer and inverted multi-directional motion applications. Simple mounting options and a range of hubs make them easy to adapt to existing systems, both passive and driven. Rotacaster's injection moulded cup mounts provide the perfect alternative to a ball transfer unit.
- Roll Diameter: 1.8897648 inch
- Application: Conveyor
- Type: Idler Roller
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
QCWES Fasteners Ball lock, heavy duty, steel These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
3200 Series Conveyors are best for: Parts Handling Transfers Accumulation Precision Parts Movement (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Ball Transfer Unit -PV-C/PV-CF/PV-CAM/PV-BC series- Planeveyor Spring cushion embedded type The Planeveyor Spring Cushion Series includes the PV-C, PV-CF, PV-CAM, and PV-BC models, designed for smooth material handling, die positioning, and mold exchange applications (read more)
Browse Ball Transfer Units (BTU) Datasheets for Links-Japan, LLC -
Facing challenges with machinery reliability under heavy loads or shock stress? Engineers require components that combine durability, versatility, and precise performance to ensure smooth operation across demanding industrial (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
JD550_LineArt Heavy Duty Machine Vise_ProductFlyer (read more)
Browse Vises Datasheets for Jergens, Inc. -
Experience the strength of Jergens Kwik-Lok® Heavy Duty Detent Pins! Designed for reliability, these shoulder-style alignment pins are perfect for applications where a positive (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc.