Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: bisco industries
Description: Heavy Duty Drawer Slides
-
Supplier: TPA Motion
Description: Heavy Duty Drawer Slides Heavy Duty Drawer Slides are designed, developed, and manufactured for military mobile vehicle applications. Retracted Lengths Ranging from 610-1220mm (24-48") Extended Length Ranging from 1220-2440mm (48-96") Moisture,
-
Supplier: Accuride International, Inc.
Description: Load Rating: Load Rating: 180 lb./82 kg Over travel with interlock feature Designed for industrial or medical carts, tool or equipment storage, and other heavy multi-drawer applications where tipping might occur due to weight shift. Interlock system allows only one drawer to
-
-
Supplier: Accuride International, Inc.
Description: with minimized noise impact, this heavy-duty solution receives guidance from a non-locking companion slide, the 9322E. PRODUCT FEATURES Used together with non-locking companion slide, 9322E Enhanced lock-in and lock-out design and lever make slides more reliable
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
-
Supplier: Sugatsune America, Inc.
Description: Full Extension Positive stop Non Handed Heavy Duty Sold by each
-
Supplier: Sugatsune America, Inc.
Description: Full Extension Positive stop Non Handed Heavy Duty Sold by each
-
Supplier: Sugatsune America, Inc.
Description: Full Extension Positive stop Non Handed Heavy Duty Sold by each
-
Supplier: Sugatsune America, Inc.
Description: Full extension Positive stop Non-Handed Heavy duty Mount with M4 or #8 binding, pan, or truss head screws
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
-
Supplier: Newark, An Avnet Company
Description: EXTRA HEAVY DUTY BOTTOM MOUNT SLIDE ROHS COMPLIANT: YES
-
Supplier: US Futaba, Inc.
Description: release brackets for easy drawer removal Anti-rebound Non-handed Applications: Cash drawers Slot machines Battery trays Packaging Units: Unit of Measure: Pair Master Carton (MC): 5 pair per carton Individual Packaging (IP): 1 pair per poly bag
-
Supplier: US Futaba, Inc.
Description: Dynaslide 35501 Features: Full extension Side mount Height: 2-13/16†(71.4 mm) Side spacing: 15/16†(23.8 mm) Load rating: 500 lbs (18†length) Electro zinc finish (black available) Lengths: 14†â€" 28†Packaging: 4 pair per carton Designed with built in stiffeners for smooth action
-
Supplier: US Futaba, Inc.
Description: Dynaslide 5301 Features: 1†over travel Side mount Height: 2-1/8†(53.09 mm) Side spacing: 3/4†(18.81 mm) Load rating: 200 lbs (18†length) Electro zinc finish (black available) Lengths: 12†â€" 28†Non-disconnect Positive detent out Non-handed Two stage detent function Applications:
-
Supplier: Newark, An Avnet Company
Description: D-1054 Series Extra Heavy Duty Bottom Mount Slide, w/Mounting plate RoHS Compliant: Yes
-
Supplier: Accuride International, Inc.
Description: 39323932 MEDIUM-DUTY AND FULL-EXTENSION SLIDE BE THE FIRST TO REVIEW THIS PRODUCT The Accuride 3932 is a new medium-duty counterpart to the popular light-duty 3832. Like our popular 3832E Classic, the 3932 uses a 1/2-inch cross-section. This shared cross-section lets you
-
Supplier: RS Components, Ltd.
Description: HEAVY DUTY 272KG 100% EXTIONSION DRAWER
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RWB-2D Heavy Duty Work Bench/2-Drawer, 1 Shelf *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This work bench ships by truck and you will need a way to get it off the truck! Residential
-
Supplier: Garage Equipment Supply
Description: This Ranger RWB-2D Heavy-Duty Work Bench features rolled edges for added strength and rigidity. Full-extension ball bearing drawer slides provide durable storage compartments. This Work Bench also includes a tumbler Key-Lock Pivot drawer latching system for added
- Length: 25.25 inch
- Width: 59 inch
- Type: Heavy-duty Workbench
- Features: Storage Drawer(s)
-
Supplier: Equipto Electronics Corporation
Description: The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic
- Length: 26 to 30 inch
- Width: 19 to 24 inch
- Type: Desk, Electrical / Electronic Bench, Heavy-duty Workbench
- Features: Storage Cabinet(s)
-
Supplier: Mile-X Equipment, Inc.
Description: AFF Heavy-Duty Teardown Table This AFF Heavy-Duty Teardown Table ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: 10-Gauge rolled steel worktop with full retaining wall Key-lock steel drawer with ball bearing
-
Supplier: C & C Lift Truck, Inc.
Description: These extra heavy duty wardrobe storage cabinets feature all welded, heavy duty construction. All units include a keyed handle, top shelf, coat rod and 6" high legs. The (-3D) units are equipped with three drawers and three half fixed shelves. Each drawer
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Features: Heavy Duty
-
Supplier: Borroughs Corporation
Description: 50%. And finally, make the changes, with little to no price impact. We are very pleased to say, mission accomplished. ADVANTAGES: • High-Density - One HD drawer unit holds as much as five bin units! • Heavy-Duty — 400lb. CAPACITY PER DRAWER • Partitions and Dividers
- Height: 3 to 12 inch
- Width: 36 to 48 inch
- Depth: 18 to 24 inch
- Use: Commercial, Industrial
-
Supplier: Southland Equipment Service
Description: Organize your small parts for instant selection. Easy slide drawers feature 2 embossed runners for smooth, easy travel. All-welded heavy-duty frame features vertical support for extra stacking strength. A positive stop mechanism prevents drawers from falling out.
- Height: 17 inch
- Width: 33.75 inch
- Depth: 17.25 inch
- Type: Drawer Cabinet
-
Supplier: C & C Lift Truck, Inc.
Description: Organize your small parts for instant selection. Easy slide drawers feature 2 embossed runners for smooth, easy travel. All-welded heavy-duty frame features vertical support for extra stacking strength. A positive stop mechanism prevents drawers from falling out.
- Height: 21.0625 inch
- Width: 33.75 inch
- Depth: 11.75 inch
- Type: Drawer Cabinet
-
Supplier: Accuride International, Inc.
Description: The 9308EZ-Release Kit is a drawer-release system that lets users open locking compartments quickly and single-handedly. Once installed, users need only to engage that handle to unlock that compartment. The 9308EZ Release Kit works with Accuride models 9307, 9308 and 9328 slides. Also
- Handle Type: Pull-out Carrying Handle
-
Supplier: Newark, An Avnet Company
Description: TELESCOPING SLIDE, 18IN, STEEL; Length:18"; Extended Length:18"; Bearing Style:Ball; Carrying Capacity:1270lb; Product Range:D-1050 Series; Body Color:Grey; Enclosure Material:Steel; Features:Extra Heavy Duty Bottom Mount RoHS Compliant: Yes
-
Supplier: Strong Hold Products
Description: This 12-gauge all-welded stainless steel storage cabinet comes with 110 yellow bins, an adjustable shelf and 4 drawers. 2 drawers are 3" high, 1drawer is 4" high, and 1 drawer is 6" high. All drawers are 30" wide and 14" deep. Ball bearing slides provide for smooth
- Height: 78 inch
- Width: 36 inch
- Depth: 24 inch
- Type: Bin Cabinet, Drawer Cabinet
-
Supplier: Strong Hold Products
Description: This 12-gauge all welded storage cabinet comes with 110 yellow bins, an adjustable shelf and 4 drawers, measuring (2) 29" w x 13" d x 3" h, (1) 29" w x 13" d x 4" h and (1) 29" w x 13" d x 6" h. Ball bearing slides provide for smooth opening of drawers. The large bin is 8 1/4 ?
- Height: 78 inch
- Width: 48 inch
- Depth: 24 inch
- Type: Bin Cabinet, Drawer Cabinet, Shelving Cabinet
-
Supplier: U.S. Plastic Corporation
Description: cup holder. Raised ergonomic handle for comfortable maneuvering. 4-drawers, with central locking system, secure contents. Sliding drawers feature molded-in, easy grip handles. 13.25" W x 24" L x 4.12" deep metal drawers support up to 40 pounds evenly distributed. Ball bearing,
- Cart / Truck Type: Cabinet Cart
-
Supplier: Optimal Handling Solutions
Description: These extra heavy wardrobe storage cabinets are constructed from the same heavy duty materials as our HDSC series. Each unit includes a keyed handle, a top shelf and a coat rod The (- 4D) units below are equipped with a 1416-4 recessed handle drawer that offers a capacity
-
Supplier: Huot Manufacturing
Description: For the maximum in tool storage Huot offers the Super Chest and Super Cabinet with up to 24,000 cubic inches of tool storage. Each of these tool storage cabinets offer solid welded drawer dividers, heavy dudy cam locks and rugged I-beam doublewall construction. Completely made from 18
- Type: Drawer Cabinet, Tool Cabinet
- Application: Garage, Manufacturing
- Features: Heavy Duty
- Use: Industrial
-
Supplier: Huot Manufacturing
Description: cabinets have metal cases with vinyl inserts and ball bearing drawer slides. Click on the links below to find the master cabinet you are looking for.
- Type: Drawer Cabinet, Tool Cabinet
- Application: Garage, Manufacturing
- Features: Heavy Duty
- Use: Industrial
-
Supplier: Southland Equipment Service
Description: Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads.
- Length: 60 inch
- Width: 30 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Industrial-duty construction throughout. Stands up to hard punishing work. An excellent performer for maintenance, repair or assembly work. Legs, stringers, shelves, backboards and end pieces are heavy duty 14 ga. construction. 12 ga. steel tops support heavy loads.
- Length: 60 inch
- Width: 36 inch
- Features: Back Shelf / Riser, Back and End Stops, Stringer
Find Suppliers by Category Top
Featured Products Top
-
Where Strength Meets Motion: The Accuride C4170 From transportation to industrial equipment, Accuride's C4170 slide is engineered to keep systems moving smoothly under pressure. Explore the design (read more)
Browse Drawer Slides Datasheets for bisco industries -
overachiever with a low profile The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment (read more)
Browse Drawer Slides Datasheets for bisco industries -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest slide gate from the Waterman brand. The new S-6000 Waterman Heavy-Duty Sluice/Slide Gates are designed and constructed for long life in critical applications such as (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
QCPSS Sliding Locks Push lock clamp, heavy duty These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or retrofits.
(read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Heavy-Duty Vehicles For heavy-duty vehicles, you need heavy-duty solutions. For products you can truly rely on, choose Rousseau. Products built to last for heavy-duty technicians (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
performance. Two Styles, One Goal: Secure Fastening. Choose between two heavy-duty options: the Regular Ball-Lock Fastener for straightforward, powerful clamping, or the Retractable Ball-Lock Fastener for sliding applications. Both styles deliver the same reliable strength and ease of use with a (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
STATIONARY DRAWER CABINETS With a 400-lb. capacity per drawer, as well as a wide range of safety accessories, Rousseau heavy-duty cabinets are the ideal choice for the armed forces (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
QCPSS: Sliding LocksPush lock clamp, heavy duty Follow us on: (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Compact Automation manufactures custom slides to match your critical application specifications. Features: 20mm Bore 50mm stroke Custom tooling plate Heavy duty piston shaft assembly Custom port orifices (read more)
Browse Linear Slides and Linear Stages Datasheets for Compact Automation
Conduct Research Top
-
7 Things to Consider When You Buy a Heavy-Duty Drawer Slide
A heavy-duty drawer slide can do a lot. But the right kind of heavy-duty slide can do even more.
More Information Top
-
LOCKING DRAWERS | Today's Trucking
Accuride International • locking handle kit • mobile service trucks • CB-Hand Kit • heavy duty drawer slides .
-
Do occlusal contact detection products alter the occlusion?
The maxillary tooth was attached to a vertical, low friction, rail assembly (KV8400PR Heavy Duty Drawer Slide ** ).
-
Undercounter 6 cubic foot Drawer Refrigerator Stainless Steel 115V from Cole-Parmer
Two deep, sliding drawers eliminate the need to reach into the back of your refrigerator and the heavy - duty drawer slides handle full loads.
-
Space Makers | Remodeling | Kitchen, Walls, Cabinets, Design, Additions, Casework, Design-Build, Peggy Fisher, Michael Anschel
…rework the interior.â With the raised-panel front already in the plans, all the contractor needed to do was to build a drawer box â which he did on site â and fasten the drawer slides and heavy duty touch-latch.
Indicates content that may require registration and/or purchase.