-
Supplier: Imao-Fixtureworks
Description: Features Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground.
- Maximum Load Capacity (Per mount): 3,372 to 8,992 lbs
- Height or Thickness (Before loading): 2.9527575 to 9.055123 inch
- Mounting Size (To Support Structure): 2.362206 inch
- Application: Leveling
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 18,000 lbs
- Height or Thickness (Before loading): 1.875 inch
- Mounting Size (To Machine): 0.375 to 1.5 inch
- Mounting Size (To Support Structure): 0.75 to 4 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 10,000 lbs
- Height or Thickness (Before loading): 1.5 inch
- Mounting Size (To Machine): 0.375 to 1.125 inch
- Mounting Size (To Support Structure): 0.75 to 3 inch
-
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 18,000 lbs
- Height or Thickness (Before loading): 0.9375 inch
- Mounting Size (To Machine): 0.375 to 1.5 inch
- Mounting Size (To Support Structure): 0.75 to 4 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle.
- Maximum Load Capacity (Per mount): 18,000 lbs
- Leveling Adjustment Range: 1 to 4.25 inch
- Height or Thickness (Before loading): 6.125 inch
- Mounting Size (To Machine): 0.375 to 1.5 inch
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount
- Maximum Load Capacity (Per mount): 1,500 lbs
- Height or Thickness (Before loading): 1.875 inch
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
- Maximum Load Capacity (Per mount): 8,800 lbs
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
- Maximum Load Capacity (Per mount): 9,900 lbs
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
- Maximum Load Capacity (Per mount): 7,700 lbs
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Sugatsune America, Inc.
Description: Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
- Maximum Load Capacity (Per mount): 6,600 lbs
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Jilson Group (The)
Description: . Machinery & equipment of all types to 43,000 lbs (19,543 kg) capacity each. . Bases: DelrinR, non-skid, steel, and stainless to 5 h diameter. . Imperial stem sizes from 3.8 h-16 to 11.4 h- 7 x 6 h long. . Metric stem sizes from M-10 to M-24 x 51mm to 88mm long.
- Type: Leveling Foot
-
Supplier: Columbia Machine, Inc.
Description: case size and pallet pattern. Like all Columbia Machine palletizers, the FL1000 has a heavy duty steel frame that is built to last and is EASY TO OPERATE. FEATURES Compact size - fits through 8' x 8' doorway Category 3 electrical safety circuits UL or CSA certified controls
- Rate: 10 Pieces / Min
- Type: Automatic
- Packaging: Box / Carton, Case, Cup / Tray, Pallet / IBC
- Goods: Bulk / OEM Packaging
-
Supplier: J. W. Winco, Inc.
Description: Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To
- Type: Leveling Foot
-
Supplier: J. W. Winco, Inc.
Description: Low profile leveling mounts are for medium to heavy-duty applications. These durable mounts are utilized where a lower base height is required. Coupling nut is not recommended to use for installation. Use nut or tapped hole of 1 - 1 1/2 times the thread diameter being used. To
- Type: Leveling Foot
-
Supplier: J. W. Winco, Inc.
Description: PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint,
- Type: Leveling Foot
-
Supplier: J. W. Winco, Inc.
Description: PolyMountTM leveling mounts are an economical choice for light, medium, and heavy-duty applications. The base on the Teardrop PolyMountTM makes it easier to drill for and install a lag bolt. The shape offsets the single lag hole to the outside of the machine footprint,
- Type: Leveling Foot
-
Supplier: Monroe Engineering
Description: Designed for Medium & Heavy Duty Applications Zinc Plated Steel Available in Stainless Dampening Pads Available upon Request Also available in metric
- Maximum Load Capacity (Per mount): 3,500 lbs
- Leveling Adjustment Range: 8 inch
- Height or Thickness (Before loading): 1.25 inch
- Mounting Size (To Machine): 0.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3608 Optional Equipment Air Inlet System Heavy-duty air cleaner — with precleaners Heavy-duty air cleaner — with rain protection Charging System Charging alternators Control
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: explosion relief valves Gas shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3606 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3616 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators Control System
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Larson Electronics LLC
Description: 12 volt electrical system. This light produces a very tight spot pattern, can run on any voltage from 9 to 32 volts and provides a rugged lighting solution ideal for use in marine environments, industrial and commercial applications, machine vision system lighting, heavy equipment
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Surelok III with 25" throat fastens up to 10g mild steel. Air powered, NO HYDRAULICS. Optional tool kits for various applications. Speed, quality and effeciency while providing the power to fasten up to 10g material. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
and cosmetics—all designed with cost in mind. Available in both stud style and socket style designs, these economically smart solutions are excellent for stabilizing machine centers and other heavy duty equipment. Get complete (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
This Savage specialty machine splits steel disks to manufacture V-pulleys for the lawn and garden industries. The heavy-duty design incorporates massive spindles and bearings on the form and cutter rolls which allows higher RPM. This faster cycling makes Savage the most productive splitter available. Computer controlled feeds and program storage for each part number. (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
excellent eCommerce solution! Vertical Speedy Bag Packager to help you load your products into the bag. Designed for quick and easy product filling into pre-made bags on a wicket. Heavy-duty Vertical Conveyorized Band Sealer customized to fit your products. Optional bag top trimmer (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the (read more)
Browse Molding Machines Datasheets for APSX, LLC -
use of special heavy duty wear-resistant laminated teflon bands. Quad digital temperature controls maintain consistent heat and assures quality hermetic seals. Heat is generated from rear and front heaters or one set only as required using a simple on/off switch. Individual heating (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
: Materials: PE, PP, Kraft/PE, Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon 3/8" wide hermetic seal Designed on 4 foot tall post for hand loading or placement over your existing conveyor 1" wide heavy duty teflon coated fiberglass (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
and Odorless seal and trim, 1/8”-1/4” Seal and Trim, 1/16”-1/8” wide Hot Bar Seal and Trim. • Heavy Duty Construction: Welded and painted steel with stainless steel contact surfaces. • USDA Approved: All SBP Stainless Steel models available, DS (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
A built in foot guard on most models gives the operator that extra added protection in the field. This Heavy Duty foot switch can be used in multiple applications ranging from Welding to Man Lifts. The Hercules will continue to stand the test of time because of its great functionality and long (read more)
Browse Datasheets for Linemaster Switch Corporation
More Information Top
-
A History of Chinese Science and Technology
…into other kind of energy for work, such as water mill, hydraulic blower, water-pow- ered roller, water-powered rice huller, Shui Zhuan Lian Mo (cereals processing machine driven by water wheel … chain pump, water- powered heavy duty car, etc., and clearly … the River that water in Minjiang River should not be lower than the feet of the stone … the figurine water gauge equal to graduations of water gauge, when the water level is as high…
-
Handbook of Die Design, Second Edition > METALWORKING MACHINERY
Press feet should be positioned on felt pads or heavy - duty rubber supports. .... The concrete floor underneath must be free from irregularities, be flat and leveled . .... with steel shims, yet these may slide during press operation and endanger the machine and its surroundings.
-
Abstract
Once in position, the machine is set firmly in place with its adjustable levelling feet . .... The lexan hood's interlocking switches will shut down the Heavy Duty Box Maker if any of its doors open during operation.
-
The Coral Springs Underground Distribution Laboratory: I¿Design and Installation
All trenches were dug with a heavy - duty wheel-type trenching machine , developed specifically for use in coral rock. .... The water table is normally 2-3 feet (61-92 cm) below the sur- face, and is maintained at this level by an extensive drainage sys- tem in Coral Springs.
-
7760 Cotton Picker
By taking a system level approach, the following was achieved: Increased Productivity by Providing Non-stop Harvest .... Table : Machine Specifications Engine: Manufacturer John Deere Tier III compliant Yes Horsepower 373 kW (500 hp) @ 2100RPM Displacement … 5 kph (9.0 mph) Road transport mode 27.4 kph (17.0 mph) Final drives Super Heavy Duty (SHFD), dual wheels standard … Lowering Ducts Accumulator High Volume Capacity of 8.5 cubic meters (300 cubic feet ) w/ Automatic Compacting…
-
Rancho Seco--Decommissioning Update
The tanks will be cut into box-size pieces with a large shear, heavy - duty nibblers, machine tooling or plasma torches. .... Three of the seven tanks remain that comprise the tank farm that is located twenty-three feet below grade level under an outside access road.
-
CAVS Publication - Abstract
…was to make a preliminary evaluation of the equipment, facilities and manufacturing skill levels of LB Steel .... LB Steel is a 450,000 square foot plant with a broad line of fabrication processes including a machine shop, oxy-fuel, plasma and laser cutting, manual and robotic welders, press brakes and painting equipment. .... on the plant operations in Harvey, Illinois, but LB Steel also has manufacturing operations at Topeka Metal Specialties Division in Topeka, Kansas where they make miscellaneous OEM products; Miner Enterprises in Geneva, Illinois where they make heavy duty unloading systems for covered…
-
Federal Register > Wednesday, January 10, 2001 > [66 FR 1930] Roadway Maintenance Machine Safety
…addressing whether or not such a standard is necessary, and if so, what decibel level is appropriate. .... from the effective date of this rule, each existing on-track roadway maintenance machine shall be equipped .... FRA will consider the light source to be securely placed on the machine if it is held in place through any arrangement of screws, bolts, mounting clips, or heavy - duty magnets that maintains the light steadily in place without requiring a person … capable of illuminating obstructions on the track ahead for a distance of 300 feet under normal weather…
-
A measure of machine stability for moving base manipulators
In this section the extended measure of stability formulated in the previous section is exemplified with a typical heavy - duty hydraulic mobile manipulator. .... The machine is a 215B Caterpillar excavator based log loader (see Fig. 1) which can be equipped .... The energy stability level for each edge of the support boundary is a function of the following .... fi and f 2 are the coordinates of feet contact points which form the adjacent points in…
-
Douglas P. Taylor
Many structural engineers believe that mechanical engineers always design machines or HVAC systems, and this is indeed .... When I received my degree in 1971 I was presented with a very heavy - duty book by the ASME, a book by Babock and Wilcox entitled Steam. .... The second customer wanted me to design an isolation system to allow a plant of this type to remain operational if a warhead of X kilotons was detonated at ground level Z feet from the plant.
Indicates content that may require registration and/or purchase.