-
Supplier: Accuris
Description: Reed contact units - Part 2: Heavy-duty reed switches
-
Supplier: Accuris
Description: Reed contact units \x96 Part 2: Heavy-duty reed switches
-
Description: Applies to the switching performance of heavy-duty reed switches for use in industrial applications based upon IEC 62246-1. Specifies reliability tests, rated making and breaking capacities, rated impulse voltages, rated conditional short-circuit currents, temperature
-
-
Supplier: Accuris
Description: Reed contact units - Part 2-1: Heavy-duty reed switches - Quality assessment specification
-
Supplier: Accuris
Description: Reed contact units \x96 Part 2-1: Heavy-duty reed switches \x96 Quality assessment specification
-
Description: IEC/PAS 62246-2-1:2008(E) defines requirements and tests for heavy-duty reed switches intended to be incorporated into devices that can be used in various industrial applications. Is to be used in conjunction with IEC 62246-2 and selects from IEC 62246-2 and from other
-
Supplier: Littelfuse, Inc.
Description: various cable length and connector options. Ideally suited for position and limit sensing, security, linear actuator, industrial process control and shaft rotation and heavy duty applications, such as off-road and heavy vehicles and farm machinery. Sensor and magnet contained in
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Littelfuse, Inc.
Description: connector options. Ideally suited for position and limit sensing in heavy duty applications, such as off-road and heavy vehicles and farm machinery. Complete with 2 locking nuts. Functions best with the 57075 actuator. Note: The 57075 actuator is sold separately.
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Radwell International
Description: REED SWITCH, NON CONTACT, COMPACT, PLASTIC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: Sealed to an IP67/IP69K rating, this heavy-duty automotive relay is built to withstand dust, water, and harsh weather, as well as environments with high shock and vibration.The HD series bistable relay provides significant cost and weight benefits by eliminating the need to route
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: TiMOTION Technology
Description: contaminants. The MA2 also has optional Reed switches along the outer tube which allow users to adjust the stroke length. For improved control and accuracy of motion, the MA2 can be customized with many different feedback options depending on your application requirements. Example
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 2.06692913385827 in/sec
- Rated Force: 1,348.8 lbs
- Features: Adjustable Stroke, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (Vertical Mount Only) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire
- Electrical Output: Switch
-
Supplier: PressureParts.Com
Description: AP 500 Flow Switch (mount in any position) Tough, impact-resistant, glass-reinforced, nylon housing Tungsten contact reed switch Heavy-duty machine brass internals Viton seals For solenoid control only 1-8 GPM 4350 PSI 3/8" FPT Inlet / Outlet 190 deg. F 1 Amp switch 2 Wire
- Electrical Output: Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POSITION SWITCH, MECHANICAL TURRET HEAD, 10 DEGREES PRETRACEL LEVER, 1 N.O., POWER REED CONTACTS, HEAVY DUTY, TYPE: 6P, 600 VOLTS, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Normal State: Normally Open (NO)
-
Supplier: AENOR
Description: Reed contact units - Part 2: Heavy-duty reed switches
-
Supplier: AENOR
Description: Reed contact units - Part 2: Heavy-duty reed switches (Endorsed by AENOR in May of 2008.)
-
Supplier: Pepperl+Fuchs SE
Description: Magnetically actuated reed switch Hermetically sealed contacts Heavy duty Aluminum housings
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 2 INCH BORE, 1 INCH STROKE, FRONT NOSE MOUNT, DOUBLE ACTING, MAGNETIC REED SWITCH, AIR RETURN, STAINLESS STEEL ROD, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 1700 RPM, S1-Rated for Continuous Duty, Overload
- Flow Capacity: 3.9 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Littelfuse, Inc.
Description: Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24023-BX) features a 12 V dc
- Maximum Current: 750 amps
-
Supplier: Rolair Systems
Description: rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME
- Flow Capacity: 16 to 21.1 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Orange Research, Inc.
Description: migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
- Switched Current: 0.25 to 0.7 amps
- Switched AC Volts: 120 to 240 volts
-
Supplier: TelephoneStuff.com
Description: Weather and dust proof metal keypad and curly cord. Features: - Encapsulated circuit boards impervious to water condensation and dust - 16 gauge corrosion protected steel enclosure with powder coat finish - Heavy duty industrial volume control handset on models 10/30/40 - Rust and
- Features: Dustproof
-
Supplier: Air Compressors Direct
Description: Starter Required •Everything you need in one package Heavy Duty Pressure Switch •Easy on/off control Thermally Protected 208/230 Volt Motor •Versatile single phase power fits many applications 60 Gallon ASME Registered Tank •Rated to 150 PSIG High Efficiency Reed Valves •Provide
- Flow Capacity: 16.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge MOTOR
- Flow Capacity: 7.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Harmony Enterprises, Inc.
Description: and in a smaller space that any other vertical baler on the market. Outstanding Safety Features Standard mechanical safety limit switches have been replaced with the tamper-proof, fail-safe magnetic reed safety switches. Magnetic reed safety switches have no
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet,
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: oil fill •12" cast iron balanced fly wheel Heavy Duty 3.7-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 60-Gallon Air Receiver •Provides more air for longer run times on air tools Spread Voltage Motor
- Flow Capacity: 13.4 to 11.5 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: TelephoneStuff.com
Description: field, 60:40 or 66:33 - Removable handset retainer latches on cradle - Hearing-aid compatible (HAC) receiver - Receiver Volume Control provides a 16 dB range - Ergonomic heavy duty handset - Heavy duty coil curly handset cord - Built in ring detect relay to switch up to
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: - Removable handset retainer latches on cradle - Urethane coated water tight silicon keypad - Link, Release, Redial, and Flash keys - Hearing-aid compatible (HAC) receiver - Receiver Volume Control provides a 16 dB range - Ergonomic heavy duty handset - Heavy duty coil
- Phone Type: Telephone
-
Description: ”Full” duplex voice operation PoE 802.3af enabled (Power-over-Ethernet) or alternate power source Compatible with SIP RFC 3261 compliant IP-PBX and Cloud-based servers Steel powder coated faceplate to eliminate corrosion Heavy duty G type industrial volume control handset Rust and
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: telephone for use in wet or corrosive atmospheres such as Food Processing Plants. Features: - Type 4X enclosure - Stainless steel faceplate - Metal keypad covered with teleseal for additional protection - Heavy duty industrial volume control handset - Modified circuit boards
- Phone Type: Telephone
-
Description: Magnetic reed hook switch to reduce parts subject to wear Encapsulated circuitry impervious to water and particles Nylon hinge to prevent jamming caused by salt or corrosion Spring-loaded door for automatic closure Surge arrestor to prevent voltage spike damage Heavy duty
- Phone Type: Telephone
-
Description: heavy duty handset Built-in ring detect relay to switch up to 240V @ 5 amps Back lit LCD display - 2 line x 16 character: English, French or Spanish 20 number memory including 10 single quick dial numbers Programmable auto hang-up timer Two M20 and one M12 gland entries Field
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automation (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering® -
OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices. Applications include machine control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Commercial and industrial equipment operates in environments where controls are exposed to constant use, changing weather, dust, moisture and vibration. Selecting the right rocker switch isn't simply about turning a function on or off—it's about choosing a switch designed for the (read more)
Browse Rocker Switches Datasheets for OTTO Controls