-
Supplier: Allied Electronics, Inc.
Description: Switch, Limit, Heavy Duty, Fully Potted, Side Rotary, 1NC/1NO, SPDT, Snap Action
-
Supplier: Allied Electronics, Inc.
Description: Switch; Side Rotary; 10 A; 600 VAC, 250VDC; Heavy-Duty Limit; 0.45 Nm
-
Supplier: Allied Electronics, Inc.
Description: Switch, Limit, Heavy-Duty, Plug-In, Side Rotary, 1NC/1NO, Snap Action, SPDT
-
-
Supplier: Allied Electronics, Inc.
Description: Switch, Limit, Heavy Duty
-
Supplier: Electro-Sensors, Inc.
Description: single channel or quadrature output. The #470 Encoder has a size 25 heavy-duty industrial housing with rugged sealed ball bearings and an anti-backlash flexible shaft coupling to isolate the internal high precision encoder from both axial and radial shaft loading. The #470 Encoder
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: POSITAL B.V.
Description: IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and optional IP69k enviornmental rating make these encoders a perfect match for the
- Maximum Angular Measurement: 0.36 to 134,217,728 degrees
- Mechanical Range: 0.036 to 134,217,728 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Rees, Inc.
Description: Features/Applications The following selector NEMA 12/13, IP65 switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is
- Maximum Current Rating: 160 amps
- Maximum DC Voltage Rating: 500 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAM SWITCH, 600 VAC, 65 AMP, HEAVY DUTY, SCREW TERMINALS, RIGID CONTACT BRIDGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: FORCE 18 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SIDE ROTARY ACTUATOR/HEAD TYPE 18 DEG PRETRAVEL 50 DEG TOTAL TRAVEL
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 1,000,000 (#)
-
Supplier: Littelfuse, Inc.
Description: Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BP
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle.The 956 Heavy Duty Series is our
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series is our most robust series of Ignition
- Maximum Current Rating: 30 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Baumer Ltd.
Description: The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 selector switches offer maximum flexibility and a wide choice for all applications. This 22 mm selector switch is aesthetically appealing and modularly designed to make assembly. The OMPBD7 Selector Switch operators are available in two different body styles to meet
- Mechanical Life: 10,000,000 cycles
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 15 volts
- Maximum DC Voltage Rating: 13 volts
-
Supplier: Indelac Controls, Inc.
Description: This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI‘s K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb × in (2275 lb × ft) torque. The K
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 27,300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 27,300 In-lbs
-
Supplier: Waytek, Inc.
Description: Cole Hersee 956-3124 Heavy Duty 3-Position Category: Ignition Switches Manufacturer: Littelfuse Accessory Amps: 10A Ignition Amps: 10A Actuator: Coded Tumbler Lock, 2 Keys Short lever actuator O-ring seal in stem with ground terminal Start lockout feature: Switch must go to off
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
-
Supplier: Waytek, Inc.
Description: Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4311, 4-Position Heavy Duty Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Features: Other
-
Supplier: Waytek, Inc.
Description: Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 956-4107, 4-Position Heavy Duty Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control
- Resolution (counts per revolution): 1 to 20,480 (counts/revolution)
- Count Rate: 1,000 kHz
- Positional Accuracy: 36 to 60.00000000000012 arcsec
- Diameter or Width: 0.375 inch
-
Supplier: Waytek, Inc.
Description: Designed for universal applications within harsh environments. The Cole Hersee ignition switches are designed for ease-of-use and extended product lifecycle. Cole Hersee 95522-A, 2-Position Ignition Switch Category: Ignition Switches Manufacturer: Cole Hersee Ignition Amps: 10A Start:
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Features: Other
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing
- Operation: Lever
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing
- Operation: Lever
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
-
Supplier: Rees, Inc.
Description: Features/Applications The following selector switches are hand operated, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The die-cast zinc body, is painted with a dry powder paint. The die-cast zinc wing lever is either painted black
-
Supplier: Compact Automation
Description: sizes. MA-1 Series – Heavy duty series Linear: Strokes 2,4,6,9 and 12 inches Force 440 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 150 to 600 inch pounds at 100 psi
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 440 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Supplier: Radwell International
Description: LIMIT SWITCH, LEVER FOR SIDE ROTARY SWITCH, E50 SERIES, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SW, DPDT-DB, ROTARY, 6A, 120VAC; Limit Switch Actuator:Rotary; Contact Configuration:DPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:-; Product Range:Heavy Duty 9007 Series RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: SAFETY LIMIT SWITCH-HEAVY DUTY
- Features: Rotary Limit Switch
-
Supplier: Galco Industrial Electronics
Description: HEAVY DUTY LIMIT SWITCH
- Features: Rotary Limit Switch
Find Suppliers by Category Top
Featured Products Top
-
E-Switch introduces the KJE32 Series, a heavy-duty industrial power pushbutton switch designed for high-performance applications. With a robust design and IP55-rated PVC cap, it offers protection against dust and water, making it ideal for harsh environments. The built-in electromagnet provides (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44 turns while monitoring angle 0 to 15,840°. They will continue to count turns and angle even if power is removed, retain the value for years without power, and report the correct value when power is restored. Steel housings and ingress protection to IP 69K. (read more)
Browse Absolute Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing motors designed explicitly for valve and damper automation (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
AS Series Spring Return Electric Actuator Indelac AS Series spring return electric actuator is a robust heavy-duty actuator recommended for systems requiring as many as 25 cycles per day. Like model ES2, the (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Coming in Spectrum
HEAVY DUTY ROTARY SWITCHES Rated from 5A/600V to 200A/600V with up to 16 positions!
-
New and recent IEEE publications
HEAVY DUTY ROTARY SWITCHES Rated from SA/800V to 200A/800V with up to 18 positions!
-
Papers are invited
HEAVY DUTY ROTARY SWITCHES Rated from 5A/600V to 200A/600V with up to 16 positions!
-
Papers are invited
HEAVY DUTY ROTARY SWITCHES Rated from 5A/600V to 2OOA/600V with up to 16 positions!
-
IEEE tables of contents
HEAVY DUTY ROTARY SWITCHES Rated from 5A/600V to 200A/600V with up to 16 positions!
-
Limit and Interlock Switches - Switches - Grainger Industrial Supply
• Heavy Duty Limit Switch , Rotary Lever Arm, Side, 10 Amps, Contact Form 1NO/1NC, Voltage Rating 240VAC/DC, NEMA Rating 1, 2, 4, 12, 13, 1/2 In. NPT Wiring Entry, Electrical Connection Screw Terminals, IP Rating 66, Movement CW/CCW, Travel Total Travel 90…
-
Sensor Limit Switches - Grainger Industrial Supply
• Heavy Duty Limit Switch , Rotary Lever Arm, Side, 10 Amps, Contact Form 1NO/1NC, Voltage Rating 240VAC/DC, NEMA Rating 1, 2, 4, 12, 13, 1/2 In. NPT Wiring Entry, Electrical Connection Screw Terminals, IP Rating 66, Movement CW/CCW, Travel Total Travel 90…
-
Pass & Seymour - PS5269-X - Electrical Connectors - Connectors - Allied Electronics
Limit Switch , Heavy Duty , Rotary Lever CWTrip-CCWReset, Snap Action 1NO-1NC, 10A .
-
Square D - 9007C54A2 - Switches - Limit - Allied Electronics
Limit Switch , Heavy Duty , Rotary Lever CW/CCW, Snap Action 1NO-1NC, 10A, 600V .
-
Square D - 9007C54C - Switches - Limit - Allied Electronics
Limit Switch , Heavy Duty , Rotary Lever CWTrip-CCWReset, Snap Action 1NO-1NC, 10A .
Indicates content that may require registration and/or purchase.