Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: ELIKA®, Marzocchi's low noise, low pulsation hydraulic helical gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The
- Maximum Discharge Flow: 34.4784 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: depending on the type of application with bronze or bronze/PTFE thrust plates. These FTP helical gear pumps are available in versions with or without a relief valve built into the cover, and maximum working pressure is 50 bar. The gear pumps have very high
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Bosch Rexroth Corporation
Description: Gear pumps are extremely simple and reliable, engineered by Bosch Rexroth to deliver the reliable hydraulics performance today’s manufacturers and OEMs demand. Depending on the number of teeth, the “idler” gear might be driven directly by the “drive” gear. The teeth on
- Maximum Discharge Pressure: 217.55655 to 4,061.0556 psi
- Features: Gear Pumps, Hydraulic Pumps
-
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Radicon
Description: The Radicon Roloid Gear Pump is robust, compact and versatile. It is easy to install, extremely reliable, and requires little maintenance in service. The pump design and product range have matured over many years and in combination with Radicon's manufacturing excellence,
- Maximum Discharge Flow: 1.0296 to 277.728 GPM
- Maximum Discharge Pressure: 290.0754 psi
- Features: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Clark Solutions
Description: Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds to
- Maximum Discharge Flow: 32 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a
- Maximum Discharge Flow: 24 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1 inch
- Media Temperature: 250 F
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Clark Solutions
Description: to exacting tolerances (within 0.0005”) resulting in a pump with better lift, reduced slippage and longer service life. Standard pumps operate to 250F and, with modifications, to 500F. Helical gears provide very smooth and quiet operation at direct motor speeds in
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 3 inch
- Media Temperature: 250 F
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump
- Features: Other
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: SAE International
Description: structured meshing method within PumpLinx especially created for external gear pumps and motors. This makes process of mesh creation and flow solution through complicated geometries of a gear pump efficient and streamlined. The above approach is used to create a model of
-
Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transfer of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 1.5048 GPM
- Maximum Discharge Pressure: 110 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 0.5544 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 29.9904 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece design combines bearings and wear plates to easily service
- Maximum Discharge Flow: 14.9952 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Godiva, Ltd.
Description: World Series pump with integtral gearbox direct mounted to Detroit Diesel engine. The direct mount configuration ensures installation is more compact and shaft alignment problems are eliminated. Pump can be single or multi-pressure. Rugged cast iron bell housing incorporates heavy duty
- Maximum Discharge Flow: 198 GPM
- Maximum Discharge Pressure: 798 psi
- Pump Type: Fire Service Pumps
-
Supplier: Caterpillar Oil & Gas
Description: When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS223 well stimulation pumps are ideal for well stimulation applications
- Horsepower: 2,250 HP
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps
- Features: Well Pumps
-
Supplier: Caterpillar Oil & Gas
Description: When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS255 well stimulation pumps are ideal for well stimulation applications
- Horsepower: 2,500 HP
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps
- Features: Well Pumps
-
Supplier: Caterpillar Oil & Gas
Description: When your job needs a stimulation pump, we’re ready. Our full line of well stimulation pumps are designed and manufactured by Caterpillar, in Caterpillar factories for single-source package confidence. WS305 XD well stimulation pumps are ideal for well stimulation applications
- Horsepower: 3,000 HP
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps
- Features: Well Pumps
-
Supplier: Boston Gear
Description: parallel-shaft helical gear drives Non-metallic food grade bearings Stainless steel universal joints FDA-approved Rulon® 641 sleeve bearing Sample Applications Food and beverage processing machinery Canneries Bottling plants Bakeries Conveyors Packaging machinery Specialty machinery
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Gear Motions, Inc.
Description: With over a century of gear manufacturing experience, Gear Motions has amassed an extensive portfolio of gear production capabilities. Whether it's big or small, cut or ground, there isn't a precision gear project we can't handle from start to finish. Precision Ground
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Pump Solutions Group
Description: similar liquids.. Features Integral head mounted gear reduction drive with oil lubricated, hardened helical gears. Gear shafts are supported at both ends by ball bearings for smooth operation and long life. Splined reducer and pump shafts with dowel mounted reducer
-
Supplier: Boston Gear
Description: Overview Boston Gear's 800 Series contains a focused selection of compact, heavy duty helical gear drives that offer long-life performance and simplified maintenance. A broad range of reduction ratios suit an even broader range of specifications, while a variety of input shaft
- Gear Ratio: 1.5 to 71 (X : 1)
- Maximum Input Power: 0.1667 to 20 HP
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: General Pump
Description: Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM) FEATURES Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines. Oil bath lubrication combined with premium quality, hardened steel
- Gear Ratio: 2.3 (X : 1)
- Maximum Input Power: 6.5 HP
- Maximum Input Speed: 3,400 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: 1 to 1.9 Multiplier, 540 RPM PTO, 1 3/8? Spline Shaft, up to 10 HP Pumps (47 and 66 Series) FEATURES Fits all standard American tractor engines with 540 RPM power tackoff, 1-3/8" spline shaft. Handles pumps requiring up to 10 BHP Self-contained lubrication system. Uses 90W gear
- Gear Ratio: 1.9 (X : 1)
- Maximum Input Power: 10 HP
- Maximum Input Speed: 550 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Description: The H Series coupling/coupler is ideal when high strength, excellent fatigue resistance and high torsional stiffness is called for in your application. The H Series' premium performance capability is designed for applications requiring a heavy-duty coupling, such as drive systems, small pumps
- Bore Diameter: 0.09 to 0.75 inch
- Coupling Diameter: 0.5 to 1.25 inch
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.01 inch
-
Supplier: Rogers Machinery Company, Inc.
Description: Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide in the manufacture of chemicals, petrochemicals, plastics, semiconductors and
- Air Flow Rate: 0.164 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
Find Suppliers by Category Top
Featured Products Top
-
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable Solutions Spur gears are also playing a key role in renewable energy systems, such (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
familiar, you're not alone. Many operators in industrial environments face these problems with traditional hydraulic pumps. But there is a solution that can address these challenges effectively: the Elika helical gear (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
worm gearboxes, planetary gearboxes,cycloidal speed reducers, variators,helical gear,sprial bevel gears (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Helical gear pump selection calculations and installation notes
Calculate fluid velocity, delivered flow rate, absorbed torque and power for low noise and low pulsation helical gear pumps.
More Information Top
-
Encyclopedia of Tribology
● Helical gears pump loose debris toward and out the side of the gear.
-
Machine Design and Manufacturing Engineering
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump .
-
Gear‐pump‐assisted plasticating extrusion: Part 1 laboratory studies
Figure 14 shows transducer traces for the helical gears pumping LDPE.
-
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump
• Design of the Tooth Profile of a Full Conjugate Helical Gear Pump p.276 .
-
Progressing Cavity Pump Sizing: Black Magic or Science?
Progressing Cavity Pump History Progressing cavity pumping systems evolved from the helical gear pump concept first developed in the late 1920’s and patented in the 1930’s by Rene Moineau2.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PUMPS AND COMPRESSORS
Screw Pumps A modification of the helical gear pump is the screw pump.
-
Scientific.Net: Materials Science
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump .
-
Scientific.Net: Materials Science
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump .
-
Scientific.Net: Materials Science
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump .
-
Scientific.Net: Materials Science
Design of the Tooth Profile of a Full Conjugate Helical Gear Pump .
Indicates content that may require registration and/or purchase.