-
Supplier: Douglas Electrical Components
Description: optic cable and connector assemblies so that our customers can focus on direct integration. What is the benefit of a fiber optic cable? Fiber optic cables can transmit more data at a faster rate and lighter weight. From sensors to computers, fiber
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: DC-20 GHz Lightwave Converter features hermetically sealed, unamplified InGaAs photodiodes. Input ports have universal optical interfaces that are compatible with most optical connectors (9/125 µm fiber). Output ports have a precision 3.5 mm microwave coaxial connector.
- Test Equipment Type: Hand Held
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
-
Supplier: Douglas Electrical Components
Description: wires, cables, optical fibers, etc.), and any custom mechanical interface requirements. Trust Douglas Electrical Components for all your hermetic MIL-DTL-38999 connector needs. Features FEATURES Series I, II, III, and IV Circular Connectors for signal, fiber,
- Connector Type: Military Connector
-
Supplier: ASTM International
Description: variable reluctance transducer, and piezoelectric transducer. Different kinds of fiber-optic pressure transducers shall be discussed: Fabry-Perot interferometer, Bragg grating interferometer, quartz resonator, and micromachined membrane/diaphragm deflection. The following physical
-
Supplier: Universal Fibre Optics
Description: This mini hermetic downlight fitting is available with two trumpets, wide and narrow angled, to allow for extended focussing.
- Maximum Cable Diameter: 2 to 6 mm
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Specification: Maximal laser beam diameter 8mm Laser FoCoupler Dimensions: Diameter 30 mm Length (with hermetic unit) 140 mm Connecting dimensions screw M30*1
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas. OptiSeal™ Series Fiber
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to
- Data Rate: 1 to 10 Gbps
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with narrow high
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: Amphenol Aerospace Corporation
Description: key/keyway locations EMI Shielding - grounding fingers standard in LJT series Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFCP-T4X25EL-Series TOSA is a cooled, 4x25Gb/s, 1310nm transmit optical sub-assembly, consisting of four high reliability, high performance EML lasers and an optical multiplexer to combine the outputs from the four lasers. These elements are packaged in an hermetic, planar
- Wavelength: 1,310 nm
- Operating Temperature: 23 to 167 F
- Light Source: Laser Diode
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Broadcom Inc.
Description: These elements are packaged in an hermetic, planar package with an LC receptacle. There are 10 Ohm thin film matching resistors in series with each laser diode, and the electrical interface is through two flex connects. The TOSA is intended for use in a QSFP+ module, serving the 40GBASE-LR4
- Data Rate: 10.3125 Gbps
- Operating Temperature: 23 to 167 F
- Connector Type: LC
- Light Source: Laser Diode
-
Supplier: OSI Optoelectronics
Description: providing high optical overload performance. The receiver package offers high reliability which satisfies Telcordia GR-468-CORE specifications. The pigtailed receivers are available with industry standard FC, LC, SC, and ST® connectors. Custom connectors are also available. Product
- Data Rate: 4 to 622 Mbps
- Sensitivity: -50 to -33 dB
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
-
Supplier: Richardson RFPD
Description: The HMC-C004 is a GaAs MMIC PHEMT Distributed Driver Amplifier in a miniature, hermetic module with replaceable SMA connectors which operates between 10 MHz and 20 GHz. The self-biased amplifier provides 15 dB of gain, 3 to 4 dB noise figure and +24 dBm of saturated output power while
- Frequency Range: 10 to 20,000 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 3 dB
-
Supplier: ValueTronics International, Inc.
Description: Distributed Driver Amplifier in a miniature, hermetic module with replaceable SMA connectors. It operates between 10 MHz and 20 GHz. The amplifier provides 15 dB of gain, 3 to 4 dB noise figure and +24 dBm of saturated output power. Deviation from linear phase of only ±2 degrees from
-
Supplier: ProPhotonix, Ltd.
Description: other 2.5mm diameter ferrule connectors for user-supplied fiber coupling, allowing for singlemode or multimode fibres to be used without additional power loss.
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: Heilind Electronics, Inc.
Description: FIBER OPTIC CONNECTOR
- Connector / Adapter: Connector
-
Supplier: RS Components, Ltd.
Description: Grey Simplex Fibre Connector/Crimp Ring
- Maximum Cable Diameter: 2.2 mm
- Connector / Adapter: Connector
- Fiber Type: Simplex
- Fiber Application: Single Mode
-
Supplier: LEMO USA, Inc.
Description: Hybrid electrical-fibre optic self-latching connector for HDTV applications (SMPTE / ARIB / EBU Standard). Description: • Hybrid with: 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Push-Pull self-latching • Keying W code • Over 11 shell
- Insertion Loss: 0.1 dB
- Operating Temperature: -40 to 80 C
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 4 CHNL MIL
- Connector / Adapter: Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: connector compatible with VITA 66.5 standard and aligned to the SOSA® Technical Standard. Features & Benefits The low-profile plug-in module connector is screwed on the board edge through an interposer, saving board space and eliminating fiber cable handling. The backplane
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech stocks high quality accessories to support your fiber optic system requirements.
- Connector / Adapter: Connector
- Connector Type: FDDI
-
Supplier: Heilind Electronics, Inc.
Description: FIBER RCPT 6 CHNL MIL 90 DEG
- Connector / Adapter: Connector
-
Supplier: Heilind Electronics, Inc.
Description: ARINC 801 Fiber Jam Nut Receptable
- Connector / Adapter: Connector
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate
- Connector / Adapter: Connector
- Fiber Type: Simplex
-
Supplier: L-com, Inc.
Description: Features Handheld, Fiber Optic Cassette Style Cleaner Ergonomic design with squeeze trigger for cleaning ribbon advancement Shuttered dual-slot cleaning surface For use with duplex LC connectors Application Fiber Maintenance Fiber Installation Fiber Testing
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: ST connector
- Maximum Cable Diameter: 3 mm
- Insertion Loss: 0.15 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either single mode or
- Insertion Loss: 0.3 to 0.4 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: BLACK COLOR EPOXY/ANAEROBIC ADHESIVE INSTALLATION 900 MICROMETER CABLE TYPE 6 PER CARTON STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE MT-RJ STYLE MULTI MODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB INSERTION LOSS OPTICHANNEL[TM] BRAND
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
Find Suppliers by Category Top
Featured Products Top
-
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
-level signals to high-voltage power transmission. Each connector is built with hermetic construction and rigorously tested, including helium leak verification, to ensure long-term reliability. With capabilities such as high-voltage performance up to 50 kV, RF compatibility with minimal signal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles. The Amphe-Lite fiber optic termini is compatible with MIL-DTL-38999 shell and have excellent (read more)
Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers®. UL Listed. Meets FCC requirements of (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Table of contents
Development of an Optical Fiber Cable Plant for Sixth Generation Avionics Networks Hermetic Fiber Optic Connectors and Feedthrus .
-
Optical Sensor Technology Development and Deployment
Secondly, the hermetic seal of the fiber optic connector to the flange was changed from a metal O-ring to a Varian conflat knife-edge.
-
Design, fabrication, and testing of an optoelectronic interface connectorized module
To this end, a near hermetic version ofa MIL 38999 fiber optic connector was developed with a vendor.
-
SEM PACKAGING OF ADVANCED MODULAR AVIONICS
Fiber optic cables routed through the module connector use hermetic carbon coated and polyimide coated fiber for environmental resistance.
-
An Armored Fiber Optic Logging Cable
The hermetic seals to the fiber optic core in the cablehead connector were tested without leakage to10 KPSI at 3500F for a day.
-
Flight qualification of the high output maximum efficiency resonator (HOMER) laser for space-based remote sensing applications
Also in the enclosure are a pair of purge/fill valves, two hermetic electronic bulkhead connectors , as well as two fiber optic bulkhead feed throughs.
-
AMP NETCONNECT
Products include packaging systems, cable and board assemblies, shell circular metal, hermetic , rack and panel, fibre optic , coaxial and printed circuit connectors , in addition to solderless terminals, switches and EMP/EMI filters.
-
Pushing the boundaries
For enabling system-level demonstrations, it was crucial to develop a small-form-factor fiber - optic pack- age with a hermetic housing and a coaxial RF output connector .
-
Fiber Optic Link For Space Communication Application
The laser, operating at the 0.8µm wavelength, is maintained in a hermetic package incorporating a fiber - optic pigtail which is terminated with an SMA type optical connector .
Indicates content that may require registration and/or purchase.