Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Douglas Electrical Components
Description: assemblies. Our epoxy and the mechanical assemblies can be designed for both vacuum and positive pressure and a wide temperature range. Hermetically sealed circuit boards are useful for enclosure projects with complex computations as well as sensors, switches, diodes, and capacitors.
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: Busch Vacuum Solutions
Description: at workstations Easy Servicing minimal maintenance, lifetime-lubricated bearings Fossa scroll vacuum pumps have been designed according to the latest single-sided scroll technology, combining dry compression with a fully hermetic construction. By adding the exceptionally low sound and
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has supplied thrust bearings from 130 to 24,500 N (30 to 5,500 lbf), for shaft diameters ranging from 9 to 130 mm (3/8 to 5 inches). These are installed on machines that have rotational speeds ranging from 1,800 to 100,000 rpm. SKF also supplies canned thrust
- Bore: 45 mm
- Outside Diameter: 71 mm
- Width: 47.00000000000001 mm
- Load: 205.00000000000003 N
-
-
Supplier: SKF/North America
Description: SKF Magnetic Bearings has supplied thrust bearings from 130 to 24,500 N (30 to 5,500 lbf), for shaft diameters ranging from 9 to 130 mm (3/8 to 5 inches). These are installed on machines that have rotational speeds ranging from 1,800 to 100,000 rpm. SKF also supplies canned thrust
- Bore: 39 mm
- Outside Diameter: 71 mm
- Width: 36 mm
- Load: 80.00000000000001 N
-
Supplier: Waukesha Bearings
Description: capability Capability of retrofit to magnetic bearings supplied by others Spares service and extended warranty option Comprehensive training program Typical Applications High-speed motors and compressors Electric motors and compressors Hermetically sealed motor-compressors
- Interface: Computer Programmable, Knobs / Switches / Meter
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications 304L and other common 18/8 stainless steels Nitrogen bearing 304LN and titanium stabilized 321 General fabrication including piping, tanks, and
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 84,121.3668271743 to 87,747.2878111042 psi
- Yield Strength: 58,739.9199396648 to 63,816.2093171667 psi
- Elongation: 43 to 37 %
-
Supplier: Edwards Vacuum
Description: The XDS pumps are an innovative design which use a bearing shield to isolate the vacuum environment from all forms of lubricant, not only making it totally dry, but hermetically sealed. The shield also protects the bearing from any process vapors. Adjustable gas ballast
- Ultimate Operating Vacuum: 0.675 torr
- Pumping Speed: 2.8 to 4 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.402066115470846 HP
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSDR 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0.05 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSER 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0 inch
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSER 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSIR 750 Series of 3/4 inch diameter spring-loaded, loop-powered LVDTs are designed for a wide range of position monitoring, feedback, and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: -20 to 185 F
- Output: Current
- Features: Current Balance DC-DC
-
Supplier: KRAL AG
Description: radial rotary shaft seals, mechanical seals and a hermetically sealed magnetic coupling are available as standard. A robust and compact design rounds off the profile. Your advantages: No coupling damage through well placed leakage hole. Safety reserve in dry running. Low maintenance
- Maximum Discharge Flow: 494 to 572 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 5.91 inch
- Media Temperature: -4 to 356 F
-
Supplier: Alfa Laval Inc.
Description: ensures a high degree of flexibility when specifying a pump for specific system designs. Low maintenance The 3S series pump is designed with a lifetime-lubricated external ball bearing with an expected lifetime of 30.000 hours. With a weep hole just between the shaft seal and the
- Maximum Discharge Flow: 5 to 2,900 GPM
- Maximum Discharge Pressure: 87.02262 to 232.06032 psi
- Media Temperature: -20 to 250 F
- Pump Housing Material: Cast Iron
-
Supplier: KSB AG
Description: Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a pendulum
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Richardson RFPD
Description: models with the same outstanding performancespecifications. Features Amplified +/-1.25V Signal Output 3.0 to 5.5Vdc Excitation Voltage Hermetically Sealed LCC Package Piezo-Ceramic Crystal, Shear Mode -40 C to +125 C Operating Range Small PCB footprint Applications Machine Health
-
Supplier: Ralston Metal Products Limited
Description: desired temperature can be slightly less than the ambient outside temperature. Construction Durable 16 gauge welded carbon or stainless steel construction. Finish Available in Light Grey or Stainless Steel Standards UL and cUL rated type 12,4 or 4X Features •Hermetically Sealed CFC
- Technology: Air-Cooled
- Construction Features: NEMA Rated
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: ARGAL s.r.l.
Description: Cast iron bearing housing hosts roll bearing and ball bearing to support the transmission shaft and all the dynamic loads; it is the design privileged for heavy duty applications and continuous use. Pump mounted with electric driver on common base plate and connected by elastic
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: BellowsTech, an MW Industries company
Description: Edge welded bellows act as a flexible seal when designed as a mechanical feedthrough, allowing movement of a tool within a sealed environment under vacuum or positive pressure. Linear and angular motion for “wobble stick” applications is also available. Metal bellows are also used within a
- Feedthrough Mount: Flange Mount
- Mechanical Feedthrough Type: Linear
- Features: Mechanical
-
Supplier: Goulds Water Technology, a xylem brand
Description: Bearings: Replaceable fluted bearings allow excellent abrasives handling and wear resistance. Shaft Sleeves: Replaceable stainless steel, hex-driven, sleeves help protect shaft from abrasives. Pump Shaft: Precision straightened hex shaft. Coupling: Heavy duty stainless steel, splined
- Pump Type: Submersible Pumps
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also used as a protection
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
- Gear Ratio: 6.75 (X : 1)
- Output Torque: 5,929.20353982301 In-lbs
- Maximum Input Power: 21.845592273916 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double rings (2 rings = 1 set) In contrast to the single wound laminar sealing rings “FK 3”, “FK6” double turn laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also used as a
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: Dynapar Corp.
Description: and is universally machined to accommodate all sensor modules, regardless of the desired pulse count.The RIM Tach® 1250 sensor module is engineered to provide a non-contact sensor and electronics in one interchangeable hermetically sealed package. Encapsulated surface mount electronics
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 12.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: Indium Corporation
Description: Indium Metal is extracted from indium bearing based metal ores and refined to various grades in high volume utilizing state of the art SPC controlled refining technologies. Rigorous quality standards and advanced analytical instrumentation such as ICP and GDMS, insures consistent product
- Type: Anode / Anode Material
- Shape / Form: Bar Stock, Block / Billet
- Features: Specialty / Other
-
Supplier: Leybold USA Inc.
Description: DRYVAC, SCREWLINE, and LEYVAC line, or the oil-sealed vacuum pumps of the SOGEVAC line. Design and Advantages The RUVAC WH line includes a number of engineering innovations ensuring a long service life with minimum maintenance complexity. Water cooling advantages The concept of the
-
Supplier: Leybold USA Inc.
Description: DRYVAC, SCREWLINE, and LEYVAC line, or the oil-sealed vacuum pumps of the SOGEVAC line. Design and Advantages The RUVAC WH line includes a number of engineering innovations ensuring a long service life with minimum maintenance complexity. Water cooling advantages The concept of the
-
Supplier: Leybold USA Inc.
Description: DRYVAC, SCREWLINE, and LEYVAC line, or the oil-sealed vacuum pumps of the SOGEVAC line. Design and Advantages The RUVAC WH line includes a number of engineering innovations ensuring a long service life with minimum maintenance complexity. Water cooling advantages The concept of the
-
Supplier: Paragon Industries, L.P.
Description: Paragon Dragon The Dragon is an industrial furnace designed for pottery and ceramic studios. And considering its features, it is surprisingly affordable. Potters who struggle with top-loading kilns will enjoy the Dragon. The door swings open wide on a heavy ¾” steel rod with sealed
- Temperature Range: 2,350 F
- Capacity: 9 cubic feet
- Application: Industrial
-
Supplier: Pfannenberg
Description: High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air
- Cooling Capacity: 2,999.9999999999995 to 5,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: which adhere to these requirements. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Senior Aerospace Metal Bellows
Description: permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels Infinite Number of Cycles – Bellows and valves are
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels Infinite Number of Cycles – Bellows and valves are
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Description: eyebolt A193B7 6 Gasket 304+Graphite 16 Nut A914 2H 7 Bonnet 1.0619 17 Handwheel WCB 8 Bellows SS304 18 Bearing 1035 9 Bellows cover SS304 19 Oil nipple H62 10 Gasket 304+Graphite 20 Stem nut QT400-15 DIN Gate Valve with Bellows Dimensions Pressure rating PN16 Size 15 20 25 32 40 50 65 80 100
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required. The performance range (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
seal required. The performance range is subdivided to achieve best efficiencies for all service conditions. With a wide selection of materials and the possibility of applying several shaft sealing systems as well as a hermetically sealed permanent magnetic coupling, the HZ / HZA- pumps are (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
OEM specifications, as replacements on heavy duty gas turbines. These cost-effective thermocouples are hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouples eliminates any fretting problems. Download our (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
long life. Where waterproof LVDTs are needed the case and inner tube are welded together between end caps and a suitable submersible electrical termination so that the coils and the electronics are hermetically sealed between the stainless steel tubes. This is because the (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
inner tube are welded together between end caps and a suitable submersible electrical termination so that the coils and the electronics are hermetically sealed between the stainless steel tubes. This is because the magnetic principle of operation means that the core only needs to be inside the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
-filled, hermetically sealed enclosure. Unlike an ordinary PCB relay used for low-current control signals, the G9EA-1-B DC24 is intended for applications involving substantial DC voltage and current. Its published resistive-load ratings include 60 A at 400 VDC and 100 A (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Canned Magnetic Bearings Achieve 99.9% Availability
In 2002, a leading oil & gas customer approached Waukesha Magnetic Bearings with the challenge of developing a bearing for a hermetically sealed integral motor compressor. Availability and reliability were the customer's primary objectives. The end user could achieve a significant cap-ex savings
More Information Top
-
Methods of Reducing the Power Requirements of Ventilation Systems. Part 4. Theoretical Prerequisites for the Creation of Dust Localizing Devices with Swirling ...
A driv- ing torque that forces the cylinder, which is mounted on her- metically sealed bearing units, to rotate then arises.
-
CERAMIC ABSTRACTS
variable electrical resistance device of the liquid-column type includes a glass capillary tube having a central bore hermetically sealed at opposite ends, a resistance element comprising a tubular lining having a wall approxiniately 0.000002 in. thick bonded to the wall …
-
The Foucault pendulum as a teaching aid
So the pendulum is hung from gimbals with four ball bearings hermetically sealed within a weatherproof stainlesscasing. . Technlcaldelatls .
-
Part II. Reviews and bibliogbaphical notices
A thermometer consists of a capillary glass tube of uniform bore , hermetically sealed at one end, and blown at the other into a bulb filled with mercury or spirit."-- Pages 98, 99.
-
Standard for ham: canned.
Cans must be sealed hermetically , bear the Canada Dept. of Agric., Health of Animals inspection mark and have the net wt. marked on it.
-
Geomicrobiological oil prospection
After placing the cultures in position the bore was hermetically sealed about 50 cm. below surface.
-
Referaten part
The fire on ubrigen boxes becomes itself a hermetically sealed box entziindet with smokeless powder ubertragt in a powder bearing so only slowly and without explosion.
-
Messages
consists of trapezformig arranged stahler- account of the hydraulic Krafte on the Riihrnen U profiles, that after the Dachpfannen- organ becomes under Venvendung of a trace bearing urinziu hermetically dense and on the by plat- and also by exposed shaft end one.
-
Space Power Systems Engineering > A Summary of the SNAP Mercury Rankine System Status
Table 1 Mercury Rankine (SNAP 2) program: single shaft CRU concept (Hg lube Bearings — hermetically sealed .
-
FABRICATION PROCEDURES FOR THE INITIAL HIGH FLUX ISOTOPE REACTOR FUEL ELEMENTS.
Each HFIR fuel plate is of a sandwich-type construction composed of a fuel- bearing cermet hermetically sealed between covers of type 6061 aluminum.
Indicates content that may require registration and/or purchase.