Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensata Technologies
Description: products released as a part of Sensata’s new GTM contactor family which feature glass-to-metal seals (GTMS) - an industry first in contactor design. Glass-to-metal sealing is a technique used to create effective electrically-insulative hermetic seal technology. Leveraging over 50 years
- Maximum DC Switching Voltage: 1,500 volts
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7023B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 8 to 16 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7025B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile
- Maximum Switching Current: 100 amps
- Maximum DC Switching Voltage: 16 to 28 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
-
Supplier: Accuris
Description: SWITCHES, SENSITIVE, SPDT, PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, RESILIENT SEALED PLUNGER
-
Electrical Contactors - Kilovac Contactor; 500+Amps; Hermetically Sealed; 12VDC; SPST-NO -- 70062419Supplier: Allied Electronics, Inc.
Description: Kilovac Contactor; 500+Amps; Hermetically Sealed; 12VDC; SPST-NO
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7021B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 9 to 36 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: Ensure flawless operation for the life of the installation with a hermetically sealed contactor sealed against dust & moisture intrusion. Egis Mobile Electric 7022B Hermetically Sealed Contactor Category: Contactors Manufacturer: Egis Mobile
- Maximum Switching Current: 250 amps
- Maximum DC Switching Voltage: 9 to 36 volts
- Operating Temperature: -40 to 85 F
- Type: Electrical Contactor
-
Supplier: Accuris
Description: SWITCHES, SENSITIVE, 4PDT PLUNGER, 4 AMPERES, HERMETICALLY SEALED CONTACTS, RESILIENT SEALED PLUNGER
-
Supplier: Accuris
Description: Switches, Sensitive, SPDT, Plunger, 4 Amperes, Hermetically Sealed Contacts, Resilient Sealed Plunger
-
Supplier: Accuris
Description: Switches, Sensitive, 4PDT Plunger, 4 Amperes, Hermetically Sealed Contacts, Resilient Sealed Plunger
-
Supplier: Newark, An Avnet Company
Description: 350+ AMP 1500 VDC EPIC® HERMETIC SEALED DC CONTACTOR
-
Supplier: GIGAVAC
Description: GIGAVAC GX23 uses two coils. One drops out after the contactor is energized providing low power to keep the contactor energized. No Exposed Coil Electronics – The GIGAVAC GX23 can operate almost anywhere, even under water - unlike other contactors with exposed PWM coil
- Number of Poles: 1
- Maximum Switching Current: 710 amps
- Maximum AC Switching Voltage: 750 volts
- Maximum DC Switching Voltage: 750 volts
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or
-
Supplier: GIGAVAC
Description: Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically Sealed –
- Number of Poles: 1
- Maximum Switching Current: 600 amps
- Maximum AC Switching Voltage: 700 volts
- Maximum DC Switching Voltage: 700 volts
-
Supplier: GIGAVAC
Description: Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically
- Number of Poles: 1
- Maximum Switching Current: 350 amps
- Maximum AC Switching Voltage: 750 volts
- Maximum DC Switching Voltage: 750 volts
-
Supplier: Allied Electronics, Inc.
Description: Kilovac Contactor; Hermetically Sealed;SPST-NO; 12VDC; Bottom Mount
-
Supplier: GIGAVAC
Description: Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to 175°C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically
- Number of Poles: 1
- Maximum Switching Current: 225 amps
- Maximum AC Switching Voltage: 750 volts
- Maximum DC Switching Voltage: 750 volts
-
Supplier: Douglas Electrical Components
Description: assemblies. Our epoxy and the mechanical assemblies can be designed for both vacuum and positive pressure and a wide temperature range. Hermetically sealed circuit boards are useful for enclosure projects with complex computations as well as sensors, switches, diodes, and capacitors.
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other
- High Temperature Set Point: -120 to 640 F
- Features: Direct Immersion, Hermetically Sealed
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
-
Description: Applies to contactors for use in nominal 28 V d. c. or 115/200 V three-phase, 400 Hz a. c. systems having the characteristics specified in ISO 1540. Applies to contactors carrying loads greater than 1 kVA a. c. or 0,5 kW d. c. Three temperature classes and two types of sealing,
-
Supplier: Fairview Microwave Inc.
Description: copper contact. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with auxiliary contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with auxiliary contact connector datasheet specifications
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: beryllium copper contact and a gold plating material. This BMA plug thread-in hermetically sealed terminal slide-on RF connector is RoHS and with extended contact compliant, you can find this BMA plug thread-in hermetically sealed terminal slide-on with extended contact
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment,
- Voltage Rating: 1,000 volts
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment,
- Voltage Rating: 1,000 volts
- Current Rating: 750 amps
- Connector Type: USB Connector
-
Supplier: Douglas Electrical Components
Description: Reliable, Hermetically Sealed Mil-Spec Solutions for Extreme Environments Military specifications, aka Mil-Spec connectors, are critical in applications and systems where failure is not an option. At Douglas Electrical Components, we specialize in custom-built, hermetically
- Connector Type: Military Connector
-
Supplier: Glenair, Inc.
Description: pressure and in rapidly changing temperature gradients. Hermetic connector devices penetrating vacuum sealed black box equipment are selected for their ability to protect the controlled equipment environment by maintaining an air-tight seal between severe flight conditions and aircraft's
- Connector Type: Circular / Cylindrical Connector, D-Sub, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Sensata Technologies
Description: The HX Series of Sensata | Gigavac contactors are the world’s smallest UL508 approved contactors for 1000V high voltage switching. Since first introducing the ceramic seal in 2006, Sensata | Gigavac sealed contactors have become the preferred choice for any application
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 1,500 volts
- Type: Electrical Contactor
- Features: Hermetically Sealed, Other
-
Supplier: Sensata Technologies
Description: The HX Series of Sensata | Gigavac contactors are the world’s smallest UL508 approved contactors for 1000V high voltage switching. Since first introducing the ceramic seal in 2006, Sensata | Gigavac sealed contactors have become the preferred choice for any application
- Maximum Switching Current: 350 amps
- Maximum DC Switching Voltage: 1,500 volts
- Type: Electrical Contactor
- Features: Hermetically Sealed, Other
-
Supplier: Fairview Microwave Inc.
Description: frequency of 22 GHz. BMA jack hermetically sealed terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our FMCN1234 BMA connector uses beryllium copper contact. This BMA jack
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: These L-com RF Coaxial Adapters are used to interface between BNC to BNC with coaxial connections. The LCAD30002 is a straight bulkhead adapter with a female to female configuration. This Coaxial Adapter, BNC Female / Female Hermetically Sealed Bulkhead is made from brass and has a
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Fairview Microwave Inc.
Description: SC5481 Mini SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP terminal connector provides a
- Frequency Range: 50 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Isabellenhutte USA
Description: Automotive-rated HV contactors let you put together the system you want—with single-source speed and ease. And—like our shunts—we have a comprehensive selection of off-the-shelf and custom solutions. ICC contactors feature best-in-class low resistances to limit heating issues in your
- Maximum Switching Current: 1,250 amps
- Maximum DC Switching Voltage: 1,000 volts
- Mounting: Bracket (Flange) Mount
- Type: Electrical Contactor
-
Supplier: Newark, An Avnet Company
Description: TRB BULKHEAD JACK, STRAIGHT, HERMETICALLY SEALED, FEED THRU, SOLDER; Connector Type:Triaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Product Range:- RoHS Compliant: Yes
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and
- Voltage Rating: 500 volts
- Frequency Range: 0 to 18 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
energy storage systems, and DC fast charge. Hermetically sealed for optimal breaking capabilities Usage up to 175°C with effective handling of over-current conditions Gas backfilled (primarily hydrogen) resulting in low and stable contact resistance (read more)
Browse Electrical Contactors Datasheets for Sensata Technologies -
CHEV-P500 is a high voltage DC contactor perfect for charging piles, energy storage systems, or solar power systems. With a UL-recognized contact rating of 500A@1000VDC and a hermetically sealed, ceramic-braised contact chamber, the (read more)
Browse Motor Starters and Contactors Datasheets for Churod Americas, Inc. -
SiC start-up rings on both sides. Metal contact between the rotating and stationary components is therefore excluded. The hermetically sealed design makes it particularly suitable for pumping toxic, explosive and generally environmentally harmful fluids. The hermetically sealed design makes it (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
500A HVDC for charging piles The Churod CHEV-P500 is a high voltage DC contactor perfect for charging piles. With a contact rating of 500A@1000VDC and a hermetically sealed, ceramic (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
a sealed environment, and can handle operational loads of up to 1,000 amps and 15kV. Choose from standard or customized designs to meet your specific application needs. Contact us today to discuss your hermetic terminal seal and power feedthrough requirements. (read more)
Browse Wire to Wire Connectors Datasheets for Douglas Electrical Components -
The new 6K Series industrial contactors are designed to withstand high electrical loads and ensure the proper operation of electrical enclosures and other machinery. The range includes the types 6K.04, 6K.14 and 6K.13 all approved to EN 60947 / IEC (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps More savings, higher performance: The C303 contactor delivers value where it matters most. Did you know that the C303 series is designed (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Contactors for critical applications AC and DC contactors up to 3,000 V and 2,000 A With the the introduction of DC networks in (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Eddicy launches new megawatt charging contactor portfolio New series of bi-directional contactors designed for stationery and mobile applications, with the flagship C330 already (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
Conduct Research Top
-
HOW TO: Cutting & Bending of Reed Switches
A dry-reed switch can be defined as an assembly that contains two ferromagnetic NiFe contact blades,. hermetically sealed in a glass envelope and filled with an inert gas. Improper handling of the switch and the application of excessive mechanical force during. modification of the switch leads may
-
How to Handle a Reed Switch
Reed switches consist of two or three metal reed contacts (blades) that are hermetically sealed inside a glass tube. This seal, while strong, may be damaged if proper handling is not used. HSI Sensing has years of experience handling reed switches and have identified several best practices.
-
Operating Principles for Magnetic Sensors
Magnetic proximity sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed con-tacts, whose thin plates are hermetically sealed in a glass bulb with inert gas. The presences of a magnetic field makes the thin plates flex and touch each other
-
Handling Switches - Pressure & Pull Forces
A dry-reed switch can be defined as an assembly that contains two ferromagnetic NiFe contact blades,. hermetically sealed in a glass envelope and filled with an inert gas. The inert gas atmosphere protects the. contact resistance of the reed switch, which is one of its most important electrical
-
Application: Gas Tank Lid Monitoring Sensor (.pdf)
. Detecting if the lid and gas cap are in place designers have turned to the Reed Sensor which uses hermetically sealed reed switches, and are further packaged in a tough plastic encapsulation.
-
Application: Off Hook Telephone Switching (.pdf)
the reliability of the electrical on/off connection. MEDER has developed several packages that use hermetically sealed reed switches that completely eliminate this reliability issue.
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
. on the contacts. To break through these films. higher switching voltages may be necessary. These higher voltages are not ideal in a hospital bed environment. Now designers have turned to the Reed Sensor which uses hermetically sealed reed switches, which are ideal for switching low signal levels reliably.
More Information Top
-
Electromagnets
… 10 (2003-08) relay fiir industrial applications DIN EN 116000 T2 (1993-09) compartment basic specification: Electromechanical switching relay; Fachgrundspezifische information and Priifverfahren fiir time relay DIN EN 116207 (1995-12) form fiir design specification: Hermetically sealed relay DIN EN 116300 (1994 …
-
TE Connectivity - LEV100A4ANG - Contactors - Contactors - Allied Electronics
Lowest cost, hermetically sealed DC contactor in the industry.
-
TE Connectivity - LEV100A5ANG - Contactors - Contactors - Allied Electronics
Lowest cost, hermetically sealed DC contactor in the industry.
Indicates content that may require registration and/or purchase.