-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40°
- Width: 0.343 to 0.406 inch
- Bore Diameter: 0.375 to 0.5 inch
- Outer Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40°
- Width: 0.343 to 0.406 inch
- Bore Diameter: 0.375 to 0.5 inch
- Outer Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types
- Width: 0.406 inch
- Bore Diameter: 0.625 inch
- Outer Diameter: 1.5 inch
- Collar Type: One Piece (Clamp)
-
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types
- Width: 0.406 inch
- Bore Diameter: 0.625 inch
- Outer Diameter: 1.5 inch
- Collar Material: Stainless Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of anodized aluminum shaft collars are ideally suited for structural and drive applications involved with positioning solar arrays. Stafford Anodized Aluminum Shaft Collars for solar arrays are suitable for use in structural supports and drive systems
- Bore Diameter: 0.125 to 16 inch
- Units: English
- Collar Material: Nylon, Stainless Steel, Steel
- Collar Type: One Piece (Clamp), One Piece (Hinged), Two Piece Clamp
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of brass shaft collars provides a cost savings alternative to 316 stainless steel. Ideal for use with pumps, mixers, and impellers, they are a lower cost alternative to 316 stainless steel and are fully compatible with systems using brass components. Stafford Brass
- Bore Diameter: 0.25 to 6 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Features: Other
-
Supplier: NBK America LLC
Description: Digicollar bore diameter collar. Digicollar bore diameter can be changed to match the rotation shaft. All products are provided with hex socket set screws. Keys are not supplied. Use the key provided with the main body of the Digicollar.
- Outer Diameter: 0.787402 inch
- Units: Metric
-
Supplier: Radwell International
Description: SHAFT COLLAR, 1/4 IN BORE, 1/2 IN OUTSIDE DIAMETER, 5/16 IN WIDE, HEX SOCKET SET SCREW, 3A THREAD/316 SS, 10-32 X 1/8. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
ROUND BORE SHAFT COLLARS 1. Inch Series (1)SC:Set Screw Style Collar (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Available in A-style (plate) or B-style (hub) designs, with mounting options including keyways, set screws, hex bore, or finished bore, and tooth profiles from ANSI, ISO, or custom pitches from 8 mm to 50.8 mm (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Applications include corrugating rollers, die cutters, doctor blades, slitters, unwinds, and rewinds. With a crank handle, a user can make many adjustments: crossfeed; rise and fall; gib and quill; positioning screw; and clamping. Openings include bore and keyway, square, or hex and Lowell can (read more)
Browse Datasheets for Lowell Corporation -
stainless steel Primary Applications: Encoder/Sensor Connections: Protect delicate measurement devices from shaft (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Fairloc® hub design is not only applies to our pulleys but also stock gears, couplings, shaft reducers and extenders, shaft collars, and precision gear and dial hubs. Learn more about the (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated
More Information Top
-
Plant Maintenance Product | Stafford's two-piece and hinged shaft collars can be assembled onto the middle of installed shafts | Plant Services
Offered in stainless steel, steel and aluminum, the two-piece and hinged shaft collars exhibit the same axial holding power and are available with round, square, hex or threaded bores in a variety of sizes.
-
Shaft Collars for Solar Arrays - Nasa Tech Briefs :: NASA Tech Briefs
Featuring stainless steel screws, the shaft collars are available in a wide range of configurations including one- and two-piece and hinged styles with round, square, and hex bores in sizes from 1/8” to 16” I.D.
-
Plant Maintenance Product | Stafford's Anodized Aluminum Shaft Collars for solar arrays are suitable for use in structural supports and drive systems | Plant S...
Featuring stainless steel screws, these lightweight and weather-resistant shaft collars are available in a range of configurations, including one- and two-piece and hinged styles with round, square and hex bores in sizes from 1/8 inch to 16 inches I.D.
-
Stafford Introduces Plastic Shaft Collars
Available in standard sizes from 1/4" to 3" I.D., Stafford Plastic Shaft Collars can also be supplied as specials in sizes up to 14" I.D. with custom features such as square, hex , and threaded bores .
-
Custom Shaft Collars Match Specific Customer Requirements
Manufactured in prototype to production quantities, Stafford Special Shaft Collars are available in 1/8" to 16" I.D. sizes with hex -, square-, metric-, radiused, keyed-, and threaded bores .
-
Oxidative chemical vapor deposition of semiconducting polymers and their use In organic photovoltaics
BLACK OXIDE STEEL1r2"-13THREAD,112"SHANK2OC WL 4 EA 18 NHFU5013S4 HEX NUT,1/2-13,18-8SS 3/4 WD-FLATS,7/16 HEIGHT … %-F 4 EA 20 U-SCSW1.00-B0.50 SHAFT COLLAR , BLACK OXUDE STEEL, 1" BORE , 2 #10-32 TAPS…
-
Suppliers to the BMW 1-Series
…Sun Visors, Luggage Compartments, Window Regulators MAGNETI MARELLI knuckles (suspensions components) MAHLE Air cleaner, Air ducts, Bearings , Oil filter module, Fuel … Bracket Door-sided, Double hex collar nut, Double Nut assembly … Assembled camshafts, Assembled Eccentric Shafts , Crankshaft l4 2.0L…
-
Helical Piles: A Practical Guide to Design and Installation Complete Document
Tension anchor racket—Direct load bracket designed specifically for tension applica- tions; typically consists of a collar sleeve for connection to the helical pile and a continuously threaded bar, washer plate, and hex nut. .... Tie-back—Helical anchor used in earth retention with helical bearing plates located a significant distance past the active zone of retained earth and a central shaft that extends through the active zone to a rigid wall facing; also a term used for…
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
copper sealing rings; nickel alloy hex head bolts; aluminum alloy tubes and elbows; aluminum flanges; aluminum fittings and adapters; door lock … assemblies; seal rings; discs; turbocharger air inlets; cooling tubes; seal blowers; diffusers; inlet flanges; rotor shafts ; air inlet blower castings/casings … cut out cocks; manual valves; brake valves; top shutters; cut off cocks; shutter assemblies; univalves; injectors; pressure valves; drain valves; fuel injectors; cock valve handles; fuel injector nozzles; bearings ; tapered roller bearings; cylindrical … crankcases; journal camshafts; thrust collars ; transmission parts; journal bearings…
-
Mounting Collars Feature Several Bore Designs
Stafford Universal Mounting Collars have a flat surface with a countersunk and tapped hole on the bore that lets it be mounted to a flat surface or onto a rail or shaft and then allows another device to be attached to it. .... Featuring smooth- hex -, square-, threaded-, or keyed bores, they eliminate the need for drilling holes or welding…
Indicates content that may require registration and/or purchase.