Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The 450 series themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors.
- Sensed Temperature: -387.4 to 2,501.6 F
- Reference Resistance: 100 Ohms
- Local Interface: Digital Front Panel
- Features: Digital or Analog Display, E, J, K, Other, T
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Littelfuse, Inc.
Description: calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R-T Curve-matched
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 3,000 ohms
- Minimum Accuracy: 1 ±% Full Scale
- Package / Electrode Type: Bead
-
-
Supplier: Littelfuse, Inc.
Description: individual circuit calibration. Long life R/T Curve-matched Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response Low cost Small size Epoxy encapsulated High stability
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 50,000 ohms
- Minimum Accuracy: 0.1 ±% Full Scale
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: individual circuit calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 50,000 ohms
- Minimum Accuracy: 0.2 ±% Full Scale
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: calibration. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Kynar insulated lead wires High accuracy Fast thermal response time Low cost Small size Epoxy encapsulated Excellent long-term stability R/T
- Temperature Range: -80 to 135 C
- Resistance (@25°C): 100,000 ohms
- Minimum Accuracy: 0.5 ±% Full Scale
- Package / Electrode Type: Bead
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
-
Supplier: Cole-Parmer
Description: instrument will calibrate virtually any process device including: read and source 13 thermocouple types, 13 RTD types, YSI 400 thermistors, ohms, voltage, current, frequency, pressure, and test continuity. By adding a connector or adapter to the process calibrator, sold separately, makes it
-
Supplier: Radwell International
Description: THERMISTOR, LED DISPLAY, HIGH ACCURACY, 10 K, 1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensors are useful in thermometer circuits, temperature compensation applications as well as a wide array of general-purpose replacements for older thermistor technology.
-
Supplier: TEGAM, Inc.
Description: Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400 probes,
- Fahrenheit Scale: -70 to 300 F
- Celsius Scale: -55 to 150 C
- Length: 6.3 inch
- Configuration/ Features: Battery Powered, Splash Proof, Watertight or Direct Immersion
-
Supplier: Cole-Parmer
Description: 5665 Series - Miniature immersion secondary thermistor probes: Feature the stability necessary for use as high-accuracy thermometry standards, and if you''re looking for economical lab-grade thermistor probes for accurate work across a narrow temperature range.
- Sensed Temperature: 32 to 212 F
- Features: Thermistor
-
Supplier: Cole-Parmer
Description: 5665 Series - Miniature immersion secondary thermistor probes: Feature the stability necessary for use as high-accuracy thermometry standards, and if you''re looking for economical lab-grade thermistor probes for accurate work across a narrow temperature range.
- Sensed Temperature: 32 to 212 F
- Features: Thermistor
-
Supplier: Cole-Parmer
Description: 5665 Series - Miniature immersion secondary thermistor probes: Feature the stability necessary for use as high-accuracy thermometry standards, and if you''re looking for economical lab-grade thermistor probes for accurate work across a narrow temperature range.
- Sensed Temperature: 32 to 212 F
- Features: Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital
- Number of Inputs: 1 inputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Allied Electronics, Inc.
Description: Interchangeable Thermistors, Solid State Sensor, ± 1 °C Accuracy High sensitivity to changes in temperature Suitable for temperature measurement, control and compensation Excellent mechanical strength Wide operating temperature range is -50 °C to 150 °C Suitable for PCB and
-
Supplier: OMEGA Engineering, Inc.
Description: The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high
- Number of Digits: 4
- Accuracy: 0.2 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Acromag, Inc.
Description: rewiring Pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability User-selectable filtering (none, low, med., high) Fast response (as low as 21ms) Supports normal or reverse-acting output Selectable upscale or downscale operation for sensor
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: RS Components, Ltd.
Description: HIGH ACCURACY LINEAR ACTIVE THERMISTOR (
- Operating Temperature: -40 to 150 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C
- Sensed Temperature: -20 to 105 F
- Probe Configuration: Straight Probe
- Features: Thermistor
-
Supplier: Microchip Technology, Inc.
Description: The HV9918 is a PWM controller IC designed to drive high brightness LEDs using a buck topology. It operates from an input voltage of 4.5 to 40VDC and employs hysteretic control with a high-side current sense resistor to set the constant output current up to 700mA. The device is well
- Input Voltage: 4.5 to 40 volts
- Mounting / Configuration: SMD
-
Supplier: Acromag, Inc.
Description: thermistor/rheostat inputs Customizable thermistor linearization table with preset curves for popular resistances 1500V isolation between input/output circuits Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Solar Light Company, Inc.
Description: Measures temperature in a range of -40 to +150°C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.375 inch
- Probe Features: Available as an Assembly
- Process Connection: None or Hand held
-
Supplier: Airmar Technology Corporation
Description: The B17-HP, high-precision temperature sensor responds quickly and accurately to temperature changes. The 25 mm (1") bronze button on the sensor’s face along with the specialized fast-response thermistor provide a five-second time constant and ±0.3ºC (±0.17ºF) accuracy. This
- Sensed Temperature: 0 to 30 F
- Features: Thermistor
-
Supplier: Airmar Technology Corporation
Description: increased accuracy at all speeds Adapts automatically to increases in speed so accuracy remains constant Retractable plastic insert in a low-profile, plastic or bronze housing with a water valve Retrofits into Airmar’s plastic (P17) or bronze (B17) housing Airmar's Smart™ Sensor
- Sensed Temperature: -10 to 40 F
- Features: Thermistor
-
Supplier: Airmar Technology Corporation
Description: MPH) Adapts automatically to increases in speed so accuracy remains constant Advanced filtering and sampling rates for increased accuracy at all speeds Retractable plastic insert in a low-profile plastic or bronze housing with a water valve Retrofits into Airmar’s plastic (P120) or
- Sensed Temperature: -10 to 40 F
- Features: Thermistor
-
Supplier: AMETEK Programmable Power
Description: (thermocouple, RTD and thermistor) measurements With the EX1200-2365 installed, EX1208A mainframes become a cost-effective, high-density, scanning measurement and control instrument capable of acquiring data from thermocouples, RTDs, thermistors, and voltage/current sensors at
-
Supplier: RS Components, Ltd.
Description: Please order article 913-2601 for testo refrigeration set 0563 0002. This is a Smart Probes set for servicing, commissioning and error detection on air-conditioning and refrigeration systems. It comprises 2x testo clamp thermometer115i ( 913-2594 ) , 2x testo high pressure meter 549i (
- Sensed Temperature: 302 F
- Sensor Termination Type: Other
- Features: Thermistor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ENCAPSULATED THERMISTOR SENSOR, 0.36F (.2C) ACCURACY, HIGH HEAT DISSIPATION CONSTANT, EASY TO MOUNT WITH CLIPS, ADAPTABLE MINIATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vulcan Electric Co.
Description: Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required.
- Sensed Temperature: -553 to 1,562 F
- # of Lead Wires Per Element: 2, 3, 4
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: Transcat, Inc.
Description: Product Highlights High Accuracy Handheld Thermometer, Self-Contained, Complete System Suitable for On-Site Measurements/Calibrations Temperature Range -200°C To 850°C System Accuracies Better than 0.0035°C Over the Full Operating Range Display °C, °F, K (Kelvin) or Ohms Dual Inputs
-
Supplier: Transcat, Inc.
Description: thermocouples. The CTR3000 is a high-accuracy instrument designed for laboratory and industrial temperature measurement and calibration applications. High accuracy Innovative and intuitive user interface Versatile applications by measuring thermocouples and resistance
-
Supplier: CAS DataLoggers
Description: The Accsense A1-02b wireless temperature data logger is designed for measuring the temperature at a remote site. Right out of the box, it will measure the ambient temperature. Additionally, the screw terminal connector can be used for hooking up a high accuracy RTD or thermistor
- Sensed Temperature Range: -328 to 752 F
- # of Inputs / Channels: 5 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Computer Interface: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
(PUI) delivers custom RTDs, thermocouples, thermistors, and wireless probes engineered for real-world conditions—from harsh process environments to scalable IoT monitoring. Designed for accuracy, durability, and seamless integration (read more)
Browse Temperature Probes Datasheets for Heilind Electronics, Inc. -
-contoured surfaces, completely eliminating edge-lifting and installation bulk. High-Precision Thermal Stability: Built for seamless integration with NTC thermistors (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd.
Conduct Research Top
-
Thermistor Calibration for High Accuracy Measurements
Learn how Thermistor calibration can ensure high accuracy temperature measurements by easily using the Steinhart-Hart equation to calculate temperature.
-
High Accuracy Temperature Measurement
* Required accuracies This list may seem trivial, but the answers to these questions will help determine the type of transducer, the measurement instruments, and the approach that must be taken to physically interface to the test article. The most common temperature measurement transducers available
More Information Top
-
Extended accurate exhaust temperature sensor used the perovskite type rare earth oxide
Extended * accurate thermistor sensor .
-
Satellite Communications and Navigation Systems
– Active thermal control of the clocks by heaters which are regulated by a PI algorithm using high accuracy thermistors (three with majority voting for failure tolerance).
-
The Truth About Thermistors
A major manufacturer of high accuracy thermistors catalogs four different sensors with the same characteristic curve.
-
Preventing Failures in Industrial Process Equipment
Each A1-08 sensor pod was then connected to 6 high accuracy thermistor temperature sensors (with cable lengths up to 20 feet in length) to monitor the temperature of all 6 points.
-
Wide Range and High Performance Exhaust Gas Temperature Sensor using Perovskite-type Rare Earth Metal Oxide
This wide range and high accuracy thermistor is expected to be used as temperature sensor to control various exhaust gas cleansing system, and as a result, to contribute to the global environmental problems.
-
Measurements for satellite validation made from R/V ``Alliance`` during October and November 1991
…surface temperature was measured by three independent instruments: an infrared radiometer detected the electromagnetic emission from the surface, a towed thermistor measured the in-situ temperature at a notional depth of 0. lm, and a high accuracy thermistor measured the bulk temperature…
-
Production Operations: November 2005 Equipment Round-Up - Process Control
They are offered in three configurations and each provides a differential of 2°F, high accuracy thermistor temperature sensing of +/-2°F and a setpoint adjustment of 1°F resolution, which is set by potentiometer.
-
Low-power SoC design and system implementation for medical applications
A new design of digital clinical thermometer is introduced in detail based on 503ET type high accuracy thermistor and proposed highly integrated SoC chip.
-
Development of small size data logger to observe marine animals
Data in the data logger retrieved from animal is downloading to the personal computer, and Depending on the sensors that are built-in, the data logger is capableof recordingthe followingvariables: 1) Environmental temperature (a high accuracy thermistor ) 2) Living body temperature (a…
-
Lightly trimming the hybrids
J. Graves and J Moorman, “Laser Trimming Techniques For High Accuracy Thermistors ,” .
Indicates content that may require registration and/or purchase.