Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fredericks Company - Televac
Description: Ion Sensors have proven accuracy at ultra-high vacuums. They are highly sensitive and will maintain their discharge to much lower pressures. Moreover, while other sensors, such as Bayard-Alpert, experience X-ray-induced errors, TELEVAC Cold Cathode sensors
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Features: Gas, Other, Vacuum
- Pressure Measurement: Gauge
-
Supplier: Fredericks Company - Televac
Description: Ion Sensors have proven accuracy at ultra-high vacuums. They are highly sensitive and will maintain their discharge to much lower pressures. Moreover, while other sensors, such as Bayard-Alpert, experience X-ray-induced errors, TELEVAC Cold Cathode sensors
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Features: Gas, Other, Vacuum
- Pressure Measurement: Gauge
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series, these transducers are stable, accurate, shock resistant, and
- Working Pressure Range: -14.736 to 7,500 psi
- Vacuum Range: 1,521.9999999999998 to 6,206,548.959999997 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -15 to 175 F
-
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 615/616 Pressure Transducers are designed for heavy duty applications requiring high accuracy and durability. Utilizing similar diffused semiconductor or sputtered Thin Film technology found in the 100 series, these transducers are stable, accurate, shock resistant, and
- Working Pressure Range: -14.736 to 120,000 psi
- Vacuum Range: 1,521.9999999999998 to 6,206,548.959999997 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -15 to 175 F
-
Supplier: Setra Systems
Description: Affordability, rugged packaging, and an accuracy of 0.11% full scale combine to make these transducers an excellent choice for the most demanding applications. Available in gauge, absolute and vacuum pressure ranges. Features: Low Cost/High Performance 0.11% Full Scale
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.11 ±% FS
- Measurement Type: Absolute, Compound, Gauge
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Magnescale Americas, Inc.
Description: High-accuracy, reflective Laserscale with signal wavelength of 250nm Ideal for low-profile stages, semiconductor back-end processing equipment and precision microscopes Signal wavelength : 250nm High accuracy : ±1μm/420nm High response speed : 700mm/s Maximum
- Measurement Range: 1.181103 to 16.535442 inch
- Linear Encoder Speed: 700.0000000000013 mm/sec
- Operating Temperature: 50 to 86 F
- Sensor Technology: Linear Encoder
-
Supplier: OMEGA Engineering, Inc.
Description: PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide simultaneous digital
- AC Voltage Range: 117 to 220 volts
- Operating Temperature: 50 to 110 F
- Calibration Signal: AC Voltage
- Calibrator Style: Battery Powered, Fixed
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of gas type even below 20 mbar. Due to its durable ceramic sensor it is nearly
- Vacuum Range: 0.09999999999961626 to 149.99999999999937 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: Absolute Pressure 1400 mbar to 1 mbar (=hPa), 1050 Torr to 1 Torr The compact VSC43 piezo transducer is used for measuring absolute pressure in the rough vacuum range. Due to its durable ceramic sensor it is nearly insensitive to dirt and contamination. Benefits Chemically resistant
- Vacuum Range: 1.0000000000010354 to 1,050.0000000000007 torr
- Operating Temperature: 41 to 140 F
- Device Category: Sensor
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: appropriate interaction of both vacuum sensors regarding measurement ranges and switching points to achieve high accuracy. Benefits Combination sensor with wide measuring range Patented pulsed Pirani sensor with extended range allows operation of the cold
- Vacuum Range: 0.000000004998695146696261 to 750 torr
- Operating Temperature: 41 to 122 F
- Device Category: Sensor
-
Supplier: Celera Motion
Description: Mercury II™ digital output high-vacuum rated encoders offer class-leading resolution, accuracy, and small sensor size. With MicroE’s broad alignment tolerances, no other commercially available 10-8 Torr rated encoder is easier to align, easier to use, or easier to
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: Celera Motion
Description: Mercury II™ digital output high-vacuum rated encoders offer class-leading resolution, accuracy, and small sensor size. With MicroE’s broad alignment tolerances, no other commercially available 10-8 Torr rated encoder is easier to align, easier to use, or easier to
- Resolution (counts per revolution): 6,600 to 655,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 4.2519708 inch
- Maximum Mechanical Shaft Speed: 13,000 rpm
-
Supplier: Cole-Parmer
Description: • Be more accurate, affordably • Suitable for high-shock/vibration applications • SS sensor attached to SS electrode forms a variable capacitor Economical, excellent accuracy, and high performance. Ideal for industrial OEM equipment, engines, hydraulic systems, and
- Working Pressure Range: -14.7 to 0 psi
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. Barbed port.
- Working Pressure Range: 3.6259425 to 174.04524 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Be more accurate, affordably • Suitable for high-shock/vibration applications • SS sensor attached to SS electrode forms a variable capacitor Economical, excellent accuracy, and high performance. Ideal for industrial OEM equipment, engines, hydraulic systems, and
- Working Pressure Range: -14.7 to 0 psi
- Signal Output: Analog Current
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: external power supply making it ideal for either portable or stationary applications. Benefits Temperature compensated, metal sealed Pirani sensor with durable helix filament High accuracy, excellent repeatability Min/Max memory: Storage and display of high and low values
- Vacuum Range: 0.0005000000007001402 to 74.99999999999969 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy ±0.08% BSL Includes Linearity, Hysteresis, and Repeatability • Broad Temperature Compensated Range -29 to 85°C (-20 to 185°F) • Premium Temperature Performance Span: ±0.5% Over Compensated Range • 5-Point NIST Traceable Calibration Included • Now Available with M12
- Working Pressure Range: 0 to 11 psi
- Vacuum Range: 760 to 778.6826906 torr
- Operating Temperature: -49 to 250 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: First Sensor AG
Description: The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for
- Working Pressure Range: 3 to 500 psi
- Vacuum Range: 915.1447239999999 to 26,617.453999999987 torr
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius has developed a mass comparator — the CCL1007 — that is capable of determining differences in mass to an accuracy of 0.1 μg for weights of 1 kg — even under high-vacuum conditions.
- Capacity: 2.273355 lbs
- Resolution: 0.0000000002205 lbs
- Display: Digital Display
- Features: Integral Printer
-
Supplier: Traceable® Products
Description: Displays answer in eight different units. Meter is accurate to 1% full-scale plus 1 digit. Jumbo-size digits are 3/8-inch-high. Serial RS-232 output allows it to be connected to a computer or data logger for monitoring and keeping results. To assure accuracy an individually
- Vacuum Range: 0.20914759999959134 to 38,253.308299999975 torr
- Accuracy: 1 ±% FS
- Display Type: Digital
- Material: Gas, Liquid
-
Supplier: Busch Vacuum Solutions
Description: The mobile gauge TPP 900 is a battery operated handheld solution combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor. This vacuum gauge provides a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Excellent measurement
- Vacuum Range: 0.00037514237900850825 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 122 F
- Display Type: Digital
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models
- Vacuum Range: 758.13173094 to 745.05384752 torr
- Accuracy: 1.5 ±% FS
- Operating Temperature: 32 to 140 F
- Pressure Measurement: Differential
-
Supplier: Honeywell Sensing & IoT
Description: The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and
- Working Pressure Range: 1 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and
- Working Pressure Range: 0 to 0.08702262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and
- Working Pressure Range: 15 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and
- Working Pressure Range: 0 to 0.23206032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Features: Gas, Other, Vacuum
- Pressure Measurement: Gauge
-
Supplier: Knick Interface LLC
Description: Precise Temperature Measurement at High Voltage Potentials up to 6.6 kV Transmitters for Pt100 temperature sensors, 2-, 3- or 4-wire connection Fixed range models for 0 to 150 °C, 0 to 200 °C and 0 to 300 °C input ranges Impressed output current of 4 to 20 mA Compact modular housings:
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: First Sensor AG
Description: bonding. Features suitable for oil filled transmitters suitable for vacuum applications suitable for high common mode pressures Applications Industrial Medical We provide custom sensor solutions based on your needs - we will be happy to advise you on suitability to your unique
- Working Pressure Range: 0.435110518071591 to 5,801.47357428788 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides high
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides high
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8301 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides high
-
Supplier: Sensata Technologies
Description: The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense element, these sensors are able to
- Working Pressure Range: 5 to 50 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
High Accuracy Linear Gauge ATG1 series is (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatica...
(read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Hollow Flanged Transducers achieve faster response by employing a patented double-wall design that results in a compact package with high torsional stiffness. Maximum loads range from 60 to 2,400,000 lbf-in. Other features include: 200% Mechanical Overload (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Enhanced Flexibility with Knick Special Products – P42100D3 High Accuracy DC Voltage Transducer One way that Knick looks to bring additional value to our Customers is through product customization. This flexibility with product modification (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Locon Sensor Systems, Inc. delivers reliable, high-quality sensors designed for accuracy and durability. Precision is our standard. We design sensors that deliver consistent performance across a wide range of industries and environmental conditions. From (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Pressure sensors are used in many applications. But most of the time, when we talk about high-precision pressure measurement, we imagine large, bulky pressure sensors from aerospace or the military. Dr. Jorge Andres Diaz has (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
sensor delivers fast response speed, high measurement accuracy, and stable long-term performance. Its decoupled structural design minimizes crosstalk interference between axes, ensuring reliable force feedback and precise motion control in demanding industrial (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Z-Height Measurement with Noncontact Sensors
Z-height measurement, or any high-resolution, high-accuracy noncontact measurement of critical position in one axis, is a common need in many industries. Many engineers have struggled with trying to get an accurate measurement with high resolution while coping with design requirements
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
measure the mass flow rate of most fluids, both liquids and gases, and do not require knowledge of the identity, or composition, of the fluid. Thermal mass flow meters directly measure the mass flow rate of gases, and do require knowledge of its composition. Coriolis mass flow meters have high accuracy
More Information Top
-
Temperature reduced direct bonding by plasma assisted wafer surface pre-treatment
Several MEMS devices product families need wafer level packaging with hermetic cavities under vacuum : * High accuracy sensors using resonator like resonant pressure sensors or vibrating gyrometers (pressure range must be lower than 10-3 mbar to avoid gas damping ofthe resonators).
-
Variable Reluctance Vacuum Sensor (1Torr) for Space Station
Large deflections, combined with the true infinite resolution afforded by the unrestricted VR diaphragm movement, provide the vacuum sensor with the high accuracy required for this application.
-
Obituaries
Session topics include: Doppler Ultrasound for Medical Diagnosis; Energy Sensing Transducers; Fluidics, Direct Sensors and System Performance; Cmnputer Challenge to the Accuracy of Sensors ; Ultra High Vacuum Measurement; Analytical Instrumentation; Remote Data Read-0ut Systems.
-
Nicholsen New President of Research Administrators
Session topics include: Doppler Ultrasound for Medical Diagnosis; Energy Sensing Transducers; Fluidics, Direct Sensors and System Performance; Cmnputer Challenge to the Accuracy of Sensors ; Ultra High Vacuum Measurement; Analytical Instrumentation; Remote Data Read-0ut Systems.
-
A review of methods for determining pesticide residues, contaminants and adulterants in fats and oils
Session topics include: Doppler Ultrasound for Medical Diagnosis; Energy Sensing Transducers; Fluidics, Direct Sensors and System Performance; Cmnputer Challenge to the Accuracy of Sensors ; Ultra High Vacuum Measurement; Analytical Instrumentation; Remote Data Read-0ut Systems.
-
PROBLEM OF INTERFERENCE OF AN OGIVAL BODY OF REVOLUTION WITH THE WIND-TUNNEL STING AND SPECIFIC FEATURES OF COMPUTING THIS PROBLEM
In addition, the critical zones where high - accuracy sensors are located (e.g., vacuum gauges for static pressure measurements) are determined.
-
A field-deployable compound-specific isotope analyzer based on quantum cascade laser and hollow waveguide
Here, we have demonstrated that by operating HWG with a reasonable inside diameter and under light vacuum , the IR2 sensor could give both high accuracy and high spectral resolution, i.e. Doppler broadening limit.
-
Implementation of a Comprehensive On-Line Closed-Loop Diagnostic System for Roll-to-Roll Amorphous Silicon Solar Cell Production: Annual Report, Year Two; 1 Se...
The measurement of the pressure with a high accuracy vacuum gauge helped us to notice that the sensor ’s UV lamp extinguished at pressure of approximately 1 torr and reignited at pressures of 200-500 mtorr.
-
Decoupled flux control for molecular beam epitaxy
A 0-1800°C Hoskins type-C thermocouple is used to sense internal machine temperatures because the requirement for low reactivity in the MBE machine high- vacuum environment overrides the higher accuracy available with alternate temperature sensors such as resistance temperature de- vices.
-
Fiber Bragg grating sensors for real-time monitoring of evacuation process
Work is in progress to improve the sensitivity, accuracy , stability of the proposed FBG sensor for high vacuum application.
Indicates content that may require registration and/or purchase.