-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistor, High Voltage Video Output, +200°C Operating Junction Temperature
-
Supplier: Allied Electronics, Inc.
Description: Silicon Power Transistor High Power Audio Amplifiers
-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistor, TO220 Type Package, Collector to Emitter 400 V
-
-
Supplier: Allied Electronics, Inc.
Description: NTE54 NPN Silicon Complementaryyy Transistor, High Frequency Driver for Audio Amplifier, TO220 Package
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DARLINGTON TRANSISTOR, HIGH POWER, 50 AMPS, 600 VOLTS, NPN SINKING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rochester Electronics
Description: NPN Epitaxial Planar Silicon Transistor For High Hfe, Low-Frequency General-Purpose Amp Applications
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Description: NPN HIGH FREQPOWER AMP
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: NPN HIGH FREQPOWER AMP Product overview: HSG2001VF-01TL-E from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: Radwell International
Description: TRANSISTOR REMOTE TERMINAL BLOCK, OUTPUT, 8 POSITION, NPN, 1 AMP, 24 VDC, SCREW CONNECTION METHOD, DIN RAIL MOUNT, GRAY, HIGH SPEED AND LONG DISTANCE. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
- Current Rating: 1 amps
- Connector Type: DIN Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: General Purpose High Current NPN Transistor Arrays / Trans GP BJT NPN 16V 0.1A 500mW 16-Pin PDIP Product overview: CA3081 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision
- Features: Operational Amplifiers
-
Supplier: Microchip Technology, Inc.
Description: driver output and the MOSFET, because they allow accurate control of turn-ON, while maintaining fast turn-OFF and maximum noise immunity for an OFF device. When used to drive bipolar transistors, these drivers maintain the high speeds common to other Microchip drivers. They allow
- Transistor Type: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: driver output and the MOSFET, because they allow accurate control of turn-ON, while maintaining fast turn-OFF and maximum noise immunity for an OFF device. When used to drive bipolar transistors, these drivers maintain the high speeds common to other Microchip drivers. They allow
- Transistor Type: MOSFET
-
Supplier: RS Components, Ltd.
Description: Trans GP BJT NPN 140V 1A 3Pin ELine
- Transistor Type: General Purpose BJT
- Polarity: NPN
- Features: Other
- Package Type: TO-92
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 772270-2SD1994ARA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-SIP Power - Max: 1W Transistor Type: NPN Frequency - Transition: 200MHz Part Status:
- IC(max): 0.00009999999999999999 milliamps
- TJ: 150 C
- Power Gain: 120 dB
- Operating Frequency: 200 MHz
-
Supplier: Win Source Electronics
Description: - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased + Diode Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Frequency - Transition: 250 MHz Package / Case: SC-89, SOT-490
- IC(max): 100 milliamps
- Power Gain: 30 dB
- Operating Frequency: 250 MHz
- Output Power: 0.15 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 1191560-JANTXV2N5667S Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Temperature Range - Operating: -65°C ~ 200°C
- TJ: -65 to 200 C
- Power Gain: 25 dB
- Output Power: 1.2 watts
- Features: Bulk Pack, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 1191391-JAN2N918 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage:
- TJ: -65 to 200 C
- Power Gain: 20 dB
- Output Power: 0.2 watts
- Features: Bulk Pack, Other
-
Supplier: Nexperia B.V.
Description: PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
- hfe: 220 to 475
- IC(max): -100 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching and amplification Telephony and professional communication equipment
- hfe: 500 to 1,250
- VCEO: 45 volts
- IC(max): 100 milliamps
- PD: 250 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports
- TJ: 150 C
- Transistor Type: Bipolar RF Transistors, Darlington
- Polarity: NPN
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Transistor, NPN, 60V, 5.2A, SOT-223
- VCEO: 60 volts
- IC(max): 5,200 milliamps
- Transistor Type: General Purpose BJT
- Polarity: NPN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Bipolar Transistor, 20A I(C), 100V V(BR)CEO, 1-Element, NPN, Silicon, TO-204AA, Metal, 2 Pin, TO-3, 2 PIN Product overview: JANTX2N6284 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level
- PD: 175,000 milliwatts
- TJ: -65 C
- Transistor Type: MOSFET
- Polarity: NPN
-
Supplier: Nexperia B.V.
Description: PNP general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections Applications General-purpose switching and amplification
- Transistor Type: General Purpose BJT
- Polarity: NPN
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Darlington Array x7 NPN 50V 0.5A PDIP16
- Number of Transistors in the Chip: 7
- Transistor Type: Darlington
- Polarity: NPN
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
- hfe: 110 to 220
- VCEO: 45 volts
- IC(max): 100 milliamps
- PD: 200 milliwatts
-
Supplier: DigiKey
Description: Transistor General Purpose NPN 50V 150mA Surface Mount EMT6
- Polarity: NPN
- Features: Other
-
Supplier: Infineon Technologies AG
Description: NPN Silicon AF Transistors Summary of Features High current gain Low collector-emitter saturation voltage Low noise between 30 Hz and 15 kHz Complementary types: BCW61, BCX71 (PNP) Pb-free (RoHS compliant) package Qualified according AEC Q106 Potential Applications For AF input
- IC(max): 100 milliamps
- VCEO: 45 volts
- VCBO: 45 volts
- fT: 250 MHz
-
Supplier: Infineon Technologies AG
Description: NPN Silicon High-Voltage Transistors Summary of Features Suitable for video output stages in TV sets and switching power supplies High breakdown voltage Low collector-emitter saturation voltage Complementary type: BFN27 (PNP) Pb-free (RoHS compliant) package Qualified
- IC(max): 200 milliamps
- VCEO: 250 volts
- VCBO: 250 volts
- fT: 70 MHz
-
Supplier: DigiKey
Description: RF Transistor NPN 10V 70mA 5.5GHz 250mW Surface Mount SOT-623/SSFP
- Transistor Grade / Operating Range: Automotive
- Polarity: NPN
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // General Purpose Transistor // BDP953
- IC(max): 3,000 milliamps
- VCEO: 100 volts
- VCBO: 120 volts
- fT: 100 MHz
-
Supplier: DigiKey
Description: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 300mW Surface Mount SC-74R
- Polarity: NPN, PNP
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR141W
- VCEO: 50 volts
- VCBO: 50 volts
- fT: 130 MHz
- hfe: 50
-
Supplier: Semicoa
Description: SEMICOA offers the largest selection of small signal, small signal RF and power transistors for demanding military, space and high reliability industrial applications. All devices are hermetically sealed in metal cans or ceramic packages. All of SEMICOA's transistors are also
- hfe: 300
- VCEO: 50 volts
- VCBO: 75 volts
- IC(max): 800 milliamps
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Trans GP BJT NPN 40V 1A 3-Pin TO-39
- IC(max): 1,000 milliamps
- PD: 6,250 milliwatts
- TJ: 150 C
- Transistor Type: Darlington
-
Supplier: ROHM Semiconductor GmbH
Description: 2SCR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
- PD: 10,000 milliwatts
- TJ: -55 to 150 C
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
Find Suppliers by Category Top
Featured Products Top
-
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
Normally Open Output The XS118BLNAL2 has a three-wire NPN normally open output. When no target is detected, the output transistor remains off. When a suitable metallic object enters the sensing zone, the transistor switches on and sinks current toward the 0 (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
and a space and cost-saving alternative to op-amp based balancing schemes. Engineering testing shows the ALD method of cell balancing extends the product life of stacked caps. Industries such as energy harvesting, transportation, back-up power and automation applications are beginning to (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Effects of evaporation layer on free-space optical communication links near sea surface at 1.55 &mgr;m
The transmitter modulates the current across the laser based on the video signal input voltage using the OPA228 op amp and high current NPN transistor .
-
Effect of atmosphere on free-space optical communication networks for border patrol
The transmitter modulates the current across the laser based on the voltage from the video signal input, using a Texas Instruments OPA228 high precision op amp and high current NPN transistor .
-
Atmospheric transmission at ~1.55 &mgr;m for free-space optical communication
The transmitter modulates the current across the laser based on the voltage from the video signal input, using a Texas Instruments OPA228 high precision op amp and high current NPN transistor .
-
Pulse width modulated audio amplifiers
If both PNP and NPN high frequency 2 amp transistors had been available, then a ± 30 volt supply would enable the maximum output power of the amplifier to be raised to 60 .
-
Page 4. Semiconductor parts with 618 in root number
10 AMP EAST SWITCHING HIGH VOLTAGE NPN TRANSISTOR 1500 VOLTS .
-
Page 5. Semiconductor parts with 566 in root number
5 AMP 180 VOLTS HIGH SPEED NPN TRANSISTOR .
-
Page 2. Semiconductor parts with 666 in root number
5 AMP 180 VOLTS HIGH SPEED NPN TRANSISTOR .
-
Page 19. Semiconductor parts with 161 in root number
10 AMP EAST SWITCHING HIGH VOLTAGE NPN TRANSISTOR 1500 VOLTS .
-
Page 44. Semiconductor parts with 002 in root number
10 AMP 150 VOLTS NPN HIGH SPEED POWER TRANSISTOR .
-
Page 2. Semiconductor parts with 356 in root number
SILICON HIGH SPEED TRIPLE DIFFUSED NPN POWER TRANSISTOR 10 AMP ,400 VOLT .
Indicates content that may require registration and/or purchase.