-
Supplier: Chromalox
Description: 2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20 Kw Wall Mount Kits for 2-20 Kw UL Listed
- Heating Capacity: 2 to 50 kW
- AC Voltage Required: 120 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Electric, Other
-
Supplier: Reznor
Description: Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use with propane gas. Infrared heaters can best be compared to the sun in how they heat.
- Heating Capacity: 26.4 kW
- AC Voltage Required: 115 to 575 volts
- Watts: 26.4 kW
- Length of Heated Area: 23.71875 inch
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
-
Supplier: WATTCO
Description: WATTCO™ duct heaters come in various sizes and dimensions to fit any compartment. There are three types of duct heaters available: open coil, tubular or finned tubular heating elements that are either flanged or inserted in the duct. Air duct heaters are primarily used in air
- Maximum Operating (Sheath) Temperature: 255 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 120 kW
- Height: 6 to 48 inch
-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep fryers
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other
- Heater Type: Tubular Heater
-
Supplier: DBK USA, Inc.
Description: Cylindrical heating element for applications where there is no need for sheathing or this is a part of the machine, e.g. press. Functional characteristics Defined heating capacity through resistance wire technology Heating wire, threaded in heater former, and head made of ceramic 511
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: STEGO
Description: high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing
- Maximum Operating Temperature: -40 to 140 F
- Heating Capacity: 1 kW
- AC Voltage Required: 100 to 240 volts
- Maximum Operating (Sheath) Temperature: -40 to 140 F
-
Supplier: TPI Corporation
Description: BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
- Heating Capacity: 0.6 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum, Copper
-
Supplier: OMEGA Engineering, Inc.
Description: Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 45 W/in²
- Immersion (Heated) Length: 18.0625 to 48.0625 inch
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where it’s needed most. There is no
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: INTEC Energy Systems
Description: line comprises: Oil and natural gas fired thermal oil heaters with a capacity of 100 - 20,000kW Electric heaters for smaller capacites Traditional fuels such as heavy oil, light oil and natural gas as well as solid fuels like production waste and biomass can be used.
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high quality cast aluminum
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Trebor International
Description: IQ heater. The modular design allows heaters to be connected in parallel or series using multiple voltage and fitting options to achieve your desired capacity. Our patented sealing technology not only protects against fluid leaks, but eliminates the breakage commonly associated
- Maximum Operating Temperature: 212 F
- Heating Capacity: 3 to 6 kW
- AC Voltage Required: 208 to 400 volts
- Maximum Operating (Sheath) Temperature: 212 F
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available without
- Heating Capacity: 0.5 kW
- AC Voltage Required: 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: Cole-Parmer
Description: economical, high-wattage, constant temperature heaters that are ideal for a wide variety of laboratory applications. They are controlled by two separate temperature adjustment knobs, with 1 to 10 dial markings for low and high temperature ranges. Low-range knob adjusts from
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.21 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls,
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Cole-Parmer
Description: economical, high-wattage, constant temperature heaters that are ideal for a wide variety of laboratory applications. They are controlled by two separate temperature adjustment knobs, with 1 to 10 dial markings for low and high temperature ranges. Low-range knob adjusts from
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.41 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Cole-Parmer
Description: economical, high-wattage, constant temperature heaters that are ideal for a wide variety of laboratory applications. They are controlled by two separate temperature adjustment knobs, with 1 to 10 dial markings for low and high temperature ranges. Low-range knob adjusts from
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.41 kW
- AC Voltage Required: 230 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: SKF/North America
Description: High heating capacity of up to 120 kg bearing The SKF medium induction heater TIH 100m has the same high standards of efficiency and performance as the smaller heater TIH 030m, combined with increased capacity. The advanced design of the power electronics
- Minimum Bearing ID: 0.787402 to 15.74804 inch
- Maximum Bearing Weight: 264.6 lbs
- Temperature Range: 32 to 482 F
- Form Factor: Benchtop
-
Supplier: Cole-Parmer
Description: economical, high-wattage, constant temperature heaters that are ideal for a wide variety of laboratory applications. They are controlled by two separate temperature adjustment knobs, with 1 to 10 dial markings for low and high temperature ranges. Low-range knob adjusts from
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.21 kW
- AC Voltage Required: 230 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity of 20 kA @ 1000 VDC Bolt-on mounting and PCB / THT mounting for vehicle applications Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance Chemical load resistance Applications Battery
- Voltage Rating: 1,000 volts
- Current Rating: 63 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: steel plate; Interior material is SUS#304 Stainless steel plate, heat-insulating material is PU foam and fiberglass 1)The hot chamber Heater: nicochrome electric heater Ventilator: centrifugal ventilator when exposed in high temperature or environment temperature, axial
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: SCHURTER Inc
Description: Description High breaking capacity up to 20 kA @ 800 VDC Manifold mounting versions Unique Selling Proposition Designed for electric vehicles (EV Car) Very high rated current up to 50 A Applications Battery Management System On-Board Battery Charger DC/DC Converters
- Voltage Rating: 800 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Reznor
Description: The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. Model RDDB units are designed to provide
- Heating Capacity: 146.55 to 468.96 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Flow: 13,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: MOKON
Description: Mokon's ST Series is designed and built to customer specifications providing accurate temperature control up to 650°F (343°C) and up to 600 kW of heating capacity. The ST Series features a low-watt density electric heater mounted in a structural steel frame. This heater
-
Supplier: Qsonica, LLC
Description: C1000 High Capacity Ultrasonic Cleaner with Heater Specially designed for medium and heavy duty industrial applications, this cleaner features a fully integrated ultrasonic generator and cleaning tank in a single enclosure. Conveniently handles large, bulky parts or batch
- Temperature: 158 F
- Wash Tank Capacity: 10 gallons
- Internal Length: 14 inch
- Internal Width: 16 inch
-
Supplier: Klimaire Products, Inc.
Description: ARAM30H2P Klimaire ARAM High efficiency multi-speed, multi-position air handling units operate quietly, and deliver a consistent air flow; multiple configurations with up-flow, down-flow, and horizontal positions; durable insulated cabinet; optional electric heater. The reliable
-
Supplier: Thermtrol
Description: high load capacity High operating speed Current insensitive ROHS Compliant Applications HVAC Major appliances Medical/lab equipment Vending machines Electric space heaters Overhead projectors Hair care appliances Audio speakers Copiers Refrigeration compressors
- High Temperature Set Point: 302 F
- Maximum Current: 13 to 25 amps
- Maximum AC Voltage: 250 to 480 volts
- Maximum Diameter or Width: 0.75 inch
-
Supplier: Huawei Technologies Co., Ltd.
Description: electric heaters, and electrode humidifiers. Cooling capacity ranges from 20 kW to 35 kW; supports piping and cabling from top to bottom and is accessible from front and rear. Enhance green data centers by installing Huawei’s next-generation air conditioners — simple, efficient,
- Cooling Capacity: 68,236.0968952576 to 119,413.16956670077 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Force Control Industries, Inc.
Description: Multiple disc design for high thermal capacity and low rotating inertia Oil Shear Technology for smooth cushioned stops, minimal wear, no adjustment required, superior heat dissipation and consistent accurate stopping Heavy duty totally enclosed sealed housing for protection in severe
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: Thermtrol
Description: Available with both normally open and normally closed switch logic Manual reset: Mechanically resettable device Variety of accessories and mounting options Compact dimensions, high load capacity High operating speed Current insensitive Applications Vending machines Microwave
- High Temperature Set Point: 301 to 446 F
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.25 inch
-
Supplier: Thermtrol
Description: Available with both normally open and normally closed switch logic Manual reset: Mechanically resettable device Trip free manual rest: UL M2 class rating that resists consumer tampering Variety of accessories and mounting options Compact dimensions, high load capacity High
- High Temperature Set Point: 399.2 F
- Maximum Current: 0.05 to 1 amps
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset
-
Supplier: Thermocold Costruzioni Srl
Description: • Star - Delta. • Control panel electric heater with thermostat. • Phase failure protection relay. • Anti-intrusion and/or condensing coil protection grilles. • Gas gauges. • Pre painted, epoxy coated, copper copper, tinned
- Cooling Capacity: 378.2 to 1,152.8 kW
- Compressor Motor Horsepower: 179.321487499997 to 292.034021870324 HP
- Full Load Amperage: 282 to 460 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
Find Suppliers by Category Top
Featured Products Top
-
1. Positive evaporation 2. Independent of ambient conditions 3. Space saving 4. Wide variety of sized to accomodate different capacities and voltages Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
High heating capacity per volume Follow us on: Facebook YouTube (read more)
Browse Industrial Heaters Datasheets for STEGO -
Operating Temperature Impact: High operating temperatures can significantly reduce the lifespan of a cartridge heater. Continuous exposure to temperatures near or beyond the heater’s rated capacity can lead to rapid degradation. (read more)
Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Plus CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior (read more)
Browse Industrial Heaters Datasheets for STEGO -
CS 032 Datasheet ENCLOSURE HEATER WITH FAN Gone are the days of (read more)
Browse Industrial Heaters Datasheets for STEGO -
heater Enclosure heaters which use a fan to enhance the convection of the warmed air produced are known as fan heaters. High-quality axial fans with ball bearings are used for this purpose. This boosts the heating effect, similar to a hair dryer. Higher heating capacity is achieved compared to (read more)
Browse Electric Heaters Datasheets for STEGO -
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating (read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
TEMPERATURE SOLDER Aluminum melts at a relatively low 660ºC (1220ºF), which combined with its high heat capacity makes it almost impossible to solder using general-purpose solders. At Ambrell, we adjust the solder to your brazing application needs. In all cases, avoid (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
CAROLINAS VIRGINIA TUBE REACTOR (CVTR) IN-PLANT TESTING PROJECT.
To evaluate the effect of temperature on containment leakage rate and integrity, the containment was pressurized with air at ambient temperature, and high capacity electric heaters installed in the recirculating air system were used to raise the temperature of the containment atmosphere…
-
COLD WEATHER FUELING | Today's Trucking
They’re favored because high - capacity electric heaters can drain batteries.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Required ca- pacities are higher for electric heaters and lower for oil-fired heaters because of the difference in their recovery rates.
-
Improving the organization of concrete work performed during construction of the Sayano-Shushenskoe hydroelectric plant
It is necessary to increase the production of smell- scale reliable electric heaters of high unit capacity , equipped with an electric starting apparatus and requiring minimum time for their assembly and relocation.
-
Boiling Tests of Thermal Insulation in Conduit-Type Underground Heat Distribution Systems
As mentioned earlier, the use of steam instead of the electric heater is needed because the heat loss rate during the boiling is much higher than the capacity of electric heaters .
-
Semiconductor Thermoelectric Converters of Alternating Current Signals
resistance to several tens of kilo-ohms and greater noise, as well as to higher electric capacity value between the heater and thermocouple, which restricts the high-frequency range of their application.
-
Federal Register > Friday, December 11, 2009 > [74 FR 65852] Energy Conservation Program: Energy Conservation Standards for Residential Water Heaters, Direct H...
Specifically, EEI stated that some gas-fired instantaneous water heaters on the market have an input capacity higher than 200,000 Btu/h, and some electric instantaneous water heaters have an input capacity much higher than 12 kW.
-
Non-Selective Standard Indicator for the Average Power of Laser Radiation
Nonetheless, in the standard wattmeter in question such tech- nical solutions are applied as the high absorption capacity of the cavity, screening of the electric heater , use of recrystallized graphite, and realization of the most promising thermal operating regimes, which effectively facilitate…
Indicates content that may require registration and/or purchase.