-
Supplier: JC Cherry, Inc.
Description: High Current Plug Socket ●Highly reliable beryllium copper spring louver ●Low and stable contact resistance by multi contact configuration ●Long durability
- Product Type: IC Socket
-
Supplier: JC Cherry, Inc.
Description: High Current Socket Pins Thread Type ●Screwing it into panels, or fixing to panels with nut. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni plating ●Larger plug dimension socket are also available, please contact us
- Current Rating: 20 to 105 amps
- Features: Other
- Product Type: PCB Pins
-
Supplier: JC Cherry, Inc.
Description: High Current Socket Pin Panel Mount ●Provides +/-0.8mm (0.0331") floating in X and Y directions. ●We have use experience up to 150A. Please contact us for more information.
- Voltage Rating: 600 volts
- Current Rating: 150 amps
- Product Type: PCB Pins
-
-
Supplier: Allied Electronics, Inc.
Description: Type III+ Enhanced High Current Contact, Socket, 18-14AWG, Tin Plated
-
Supplier: Newark, An Avnet Company
Description: HIGH CURRENT CONTACT SOCKET, 80A, SMT; Product Range:-; Contact Termination Type:Surface Mount; Current Rating:80A; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HIGH CURRENT CONTACT SOCKET, 60A, SMT; Product Range:-; Contact Termination Type:Surface Mount; Current Rating:60A; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: JC Cherry, Inc.
Description: High Current Full Thread Socket Pins ●Fixing to panels with nut. ●Both side are insertable. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni plating
- Current Rating: 50 to 105 amps
- Features: Other
- Product Type: PCB Pins
-
Supplier: Allied Electronics, Inc.
Description: CONTACT, SOCKET, HIGH CURRENT, 14 AWG, TYPE II, TYPE III+
-
Supplier: Allied Electronics, Inc.
Description: Material : Body. Copper Alloy; Louvertac Band : Beryllium Copper; Retention Spring : Stainless Steel. Finish : Body. Silver; Louvertac Band : Gold.
-
Supplier: Allied Electronics, Inc.
Description: CONTACT, SOCKET, HIGH CURRENT, 18-16 AWG, TYPE II, TYPE III+
-
Supplier: Sonel Test
Description: test leads, a presented high current probe comes in handy. The brush probe allows testing when the measurement is performed on a movable element, e.g. a drill spindle
-
Supplier: Aries Electronics, Inc.
Description: SOCKET BODY MATERIAL: specified at time of quotation INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side AVAILABLE PITCHES: down to 0.32mm CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP). VSWR <2:1 to 40GHz CONTACT RESISTANCE: <20mΩ CONTACT FORCE: 15-25 grams
- Current Rating: 4 amps
- Contact Resistance: 20 milliohms
- Operating Temperature: -40 to 65.55555555555556 C
- Contacts Pitch: 0.32 mm
-
Supplier: Smiths Interconnect, a Molex company
Description: a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material. Features & Benefits DaVinci sockets for high speed test
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: Heilind Electronics, Inc.
Description: 11MM SENT RA SOCKET 3.8MM TAIL SENTRALITY 11.00MM RIGHT-ANGLE
-
Supplier: Utmel Electronic Limited
Description: DC connector Countersunk 3.6mm DC high current socket P pin 2.0 20V 5.5A W11xD10.1xH9
- Voltage Rating: 20 volts
- Current Rating: 5.5 amps
-
Supplier: PHOENIX CONTACT USA
Description: High-current terminal block, With test socket screws for insertion of test plugs, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 4, cross section:25 mm² - 95 mm², AWG: 4 - 4/0, width:
- Number of Contacts: 2
- Contacts Pitch: 25 mm
- Conductor Size (North American): 4 AWG
- Voltage Rating: 1,500 volts
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 300 C
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 300 C
-
Supplier: Accuris
Description: Electrical connectors and plug-and-socket devices - High-current connector with bayonet coupling, pressure-water tight - Part 2: Data for mounting, detail standard; Text in German and English
-
Supplier: Accuris
Description: Cinematography - Part 7: Production and presentation - Section 7.5 Film and television location lighting - Subsection 7.5.4 Specification for single pole high current plugs and socket connectors
-
Supplier: Accuris
Description: Electrical connectors and plug-and-socket devices - High-current connector with bayonet coupling, pressure-water tight - Part 2: Data for mounting, detail standard; Amendment A1; Text in German and English
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 2 amps
-
Supplier: Broadcom Inc.
Description: light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Plastronics Socket Company, Inc.
Description: associated with high frequency, high current, low stable resistance and adequate contact travel to accommodate larger package footprints. Our BGA socket platform takes advantage of the H-Pin®, a high-performance stamped spring probe pin, to provide a pure vertical
- Current Rating: 1 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -45 to 150 C
- Socket Type: BGA
-
Supplier: Aries Electronics, Inc.
Description: KEY PERFORMANCE ELEMENTS – Series AR4HT High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing) Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE
- Operating Temperature: -67 to 392 C
- Contacts Pitch: 2.54 mm
- Socket Type: BGA, CSP, LGA, QFN, Test / Prototyping Socket
- Features: Clamshell Socket, Other
-
Supplier: Plastronics Socket Company, Inc.
Description: an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click
- Current Rating: 1 amps
- Contact Resistance: 35 milliohms
- Operating Temperature: -55 to 150 C
- Number of Contacts: 1,000
-
Supplier: Plastronics Socket Company, Inc.
Description: an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click
- Current Rating: 1 amps
- Contact Resistance: 35 milliohms
- Operating Temperature: -55 to 180 C
- Number of Contacts: 300
-
Supplier: Plastronics Socket Company, Inc.
Description: an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click
- Current Rating: 1 amps
- Contact Resistance: 35 milliohms
- Operating Temperature: -55 to 180 C
- Number of Contacts: 150
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Sockets HIGH CURRENT TEST SOCKET KIT
-
Supplier: Radwell International
Description: POWER RELAY, RR SERIES / GENERAL PURPOSE/ELECTROMECHANICAL, COIL CURRENT: 24 MA @ 50 HZ/20.5 MA @ 60 HZ, 3 PDT CONTACT FORM, 10 AMP, 120 VAC CONTROL VOLTAGE, 240 VAC/30 VDC VOLTAGE RATING, 11-PIN OCTAL TERMINATION, SOCKETABLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay, High Voltage Relay
-
Supplier: TE Connectivity
Description: Plating Material Thickness (MICIN) : 15 IC Socket Type : LGA 2011 Housing Features Centerline (Pitch) : 1.02 MM [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector
- Current Rating: 0.5 amps
- Operating Temperature: -25 to 100 C
- Number of Contacts: 2,011
- Contacts Pitch: 1.02 mm
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Memory Socket Type : Memory Card Socket Style : DIMM Electrical Characteristics DRAM Voltage (V) : 1.2 Housing Features Centerline (Pitch) : .85 MM [.033 INCH ] Housing Color : Natural Housing Material :
- Voltage Rating: 1.2 volts
- Current Rating: 0.75 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 288
-
Supplier: GES Electronic & Service GmbH
Description: 300 μΩ Number of pins: 1 Termination method: solder or screw Wire size: AWG 14 Protection class: IP 50 Flammability: UL94 V-0 or HB Benefits Suitable for very high voltages and high current Oil-tight sockets available Rugged housing Premium Insulation material High
- Contact Size (AWG): 8 to 14 AWG
- Voltage Rating: 100,000 volts
- Current Rating: 80 amps
- Number of Contacts: 1 #
-
Supplier: Litre Meter Limited
Description: Designed for use with high pressure and/or high temperature applications. Pelton Wheel flowmeter with 316 stainless steel body, providing a pulse output.
- Pipe Diameter: 0.49212625 inch
- Media Temperature Range: -58 to 275 F
- Liquid Volumetric Flow Rate: 1.32 to 58.08 GPM
- Operating Pressure: 1,450.377 psi
-
Supplier: Ironwood Electronics, Inc.
Description: the contactor is 0.62 nH with a loss of < 1 dB at 10 GHz. The current capacity of each contactor is 4 amps at ambient temperature. Socket temperature range is -40C to +150C. The socket is mounted to the PCB with a backing plate and requires only 2.54mm border around the IC. The
- Number of Contacts: 420
- Contacts Pitch: 1 mm
- Socket Type: BGA
- Features: Clamshell Socket, Other, Solderless, ZIF Lock
Find Suppliers by Category Top
Featured Products Top
-
consists of male XT plug terminals and female XT socket terminals. Stable current conduction and power transmission can be realized through precise plug-in mating of male and female terminals.In other words, its operation is simple and reliable, and users only need to align and insert both (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
within currently high reliability connectors in the industry. Bob Stanton, Director of Technology - Omnetics Connector Corporation Omnetics PZN Connectors PZN on Mini-Camera Wire to P.C.Board PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Product brief - REDEL 2P Series - High Voltage configurations (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P HighVoltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
the key link in the system. Why? At the core of every connector lies its contact technology, which consists of pin and socket. While their surfaces appear smooth to the naked eye, they are full of microscopic irregularities. When transmitting DC power, current flows through these (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
IP67/IP69K-rated sealing for water and dust protection High-current capacity for dense power distribution Robust, impact-resistant housings Quick-connect designs for fast, tool-less installation Color-coded and keyed options to prevent misconnection (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
product lines and solutions available at Heilind: Busbar Connectors & Cable Assemblies – for high current power delivery. Sentrality Pin & Socket – self-aligning busbar-to-board & board-to-board power interconnects. PowerWize – high (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Pitch: 1.5 mm, free-hanging socket Current: ~2A, ideal for low-current signal connections (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
. Efficiency is in the order of 65%, and is maintained down to low levels of output current. Input reflected ripple is reduced to less than 1% by means of a standard built-in pi filter, and electrostatic shielding on all six sides minimizes radiated energy. High input/output isolation permits separation of the output from the dc input bus to minimize circuit interaction due to ground loops, and the use of inputs in either polarity. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
Conduct Research Top
-
Understanding PCB Pass Through Interconnects
Mill-Max Series 834/835 Pass Through Sockets have a low .130" profile and will accept .030 diameter round pin, as well as industry standard .025" square pin headers. Each receptacle has a current rating of 4.5 amps. Both single (series 834) and double row (series 835) insulators are high