Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5118 is a highly water-resistant, RF polyurethane resin developed as an ultra-high-performance encapsulation and potting compound, offering a high level of protection in various operating environments while delivering excellent electrical properties.
- Use Temperature: -76 to 257 F
- Thermal Conductivity: 0.2 W/m-K
- Dielectric Strength: 457.20000000000095 kV/in
- Dielectric Constant (Relative Permittivity): 3.1
-
Supplier: Epoxies Etc...
Description: 20-2145 is an unfilled, high performance, electronic grade urethane system. This material has a 1:1 mix ratio, is very low in viscosity, and offers outstanding physical, thermal, and electrical properties. 20-2145 has very good adhesion to most substrates, low exotherm during cure, low
- Viscosity: 1,300 cP
- Use Temperature: -58 to 257 F
- Thermal Conductivity: 0.40383812 W/m-K
- Tensile Strength (Break): 820 psi
-
-
Supplier: Master Bond, Inc.
Description: Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 40,000 to 80,000 cP
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 7,222,222.222222222 to 8,888,888.888888888 µin/in-F
-
Encapsulants and Potting Compounds - Momentive RTV31 High Temp Potting Silicone+DBT 1lb -- MOSI02075Supplier: Techsil Limited
Description: Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of
- Use Temperature: -54 to 260 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Encapsulants and Potting Compounds - Momentive RTV31 High Temp Potting Silicone+DBT 2lb -- MOSI02076Supplier: Techsil Limited
Description: Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers, casting moulds for low-melting point metals and for the fabrication of
- Use Temperature: -54 to 260 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to high temperature and thermal shock. Thermal Potting
- Use Temperature: 2,200 F
- Thermal Conductivity: 0.70671671 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.4 µin/in-F
- Tensile Strength (Break): 100 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock. Formulated as an
- Use Temperature: 2,600 F
- Thermal Conductivity: 1.1538232 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 µin/in-F
- Tensile Strength (Break): 740 psi
-
Supplier: Hapco, Inc.
Description: Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress on potted components. All three of the above DI-PAK E
- Use Temperature: 266 F
- Thermal Conductivity: 0.41826091 W/m-K
- Elongation: 120 %
- Tensile Strength (Break): 1,200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Epoxies Etc...
Description: 20-2100 is a high performance two component flexible urethane system. This easy to use polyurethane is very low in viscosity and ideal for potting or encapsulating delicate electronic components. 20-2100 exhibits very low shrinkage, stress, and exotherm throughout the cure cycle. This
- Viscosity: 1,600 cP
- Use Temperature: -67 to 266 F
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 µin/in-F
- Tensile Strength (Break): 1,600 psi
-
Supplier: Hapco, Inc.
Description: DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT
- Use Temperature: 298.4 F
- Thermal Conductivity: 0.21634185 W/m-K
- Elongation: 5 %
- Tensile Strength (Break): 11,000 psi
-
Supplier: Hapco, Inc.
Description: Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented.
- Use Temperature: 275 F
- Thermal Conductivity: 0.21634185 W/m-K
- Elongation: 100 %
- Tensile Strength (Break): 3,300 psi
-
Supplier: Hapco, Inc.
Description: Shore 60-65 D, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4669 are formulated to withstand high wear continuous service.
- Use Temperature: 275 F
- Elongation: 150 %
- Tensile Strength (Break): 3,000 psi
- Dielectric Strength: 350.0000000000002 kV/in
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is a dielectric gel especially designed to seal, protect and preserve the
- Viscosity: 700 cP
- Dielectric Strength: 558.8000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
- Features: Electrical Insulation / Dielectric Material, Electronics, Encapsulating / Potting Compound, Flexible / Dampening, Liquid
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical and thermal shock. 1:1 mix ratio by weight or volume. 0.9 kg Kit.This is a Dow
- Viscosity: 750 cP
- Dielectric Strength: 457.20000000000095 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
- Chemical System: Silicone
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 2lb / 908gm -- MOSI17149Supplier: Techsil Limited
Description: RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a matched kit which is designed for use at a 1:1 ratio by weight or volume.
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for maximum light transmission and on electronic assemblies where component
- Use Temperature: -60 to 204 F
- Features: Encapsulating / Potting, Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity.
- Applied Thickness / Gap Fill: 0.003 to 0.005 inch
- Viscosity: 50 to 200 cP
- Use Temperature: -80 to 550 F
- Tensile Strength (Break): 11,000 to 12,000 psi
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical and thermal shock. 1:1 mix ratio by weight or volume. 35 kg Kit.
- Viscosity: 750 cP
- Elongation: 300 %
- Dielectric Strength: 457.20000000000095 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
-
Supplier: Master Bond, Inc.
Description: Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting.
- Applied Thickness / Gap Fill: 0.003 to 0.006 inch
- Viscosity: 800 to 1,200 cP
- Use Temperature: -452.47 to 250 F
- Coeff. of Thermal Expansion (CTE): 38,888,888.88888889 to 44,444,444.44444444 µin/in-F
-
Supplier: Epoxies Etc...
Description: 20-3066 is a 100% solids epoxy system which exhibits outstanding high temperature resistance. In addition to its' high temperature resistance, 20-3066 also has excellent chemical, solvent, and moisture resistance.
- Use Temperature: -4 to 437 F
- Tensile Strength (Break): 14,000 psi
- Dielectric Strength: 10.000000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 0.4
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-4155 HV Dielectric Gel Clear-Green is a two component, high viscosity, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It cures quickly at room temperature, offers flexibility, thermal
- Viscosity: 1,925 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Electrical Power / HV, Encapsulating / Potting
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: DuPont Duroptix™ OE-6636 Optical Resin Clear is a two component, heat curing, silicone encapsulant that is used for applications in the LED and Optical markets. It provides excellent dielectric properties, thermal stability, high purity, and moisture resistance. 1.5 kg Kit.
- Elongation: 100 %
- Tensile Strength (Break): 565 psi
- Dielectric Strength: 939.800000000002 kV/in
- Viscosity: 5,100 to 13,000 cP
-
Supplier: OMEGA Engineering, Inc.
Description: Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS 1. Type of Application Potting,
- Use Temperature: 1,796 to 2,597 F
- Thermal Conductivity: 0.5769116 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.2 to 12.999999999999998 µin/in-F
- Tensile Strength (Break): 325 to 1,500 psi
-
Supplier: DuPont Electronics & Imaging
Description: HT can be used as a coverfilm, offering good coverage over circuits, or as a bonding material for multilayer flex applications. This material system is ideal for multilayer flex and rigid flex applications which require high operating temperature performance, advanced material performance,
- Use Temperature: 437 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 µin/in-F
- Tensile Strength (Break): 23,931.0784939375 psi
- Elongation: 170 %
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Features: Air Setting / Film Drying, Ceramic / Glass, Encapsulating / Potting, Grease / Paste, Metal, Paper / Paperboard, Plastic, Thermal / Heat Conductive
- Type: Electrical Insulation / Dielectric
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST E 2534 FR CAT 9, Epoxy, Potting LOCTITE® STYCAST E 2534 FR CAT 9 epoxy potting compound complies with recent demands on environmentally friendly products and does not contain brominated flame retardants. LOCTITE STYCAST E 2534 FR CAT 9 can be used with a variety
- Use Temperature: 40 to 302 F
- Thermal Conductivity: 1.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.666666666666668 µin/in-F
- Viscosity: 350,000 cP
-
Supplier: Epoxy Technology
Description: We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope,
- Viscosity: 4,000 to 6,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 53.33333333333333 to 97.22222222222221 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.48
-
Supplier: Dymax
Description: has a low dielectric constant for high-frequency applications. This encapsulating material may be used in attaching FPCs to various substrates including PCB and glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in
- Viscosity: 4,500 cP
- Features: Encapsulant / Potting Compound, Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Bluestar Silicones USA Corp.
Description: "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000 Hardness Sha 52 Description Potting of electronic,
- Thermal Conductivity: 0.16 W/m-K
- Tensile Strength (Break): 899.228404014621 psi
- Elongation: 115 %
- Viscosity: 750 to 4,000 cP
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature
- Use Temperature: -40 to 302 F
- Elongation: 600 %
- Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Features: Electronics, Encapsulant / Potting Compound, Pellets / Solid Form, UL Approved
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock. Formulated with a zircon base, the
- Use Temperature: 2,600 F
- Thermal Conductivity: 1.1538232 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Henkel Corporation - Electronics
Description: 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 341 High dielectric for high-voltage applications. Applications: Increased Hardness Performance Temperature: -25°C to 125°C Color: Blaze Orange Shore Hardness: 92A
- Use Temperature: -13 to 257 F
- Elongation: 600 %
- Dielectric Strength: 1,529.9999999999995 kV/in
- Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature
- Use Temperature: -40 to 284 F
- Elongation: 600 %
- Water Absorption: 0.4 %
- Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
Find Suppliers by Category Top
Featured Products Top
-
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Featuring a high glass transition temperature of 200-210°C, it resists high temperatures up to 550°F. This system has advantageous flow properties combined with a long woking life. I has an element of toughness, and good physical strength properties. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
the necessary stability support for high-precision electronic devices. Ensuring Long-Term Reliability In high-power RF module applications, thermal potting compounds also significantly enhance the long-term reliability of the equipment. By maintaining the (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
compounds allow for 800V+, higher PDIV, flexibility and lower dielectric constant. Follow us on: (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
performance properties include: its ability to form high strength, rigid bonds to a wide variety of substrates, chemical resistance, outstanding electrical insulation properties. It is also suitable for potting and encapsulation. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
KMSF® 2000 is a negative?tone, low?temperature?cure PPE?copolymer photo?dielectric designed for high?reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor (Df = 0 (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Kayaku Advanced Materials, Inc. -
KMSF® 1000 is a negative?tone, polyimide?based photo?dielectric designed for ultra?low?stress buffering, passivation, and protective layers in advanced microelectronic packaging. Engineered to provide exceptional warpage control, it is well suited for thin and (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Kayaku Advanced Materials, Inc. -
increasingly complex, engineers seek materials that can accomplish more. Dielectric foam meets this demand. Aerospace companies encounter various design challenges. High altitudes create extreme temperature changes. Parts must endure without losing strength or signal clarity. RF systems operate (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
low dielectric constants, useful in radio and microwave frequencies. This makes them ideal for applications such as in conformal antennas, where the material must be applied around a radius. Microelectronics - Non-foamed polyurethanes are often used as "potting compounds" in electronics, where
More Information Top
-
CR4 - Thread: High Voltage Potting Compounds and Related Machines
Normally vacuum system, high dielectric potting compounds of high heat conducting capability and with little or no dimension distortion is required.
-
Bakelite Strain Gages for Temperatures Between −320 and 450 F.
Effective protection from moisture absorption can be attained by coating the gage installation with a potting compound of high dielectric strength.
-
Polymer Blends Handbook
Ignition compo- nents require many similar properties but have the additional need for good electrical properties, i.e., high dielectric strength, and good adhesion to epoxy potting compounds .
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
… powder produced by the reaction of boric oxide with ammonia results in the composition BN, used as a lubricant for high -pressure bearings, for compacting … … an additive to plastics, potting compounds , oils, and grease to increase thermal conductivity and dielectric strength.
-
New Products
Ceramic Potting Kit No. 624 includes Ceramapot" 575, a dispens … … alumina ceramiccompound with thermal conductivity; Ceramapot" 576, a high -strength ceramic; Ceramapot" 583 … … material which maintains its dielectric values at elevated temperatures … … a fast setting MgO com- pound for fine details.
-
Prevention of Electrical Breakdown in Spacecraft
Gas pockets in insulation, in potting compounds , or conformal coatings are particularly hazardous because the boundary between a solid dielectric and a gas of lower dielectric constant gives rise to an increase in electrical stress on the gas. … in turn results in heating and decomposition of adjacent insulation especially at the high frequencies that are …
Indicates content that may require registration and/or purchase.