Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High energy laser includes lamp pumped (LPS series) and diode pumped (DPS series) lasers. It is widely used in medical, scientific research, material processing and industrial applications. Available with 266 nm, 355 nm, 532 nm, 1064 nm, 1573 nm, etc... The single pulse
- Wavelength Range: 532 nm
- Pulse Energy: 150 mJ
- Operating Temperature Range: 15 to 35 C
- Features: Other
-
Description: High energy diode pumped all solid state Q-switched laser at 1064nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used in LIBS, LIF, ICP-MS,scientific research, and so on.
- Wavelength Range: 1,064 nm
- Pulse Energy: 30 to 100 mJ
- Operating Temperature Range: 15 to 30 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Northrop Grumman Corporation
Description: The Tactical High Energy Laser (THEL) demonstrator was designed, developed and produced by a Northrop Grumman-led team of U.S. and Israeli contractors for the U.S. Space & Missile Defense Command, Huntsville, Ala., and the Israeli Ministry of Defense. Located at the High
-
-
Supplier: Accuris
Description: Security Classification of Information Concerning High Energy Lasers
-
Supplier: Newport MKS
Description: 1" Diameter High-Energy Nd:YAG Laser Mirror, 1064 nm 2 10QM20HM.35 1" Diameter High-Energy Nd:YAG Laser Mirror, 532 nm 1 10QM20HB.21 1" Diameter Nd:YAG Harmonic Beamsplitter, 532 nm Refl., 1064 nm Trans.
- Filter Set: Filter Set
- Features: Other
-
Supplier: Qioptiq
Description: For ultrafast Ti:Sapphire and fiber lasers, LINOS offers a line of dispersion-free mirrors that offer both broadband reflectivity and high laser-damage thresholds. These laser mirrors are ion beam sputtered; thus the coatings are dense, easy to clean and insensitive to
- Wavelength Range: 750 to 970 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6.3500000000000005 mm
- Surface Flatness: λ/10
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power
- Diameter/Width: 50 mm
- Thickness: 10.000000000000002 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power
- Diameter/Width: 25 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power
- Diameter/Width: 25 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power
- Diameter/Width: 25 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Newport MKS
Description: The 20QM20EM.15 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 248 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer
- Wavelength Range: 248 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 9.65 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 20QM20EM.25 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 308 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer
- Wavelength Range: 308 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 9.65 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: The 20QM20EM.35 is a 50.8 mm diameter, 9.65 mm thick High Energy Excimer Laser Mirror coated for 351-353 nm. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. Newport's High Energy Excimer
- Wavelength Range: 351 to 353 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 9.65 mm
- Surface Flatness: λ/10
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9513 Editor(s): Joachim Hein Date Published: 4 June 2015
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8080 Editor(s): Luis O. Silva ; Georg Korn ; Leonida Antonio Gizzi; Chris Edwards; Joachim Hein Date Published: 6 June 2011
-
Supplier: Northrop Grumman Corporation
Description: principle for 'weapons grade' power levels for high-energy lasers. Many militarily useful effects can be achieved by laser weapons of 25kW or 50 kW, provided this energy is transmitted with good beam quality. Northrop Grumman's approach leverages compact, 15kW
- Laser Type: Solid State Lasers
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6454 Editor(s): Steven J. Davis ; Michael C. Heaven ; J. Thomas Schriempf Date Published: 8 February 2007
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8780 Editor(s): Georg Korn ; Luis Oliveira Silva ; Joachim Hein Date Published: 22 May 2013
-
Supplier: Lumentum Operations, LLC
Description: The high-power Q306 lasers expand the existing Q-Series® that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide variety
- Wavelength Range: 354.7 nm
- Laser Power: 12,000 to 40,000 milliwatts
- Beam Area: 0.3 mm²
- Operating Voltage: 200 to 240 volts
-
Supplier: Artifex Engineering
Description: One surface is coated with gold to reflect the incoming high energy laser radiation Material: thin copper sheet Thickness: 0.1524mm / 0.006" Diameter: 9.53mm / 0.375" Finished: Gold Plated and black anodized
- Hole Diameter/Slit Width: 5 to 200 µm
- Aperture Tolerance: 0.75 to 6 µm
- Thickness: 0.1524 mm
- Substrate Material: Metal
-
Supplier: Ohmite Manufacturing Co.
Description: Thick Film on Alumina Substrate TP Series high energy resistors offer the user the benefits of non-inductive performance and high power density. As an added feature, they provide the impulse energy capability normally associated with wirewound or composition resistors.
- Resistance Range: 10 to 45,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 20 watts
-
Supplier: Lumentum Operations, LLC
Description: Lumentum Q-Series® lasers lead the market for high-power Q-switched diode-pumped UV and green lasers used for a wide variety of high-precision, micromachining applications. Whether for high-pulse-energy processing of materials such as ceramics,
- Wavelength Range: 355 nm
- Laser Power: 2,900 to 11,000 milliwatts
- Beam Area: 0.26 mm²
- Beam Divergence: 1.7999999999999976 to 2.000000000000007 millirad
-
Supplier: AMADA Weld Tech
Description: The LW300A – 600A industrial laser welders are specifically designed for high speed seam laser welding applications. They feature high peak power and pulse stability to meet virtually any production laser welding application requirement. The lasers can be
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery, Pointing Diode / Beam Injector
- Laser Operation: Laser Welding
- Laser Type: Nd:YAG / Solid State, Pulsed / Q-switched
-
Supplier: Daheng New Epoch Technology, Inc.
Description: High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of
- Cube Side Length: 12.700000000000001 to 25.400000000000002 mm
- Wavelength Range: 532 to 1,064 nm
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
-
Supplier: AMS Technologies Ltd.
Description: Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to
- Wavelength Range: 400 to 2,000 nm
- Laser Power: 25 to 50,000 milliwatts
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Violet, Yellow
- Laser Type: Fiber Lasers
-
Supplier: Electro Optical Components, Inc.
Description: transmission is 40%. The input polarizer is rotated through 90o and energy in the side exit beam is dumped onto a light absorbing block. If required the block can be removed and the side exit beam allowed to leave the attenuator. The new design gives you the following improvements: The new
- Wavelength Range: 350 to 2,000 nm
- Attenuator Type: Fixed
-
Supplier: Electro Optical Components, Inc.
Description: The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and
- Wavelength Range: 532 to 1,032 nm
- Laser Power: 40 to 200 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Output: Pulsed, Q-Switched
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Laser Crystals have high parallelism and monochrome laser, they can inverse the outside energy though the optical resonant cavity, laser crystals become the most important role in crystal laser’s working process.
- Type: Laser
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: ATARIUM XTR, the new sub 2 picosecond laser, offers a significant advantage over the commonly used picosecond or the more complex femtosecond lasers. High peak power and high pulse energy up to 300 µJ make the ATARIUM XTR an ideal tool for high speed,
- Wavelength Range: 343 to 1,030 nm
- Laser Power: 15,000 milliwatts
- Pulse Energy: 0.3 mJ
- Pulse Length: 0.002 ns
-
Supplier: Laserglow Technologies
Description: The LWS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available output in 1064 nm. At over 100 W average output this series maintains a high level of long-term output power stability and a long operating lifetime
- Wavelength Range: 1,064 to 1,604 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: Northrop Grumman Corporation
Description: beam quality for a run time of five minutes. The tests proved that the SILL is the highest power, brightest laser of its kind ever built. Illuminator lasers are critical components of all high energy laser weapon systems. They are used in conjunction with tracking
- Laser Type: Solid State Lasers
-
Description: energy density, high coherence, high stability of parameters, low divergence and excellent beam quality (a highly pure TEMoo mode). He-Cd laser is applied in research in the field physics (first of all, in semiconductors), biophysics, biochemistry, medicine; in industrial
- Wavelength Range: 325 to 442 nm
- Laser Power: 5 to 150 milliwatts
- Laser Type: Helium Cadmium Lasers
- Features: Polarized Output
Find Suppliers by Category Top
Featured Products Top
-
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
High-power laser systems require precise pulse control, low optical loss, and reliable operation under high-energy conditions. Engineers need Q-switch components that can support high repetition frequency while maintaining stable performance. Crystal RTP Q-switch crystals deliver (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
In high-frequency laser systems, Q-switch devices must deliver fast response, low insertion loss, and stable operation under varying environmental conditions. RTP crystals provide a balanced solution for precision pulse control (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Laser system designers often face the challenge of generating high-energy, short-duration pulses with precision and reliability. Controlling pulse timing while minimizing energy loss is critical in industrial and medical laser applications. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
implement efficient polarization management, reduce system losses, and extend component lifespan. CASTECH thin-film polarizers help engineers achieve precise, high-energy laser control, supporting advanced laser system projects with improved efficiency and reliability. (read more)
Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
, safe for human eyes. High Efficiency: Low energy consumption with reliable energy stability. Wide Operating Temperature: (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
electro-optical performance, low optical loss, and high energy handling capability for pulse control and beam modulation applications. Designed for engineers building high-performance laser platforms, these Pockels Cells help improve pulse consistency, switching efficiency, and long (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
High-performance laser systems require fast and reliable electro-optical switching components to achieve precise pulse control, modulation, and beam management. Engineers need Pockels cells with high contrast performance, low optical loss, and strong resistance to high-energy (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
Laser Optics
in sensitive laser applications, especially for laser mirrors and prisms. Optical losses must be minimized. Components must have high laser damage thresholds, especially if they are to be used with high-energy pulsed lasers such as Q-switched high power lasers.
-
Fiber Laser Welding of High Integrity Implantable Medical Devices
, such as electronic chips, lower melting point plastics, and organic materials. Properly selected laser beam characteristics, such as diameter of the beam and energy distribution within the focused spot in welding area, may significantly improve welding process increasing yield during production
-
Laser Marking Guide (.pdf)
When the laser medium is a solid crystal, the laser is known as a solid state laser. One of the differences between welding and marking solid state lasers, is the use of a Q-switch in marking lasers. This is a high speed switching element with in the resonator that can produce laser pulses down
-
WATERJET - LASER CUTTERS
Laser cutters concentrate a high amount of energy into a small, well-defined spot. This generates intense heat, which vaporizes the material in the focus area. In a similar manner, waterjet cutters focus a stream of high-pressure water, sometimes mixed with abrasive particles, onto a small area
-
Advantages of Semiconductor Laser Diodes Versus Helium Neon Gas Lasers
optical characteristics. While laser diodes must take advantage of external optics to yield a high quality output beam, HeNe output is well-collimated and does not require external optics. HeNe lasers also offer excellent coherence lengths (10cm to several meters), and most small tubes operate as single
-
Phase Conjugate Laser Optics - Preface
are now routinely used to focus high-energy densities on a. surface. This ability also opens new opportunities in basic science interactions for. plasma physics or X-ray generation with sources delivering ultrashort pulses. Also. due to the directivity of optical antennas, lasers will undoubtly
-
Correction Methods for Semiconductor Laser Diodes
integrate a highly advanced microlens into a variety of our packages. Microlensing circularizes the naturally elliptical light output of a laser diode. The microlensed diode emits a circular, diffraction limited beam without the inclusion of correcting prisms and lenses. In addition, the extremely high
-
Laser Triangulation: Getting from Point to Line
can be used to automatically correct and control the production process. Optimised sequences improve product quality, reduce raw materials and energy and therefore minimise production costs. With a wide product range that includes high precision, high speed optical displacement and distance sensors
More Information Top
-
Springer Handbook of Lasers and Optics
This layer must be removed or the part will be unstable and subject to further surface damage from high energy laser impinge- ment.
-
Thermal Shock: Catastrophic Damage To Transmassive Optical Components In High Power Continous Wave And Repetitive Pulsed Laser Environment
SPIE Vol. 1047 Mirrors and Windows for High Power / High Energy Laser Systems (1989) / 87 .
-
OSA | Delay interferometric single shot measurement of a petawatt-class laser longitudinal chromatism corrector
… E. Freysz, E. Hugonnot, C. LeBlanc, N. Loustalet, J. Luce, G. Marre, A. Migus, S. Montant, S. Mousset, S. Noailles, J. Néauport, C. Rouyer, C. Rullière, C. Sauteret, L. Videau, and P. Vivini, "Multi - Petawatt High Energy Laser Project on the LIL …
-
Springer Handbook of Lasers and Optics
This layer must be re- moved or the part will be unstable and subject to further surface damage from high energy laser impingement.
-
Author index
Large Area High Efficiency Broad Bandwidth 800 nm Dielectric Gratings for High Energy Laser Pulse Compression .
-
Nuclear-Pumped Lasers
The DF laser has been used in the Tactical High Energy Laser (THEL) system (Figs. 1.22 and 1.23) .
-
Laser Additive Manufacturing of High-Performance Materials
In the present study, the application of the high energy laser beam makes it possible to process the AMCs at elevated tem- peratures, which is favorable to enhance the wettability between the ceramic and metal [47].
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
… Diffusion length (materials processing), 382 Directionality, 39–40 Directed energy laser weapons, 585–92 ABL (airborne laser), 591 advantages, 587 ATL (advanced tactical laser) components of, 589–90 GARDIAN (general area defence integrated anti-missile laser), 590 HELWEPS ( high energy laser weapon system), 590 international …
Indicates content that may require registration and/or purchase.