-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Power & Control Applications Ultra Flexible Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors
- Number of Conductors: 2 to 12 #
- Rated Voltage: 12 to 20 kilovolts
- Operating Temperature: -65 to 165 C
- North American (AWG): 4 to 28 AWG
-
Supplier: Cicoil Corporation
Description: Ideal for High-Flex Servo Power Applications Rated for More Than 10 Million Flexing Cycles 4 Power Conductors in Shielded and Unshielded Versions
- Number of Conductors: 4 #
- Rated Voltage: 12 to 20 kilovolts
- Operating Temperature: -65 to 165 C
- North American (AWG): 10 to 24 AWG
-
Supplier: Cicoil Corporation
Description: Ideal for High Performance Data Transmission Applications Ultra Flexible for Confined Area and Continuous Motion Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection
- Operating Temperature: -65 to 165 C
- North American (AWG): 18 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 5 to 15 amps
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 759651-522070833 Reference case: connector Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904575-046238008410846+ Features: - Position - Connector Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904589-046299024020829+ Series: * Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status:
- Product Category: Cable Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 904594-046885640000846+ Features: - Position - Connector Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
- Product Category: Cable Assembly
-
Supplier: Daburn Electronics & Cable
Description: Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Physical Characteristics: 28 AWG, 19/40 silver plated copper alloy conductor. Color Code: Blue with one red edge. Insulation: PVC Thickness: 0.035" ±0.003" Pitch: 0.050" UL recognized and CSA certified upon request. (Consult Allied for other available high flex cables)
-
Supplier: Powell Electronics, Inc.
Description: 3M High Flex Life Cable, 3319 Series, 3
-
Supplier: Allied Electronics, Inc.
Description: Physical Characteristics: 28 AWG, 19/40 silver plated copper alloy conductor. Color Code: Blue with one red edge. Insulation: PVC Thickness: 0.035" ±0.003" Pitch: 0.050" UL recognized and CSA certified upon request. (Consult Allied for other available high flex cables)
-
Supplier: Zippertubing Co. (The)
Description: Z-Flex®-PFR is a high performance, pull-thru, jacketing system for flat cables made from Zippertubing’s type PFR-18 material. The configuration is ideal for inter-connection applications where mechanical protection is required and a sealed, flat, tubular jacket
- Sleeving: Wrap Around Sleeving
-
Supplier: DigiKey
Description: HIGH FLEX LIFE CABLE 3250 SERIES
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Round Conductor Flat High Flex, 6, 28 AWG, 1.27 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, High Flex Flat, 34, 2.54 mm, 10 ft, 3.05 m RoHS Compliant: Yes
-
Supplier: Aries Electronics, Inc.
Description: per SAE AMS-QQ-N-290B CABLE CURRENT RATING: 3 amps CABLE VOLTAGE RATING: 300V CABLE DIELECTRIC STRENGTH: 2500V/mil, min. (standard) 4000V/mil, min. (high-temp) CABLE INSULATION RESISTANCE: 1000 MΩ min. (standard) 100,000 mΩ (high-temp) CONDUCTOR/CONTACT
-
Supplier: Aries Electronics, Inc.
Description: per SAE AMS-QQ-N-290B CABLE CURRENT RATING: 3 amps CABLE VOLTAGE RATING: 300V CABLE DIELECTRIC STRENGTH: 2500V/mil, min. (standard) 4000V/mil, min. (high-temp) CABLE INSULATION RESISTANCE: 1000 mΩ min. (standard) 100,000 mΩ (high-temp) OPERATING TEMPERATURE:
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Round Conductor Flat High Flex, 16 Core, 28 AWG, 0.093 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ribbon Cable, Round Conductor Flat High Flex, 10 Core, 28 AWG, 0.093 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Flex life of 100 million cycles at 13⁄4" diameter. Nineteen strands of high strength copper alloy provide the longest flex life available for dynamic applications. Standard wire spacing permits mass termination to broad line of IDC connectors. Zippable for branching or discrete
-
Supplier: Daburn Electronics & Cable
Description: These flat cable designs are an excellent alternative to bulky round and stiffer PVC or Teflon flat cable designs. Features Designed For High Performance Data Applications Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection Ultra Flexible Tinned Copper
- Operating Temperature: -65 to 165 C
- Product Category: Bulk Cable
- Features: Networking
-
Supplier: Smiths Interconnect, a Molex company
Description: The Lab-Flex® T products are designed to be low loss, high frequency cables that have minimal phase change over temperature and flexure. The phase response near room temperature is virtually flat and cables tested through a much wider temperature range experience
- Application: RF
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Foil / Copper Tape
- Standards / Certifications: ISO, RoHS
- Features: Other
-
Supplier: SFCable.com
Description: 3 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon cable configuration. Ultra-flex
- Cable Length: 3 ft
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: SFCable.com
Description: 75 Feet 5-RCA Component Video/Audio Cable. Component video RCA interconnects. Provides high-definition video signal transfer between DVD players and high-end TVs or monitors for optimum picture resolution and color. Flat-ribbon cable configuration.
- Cable Length: 75 ft
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: ValueTronics International, Inc.
Description: cable diameter: 7.5 mm (0.3 in) Weight: 170 g (0.38 lb) Minimum bending radius: 38 mm (1.5 in) Nondestructive current: 100 kA (50/60 Hz) Temperature coefficient over operating temperature range: 0.05 % of reading/°C (0.028 % of reading/°F) Working voltage: 1000 V CAT III, 600 V CAT IV Output
- Bandwidth: 0.000069 MHz
- Probe Type: Current
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom cable assemblies.
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 150 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom cable assemblies.
- North American (AWG): 15 AWG
- Number of Wires: 120
- Strap Types: Braid
- Material: Copper
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case / panel of the enclosure. Made from high heat resistant silicone material. A total of 8 different sizes
- Mounting Size: 0.29921276 to 0.32677183 inch
- Number of Wires: 1 #
- Opening Diameter: 0.22047256 to 0.32677183 inch
- Temperature Range: -40 to 212 F
-
Supplier: Zippertubing Co. (The)
Description: 1) Acrylic transfer adhesive with liner2) Ideal where extremely thin closure is required3) Good in high flex, flat cable applications4) OK for low stress, small round applications5) Best with SH1, Z-3250-CN & Z-5080-CN Shields6) Thumb pressure closure7) Avoid solvent
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Transflective Enhancement Antireflective / Antiglare Surface Treatments Milled AL Case, sealed to IP67 / NEMA 6 Black Anodized Finish Single High Flex Cable for all connections IP68 Anticorrosive Metal Sealed Connectors Wide Range Input (10-36 VDC)† Protected against Internal
- Features: Flat Panel Monitor
-
Supplier: Suzhou ITG Linear Motor Co., Ltd.
Description: cogging, high dynamic motion performances Excellent heat dissipation performance with big housing High acceleration, high speed, submicron positioning accuracy and low power consumption Any length of high flex chain cables can be customized
- Rated Continuous Thrust Force: 1.124 to 3.372 lbs
- Peak Force: 4.496 to 13.488 lbs
- Maximum Speed: 236.220472440945 in/sec
- Nominal Stator Length: 2.2047256 to 4.8031522 inch
-
Supplier: DoubleSight Displays
Description: The DS-2200WA Dual Monitor is an All-in-One turnkey solution providing 2 High Resolution Monitors, 1 Dual Monitor Flex Desktop Stand and all of the cabling needed. All required components are preassembled and ship in one box which saves time and money. The DS-2200WA's Flex Stand
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: DoubleSight Displays
Description: Monitor Flex Desktop Stand and all of the cabling needed. All required components are preassembled and ship in one box which saves time and money. The DS-2200WA-C's Flex Stand is compatible with all of DoubleSight Flex Stand Accessories for additional Height and Mounting
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: H2W Technologies
Description: precision applications. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. It comes supplied with a high accuracy crossed
- Stroke or X-Axis Travel: 0.25 inch
- Carriage Load: 15 lbs
- Base Width: 2.75 inch
- Base Height: 2.2 inch
Find Suppliers by Category Top
Featured Products Top
-
. As a unique flex circuit, the primary benefits of flat flex circuits include: High Flex Life Superior Heat Dissipation (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc. -
, and terminations, Premo-Flex RFC jumpers are suited to virtually any industry. Features Round flat cable design delivers superior signal integrity and high resistance to vibration Voltage up to 300 V for 2.00 mm, 2.54 mm, and 5.08 mm (custom (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Flex Cable Flexible and high flex life cable solutions Flexibility vs. Flex Life Flexibility is a measure of how much movement a cable can tolerate at a (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
resistance together with a non-adhesive surface for long-term durability. Key features include: High-flex USB 3.0 cable for medical technology Biocompatible SABmed S jacket (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
As high-tech automation systems become faster and faster in all areas of production and application, industrial customers are demanding innovative products from the cable industry. Together with our customers, SAB BRÖCKSKES is constantly developing electrical cables with hybrid (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Ensure seamless control, power, and flexibility with custom high flex life industrial automation cables. Built for continuous motion, Northwire's rugged VFD and composite solutions deliver durability, reliability, and industry (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Optimize Your Cable for Flexibility and High Flex Life Cable types include terms like “flex,” “flexibility,” and “flex life”. What factors (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc.
More Information Top
-
Gore Adds Round Cable To Online Configuration Tool
GORE High Flex Flat Cable is also available in two forms: Spooled Cable for higher volumes to ensure lower unit costs, and Discrete Length Cable built to required lengths with ends prepped for termination and no minimum order quantities.
-
Gore Adds Round Cable To Its Online Configuration Tool
GORE High Flex Flat Cable is also available in two forms: Spooled Cable for higher volumes to ensure lower unit costs, and Discrete Length Cable built to required lengths with ends prepped for termination and no minimum order quantities.
-
Gore And Intercon 1 Enter Cable Supplier/Reseller Agreement
Elkton, MD â W. L. Gore & Associates (Gore) will supply GORE Camera Link High Flex Flat Cable for use in Infini Flex Cable Assemblies manufactured by Intercon 1, a division of Nortech Systems, Inc., and major global supplier of machine vision…
-
Gore Invests More In The Semiconductor Equipment Industry
Gore offers several high flex, clean (low particulation and outgassing) cable solutions including GORE High Flex Flat Cable , GORE Trackless Cable, and GORE High Flex Round Cable.
-
Flat And Trackless Cables Result In Lower Particulation | Components content from Microwaves & RF
Four different cable systemstwo Gore high - flex flat cables , one round cable chain, and one Gore trackless cablewere utilized to determine their particulation for ISO cleanroom certification.
-
Electronics :: NASA Tech Briefs
Standard and custom high flex silicone flat cables from Cicoil (Valencia, CA) are free of halogens, do not shed surface particulates, and are water and chemical resistant.
-
Silicone Cabling - Nasa Tech Briefs :: NASA Tech Briefs
Standard and custom high flex silicone flat cables from Cicoil (Valencia, CA) are free of halogens, do not shed surface particulates, and are water and chemical resistant.
-
Silicone Cabling - Nasa Tech Briefs :: Medical Design Briefs
Standard and custom high flex silicone flat cables from Cicoil (Valencia, CA) are free of halogens, do not shed surface particulates, and are water and chemical resistant.
-
Products :: Medical Design Briefs
Standard and custom high flex silicone flat cables from Cicoil (Valencia, CA) are free of halogens, do not shed surface particulates, and are water and chemical resistant.
-
Home :: Medical Design Briefs
Standard and custom high flex silicone flat cables from Cicoil (Valencia, CA) are free of halogens, do not shed surface particulates, and are water and chemical resistant.
Indicates content that may require registration and/or purchase.