Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cast-iron bronze fitted mixed flow pumps ideal for applications with high flow, low pressure requirements. Xylem Goulds Water Technology Mixed Flow pumps are available with 6″ to 12″ impeller diameters, capacities up to 5,500 gpm, and TDH ranging from
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal for
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Features: Air / Pneumatic, Hydraulic, Hydraulic Pumps, Other, Stainless Steel
- Pump Type: Booster Pumps
-
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: processor position calculation, -40°C~100°C wide operating temperature is realized, suitable for extreme outdoor environment. Optimized 3 phase motor high efficiency design, combined with low-resistance copper wire, achieving large flow and low temperature rise. Anti-vibration
- Maximum Discharge Flow: 9.768 GPM
- Discharge Size: 0.8661422 inch
- Media Temperature: -40 to 212 F
- Horsepower: 0.0723719007847523 to 0.0804132230941692 HP
-
Supplier: General Pump
Description: oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 7.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M3 High Flow Rotary Hand Pump 2-YEAR WARRANTY Tested for years in the Aussie Mining, Agriculture, Aviation and Industrial Segments, now available in the Americas. This pump is commonly used for dispensing or transferring non-corrosive and petroleum based fluids.
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Hydraulic, Stainless Steel, Water Pumps
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: Cole-Parmer
Description: • Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM • 304 stainless steel (SS) pumps are chemical and corrosion resistant • Manually-operated pumps allow for continuous emptying and automatically-operated pumps are used in on-demand
- Horsepower: 1 HP
- Maximum Discharge Flow: 130 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM • 304 stainless steel (SS) pumps are chemical and corrosion resistant • Manually-operated pumps allow for continuous emptying and automatically-operated pumps are used in on-demand
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 100 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM • 304 stainless steel (SS) pumps are chemical and corrosion resistant • Manually-operated pumps allow for continuous emptying and automatically-operated pumps are used in on-demand
- Horsepower: 1 HP
- Maximum Discharge Flow: 130 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Pump liquids with suspended solids up to 2" diameter at flow rates up to 175 GPM • 304 stainless steel (SS) pumps are chemical and corrosion resistant • Manually-operated pumps allow for continuous emptying and automatically-operated pumps are used in on-demand
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 100 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Application: Pump
-
Supplier: WD Bearing Group
Description: load-carrying capability than conventional single bearings. Water pump bearings can support both large axial and radial loads. The high load carrying capacity and high rotation speed enable the large flow of the water pump.
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 1.3 head 16 psi Motor - 12VDC Fluid Temperature - To 180°F (82°C)Materials in Contact with Solution: Body - Polypropylene Impeller - Polypropylene Seal - Nitrile lip seal
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 1.3 GPM
- Maximum Discharge Pressure: 16 psi
- Media Temperature: 180 F
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 6 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 16 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Cornell Pump Company
Description: in a horizontal frame & SAE engine mounted configurations. MX High Head Dewatering Pumps Cornell’s MX Pumps offer up to 25 feet of suction lift Heads to 800 feet Flows to 4000 GPM Features and Benefits High operating pressures High flow requirements
- Maximum Discharge Flow: 4,000 GPM
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 140 to 155 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 251 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: General Pump
Description: line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 2,900 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: MAXPRO Technologies, Inc.
Description: L pumps are available as single acting with either a single or double air drive head and double acting with single air drive head. L series pumps have stainless steel bodies and 17-4 plungers. All L pumps have UHMWPE (Ultra High Molecular Weight Polyethylene) seals and
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: LO pumps are designed for rugged service with high flows. These pumps are available in the single air drive head type with eight pressure ratios. Carbon steel bodies and plungers and long service life polyurethane seals. LO pumps come standard with a bottom inlet.
- Maximum Discharge Pressure: 14,500 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Taco Comfort Solutions
Description: Taco 2400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot water recirculation applications. The space saving,
- Pump Type: Circulation Pumps
-
Description: technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Media Temperature: 200 F
- Horsepower: 3.6 HP
Find Suppliers by Category Top
Featured Products Top
-
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
IDP dry scroll pumps are eco-friendly because they use oil-free technology, eliminating the risk of oil contamination and reducing harmful emissions. These pumps provide high pumping speeds and high (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Scroll pumps' oil-free, dry operation prevents contamination in cryogenic processes. These pumps also offer high compression ratios and stable operation under changing mass flow, making them flexible for different applications that use cryogenics. Access this brochure to learn more: https://www.agilent.com/cs/library/brochures/br-idp-dry-scroll-pump-family-5991-7583EN-agilent.pdf (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
Conduct Research Top
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
-
Flow Velocity in Plastic Piping Systems
Flow velocity is the speed at which the process media is flowing through the pipe. It is expressed in feet per second. High flow velocities in themselves may not be dangerous, however, the shock pressure (sometimes called water hammer) they can generate is. This shock pressure, which can
-
Chemical Pumps: Zero Liquid Discharge in Surface Treatment Shop
A surface treatment shop employing "zero liquid discharge" is a manufacturing shop which does not discharge any waste water into the sewerage or surface waters. Zero Liquid discharge does not mean that the treatment shop does not produce any liquid waste. It means, on the contrary
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Smart Technology at Town Branch Wastewater Plant
Continued need for maintenance, high costs, and eventual catastrophic pump failure are the reasons that Fayette County officials looked to seepex for a sludge transfer solution. The Town Branch Waste Water Treatment plant located near Lexington Kentucky is designed to treat wastewater generated
-
Grenadine Viscosity Testing
. The original version comprises pomegranate juice with added sugar, boiled to remove water and thereby form a more concentrated syrup. Many commercially-available versions are made from high fructose corn syrup with colorants, preservatives and flavor additives. If a syrup is overly-concentrated, then its
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Derating For Real World Conditions
pump. motor carrying an inductive load. In inductive load applications, there is a high potential. for the current to increase sharply ... even faster than the temperature. This can occur. if a sump pump would lose its prime and the normal resistance is removed as water. stops flowing through
More Information Top
-
Ceramic Shaft Selling Leads in Pumps, Ceramic Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
Sell High Flow Water Pump ( MPX )-Ziyi .
-
Counteracting Piracy - IMarEST’S Conference ‘Hits The Spot’
The system has a dedicated high pressure, high flow water pump installed in the ship's machinery space.
-
CR4 - Thread: Wanted: Multi-Stage Pump
I've always had the impression that if the application and especially the siting of the pump was right an electric driven high pressure high flow water pump was less expensive in total cost as a vertical turbine design than a horizontal pump…
-
Cooling System Development of Light Commercial Vehicle
With 770*470*26 mm radiator, 430 mm viscous fan, higher water pump flow rate, larger openings, 250 watts electrical fan and NVH undershield, we can just meet the top hose target (table 3).
-
Analysis of parasitic losses in heavy duty diesel engines
The cooling system must remove approximately 30% of the chemical energy input into the engine, which requires high water pump flow rates and large radiators which contribute significantly to overall mechanical losses.
-
On the parabolicity of the Muskat problem: Well-posedness, fingering,
and stability results
In practice high flow water injection pumps fill the bottom of the reservoir with water to push the oil towards the wells like a piston.
-
Advanced Diesel Engine 42% Brake Thermal Efficiency Technology Demonstrators
The Hawk V-8 DI engines use the stock high - flow water pump and a higher flow capacity thermostat system reduced max engine coolant temperatures by approximately 8%.
-
Standard Test Method for Cavitation and Erosion-Corrosion Characteristics of Aluminum Pumps with Engine Coolants
…reject pumps outside the range 112 to 128 liters per minute (29 to 33 gallons per minute), as a precaution, until the D15 committee can review additional data and provide direction in the use of low or high flow rate water pumps .
Indicates content that may require registration and/or purchase.