Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eriez
Description: depths and are ideal for almost any application – wet, dry, fine, or coarse. As plants continue to increase in size to take advantage of economies of scale, the Eriez’ force cooled electromagnets have been engineered to achieve better performance at a smaller size than traditional
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces
- Holding Force: 148.368 to 168.6 lbs
- Weight: 0.882 lbs
- Thickness / Height: 1.181103 inch
- Outside Diameter: 1.968505 inch
-
Description: ionization, classical magnetohydrodynamics, and their extensions to plasma-based flow control actuators, high-speed flows of interplanetary re-entry, and ion thrusters in space exploration. Chapter four to six explain numerical algorithms and procedures for solving Maxwell’s equation in the
-
-
Supplier: Eriez
Description: approved designs for both manual and self cleaning units Upgraded coil design for elevations greater than 3,000 feet above sea level High fire point coolants Zero speed switches Dust covers Pulley guards and controls Permanent extensions and monitoring devices Force-cooled units
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Characteristics: The brake force can be released by pulling the manual release lever in a braking or holding state For both braking and holding T he braking torque adjusted in a wide range by rotating the torque adjusting ring,Minimum torque assured by a double braking construction Quick
- Speed: 1,500 to 3,000 rpm
- Operating Voltage: 24 to 96 volts
- Diameter: 3.2677183 to 8.3464612 inch
- Length: 1.90944985 to 4.2126007 inch
-
Supplier: Cleveland Vibrator Company (The)
Description: armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life SAFE - strong aluminum mounting bases and totally enclosed aluminum housings VERSATILE - controllers available to adjust vibration force and frequency EASY -
- Motor / Rotary Speed: 3,000 rpm
- Force: 30 lbs
- Power: Electric
-
Supplier: CARLO GAVAZZI Automation Components
Description: machines from interruptions in production. Standards compliance. SIL 3 in accordance with EN 62061, PL e in accordance with EN ISO 13849-1, interlock type 2 in accordance with EN ISO 14119. High performance. Reinforced polymeric casing with a protection degree IP65, operation range from -25°C
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Number of Changeover Contacts: 1
- Maximum Current: 10 amps
-
Supplier: Hitachi High Technologies America, Inc.
Description: The Hitachi research-grade AFM5300E offers significantly improved sensitivity, accuracy, and resolution of electromagnetic property measurements operated under high-vacuum conditions. Furthermore, it establishes a benchmark for comprehensive environmental control and is the only tool on the
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linear motors are electromagnetic direct drives. They dispense with mechanical components in the drivetrain and transfer the drive force directly and friction-free to the motion platform. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for
- Stroke or X-Axis Travel: 12.0078805 inch
- Y-Axis Travel: 12.0078805 inch
- Rated Speed: 7.8740157480315 in/sec
- Positioning Accuracy: 0.0000001 inch/inch
-
Supplier: Smiths Interconnect, a Molex company
Description: Systems) Features & Benefits Features Low outgassing materials Hyperboloid contact technology Solderless PCB Termination 4 and 12 bay configurations Benefits Weight savings Ultra high contact density Ultra low mating force Withstands high shock and vibration space environments
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces
- Holding Force: 56.2 lbs
- Thickness / Height: 0.9842525 inch
- Outside Diameter: 0.787402 inch
- Electromagnets: Flat-faced Magnet
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
Supplier: Stearns®
Description: Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of
- Torque Rating: 450 to 12,000 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Zinc alloy (Zamack) body Positive Opening Operation Minimum Actuation Force/Torque Minimum
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Hamamatsu Photonics Europe
Description: beneath the mirror. A two-dimensional scanning was achieved in linear mode. Electrical current flowing in the coil surrounding the mirror produces a Lorentz force based on Fleming’s rule that drives the mirror. Hamamatsu MEMS mirrors offer a wide optical deflection angle and high mirror
-
Supplier: Stearns®
Description: Features & Benefits Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base Released when voltage is applied Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of this brake
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Steiner & Martins, Inc.
Description: signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH):
- Actuator Configuration: Stack
-
Supplier: Steiner & Martins, Inc.
Description: signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH):
- Actuator Configuration: Stack
-
Supplier: Steiner & Martins, Inc.
Description: signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH):
- Actuator Configuration: Stack
-
Supplier: Steiner & Martins, Inc.
Description: signal input from DC up to high frequencies. Compact size, accurate positioning in nm, high-speed response and large blocking force. High energy conversion efficiency, low power consumption and no electromagnetic noise. Easy to be controlled by voltage. Dimensions(LxWxH):
- Actuator Configuration: Stack
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell consists of two independent semi-micro weighing systems, based on electromagnetic force compensation. Reduced footprint (approx. 13 cm2) by vertical design Plug-in feature of weigh cells supports easy serviceability. High level of parallelization by arrangement of
- Capacity: 0.002205 lbs
- Resolution: 0.00000002205 lbs
- Features: Compression
- Ratings / Certifications: Other
-
Supplier: SAE International
Description: combustion optimization control strategy is proposed. The control strategy is based on the variable electromagnetic resistance force of the system. The electromagnetic resistance force is predictive and adjustable based on the velocity of midpoint and piston displacement. The
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications. Solenoids
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications. Solenoids
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications. Solenoids
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications. Solenoids
-
Supplier: Euchner-U.S.A., Inc.
Description: armature for the solenoid coil. Features Safety switch with guard locking Integrated transponder coding Status LED's High locking forces up to 1,000 N (225 lb) Digitally coded sensor Battery free actuator No maintenance High level of vibration resistance High level of
- Operating Temperature: -13 to 122 F
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 1,200 rpm
- Operating Voltage: 6 to 90 volts
- Bore Diameter: 0.4375 to 0.5 inch
-
Supplier: ZwickRoell LP
Description: lead screw drive. In the past, resonance testing systems and resonance testing machines were limited to dynamic materials testing (i.e. the determination of fatigue strength). With the newest generation of the vibrophore series high-frequency pulsators, you can perform static tests at test
- Force / Load Capacity: 5,620 to 224,800 lbs
- Mechanical Test: Compressive, Fatigue / Cyclic, Tensile, Vibration
- Display / User Interface: Computer Interface
- Features: Specialty / Other
-
Supplier: Cambridge Viscosity by PAC
Description: concept. Two coils move the piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity. Key Features: Easily installed and serviced Internal platinum temperature probe Simple to clean No seals Proven
- Dynamic Viscosity Range: 0.5 to 500 cps
- Accuracy: 1 ±% Full Scale
- Industry / Application: High Pressure / Hydraulic Fluids, Non-Newtonian Liquid
- Display & Special Features: In-Line / In-Tank (Process / Continuous), Measures Temperature, Vehicle / Engine
-
Supplier: CARLO GAVAZZI Automation Components
Description: Double Insulation (for thermoplastic type) Degree of protection IP65 (thermoplastic) IP66 (metal) Reinforced UL-V0 thermoplastic fiber-glass body Zinc alloy (Zamack) or aluminum body Positive Opening Operation Minimum Actuation Force/Torque Minimum Force to achieve Positive Opening
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: energy requirements of electromagnets. The disadvantage for electromagnets is the space occupied by electrical windings, and the need to dissipate the heat generated by the coils.
- Maximum Magnetic Field: 30,000 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Geometry: Block / Bar, Horseshoe / U-shape, Rod
- Industrial Magnets: Magnetic Assembly
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a comparable DC
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
Find Suppliers by Category Top
Featured Products Top
-
As test specimens become larger and heavier, conventional air-cooled shakers can face increasing challenges in heat dissipation, operating stability, and test capacity. For demanding vibration tests, engineers need not only high excitation force, but also reliable (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Electromagnetic Clutches and Brakes Provides stable pressing force, absorbs shocks, and prolongs component lifespan. (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, the article introduces the benefits of force balanced load cells that minimize external force interference, fiber optic load cells known for their high accuracy and immunity to electromagnetic interference, and differential transformer load cells, delivering high precision (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
PICMA® actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution — ideal for precision positioning and alignment applications. The new encapsulated actuators offer travel ranges from 56µm - 132µm and blocking force of (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
. Determine blocking force and force-displacement relationships. Calculate generated voltage and blocking force. Calculate mass based on geometry. 2)Evaluate Electrical Characteristics Compute capacitance based (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
The AZM150 is an electromechanical solenoid interlock in a slim design. Solenoid interlocks are designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The AZM150 solenoid provides a 1500 N locking force to secure the machine (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
testing, metrology, and microscopy, with select models available on short lead times for rapid integration. PI’s motorized high-resolution actuators combine precision and force in a compact form factor. With travel ranges from 10 to 77mm and feed forces up to 125N, they support a broad (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Applications of Square Ring Seals Square-cut O-rings are especially useful for thin sealing areas and when the sealing load force is high. They are used in many industries, and each application takes (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
What is an Electromagnet? General Technical Overview
The electromagnet is a simple holding device. When energised it will attach itself to a flat steel surface with high force. When de-energised the attracting force is switched off.
-
Nanotopics: High Resolution Reflected Light Microscopy to Determine Filler Micro-Dispersion
referred to as macro dispersion. Many researchers, however,. recognize the need to study particles and aggregates in the nano-scale, and have therefore. used more costly and complicated methods such as Atomic Force Microscopy, and Electron. Microscopy. Optical microscopy's shortcomings in ultra high
-
Faraday's Law of Induction
Faraday 's law of induction is a basic law of electromagnetism. When an electric circuit is moved in the neighborhood of a magnet, a current is induced in the circuit during the movement. Interestingly, it does not matter whether the circuit moves or the magnetic moves. There will also
-
Integrated Power Loss Brake Features Lower Energy Consumption and Reduce Costs in Data-Center Fan Applications
the back-electromagnetic force (BEMF) from the motor of a fan that has lost power can be harnessed to implement a PLB function that improves efficiency and creates safer operational environments. Newly introduced sensorless fan drivers with the PLB capability are presented as options that provide
-
Relays: Principle of Operation for Engineers
causes an electromagnetic repulsion (the Lorenz force). The higher the current, the greater the repulsive force. Under extreme overloads such as short circuit conditions, there is a risk that the contacts will be forced apart, and the resultant sparking and local heating could destroy the switch
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
The 5 Key Advantages of Magnetic Latching Solenoids
Magnetism. 1. Permanent Magnet. Permanent magnet latching solenoids make use of permanent magnets to generate attraction needed to open the valve. Pulsing short currents either increases or decreases the electromagnetic flux depending on the current's polarity. 2. Residual Magnetism. Latching solenoids
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
driving force, causing an undesirable temperature rise. 2. The bend resistance of the cables is not constant. The result is stick-slip plus randomly distributed effects that make high precision positioning more complicated. 3. Moving cables generate particles and tend to outgas which is undesirable
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/77815/828423486-MIT.pdf?sequence=2
Electromagnets of higher force are commercially available, though they can vary in size and formfactor.
-
Model-based Decoupling Control of a Magnet Engine Valve Actuator
Since electromagnets can exert high forces at low distances, power requirements of the system are quite low.
-
Analysis of Advantages and of Problems of Electromechanical Valve Actuators
Since electromagnets can exert high forces at low distances, power requirements of the system are quite low.
-
Energy-Based Key-On Control of a Double Magnet Electromechanical Valve Actuator
In general, electro- magnets can exert high forces at low distances, hence, power requirements of the system are quite low in this specific situa- tion.
-
2D and 3D Modelling of U-shape Electromechanical Actuators for Mechatronic Applications
For example, in the case of a supply current equal to 1 A the air gap cannot be smaller than 0.7 mm, due to the high force produced by the electromagnet respect to the stiffness ofthe anchor spring.
-
Applied Research and Engineering Solutions in Industry
Then control the suction force produced by high frequency electromagnet ,drive the valve core do forward and reverse motion with the high speed.
-
Engine Combustion Instrumentation and Diagnostics
The electromagnet traction force must be high inorder to overcome the force ofthe return spring keeping the valve closed.
-
Principal dimensions of the short-stroke electromagnet motor for a seismic wave generator
The said seismic vibrators have electromagnetic motors that contain one electromagnet and are capable of reaching 20 t power output; for 50 t power output two electromagnets can be installed; for even higher force , up to 4 electromagnets .
Indicates content that may require registration and/or purchase.