Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force up to 20 N Velocity up to 750 mm/s Integrated linear encoder, 0.01 µm resolution Weight force compensation Optional force sensor with 1 mN resolution OEM Linear Actuator PIMag® voice coil linear drive, high velocity and high
- Force Constant (KF): 3.0348 lb/amp
- Peak Force (FP): 4.496 lbs
- Linear Stroke: 0.393701 inch
- Electrical Time Constant: 430 µs
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: The L-239 is our highest load standard linear actuator. It can handle pushing forces of up to 66 lbs. The high-speed version reaches velocities of 2 inches/second. Choice of Servo and Stepper Motors 52mm (2") Motorized Positioning Range Pushing Force to 300N
- Stroke or X-Axis Travel: 2.0472452 inch
- Rated Speed: 0.9842519685039375 to 1.968503937007875 in/sec
- Rated Force: 44.96 to 67.44 lbs
- Material: Aluminum, Stainless Steel
-
Supplier: PI (Physik Instrumente) L.P.
Description: Choice of Servo and Stepper Motors 13 to 77mm (0.5" to 3") Motorized Positioning Range Pushing Force to 125N Maximum Velocity: 3.5mm/sec Design Resolution: 0.02µm Reproducibility: 1µm Vacuum Versions to 10-9 hPa Available
- Stroke or X-Axis Travel: 0.5118113 to 3.0314977 inch
- Rated Speed: 0.031496062992126 to 0.13779527559055124 in/sec
- Rated Force: 28.1 lbs
- Motor Voltage: 12 volts
-
Supplier: Ewellix
Description: High safety factor The Runner is a very compact and powerful linear actuator up to 12 000 N, targeting high load applications for medical devices. The series is medically approved and available with options such as anti pitching, incremental position feedback and
- Stroke or X-Axis Travel: 1.968505 to 19.68505 inch
- Rated Speed: 0.31496062992126 in/sec
- Motor Voltage: 24 volts
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: Aerotech, Inc.
Description: Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical
- Stroke or X-Axis Travel: 3.93701 to 59.05515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 15.33136 to 23.7164 lbs
- Motor Voltage: 320 volts
-
Supplier: LINAK U.S. Inc.
Description: The actuator LA23 is a small and strong push or pull actuator (up to 2,500 N). The LA23 can be used in various applications where size is important. Some of the benefits the LA23 offers you are: Compact design High lifting force Exchangeable cables Available with
- Stroke or X-Axis Travel: 0.787402 to 11.81103 inch
- Rated Speed: 0.496062992125984 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances
-
Supplier: Progressive Automations
Description: When you need high-force, power and performance combined with a reliable automation solution there is only one unit for you, the PA-17 iIndustrial linear actuator. These heavy duty units are perfect for jobs that require a large amount of force and can be found
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 0.24 to 0.59 in/sec
- Rated Force: 850 to 2,000 lbs
- Mounting Type: Double-end Mount
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 427.12 to 2,248 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Description: Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to 108 Nm Nominal thrust force up to 2700 N Repeatability up to ± 0.05 mm High degree of mechanical efficiency
- Stroke or X-Axis Travel: 248.03163 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 2,205 lbs
- Material: Aluminum
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Description: Up to 50 m for rack-and-piniondrive (HPLA180) Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1600 kg Nominal drive torque up to 244 Nm Nominal thrust force up to 5500 N Repeatability up to ± 0.05 mm
- Stroke or X-Axis Travel: 374.01595 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 3,528 lbs
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: EDrive Actuators, Inc.
Description: The Tac VT™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LAC Series actuator is our most compact actuators and with a 0.024 µm microstep size, they offer the finest resolution as well. The LAC actuators are designed to interface with our X-MCC Series universal motor controllers, offering high resolution daisy-chainable
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Features: Motor Encoder Feedback
- Features: Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Iris Dynamics Ltd.
Description: ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA
- Stroke or X-Axis Travel: 5.1 inch
- Rated Speed: 0.7 to 1.8 in/sec
- Rated Force: 116 to 247 lbs
- Motor Type: DC Brushless
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of
- Rated Force: 2.0232 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: Ewellix
Description: designed for light automation applications and the electronic manufacturing industry. This miniature actuator can deliver high static and dynamic force with precise motion and long life in operation. The actuator is equipped with a high precision ballscrew SD8x2,5,
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 4.92125984251969 in/sec
- Rated Force: 67.44 lbs
- Motor Type: AC Servo
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic linear
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: H2W Technologies
Description: includes a 1 micron resolution linear encoder on each axis. It is ideal for high force positioning applications. Each voice coil has a 0.80" [20.3 mm] stroke; generate 35 lbs [159 N] of continuous force and 105 lbs [477 N] of peak force, or a combined 70 lbs [318
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: Portescap
Description: 35DBM-L Linear Actuator Stepper Motor 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force
- Stroke or X-Axis Travel: 2.50000135 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 5 volts
- Device Type: Rod Type
-
Supplier: Portescap
Description: 35DBM-K Linear Actuator Stepper Motor 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Force: 8.992 lbs
- Motor Voltage: 12 volts
- Device Type: Rod Type
-
Supplier: Bansbach Easylift®
Description: A wide variety of A-Cylinder variations are available out of the gas spring production, guaranteeing our usual high quality. The A-Cylinder can be mounted directly on moveable part of the application. Further guiding of the A-Cylinder is not needed. Product features: max. weight 600 kg per
- Stroke: 5.905515 to 15.74804 inch
- Shaft Diameter: 0.8661422 inch
- Mounting: Clevis, Threaded
- Cylinder Configuration: Simple
-
Supplier: H2W Technologies
Description: a system that is capable of intricate position, velocity, and acceleration control. These actuators can also be used for precise force control because of the linear force versus current characteristics. If you would like to see these actuators without a built-in
- Force Constant (KF): 0.13 lb/amp
- Linear Stroke: 0.1 inch
- Electrical Time Constant: 40 µs
- Continuous Power: 2 watts
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage with air bearings system. This minimizes the amount of friction as well as the pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
-
Supplier: Festo Corporation
Description: Internal, precision ball bearing guide with high load capacity for high torque loads Guide and ball screw drive protected by cover strip For the highest requirements in terms of feed force and accuracy Speeds up to 2 m/s with high acceleration up to 15 m/s² Space-saving
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 19.68503937007874 in/sec
- Rated Force: 337.2 lbs
- Motor Type: AC Servo
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuator Design Guide to learn more. Are you unsure of what actuator to use on your project? Please fill out our application analysis form, and our support team will contact you with (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options. Watch the video here (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
have a similar product offering, Compact is still the leader, offering industry best force-to-size ratios, the most available standard options, and the ability to customize. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers Micro-Hydraulics (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
ElectroCraft AxialPower TM Enhanced Stepper Linear Actuators now available in NEMA 11, 17 and 23 Frame Sizes
high linear speeds or high precision and force.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
Solenoids: Principle of Operation
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Solenoids: Principle of Operation for Engineers
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
More Information Top
-
Extended-range linear magnetostrictive motor with double-sided three-phase stators
Since direct-drive electric linear motors fail to match the force capability of hydraulics, rotary motors have been com- bined with gear reducers and ball or lead screws to create a high force linear actuator .
-
Extended-range linear magnetostrictive motor with double-sided three-phase stators
ics, rotary motors have been combined with gear reducers and ball or lead screws to create a high force linear actua- tor .
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
-
Features :: NASA Tech Briefs
BEI Kimco Magnetics (Vista, CA) has introduced the Model LA100-93-000A high force linear actuator with a peak force of 500 pounds.
Indicates content that may require registration and/or purchase.