Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Applicable frequency: 10KHZ-1MHZ; Voltage rating: 3KV/1mA/1Min; Operating temperature: -25℃~ 55℃; Working humidity: ≤95%; Insulation class: class B.
- Operating Temperature: -25 to 55 C
- Primary Voltage (Ratio) Range: 3,000 volts
- Features: Voltage / Potential Transformer
-
Description: output transformers (3) High frequency high voltage output transformers (4) High frequency high current output transformers (5) High frequency wide-band output transformers
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Supplier: Amp-Line Corp.
Description: High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 1000 V rms., Ouptut Power: 500 watts; Frequency Range: 1000 Hz - 7000 Hz. Custom specifications can be achived upon request.
- Operating Frequency Range: 1,000 to 7,000 Hz
- 3 dB Bandwidth: 1,000 to 7,000 Hz
- Power Rating: 500.00000000000006 watts
- Maximum Primary Voltage Rating: 0 to 25 volts
-
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Schaffner EMC Inc.
Description: Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with
- Power Rating (VA): 5,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications–large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency transformers
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 50 volts
- Maximum Secondary Current Rating: 1,000 to 1,000,000 amps
- Power Rating (VA): 10,000 to 3,000,000 VA
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 277 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Newark, An Avnet Company
Description: AUDIO FREQUENCY TRANSFORMER; Turns Ratio:1:1; Primary Impedance:10kohm; Secondary Impedance:10kohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300Hz RoHS Compliant: Yes
-
Supplier: Standex-Meder Electronics
Description: TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Newark, An Avnet Company
Description: XFMR, 1.5KV, HIGH ISOLATION, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:20V; Power Rating:1.4W; Frequency Range:75kHz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:5kVrms
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 126UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 37UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:60W; Frequency Range:250kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features A perfect match to our 1650P potted output transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Mounting hardware included. Primary: Universal - 100, 110, 120, 200, 220, 240 VAC 50/60 Hz. Bias Tap: 50 VAC tap from high
- Power Rating (VA): 119 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: AUDIO TRANSFORMER; TURNS RATIO:3.54:1; PRIMARY IMPEDANCE:150OHM; SECONDARY IMPEDANCE:12OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:18OHM ROHS COMPLIANT: YES. FREE 2 YEAR
- Features: Power / Power System / Distribution Transformer
-
Supplier: Electrocube, Inc.
Description: parts for all major commercial aircraft and jetliners, military and defense aircraft as well as many land-based facilities. The efficiency of these transformers exceeds 95% with regulations of 2% to 5%. Aluminum foil transformers Copper foil transformers Foil winding
- Maximum Primary Voltage Rating: 110 to 600 volts
- Power Rating (VA): 25 to 50,000 VA
- Operating Frequency Range: 300 to 10,000 Hz
- Transformer Type: Autotransformer, Isolation Transformer
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0125 amps
- DC Output Power: 125.00000000000038 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Siemens Energy Sector
Description: Line Feeder Transformers realize the connection between the power network and the power supply for the train. Line Feeder Transformers operate in specific critical short-circuit condition and overload condition in very high frequencies per year, higher reliability is required to
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: CSA Group
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated from
-
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated from
-
Supplier: Schaffner EMC Inc.
Description: transformer or a head end power (HEP) transformer. Capabilities Phases: 1 and 3 Power range: up to 2 MVA Voltage range: up to 5 kV Fundamental frequency: 50 Hz / 60 Hz Switching frequency: 600 Hz up to 34 kHz Coil technology: VPI, Magne-seal Insulation classes: 180
- Power Rating (VA): 2,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Description: Specifies the service conditions, rated characteristics, general structural requirements and test method of prefabricated substations, which are cable connected, for alternating current of primary rated voltages above 1 kV and up to and including 52 kV1, and for a transformer of
-
Supplier: Majestic Transformer Co.
Description: connections. Virtually any combination of voltage and current, at any frequency, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be
- Transformer Type: Industrial Control Transformer, Single Phase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American standard duplex
- Standards / Compliance: CSA, UL
- Features: Power / Power System / Distribution Transformer
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International
-
Supplier: Microtest Corporation
Description: 623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low
- Test Frequency Range: 1 MHz
- Test Parameters: Capacitance, Impedance Phase Angle, Inductance, Quality Factor, Turn Ratio
- Form Factor: Stand Alone / Bench
-
Supplier: Coilcraft, Inc.
Description: Optimized for Texas Instrument SN6507 transformer driver Low profile and center-tapped push-pull transformers for isolated power supply High Frequency Operation up to 1 MHz 2500 Vrms, one minute high isolation (hipot) winding to winding Exceptional efficiency See
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Standards: RoHS Compliant
-
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This
-
Supplier: CSA Group
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This
Find Suppliers by Category Top
Featured Products Top
-
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration. Trusted across electric mobility, aviation, defense, and renewable energy sectors (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
High Frequency - High Voltage Transformers (.doc)
The need for high frequency (HF) combined with high voltage (HV) in transformers is becoming more popular. The well known advantage of operating at high frequency is that it allows the transformer to be designed smaller. High frequency (HF) transformers are often referred to as switchers. When
-
Kimberly Clark Case Study
We provided Kimberly-Clark with a model AL-300-HF-A standard wideband AC power amplifier to drive a model AL-T100-V25/1200-F300K/500K high frequency high voltage transformer.
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Sell High Frequency Transformer
We manufactures high frequency wide-band transformers, high frequency high voltage transformers , high frequency high current transformers, high frequency low inductance transformers, high frequency low stray capacitance transformers for different applications.
-
CR4 - Thread: 25kHz Switching Transformer 600W 300V to 1200V PCB Mountable
I often procure parts from various supplier but purchasing parts like high frequency high voltage transformer is not all that easy.
-
Different topologies of active EMI/ripple filters for automotive DC/DC converters
With these features, a high frequency voltage transformer with small magnetizing inductance is a good choice.
-
A novel prototype design for a transformer for high voltage, high frequency, high power use
A thorough and careful design of a high voltage high frequency transformer is required to ensure that the electrical and magnetic loadings are optimized, that the electrostatic and thermal stresses are acceptable for the voltage and power requirements, and that the parasitic …
-
Electrostatic Precipitation
The problems of high power convertor and high frequency high voltage have been solved by nano-crystalline high- frequency high voltage transformer and self-developed large current high frequency high voltage silicon rectifier stack.
-
Electrical Operation of Electrostatic Precipitators
There have been few departures in the past from the use of traditional mains frequency rectified supplies for precipitator energisation, owing, in part, to the lack of availability of suitable high frequency high voltage transformers and high speed switching power thyristors; consequently …
-
Resonant circuit model and design for a high frequency high voltage switched-mode power supply
Abstract – This paper presents a practical procedure for the determination of high voltage high frequency transformer parameters.
-
Advanced development of high frequency transformer parasitic inductive components and lossless inductive snubber-assisted series resonant ZCS-PFM DC-DC convert...
This DC-DC converter circuit is composed of high frequency high voltage transformer , .
-
Combined resonant tank capacitance and pulse frequency modulation
control for ZCS-SR inverter-fed high voltage DC power supply
Comparative evaluations of phase-shifted PWM resonant inverter-fed dc-dc converter with high voltage high frequency transformer link, IEEE Power Electron.
-
High voltage high frequency power transformer for pulsed power application
[7] T. Filchev, J. Clare, P. Wheeler, R. Richardson, Design of high voltage high frequency transformer for pulsed power applications, IET European pulsed power conference (2009) [8] Istenic, M. Novac, B.M. Jing Luo Kumar, R. Smith, I.R.
Indicates content that may require registration and/or purchase.