-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Sherwin Williams Krylon coating comes in clear and has a high gloss finish. Uses acrylic enamel as the base. Can be used with metal. Designed to have moisture-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Type: Enamel Paint
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Alkyd / Oil Based
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings 78 paint comes in black, has a high gloss finish and is packaged 128 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, steel.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings 78 paint comes in white, has a high gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, steel.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings 78 paint comes in clear, has a high gloss finish and is packaged 120 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, steel.
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: FORREST Technical Coatings
Description: A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand.
- Coverage: 275 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.008 inch
- Chemistry: Alkyd / Oil Based, Glaze / Glass Enamel, Resin Base / Polymer Binder
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Accuris
Description: ENAMEL, BAKING, HIGH SOLIDS, EXTERIOR LOW AND MEDIUM GLOSS
-
Supplier: Accuris
Description: ENAMEL, THERMOSET 2- COMPONENT COLOR COAT, EXTERIOR, HIGH GLOSS
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Accuris
Description: ENAMEL, ACRYLIC BAKING, POLISH RESISTANT, HIGH SOLIDS, EXTERIOR, LOW AND MEDIUM GLOSS
-
Supplier: FORREST Technical Coatings
Description: A high-performance, high-gloss, two-component acrylic polyurethane enamel with excellent gloss retention, exterior durability and fast-dry characteristics.
- Coverage: 350 to 770 ft²
- Wet / Applied Thickness: 0.003 to 0.01 inch
- Cure / Dry Temperature: 50 to 200 F
- Chemistry: Alkyd / Oil Based, Polyurethane, Resin Base / Polymer Binder
-
Description: INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant Chip and flake resistant Abrasion resistant
- Wet / Applied Thickness: 0.0035 to 0.007 inch
- Cure / Dry Temperature: 45 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention Corrosion resistance and finish coat protection in one coat Outstanding long term flexibilityy RECOMMENDED USAGE For use
- Wet / Applied Thickness: 0.007 to 0.013 inch
- Cure / Dry Temperature: 77 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Pro Industrial™ INDUSTRIAL ENAMEL 100 is a high solids, less than 100 g/L VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial and commercial applications. Chip and flake resistant Abrasion resistant
- Wet / Applied Thickness: 0.0025 to 0.004 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel
- Coverage: 575 to 625 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance.
- Coverage: 250.00000000000003 to 594 ft²
- Wet / Applied Thickness: 0.005 to 0.011 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: 15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
- Operating / Use Temperature: 200 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Rust-Oleum Corporation
Description: Two component, aliphatic acrylic polyurethane finish, high gloss enamel
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The Electro-Voice ® EVID C12.2 loudspeaker system is a high-efficiency, two-way, ceiling loudspeaker package for high-SPL applications. The loudspeaker features the EVID 920-8B transducer, a 12-inch coaxial with high-power handling, and 100-dB sensitivity. The
-
Supplier: Rust-Oleum Corporation
Description: Acrylic aliphatic urethane, high gloss, two component, gloss retention
- Coverage: 390.00000000000006 to 825.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: PARA Paints
Description: are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: Interior/Exterior Alkyd High Gloss Enamel * super washable, stain resistant * ideal for all areas of home, kitchens, bathrooms, doors and trim Safety and Technical
- Location / Orientation: Exterior
- Type: Paint
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R
- Cure / Dry Temperature: 77 to 110 F
- Type: Clear Coat / Top Coat
- Features: Coating, Other, Protective
- Substrate: Concrete / Masonry, Glass, Metal, Plastic, Wood
-
Supplier: Hubbell Lighting, Inc.
Description: PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 10 INCH 4 FT/8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included
-
Supplier: Eriez
Description: MACSALAB V-Blenders have been designed with the laboratory in mind. The V-shaped mixing chamber is of grade 304 Stainless Steel. Supports and stands are of Mild Steel (as in picture). Mixing chamber can also be supported between two Mild Steel cabinets finished in high-gloss
- Equipment Type: Air Classifier / Cyclone, Electrostatic Separator, Magnetic Separator, Screener - Rectangular Deck
-
Supplier: Hubbell Lighting, Inc.
Description: HIGH GLOSS BAKED WHITE ENAMEL FINISH 48 INCH 24 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH 3 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T BAR TRIM TYPE HUBBELL[R] BRAND ONE 2 LAMP AND
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 32 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Description: Super Hard AAMA 2603 coating ideal coating for interior high traffic applications in commercial and residential construction Flurocryl™ by Valspar is a factory applied, baked enamel system which meets the voluntary performance specification AAMA 2603. Through a unique combination of
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: FORREST Technical Coatings
Description: A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure. Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial primer.
- Coverage: 175 to 497.00000000000006 ft²
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 40 to 100 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: State Safety & Compliance
Description: "Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and
-
Supplier: State Safety & Compliance
Description: "Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and
-
Supplier: State Safety & Compliance
Description: "Versatile marker dispenses a fast-drying, high-gloss enamel paint for permanent marking, lettering, coding and numbering of both interior and exterior surfaces. Marks on almost any material: metal, plastic, printed circuit boards, glass, wood, paper, leather, textiles, and
-
Supplier: Valspar Corporation (The)
Description: A formula for affordability. Flurocryl™ is Valspar at its smartest—a unique formulation that goes on easy and stays on hard without a hard-on-the-budget price tag. Ideal for high-wear interior spaces or exteriors in low UV environments. Your easy introduction to Valspar excellence. Chemistry
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
Find Suppliers by Category Top
Featured Products Top
-
For applications where you need a heat resistant coating to 1000°F, this baking enamel can provide optimum coating performance. The cross-linked coating delivers a harder than normal finish for heat resistant coatings. Stove Bright® 262B215 High Temp Baking Enamel has (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
needs. 915E is a high-gloss alkyd enamel for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Brush and roll application suitable for maintaining metal surfaces. Available in one gallon. See 1A64E for matching aerosol colors (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings