-
Supplier: Pressure Washers Direct
Description: Massive 8 Gallons Per Minute With 4 V-Belt Drive Pump •Reliable General triplex plunger pump can take on big jobs •Set up for tank feed with 1/2" hose Powerful 24 Horsepower Honda GX Engine With Electric Start •World class Honda reliablility at the turn of a key
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Bando American, Inc.
Description: Anticipating the demand for energy savings and higher horsepower transmission, BANDO developed our High Performance STS (HPSTS) belt, utilizing our time-proven technology and experience. High durometer oil and heat resistant, static conductive synthetic rubber protects
- Belt Width: 10.000000000000002 to 120 mm
- Number of Teeth: 45 to 358
- Belt Material: Neoprene
- Metric Pitch: S 14mm, S 5mm, S 8mm
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 0.125 to 0.375 inch
- Number of Teeth: 70 to 500
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
-
Supplier: Bando American, Inc.
Description: Synchro-Link® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry, so both sides of the
- Belt Width: 0.25 to 3 inch
- Number of Teeth: 37 to 340
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 5.000000000000001 to 50 mm
- Number of Teeth: 26 to 220
- Features: Double-Sided
- Belt Material: Polyurethane
-
Supplier: Carlyle Compressor Company
Description: environments around, are completely field repairable, and are compatible with the modern refrigerants used today, including R-22, R-134a, R-404A and R-507. The flexibility of the 5F and 5H permits a choice of motors, either belt or direct drive, to match refrigerant and job
-
Supplier: Pressure Washers Direct
Description: Efficient 5.5 Gallons Per Minute With 4 V-Belt Drive Pump •Reliable General triplex plunger pump can take on big jobs Powerful 20 Horsepower Honda GX Engine With Electric Start •World class Honda reliablility at the turn of a key •Includes battery and marine grade battery
- Water Jet Pressure: 4,000 psi
- Power: 20 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Genteq
Description: should not be used on belt drive systems. There are two Evergreen Models. Please make sure to use the appropriate troubleshooting information. See the Evergreen IM Manual. This motor is dual voltage 120-240VAC, reversible, multi-horsepower, and designed for all residential HVAC
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Loren Cook Company
Description: cataloged operating speed, horsepower and static pressure. Drives utilize oil and heat-resistant, non-static belts, and precision machined cast iron fixed pitch sheaves keyed and securely attached to the wheel and motor shafts. Drives are sized for 150 percent of motor
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: enclosed fan-cooled motors with 1.15 service factor is standard Integral horsepower motors with re-greasable bearings Oversized oil-, heat- and static-resistant belts for continuous duty Combination motor cover and belt guard provides weather protection and guards drive
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
-
Supplier: Loren Cook Company
Description: applications where low sound, high efficiency, or compact size are requirements. The Cook Contour® mixed flow wheel combines the high airflow features of an axial fan with the pressure capabilities and static efficiency of a centrifugal blower. The QMX utilizes a relatively large
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 12.35 CFM @ 90 PSI Single-Stage Stationary Air Compressor •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency Durable And Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt
- Flow Capacity: 14.55 to 12.35 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Air Compressors Direct
Description: 69dBa Compact Footprint Design •Frees up valuable floor space and reduces install costs Fewer Connections •Eliminates leaks and pressures drops maximizing reliability Simple Diagnostics •Displays operating status and run hours reducing downtime Poly-V Belt Drive •Drive system
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 102 SCFM
- Horse Power: 25 HP
- Power Source: AC Three Phase
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating
- Type: Belt Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating
- Type: Belt Table
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: two-mass subresonant vibrating feeder drive systems utilize heavy-duty coil springs, delivering a linear angle of attack along the full length of the feeder pan. Features and benefits of Carrier vibrating feeders: Travel speeds up to 60 feet per minute. High temperature vibrating
- Type: Belt Table
-
Supplier: Air Compressors Direct
Description: Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Air Compressors - Ingersoll Rand 5-HP 80-Gallon Rotary Screw Air Compressor -- Model UP6-5-150.230-3Supplier: Air Compressors Direct
Description: Belt Drive •Drive system eliminates belt stretch and increases air output High-Efficiency Filter •Clean air quality to run tools and equipment long term
- Flow Capacity: 16 SCFM
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Pressure Washers Direct
Description: Efficient 5 Gallons Per Minute With 4 V-Belt Drive Pump •Reliable CAT triplex plunger pump can take on big jobs •Ceramic components run cooler, last longer; easy to maintain Powerful 20 Horsepower Honda GX Engine With Electric Start •World class Honda reliablility at the
- Water Jet Pressure: 4,000 psi
- Power: 20 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: surfaces. Rotor Drive Delivers maximum available horsepower to each cutting tool. Mechanical Dry Clutch The rotor drive consists of trapezoid pulleys, molded high-strength belt and a hydrauliccoupling dry clutch. The field-proven drive system delivers
- Horsepower: 225 HP
- Travel Speed: 3.9000000000000004 miles/hr
- Features: Other
-
Supplier: Greenheck
Description: flow fans are more efficient than comparably sized tubular centrifugal and vane axial fans, thus reducing the required motor horsepower and lowering operating costs. Mixed flow fans are recommended for any ventilation application that requires low sound and high efficiency, such as
- Air Flow Rate: 500 to 115,000 SCFM
- Static Pressure: 3 to 10.5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: Force Control Industries, Inc.
Description: and wire. The brake can be coupled, flange mounted, or connected through gear, belt, or chain drive. A major advantage for Positorq brakes is Oil Shear Technology. Oil Shear Technology provides smooth engagement, higher heat dissipation, negligible wear on friction discs, bearings, and
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Optimal Handling Solutions
Description: - U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto
-
Supplier: Airflow Systems, Inc.
Description: Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years. Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output.
-
Supplier: Savin
Description: throughput. With dual-processor architecture and robust horsepower, operators can simultaneously RIP one file while processing another to enhance productivity. · Maximize uptime without compromising quality with an innovative liquid-cooled developer system that maintains operating temperature
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Laurel Electronics LLC
Description: interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Mini The low horsepower (HP) IMPULSE•G+ Mini is our easiest to program drive to date, with user-friendly standard programming for basic applications and advanced programming capability for high performance environments. The IMPULSE•G+ Mini is designed with an expanded HP range (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
THE PRECISE FLEXIBLE DESIGN FOR CONSISTENT, FINE FINISHES Drive cost out of your finishing processes with Norton NORaX N889 micro-structured engineered belts. The engineered abrasive layer wears away consistently exposing new, sharp, abrasive grains providing longer belt life, higher (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
horsepower options. With this addition, the high-performance horsepower ratings have been expanded all the way up to 150hp. Also added are new higher current high-performance 10hp drives as well as 10hp washdown rated IP66/NEMA 4X models. A full range of supporting accessories is also (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
all common stepper and servo motors. The motor can be mounted on any of four sides and its position can be changed at any time. The axis delivers high feed forces and achieves travel speeds of up to 5 m/s as well as acceleration of up to 50 m/s². The PositioningDrives sizing software (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation
More Information Top
-
Hypervelocity microparticle characterization
Because ofthe physical layout of Van Dc Graaffthe pick-offtubes were located at the exit ofthe machine approximately six feet from the 50 horsepower high voltage terminal charging belt drive motor and a foot from the 50 kilovolt belt charging screen.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > BELTS
While operation in the 3500 to 4500 ft/min range results in the highest horsepower capacity per dollar expended for belts and pulleys, drive efficiency is less than that obtained when operating at lower speed.
-
Hypervelocity microparticle characterization
Because of the physical layout of Van De Graaffthepick-offtubes were locatedat the exit of the machine approximately six feet from the 50 horsepower high voltage terminal chargingbelt drive motor and a foot fromthe 50 kilovolt belt charging screen.
-
Hypervelocity microparticle characterization
Because of the physical layout of Van De Graaffthepick-offtubes were locatedat the exit of the machine approximately six feet from the 50 horsepower high voltage terminal chargingbelt drive motor and a foot fromthe 50 kilovolt belt charging screen.
-
Help on Testing Diodes - What do I have?
These machines have very crowded fronts; with high horsepower fan drives , and tight fitting guards, enclosing large groups of drive belts .
-
Industrial Chemical Process Design, Second Edition > Shell/Tube, Plate/Frame, and Air Finfan Heat Exchangers
V- belt drives up to about 30 hp are used, and gear drives at a higher motor horsepower .
-
Industrial Chemical Process Design > Shell/Tube and Air Finfan Heat Exchangers
V- belt drives up to about 30 hp are used, and gear drives at a higher motor horsepower .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CHAIN AND BELT DEVICES AND MECHANISMS
Though these well-established timing belts can handle high powers (up to 800 hp), many of the newer ideas in synchronous belting have been incorporated into low and fractional horsepower drives for instruments and business machines.
Indicates content that may require registration and/or purchase.