Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, HIGH INPUT IMPEDANCE, DIFFERENTIAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, HIGH INPUT IMPEDANCE, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: ValueTronics International, Inc.
Description: input (single-ended configuration also selectable) High CMRR: 120dB or higher High common mode voltage: ± 10V Low noise: 4nV/√Hz.typ. (1 kHz) Input configuration: Balanced differential input (2 BNC connectors) Input impedance: 1MΩ ± 2% (100M
-
-
Supplier: Cirrus Logic, Inc.
Description: Differential inputs, differential outputs Multiplexed inputs: INA, INB, 800 Ω termination Max signal amplitude: 5 Vp-p differential High performance Outstanding noise performance 1 µVp-p between 0.1 Hz and 10 Hz 8.5 nV/√Hz from 200 Hz to 2 kHz Low total
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): -2.5 to 3.3 volts
- Bandwidth: 0 to 0.002 MHz
- Pin Count: 24
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Provides 8 High-Voltage Input Channels ¢Per-Channel Selection of Three Voltage Ranges Via Jumper ¢Buffered Inputs on Each Channel for High-Speed Scanning The OMB-DBK8 provides eight high-impedance, high-voltage input channels for OMEGA's
- Digital I/O Channels: 8 #
- Input Impedance: 10 Mohms
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: Allied Electronics, Inc.
Description: Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x
-
Supplier: Allied Electronics, Inc.
Description: input bias and offset currents and fast slew rate. The low harmonic distortion and low noise make the TL07x series ideally suited for high-fidelity and audio preamplifier applications. Each amplifier features JFET inputs (for high input impedance)
-
Supplier: ValueTronics International, Inc.
Description: The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features:
- Bandwidth: 8,000 MHz
- Probe Type: Differential
-
Supplier: Allied Electronics, Inc.
Description: AMPLIFIER, JFET INPUT OPERATIONAL, +/- 18 V (MAX.), 5 MA (TYP.) @ +25C SUPPLY, 8 pin dip These are the first monolithic JFET input operational amplifiers to incorporate well matched, high voltage JFETs on the same chip with standard bipolar transistors (BI-FET™
-
Supplier: ACCES I/O Products, Inc.
Description: allows for differential inputs, 200V Common Mode Rejection, high input impedance, and optional factory channel by channel pre-settable gain (1-200) to accommodate low-level inputs from sensors. Inputs 4-20mA are available as a factory-installable
- Analog Input Channels: 8 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Microchip Technology, Inc.
Description: The Le87100 device is a single-channel differential amplifier designed to drive PLC high-power signals. The Le87100 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process for high-power output with low-power consumption.
-
Supplier: Electro Optical Components, Inc.
Description: TTL-Bit. Mixed operation is also possible. Flexibility Six different DLPVA voltage amplifier models offer a high degree of flexibility. Our customers can choose either a single ended or a true differential input. The input impedance is 1 MΩ or lower for our
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: Microchip Technology, Inc.
Description: The Le87557 device is a single channel differential amplifier designed to drive full rate VDSL2, ADSL2+, and PLC high-power signals. The Le87557 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process for high-power output
-
Supplier: Krohn-Hite Corporation
Description: Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance,
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: Infineon Technologies AG
Description: filters No needs for external protections Potential Applications AV receiver Home theater Multi-room amplifier Marine amplifier Active speaker Studio monitor General-purpose audio power amplifier
- Output Power (PO): 200 watts
- Pin Count: 42
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Infineon Technologies AG
Description: 2x220W at 2 Ω Split or single power supply capable Differential or single-ended input 2xSE, BTL, PSE (Parallel Single-Ended) OCP, OTP, and UVP with self-reset Start/stop click noise reduction Clip and Fault reporting outputs Benefits Enables high power SE (single ended) Reduced
- Output Power (PO): 200 watts
- Pin Count: 42
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Visual Sound, Inc.
Description: will amplify the differential input, regardless of ground reference. The output is capable of driving either high or low impedance loads, and the output may be connected either balanced or unbalanced. RDL's SupplyFlex power input configuration is included in the
-
Supplier: ValueTronics International, Inc.
Description: amplitude voltages and signals which are not ground referenced. The high impedance of both inputs eliminates the need to add additional ground points in the DUT, thereby avoiding circulating currents which disturb the measurement or the circuit. The high gain and
-
Supplier: Renesas Electronics Corporation
Description: The ISL59482 contains two independent fixed gain of 2 triple 4:1 MUX amplifiers that feature high slew rate and excellent bandwidth for RGB video switching. Each RGB 4:1 MUX contains binary coded, channel select logic inputs (S0, S1), and separate logic inputs for
- Bandwidth: 500 MHz
- Min Operating Current: 88 mA
- Features: Other
-
Supplier: Broadcom Inc.
Description: The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (Σ−Δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection,
- Isolation Voltage: 5,000 volts
- Rise Time: 2.7 to 4 µs
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: The ACPL-C87B/C87A/C870 voltage sensors are optical isolation amplifiers designed specifically for voltage sensing. Its 2V input range and high 1GΩ input impedance, makes it well suited for isolated voltage sensing requirements in electronic power converters
- Bandwidth: 0.1 MHz
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Pin Count: 8
-
Supplier: LORD MicroStrain Sensing Systems
Description: is used to measure minute impedance changes of the sensing elements. Precision demodulator components provide rectification and differential amplification. Digital trimming ensures conformity from sensor to sensor. The analog output is filtered and buffered to provide clean,
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner
- Features: DC Voltage Input
-
Supplier: Integrated Device Technology
Description: The IDT F1200 low noise digital IF VGA featuring FlatNoise™ technology is ideal for commercial radio systems with very high SNR requirements. Its extremely low distortion makes the device very flexible, while the 200 ohm differential input and output impedances allow it
- Features: Other
- Package Type: QFP
- Device Type: Variable Gain Amplifiers
-
Supplier: Richardson RFPD
Description: filters and amplifiers. The part is characterized and specified with a 100 Ohm differential output impedance, although it can be used with output impedances ranging from 50 Ohm to 400 Ohm, with higher gain and reduced IIP3 and P1dB at the higher impedance levels.
- RF Frequency Range: 300 to 6,000 MHz
- LO Frequency Range: 300 to 6,000 MHz
- IF Frequency Range: 1 to 1,500 MHz
- Conversion Loss: 0.7 dB
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Additional Features: 3.6 nV/√Hz input noise FET input, 100 MΩ input impedance Gain of 1, 2, 5 or 10 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers High
- Frequency Range: 0.0001 MHz
-
Supplier: Microchip Technology, Inc.
Description: function to automatically compensate for internal device offsets in the high-speed data path. The SY88083L provides integrated 50Ω input and output impedances to optimize the high-speed signal paths and reduce component count. A TTL-compatible JAM input is provided
- Features: Other
-
Supplier: Richardson RFPD
Description: rates up to 200 kSPS for all channels. The input clamp protection circuitry can tolerate voltages up to ±16.5 V. The AD7609 has 1 MO analog input impedance regardless of sampling frequency. The single supply operation, on-chip filtering, and high input
-
Supplier: ACCES I/O Products, Inc.
Description: single-ended inputs or four differential inputs or both but not to exceed use of eight inputs pins Input Voltage Range: Ch. 0 and 1: +/-10V; Ch. 2 and 3: +/-5V; Ch. 4 and 5: 0 to 5V; Ch. 6 and 7: 0 to 100mV Common Mode Rejection Ratio (diff'l inputs): 75 db
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: instrumentation amplifier scales the input and provides giga-ohm input impedance. Serial FLASH memory is included to store factory calibration constants. Analog Output Two quad serial input DAC devices drive eight analog output channels. Each channel has its own
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: Microchip Technology, Inc.
Description: The Le87281 is a single channel differential amplifier designed to drive G.Fast transmission signals as well as VDSL2 and ADSL2+ signals with very low power dissipation. The Le87281 contains a pair of wideband amplifiers designed with Microchip’s HV15 Bipolar SOI process for low
-
Supplier: Cirrus Logic, Inc.
Description: WM8860 has two high performance stereo DACs to enable four channels of high definition audio. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Richardson RFPD
Description: junction of a high speed amplifier to provide a buffered voltage output. Also, the differential outputs may be interfaced to a transformer or differential amplifier.The on-chip reference and control amplifier are configured for maximum accuracy and
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: status register is provided to determine the interrupt source. ANALOG INPUTS The Analog Inputs feature software programmable gain with ranges of 0-5V, 0-10V, ±5V, and ±10V. The configuration employs an instrumentation pre-amplifier per channel which allows for
- Analog Input Channels: 8 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Electronic Development Boards - GaN Power Transistor Test/Evaluation Product -- GS-EVB-AUD-BOOST2-GSSupplier: Richardson RFPD
Description: Multi-Channel Automotive or Marine Amplifiers. Features and Benefits Complete Stand-alone Dual-Rail audio boost converter Load dump compatible with differential-primary-drive transformer topology DC supply voltage input of 9VDC to 16VDC Dual-GaN transformer-coupled topology
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: input range of ±9.766mVFS when using a 2.5V reference. The high input impedance allows direct connection of sensors, such as load cell bridges to ensure the specified measurement accuracy without additional circuitry. The inputs accept signals 100mV outside the
- Resolution: 24 bits
- Power Dissipation: 50 milliwatts
- Package Type: TSSOP
Find Suppliers by Category Top
Featured Products Top
-
amplifier used to make a given input current higher. They are characterized by a low input impedance and high output impedance. A voltage amplifier amplifies a given voltage for a larger voltage output. These are characterized by high input impedance and low output impedance. Transconductance (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance, and a negative current temperature coefficient. It (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
GaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices enable highly sensitive, precise detection of laser pulses even at high repetition rates and rapidly changing signal shapes. Details on how Balanced (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 TΩ FEMTO's new DLPVA-101 Voltage Amplifiers join a long line of (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
suitable for precision signal switching and amplifying applications in +1V to +10V systems where low input capacitance and fast switching speed are desired. They offer high input impedance, low input bias current, and negative current temperature coefficient. This is a dual version of the quad (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
applications in -2V to -10V systems. The transistor pairs are matched to offer low input bias current, fast switching speed, and almost infinite current gain in low-frequency environments. The chip is useful for precision current mirrors, sources, voltage choppers, differential amplifier input stages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
gain (beta), such as current mirrors and current sources. The high input impedance and the high DC current gain of the Field-Effect Transistors result in extremely low current loss through the control gate. The DC current gain is limited by the gate input leakage current, which is specified at 100p (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
voltage of 0.7V for both N and P-channels, it provides stable operation across temperatures. The high input impedance of 1013? typical, coupled with a negative current temperature coefficient, enhances signal fidelity in critical applications. The DC current gain of 109 and low input and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
Single Supply Operation With Power Op Amps
many of the characteristics of the ideal differential gain block of Figure A. The ideal differential gain block is characterized by infinite gain and bandwidth, infinite input impedance, zero output impedance and zero differential input error. These characteristics imply that the overall performance
More Information Top
-
Practical method to evaluate electromagnetic interference in active implantable medical devices
* High input impedance differential amplifier .
-
Advanced Technology for Manufacturing Systems and Industry
Resolver output bipolar signals pass through a high input impedance differential amplifier for unipolar signals.
-
Front Matter
A versatile high input impedance differential amplifier (D) .
-
PROGRAMMABLE STIMULATOR SYSTEM
FOR STUDY OF CARDIAC ARRHYTHMIAS
The direct-coupled, low-gain preamplifier, shown in Figure 3-7, is a high input impedance differential amplifier with single-ended output.
-
Some effects of trinitrocresolate and valinomycin on Na and K transport across thin lipid bilayer membranes: A steady-state analysis with simultaneous tracer a...
One pair was connected to a high input impedance differential amplifier to measure membrane potential (V,,).
-
A low noise instrumentation amplifier
Figure 1 Commonly used methods of applying feedback €or high input impedance differential amplifier input stage .
-
A compact time measuring unit for use with a laser range finder
Figure 1 Commonly used methods of applying feedback €or high input impedance differential amplifier input stage .
-
Mexican realization of a cryogenic current comparator
High input impedance differential amplifier .
-
Dynamics of the sensory response to urethral flow over multiple time scales in rat
A simple scale factor was used rather than a frequency dependent function of electrode impedance, as the use of a high input impedance differential amplifier eliminates any signal frequency dependent effects of the electrode impedance on the recorded signal.
-
Piezoelectric Transducers and Applications
The voltages at the collectors are differentially amplified with one of the high input im- pedance differential amplifiers of the AD835.
Indicates content that may require registration and/or purchase.