-
Supplier: Marki Microwave LLC
Description: The T3-1040G is a high performance mixer featuring LO/RF from 10 to 40 GHz and IF from 1 to 18 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +13
- RF Frequency Range: 10,000 to 40,000 MHz
- Package Type: Connectorized
- Features: Other
- Mixer Type: Triple Balanced Mixer
-
Supplier: Marki Microwave LLC
Description: The T3-0838G is a high performance mixer featuring LO/RF from 8 to 38 GHz and IF from 10 MHz to 10 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from
- RF Frequency Range: 8,000 to 38,000 MHz
- Package Type: Connectorized
- Features: Other
- Mixer Type: Triple Balanced Mixer
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY73069-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY73021-11 is not recommended for new designs. Recommended replacement parts is SKY73421-11. The SKY73021 is a fully integrated diversity mixer that includes LO drivers, an LO switch, high linearity mixers, and large dynamic range IF amplifiers. Low loss RF
- RF Frequency Range: 1,700 to 2,200 MHz
- IF Frequency Range: 50 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY73063-11 is not recommended for new designs. The SKY73063 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design
- RF Frequency Range: 1,700 to 2,100 MHz
- IF Frequency Range: 100 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY73070 is a fully integrated single mixer that includes an LO driver, high linearity mixer, and a large dynamic range IF amplifier. A low loss RF balun has also been included to
- RF Frequency Range: 700 to 1,000 MHz
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
Supplier: Marki Microwave LLC
Description: The T3-0838G is a high performance mixer featuring LO/RF from 8 to 38 GHz and IF from 10 MHz to 10 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from
- RF Frequency Range: 8,000 to 38,000 MHz
- Features: Other
- Mixer Type: Triple Balanced Mixer
-
Supplier: Marki Microwave LLC
Description: The T3-1040G is a high performance mixer featuring LO/RF from 10 to 40 GHz and IF from 1 to 18 GHz. As with all T3 mixers, this mixer offers unparalleled nonlinear performance in terms of IIP3, P1dB, and spurious performance with a flexible LO drive requirement from +13
- RF Frequency Range: 10,000 to 40,000 MHz
- Features: Other
- Mixer Type: Triple Balanced Mixer
-
Supplier: Richardson RFPD
Description: The MAMX-011088 is a high frequency double balanced mixer MMIC. This mixer offers wide bandwidth, low conversion loss and high linearity. The mixer can be used as an up and down convertor.
- RF Frequency Range: 17,000 to 55,000 MHz
- LO Frequency Range: 17,000 to 55,000 MHz
- IF Frequency Range: 0 to 20,000 MHz
- Conversion Loss: 9 dB
-
Supplier: Integrated Device Technology
Description: The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature
- RF Frequency Range: 2,000 to 2,900 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: HIGH-LINEARITY MOSFET QUAD MIXER
- RF Frequency Range: 136 MHz
- Features: Other
-
Supplier: DigiKey
Description: MIXER, 5-37 GHZ, HIGH LINEARITY,
- RF Frequency Range: 5,000 to 37,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HIGH LINEARITY MIXER 16QFN Product overview: LTC5510IUF#PBF from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- RF Frequency Range: 1 to 6,000 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: QuinStar Technology, Inc.
Description: counters and power meters. Harmonic mixers can be optimized for either odd or even harmonics of the local oscillator (LO). They can also be produced to operate on all harmonics, even or odd. Series QMH harmonic mixers have a common SMA port for LO and IF signals, and hence require an
- RF Frequency Range: 18,000 to 110,000 MHz
- Conversion Loss: 20 to 40 dB
- LO Power: +10 dBm, +13 dBm, +7 dBm
- Package Type: Connectorized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Mixer High Linearity Mixer with Integrated LO Buffer; 0.01 - 4.0 GHz Product overview: GRF7001 from Guerrilla RF is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Tuners, FM, and RF modems. Designers who used this product also designed with BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE8250GVIO | Automotive CAN transceivers BSL202SN | Small signal/small power MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE8250GVIO |
- Features: Other
- Package Type: SOT23
- Packing Method: Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Mixer High-Linearity, 650MHz to 1000MHz Upconversion/Downconversion Mixer with LO Buffer/Switch Product overview: MAX2032ETP+ from Analog Devices / Maxim Integrated is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production,
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36
- RF Frequency Range: 700 to 1,000 MHz
- LO Frequency Range: 700 to 1,300 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a wide 1.5 - 3.2 GHz frequency range to
- RF Frequency Range: 1,600 to 3,200 MHz
- LO Frequency Range: 1,400 to 3,500 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Infineon Technologies AG
Description: mixer and detectors in: • LiDAR systems • Radar modules and systems Designers who used this product also designed with TLE8250GVIO | Automotive CAN transceivers BFR93A | High Linearity RF Transistors BSL202SN | Small signal/small power MOSFET TLE8250GVIO | Automotive CAN
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Win Source Electronics
Description: of Mixers: 1 Family Name: LTC5542 Categories: RF/IF and RFID Operating Supply Current: 199mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): LTC5542IUH#TRPBF; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027
- RF Frequency Range: 1,600 to 2,700 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1059919-LT5522EUF#PBF Packaging: Tube/Rail Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5522 Categories: RF/IF and RFID
- RF Frequency Range: 400 to 2,700 MHz
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Evolved from the, revolutionary XONE:3D, the class-leading Xone:4D is a unique performance DJ controller that enables the seamless integration of computer-based digital media into the traditional DJ workspace. It combines a fully featured, high specification professional analogue DJ
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. Rack-Mount Mixer, 8 Module Ports, Black (2U) *Modular design allows fast and easy custom configurations. *Engineered for high performance with wide frequency response, very low noise and distortion, and excellent output regulation. *Eight Module Slots accept any
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs for
-
Supplier: TMP Pro Distribution
Description: channel high pass filters • Individual phantom power and polarity switching • Wide angle channel and master meters • Dedicated stereo monitor meters • Per channel pre/post fader aux switching for full flexibility • Recessed pre/post-EQ aux switching per channel • Internal jumper plugs for
-
Supplier: Visual Sound, Inc.
Description: mix Pan control adjusts the position of the channel signal in the stereo sound field Two Effect send controls delivers the channel signal to the mixer's dual high-performance internal effect systems, or outboard effect processing gear, as required Aux 1 and Aux 2 send controls with
-
Supplier: Visual Sound, Inc.
Description: mix Pan control adjusts the position of the channel signal in the stereo sound field Two Effect send controls delivers the channel signal to the mixer's dual high-performance internal effect systems, or outboard effect processing gear, as required Aux 1 and Aux 2 send controls with
-
Supplier: Qorvo
Description: Qorvo's RFFC2072 is a re-configurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and one high linearity mixer. The fractional-N synthesizer takes advantage of an advanced sigma-delta
- Frequency Range: 85 to 2,700 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RFFC5071 is a reconfigurable frequency conversion device with integrated fractional-N phased locked loop (PLL) synthesizer, voltage controlled oscillator (VCO) and two high linearity mixers. The fractional-N synthesizer takes advantage of an advanced sigma-delta
- Frequency Range: 30 to 6,000 MHz
- Step Size: 0.0015 kHz
- Phase Noise (@ 10kHz): -90 to -102 dBc/Hz
- Features: Other
-
Supplier: Rochester Electronics
Description: 825MHz to 915MHz, SiGe High-Linearity Active Mixer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH-LINEARITY MOSFET QUAD MIXER
- Category: Development Board
-
Description: HIGH-LINEARITY MOSFET QUAD MIXER
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive loads Stable
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Richardson RFPD
Description: 1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers
- Input Frequency Range: 1,700 to 2,200 MHz
- Output Frequency Range: 40 to 300 MHz
- Conversion Gain: 8.9 dB
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
By combining scraped surface agitation with a reversible high shear rotor stator mixer homogenizer, high quality fine grain emulsions and dispersions can be made in the shortest time. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The MM1-0626SSM is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. As with all Marki Microwave mixers, it features excellent conversion loss, isolation and spurious performance across a broad bandwidth and in a small form (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC -
/down conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1 model should be considered. The EP Type-1 model is used in process industries such as pulp & paper, home building products, sewage and water treatment (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Microwave Receiver Linearity Verification
The linearity of an RF or microwave receiver is typically measured at its intermediate frequency. Nonlinearities at high signal levels due to mixer compression, and at low levels due to noise, are then specified as maximum error figures. However, finding accurate, affordable instruments for direct
-
Reaching New Levels of Linearity in Passive Mixers with GaN Technology
When microwave engineers hear the words "Gallium. Nitride" (GaN), one thought usually comes to their. minds: power amplifiers. Due to its physical properties of high-breakdown voltage and high-thermal conductivity, GaN is ideally suited over its Gallium Arsenide (GaAs) counterpart