Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Timken Company (The)
Description: Type TVL ball thrust bearings provide exceptionally low friction, cool running and quiet operation at high speeds and also are less sensitive to misalignment. TVLs are designed for thrust loading, but will also accommodate some radial loading. Size range: 228.6 mm to
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Features: Thrust Bearing
-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on
- Features: Thrust Bearing
-
Supplier: NKE Austria GmbH
Description: Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN 711, DIN 715 Series: 51100, 51200, 51300, 51400 Application
- Features: Thrust Bearing
-
-
Supplier: Boston Gear
Description: Overview In keeping with our commitment to excellence, Boston Gear's line of thrust bearing are built with a quality and quantity of balls ideal for assuring high load-carrying capacities, and they come in your choice of hardened steel and stainless steel to suit
- Bore Size: 0.25 inch
- Outside Diameter: 0.5625 inch
- Bore: 0.25 inch
- Static Axial / Thrust Load: 25 to 64 lbs
-
Supplier: NSK Americas
Description: mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity. Product Features and Benefits: High axial load carrying capacity High quality steel - ultra clean steel to extend bearing life up to 80%
- Type: Cylindrical Roller Thrust, Spherical Roller Thrust, Tapered Roller Thrust
- Bearing / Retainer Specialty Material: Stainless Steel
- Rolling Element: Steel
- Features: Thin-section
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . SKF-9050
- Bore: 0.5 inch
- Outside Diameter: 1.266 inch
- Overall Width: 0.437 inch
- Rated Speed (Oil): 1,200 rpm
-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on
- Type: Spherical Roller Thrust
-
Supplier: NSK Americas
Description: NSK Thrust Ball Bearings are composed of a "washer-like" bearing ring with raceway grooves for the balls and are classified into flat seats or aligning seats. Designed to handle thrust loads while operating at high speeds, these ball bearings are able
- Features: Automotive, Other, Thrust Bearing
- Type: Flat Race Thrust Ball, Grooved Race Thrust Ball, Two Directional Grooved Thrust
- Bearing / Retainer Specialty Material: Stainless Steel
- Rolling Element: Steel
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . RBC-820
- Bore: 1.25 inch
- Outside Diameter: 2.25 inch
-
Supplier: National Precision Bearing, Inc.
Description: When high axial load capacities are needed and envelope space is minimal, needle thrust bearings are an option. These bearings consist of a stamped or machined cage and rollers. The cage retaining the rollers is paired with thrust washers that act as
- Bore: 0.25 to 5.118 inch
- Outside Diameter: 0.687 to 6.693 inch
- Design Units: Inch
- Type: Needle Roller Thrust
-
Supplier: Reid Supply
Description: Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . TQ-068
- Bore Size: 0.688 inch
- Outside Diameter: 1.188 inch
- Overall Width: 0.348 inch
- Bore: 0.688 inch
-
Supplier: NationSkander California Corporation
Description: 51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball
-
Supplier: NationSkander California Corporation
Description: 51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust
- Bore: 0.128 inch
- Outside Diameter: 0.434 inch
- Rolling Element: Steel
-
Supplier: NKE Austria GmbH
Description: Cylindrical roller thrust bearings are separable axial bearings Available in single direction as standard, double direction upon request Suitable for high axial loads Insensitive to shock loads Low to medium speed ratings Standards: DIN 616, DIN 722 Series:
-
Supplier: NationSkander California Corporation
Description: 51108 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 40mm x 60mm x 13mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51108 Ball Bearing
-
Supplier: NKE Austria GmbH
Description: Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728 Series: 29200, 29300, 29400 Application
- Features: Spherical
-
Supplier: Timken Company (The)
Description: Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or
- Bore: 4.330711 to 24.803163 inch
- Type: Spherical Roller Thrust
-
Supplier: igus® inc.
Description: plastic material. This combination results in particularly low friction and wear properties. Loads The load capacity for igubal® spherical thrust bearings is particularly high in normal to medium temperatures. For high continuous loads and
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: FHD Bearings Co., Ltd.
Description: Slim Pack Thrust Bearing Slim Pack thrust bearings are unique in the industry. They need no lubrication, can tolerate extremely high loads and require very little space. Cost-effective with long service life Very good frictional properties High
- Outside Diameter: 1.750000945 inch
- Overall Width: 0.12992133 inch
- Design Units: Metric
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
Supplier: Waukesha Bearings
Description: With technological advances in steam-assisted gravity drainage (SAGD), electric submersible pumps (ESPs) are operating at higher temperatures and placing increased demands on the thrust bearings in the seal/protector section and motor. To sustain high load capacity at
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions.
- Bore Size: 0.7874 inch
- Outside Diameter: 1.5748 inch
- Overall Width: 0.5512 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions.
- Bore Size: 5.5118 inch
- Outside Diameter: 9.4488 inch
- Overall Width: 3.1496 inch
- Rated Speed (Oil): 950 rpm
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: 3M Advanced Materials Division
Description: Lower frictional losses improve motor efficiency Extended bearing service life High temperature capability (>650ºF) Compact design reduces bit-to-bend while maintaining high load capacity Operates in oil- or water based muds, process fluid or contaminated lubricants 3M™
-
Supplier: FHD Bearings Co., Ltd.
Description: raceways, needle roller thrust bearings take up no more space than a conventional thrust washer. The bearings can also be combined with bearing washers to create complete bearings. High axial load carrying capacity High stiffness Long
- Outside Diameter: 0.9448824 inch
- Overall Width: 0.0787402 inch
- Static Axial / Thrust Load: 5,844.8 lbs
- Dynamic Axial / Thrust Load: 1,910.8 lbs
-
Supplier: Barden Precision Bearings
Description: Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed
- Features: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2, Aerospace, Airframe / Aircraft Control, Angular Contact Ball Bearing, Medical /Dental, None (Open Bearing), Single Seal, Thrust Bearing
- Design Units: Metric
- Bearing / Retainer Specialty Material: Stainless Steel
- Type: Two Directional Grooved Thrust
-
Supplier: Stafford Manufacturing Corp.
Description: Thrust Bearings with nylon ball retainers provide shaft collars with a durable, low-friction face for rotary applications. Designed for high load, low speed applications, Stafford Thrust Bearings with nylon ball retainers are typically used to locate idler
- Bore: 0.688 inch
- Outside Diameter: 1.188 inch
- Design Units: Inch
- Rolling Element: Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over
- Outside Diameter: 2.362206 inch
- Overall Width: 0.9448824 inch
- Dynamic Axial / Thrust Load: 2.6976 lbs
- Static Axial / Thrust Load: 134.88 lbs
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate both moderate radial
- Bore: 0.4724412 inch
- Outside Diameter: 0.8267721 inch
- Rated Speed (Oil): 9,500 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: IKO International, Inc.
Description: Needle roller bearings with thrust roller bearings are also designed for thrust loads, but feature higher axial load ratings than versions using thrust ball bearings. Minimal elastic deformation of rolling contact surfaces under load.
- Bore: 0.393701 to 2.755907 inch
- Outside Diameter: 0.7480319 to 3.3464585 inch
- Seals: None (Open Bearing)
Find Suppliers by Category Top
Featured Products Top
-
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Side loads sideline assembly, automotive and foundry lines SMITH-TRAX bearings are designed with tapered roller/ball bearings to handle thrust loads that needle-bearing camfollowers can't. The outer race hardness is the same as a (read more)
Browse Thrust Bearings Datasheets for Accurate Bushing Company, Inc. -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
, high-speed operations in compact machines. Suitable for automation, robotics, and mechanical drive systems where space is limited. This combined bearing enables engineers to optimize space, sustain heavy loads, and maintain high-speed reliability in demanding machinery applications. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Extremely high load bearings suited for automotive uses Equipped with a double row of heavy duty rollers, thicker out rings, and (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Compact, high-capacity needle bearings for demanding automotive and industrial applications. Modern mechanical systems often face high dynamic loads, limited space, and the need for precise operation. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
What are Radial and Axial Bearings?
Back to FAQ. While all ball bearings reduce rotational friction, some high precision bearings are specially manufactured to withstand support loads, or bearing loads, in various directions. Two examples are axial loads, or thrust loads, and radial loads.
More Information Top
-
High Rate ESP Application in Onshore Rajasthan Fields: A Case Study
513 series, upper tandem GSB3 DB seal, bag/bag/labyrinth construction with 13Cr housing and 416 stainless steel head and base, Aflas bag, Aflas premium face seal, high load thrust bearing , high strength shaft material.
-
ESP Operation, Optimization, and Performance Review: ConocoPhillips China Inc. Bohai Bay Project
bag-parallel-bag-series-labyrinth (BPBSL) modular protector configuration was selected with a high load thrust bearing to handle the load generated by the compression pump.
-
Otter: A 21-Kilometer Subsea Tieback With Dual Electric Submersible Pumps
A four-bag tandem seal section, with high load thrust bearings for additional motor protection, was used. Metallurgy.
-
Melt Extrusion: The Basic Process (.pdf)
A high load thrust bearing is used to support the rearward force on the screw.
-
CR4 - Thread: Compressor Accessories, How They Work
The purpose of balance piston is to neutralise a part of axial load exerted by high pressure on discharge side, otherwise very high load thrust bearings will be needed.
-
Encyclopedia of Lubricants and Lubrication
High - thrust load bearing capacities are achieved with large contact angles.
-
ESP Performance in Mubarraz Field
High Load type Thrust Bearing .
-
Troubles, Problems and Improvement of ESP
In 1996, the motor was also replaced with a new type and its main features are described below: • AIS (Advanced Insulation System) with PEEK (Polyetheretherkepton) insulation, without varnish • End-turn protection • HL ( High Load ) thrust bearing .
-
The Automotive Turbochargers and Superchargers Report
In 1993 the Holset HX Range claimed an industry-leading compressor technology, a high load capacity thrust bearings and turbine bypass capability (waste-gating).
-
The Automotive Turbocharger and Supercharger Report - 2013 Edition
In 1993 the Holset HX Range claimed industry-leading compressor technology, high load capacity thrust bearings and turbine bypass capability (wastegating).
Indicates content that may require registration and/or purchase.